Products/Services for Refractory For Gasification
-
Furnaces (industrial) - (450 companies)Industrial furnaces are built of several kinds of high temperature (refractory) materials to hold the process material and hold in the heat without breaking down during the several months that they usually run. Industrial furnaces are built...ConfigurationAtmosphereController Type
-
Refractory Services - (132 companies)Refractory services for manufacturing, installing and repairing refractory shapes or monolithic refractories. Refractory services manufacture, install and repair refractory shapes and monolithic refractories. Refractory shapes are hard, heat...
-
Refractory Shapes - (212 companies)Refractory shapes include recasted, preformed or sintered refractory products that are formed prior to installation in furnaces, boilers or other high temperature equipment. Refractory shapes include precast cement and fused or sintered refractory...
-
Refractory Ferrules - (19 companies)Refractory ferrules are designed to protect boiler tube inlet areas and metal tube sheets in sulfur recovery units (SRUs) used in oil refinery operations. Boiler tube inserts are also used in methane reformers and waste heat boilers (WHB...
-
Refractory Cements and Raw Materials - (148 companies)Refractory cements and raw materials consist of castables, rams, aggregates and binders that are resistant to high temperatures. Refractory cements and raw materials are hard, heat resistant materials that are suitable for applications that require...
-
Thermal and Refractory Ceramics - (95 companies)How to Select Thermal and Refractory Ceramics. Thermal and refractory ceramics are inorganic, engineered materials that are designed for high-temperature applications. They are used for thermal insulation and fire proofing, and also as structural...
-
Refractory and Reactive Metals - (182 companies)How to Select Refractory and Reactive Metals. Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen...
-
Kilns (industrial) - (98 companies)Industrial kilns are very high temperature thermal processing units, used for firing ceramics or calcining minerals.
-
Ceramic Insulation and Textiles - (149 companies)Ceramic insulation and textiles are fibrous refractories or thermal insulation products that consist of ceramic fibers in bulk, cloth, batting, paper or rope forms. Ceramic insulation and textiles are fibrous refractories or thermal insulation...
-
Bricks - (118 companies)Bricks consist of fired ceramic or cement materials with a rectangular shape. Different bricks are available for specific applications such firebricks or refractory bricks, acid bricks for flooring and red bricks for masonry applications. Bricks...
Product News
-
Saint-Gobain Performance Ceramics & Refractories
Syngas solutions for gasifiers & reformers Saint-Gobain Performance Ceramics & Refractories supplies the ceramic products you need for your syngas process. Our consistency and quality come from the use of high purity raw materials and specialized manufacturing processes. Our products exhibit excellent corrosion-erosion resistance along with excellent mechanical strengths and high service temperatures. These factors will provide a long service life in your gasification & reformer refractories. Gasification refractories: designing... (read more)Browse Refractory Shapes Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Saint-Gobain Performance Ceramics & Refractories
Advanced Ceramics & Refractory Materials Saint-Gobain Performance Ceramics & Refractories is built on decades of expertise in cutting-edge materials science and manufacturing. Leveraging the latest bonding and forming techniques, we have developed a catalog of precision alloys based on the market 's leading high-performance materials. This enables us to provide fully functionalized solutions for routine applications and some of the world 's most challenging processing environments alike. Our full range of high-performance materials... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Saint-Gobain Performance Ceramics & Refractories
Refractories for Copper Melting in Shaft Furnaces Refractory Solutions for Shaft Furnaces. At Saint-Gobain, we always strive to deliver the perfect refractory solution per customer specifications. In copper melting shaft furnaces, this means taking into consideration both thermal demands and unique geometries, but also the chemical aggressiveness of molten copper with varying chemical compositions. Our latest refractory solution for copper shaft furnaces falls under the Cryston (R) line; a tailormade range of refractory bricks for challenging... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Ducon Environmental Systems
Refractory-lined cyclones for Potash Mining In phosphate and potash mining Ducon equipment is supplied in a wide variety of constructions to meet the particular environmental conditions of abrasion, corrosion, heat and erosion. These constructions include alloys, refractory linings, rubber linings and solid plastic. In phosphate operations Ducon refractory-lined cyclones and Dynamic, Centrifugal, and Venturi scrubbers are used on grinding mills, driers and calciners. In potash drying. both rotary and fluid bed, the same equipment is used... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Saint-Gobain Performance Ceramics & Refractories
NORCAST™: castables cement by Saint-Gobain Saint-Gobain Performance Ceramics & Refractories supplies the ceramic products you need for your foundry process. Our large range of castables (NORCAST TM) is not limited to conventional cement content to LCC (Low Cement Castables), ULCC (Ultra Low Cement Castables) and cement free castables but also specialties such as self-flowing (NORFLOW (R)) or fast-firing (NORFAST (R)) solutions. Product characteristics are carefully selected in accordance with your specific needs, including... (read more)Browse Refractory Shapes Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Saint-Gobain Performance Ceramics & Refractories
Blast Furnace Charging Systems | Wear Resistance Raw material input is one of the most important control variables for optimized blast furnace operation. Both the accuracy and reproducibility of the charging process and the reliability and ease of maintenance of the charging equipment are critical. Saint-Gobain Performance Ceramics & Refractories helps customers to achieve these goals by providing custom, wear-resistant ceramic solutions for blast furnace areas outside of the bosh, stack and hearth. Saint-Gobain Performance... (read more)Browse Refractory Shapes Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Saint-Gobain Performance Ceramics & Refractories
WearFIX™ Armor Coating WearFIX TM has been designed for highly demanding applications. where standard epoxy and grouting compounds are simply. unable to perform. WearFIX TM armour coating is a unique Saint-Gobain Performance Ceramics & Refractories innovation base on Zirconia material and made at 60% with recycle material. The hardness of the ZAC grains combined with the specially designed interlocking grain structure provides superior performance. WearFIX TM offers corrosion resistance to harsh environments in both... (read more)Browse Industrial Ceramic Materials Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Top Seiko Co., Ltd.
Tantalum (Ta) – Custom Machined Parts Tantalum is characterized by its high density, extremely high melting point (3,017 C), and excellent corrosion resistance. Being extraordinarily resistant to heat, it is classified as a refractory metal. In contrast to other refractory metals such as tungsten and molybdenum, production of tantalum often involves melting operation just like most industrial metals and alloys, which produces less material defects. Also, tantalum has good ductility and machinability compared to other refractory... (read more) -
Saint-Gobain Performance Ceramics & Refractories
NORVIBE™: Dry-Vibrated Cement Saint-Gobain Performance Ceramics & Refractories supplies the ceramic products you need for your foundry process. We offer a unique and optimized range of Dry-Vibrated Cement materials (NORVIBE TM) which are customized to the specific operation requirements of the end user, such as metals being melted and operational parameters. Our consistency and quality come from the use of high purity raw materials, optimized packing structure and specialized manufacturing processes. We are committed to use... (read more)Browse Refractory Shapes Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Saint-Gobain Performance Ceramics & Refractories
Norflow: Self-Flow Castables by Saint-Gobain Saint-Gobain Performance Ceramics & Refractories supplies the ceramic products you need for your foundry process. NORFLOW (R) is a portfolio of self-flow castables designed to be installed without using any installation tool e.g. bottle vibrator. It is sufficient to prepare the mix and pour it into the mold or area and the product flows into all zones by gravity. Self-flowing castables offer reduced downtime and increased productivity by virtue of their ease of installation and turn-around time... (read more)Browse Refractory Shapes Datasheets for Saint-Gobain Performance Ceramics & Refractories
-
Refractory Research Group - U.S. DOE, Albany Research Center [Institution Profile]
Company Profile --- Refractories For Gasification Reactors – A Gasification Technology Supplier’s Point of View . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Refractory for Black Liquor Gasifiers
W. A. Taber, “ Refractories for Gasification ,” Refractories Applications and News, 8[4] 18-22, 2003.
-
Improved refractories for slagging gasifiers in IGCC power systems
The focus of the Advanced Refractories for Gasification project at the Albany Research Center (ARC) is to develop improved refractory liner materials capable of withstanding the harsh, high-temperature environment created by the gasification reaction.
-
Proceedings of the 18th Annual Conference on Fossil Energy Materials.
The focus of the Advanced Refractories for Gasification project at the Albany Research Center (ARC) is to develop improved refractory liner materials capable of withstanding the harsh, high-temperature environment created by the gasification reaction.
-
REFRACTORY FOR BLACK LIQUOR GASIFIERS
… M. M. Yovanovich, “Thermal Contact Resistance in Microelectronic Equipment,” in “Thermal Management Concepts in Microelectronic Packaging from Component to System,” ISHM Technical Monograh Series 6984-003, 135-151, 1984 W. A. Taber, “ Refractories for Gasification ,” Refractories Applications and …
-
REFRACTORY FOR BLACK LIQUOR GASIFIERS
… M. M. Yovanovich, “Thermal Contact Resistance in Microelectronic Equipment,” in “Thermal Management Concepts in Microelectronic Packaging from Component to System,” ISHM Technical Monograh Series 6984-003, 135-151, 1984 W. A. Taber, “ Refractories for Gasification ,” Refractories Applications and …
-
Refractory for Black Liquor Gasifiers
… M. M. Yovanovich, “Thermal Contact Resistance in Microelectronic Equipment,” in “Thermal Management Concepts in Microelectronic Packaging from Component to System,” ISHM Technical Monograh Series 6984-003, 135-151, 1984 W. A. Taber, “ Refractories for Gasification ,” Refractories Applications and …
-
Preliminary results from field testing an improved refractory material for slagging coal gasifiers
W.A. Taber, “ Refractories for Gasification ,” Refractories Applications and News, Vol. 8, No. 4, (July, Aug. 2003), pp. 18-22.
-
Refractory for Black Liquor Gasifiers
… M. M. Yovanovich, “Thermal Contact Resistance in Microelectronic Equipment,” in “Thermal Management Concepts in Microelectronic Packaging from Component to System,” ISHM Technical Monograh Series 6984-003, 135-151, 1984 W. A. Taber, “ Refractories for Gasification ,” Refractories Applications and …
-
REFRACTORY FOR BLACK LIQUOR GASIFIERS
… M. M. Yovanovich, “Thermal Contact Resistance in Microelectronic Equipment,” in “Thermal Management Concepts in Microelectronic Packaging from Component to System,” ISHM Technical Monograh Series 6984-003, 135-151, 1984 W. A. Taber, “ Refractories for Gasification ,” Refractories Applications and …