Products/Services for Refrigerator Weather Stripping
-
Weatherstripping - (89 companies)...air in, which saves energy from heating and cooling. Types of Weatherstripping There are several types of weatherstripping available, depending on the application, including: brush, pressure-sensitive foam, felt, spring metal strips...MaterialAdhesive Backed
-
Weather Instruments - (326 companies)Weather instruments are designed to measure one or multiple components of weather including wind speed and direction, rain or snow fall, solar radiation, temperature, pressure and humidity. Weather instruments include sensors, gauges, and other...
-
Laboratory Refrigerators - (122 companies)Laboratory refrigerators are used to cool samples or specimens for preservation. They include refrigeration units for storing blood plasma and other blood products, as well as vaccines and other medical or pharmaceutical supplies. They differ from...
-
Strip Heaters - (137 companies)Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly. Strip heaters clamp or bolt onto objects into order to heat a variety of materials. When used...
-
Power Strips - (207 companies)Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power...
-
Doors - (1347 companies)...in a house may be constructed of hollow core wood panels. A house 's exterior doors may be made of solid wood or steel. An exterior door must provide security and insulate the inside of a house or building from outside weather conditions. Doors fitted...
-
Gaskets and Gasketing - (1330 companies)...to assembly or is already die-cut from flat gasket material. Gasket sheets are frequently rolled when purchase in long lengths. In a gasket strip the gasket material is in a strip configuration, such as weather-stripping material. Gasket strips...
-
Refrigerators and Freezers (industrial) - (295 companies)Industrial refrigerators are designed to maintain stored items below room temperature, but above the freezing point of water. Industrial freezers are designed to keep their contents below the freezing point of water (32 degrees Fahrenheit...
-
Metal Strip - (288 companies)How to Select Metal Strip. Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements. How Is Metal Strip...
-
LED Light Strips - (167 companies)LED light strips position several light emitting diodes along a long, thin, sometimes flexible circuit for lighting applications. LED light strips provide illumination with a series of light emitting diodes (LEDs). LEDs are increasingly being...
Product News
-
inTEST Thermal Solutions
VR Series Pharmaceutical Refrigerators The new North Sciences VR Series Biomedical & Pharmaceutical Refrigerators offer high performance to support sample protection. High Performance Pharmacy Vaccine Refrigerator. -2 to +10. 1 & 2 Door configurations. Dual-glass door design prevents condensation. Temperature control using large LED display. Our ISO 9001 manufacturing produces highly reliable biomedical freezers and medical grade refrigerators. (read more)Browse Laboratory Refrigerators Datasheets for inTEST Thermal Solutions -
inTEST Thermal Solutions
Medical Grade Biopharmaceutical Refrigerator The new North Sciences PR Series high-performance Biopharmaceutical Refrigerators offer superior temperature uniformity and outstanding reliability. Its own healthy environment: Superior chamber temperature uniformity and quick recovery with heavy duty air-cooled refrigeration system. Temperature uniformity of +/- 1 oC. Operating temperature range from +2 oC to +8 oC. Our ISO 9001 manufacturing produces highly reliable biomedical freezers and medical grade refrigerators. (read more)Browse Laboratory Refrigerators Datasheets for inTEST Thermal Solutions -
inTEST Thermal Solutions
Compact Medical Grade Refrigerators: A Guide Medical-grade refrigerators are indispensable in the world of modern medicine since they play a critical role in safekeeping biological samples, vaccines, medicines, and other medical supplies. Lab refrigerators come in a variety of sizes and styles, including built-in, countertop, and under the counter. Compact laboratory refrigerators are ideal for small and large facilities, including hospitals, surgery centers, research facilities, or even crime labs that may not have space for a full-sized... (read more)Browse Laboratory Refrigerators Datasheets for inTEST Thermal Solutions -
Airmar Technology Corporation
Offshore Weather Monitoring Proven Performance in the Harshest Environments. Weather impacts every aspect of operations for offshore platforms, ships, and in ports. Rapid changes in weather and sea conditions make monitoring of both meteorological and oceanographic parameters a critically important part of ensuring safety, while also maintaining operational efficiency. Reliable environmental monitoring is critical for various offshore needs. The 200WX WeatherStation (R) Instrument provides accurate and dependable weather... (read more)Browse Weather Instruments Datasheets for Airmar Technology Corporation -
Pratt & Whitney Measurement Systems, Inc.
Environmental Weather Station Environmental Weather Station / Data Logger. Benefits. Record environmental data. Evaluate your Constant Temperature Room. - Check air temperature regulation - Check air temperature uniformity. Evaluate thermal soaking. - Check temperature difference between master and artifact. - Determine thermal time constants for masters and artifacts. - Check master and artifact temperature stability. Evaluate instrument stability. - Measure instrument zero drift in your measurement environment... (read more)Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Ulbrich Stainless Steels & Special Metals, Inc.
Strip Coil Stainless Steel Strip and Special Metals Strip is produced and available from our strategically located facilities around the globe. Our 14 world-wide facilities have teams of sales professionals and engineers to assist you in providing complex stainless steel and special metals precision strip coil solutions. Nearly a century of precision rolling know-how, a selection of over 140 alloys, and state-of-the-art material processing equipment, ensures we can give you precision rolled strip... (read more)Browse Metal Strip Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
Airmar Technology Corporation
Mobile Weather Data in the Toughest Conditions Accurate, Reliable Ultrasonic Mobile Weather Data in the Toughest Conditions. Acquiring accurate mobile weather data requires the weather instrument to provide theoretical wind speed, which is essentially the speed of the wind without interference from the speed and direction of the moving vehicle the instrument is mounted on. Theoretical wind speed is calculated based on apparent wind, vehicle speed, and compass heading. AIRMAR Mobile WeatherStation (R) WX Series. Airmar Technology's line... (read more)Browse Weather Instruments Datasheets for Airmar Technology Corporation -
Silicon Designs, Inc.
Technology helps manage the extremes of weather Big Wind Day: A Gusty Commemoration. Big Wind Day, observed annually on April 12, commemorates a remarkable meteorological event that unfolded exactly 90 years ago. On that blustery day in 1934, atop the Mount Washington Observatory in New Hampshire 's White Mountains, the wind reached an astonishing speed of 231 miles per hour. This ferocious gust remains unparalleled --the fastest wind speed ever recorded by a staffed weather station and the highest wind speed ever documented in the Northern... (read more)Browse Accelerometers Datasheets for Silicon Designs, Inc. -
Takachi Electronics Enclosure Co., Ltd.
IP67 Weather Resistant Plastic Case by TAKACHI! waterpoof ability. The use of insert nuts allows the unit to retain its waterproof ability even after multiple opening and closing. [2] Weather-resistant ASA material. The white gray "G" type utilize a UV resistant, durable ASA material. Recommended for outdoors usage as a communication device type equipment. [3] Easy installation on walls. Easy mounting onto walls and brackets by opening the blind lids. A clean and sleek appearance can be maintained as screws are hidden away by the blind lids. [4... (read more)Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Weiss Technik North America, Inc.
Corrosion & Salt Spray Weathering Test Chambers Corrosion test chambers and salt spray test chambers are specifically designed to test anti-corrosion qualities of products, components, and materials that are subjected to harsh conditions. Corrosion and salt can have adverse effects on metals, painted surfaces, alloys, and other materials. Corrosion and salt spray test chambers can help assure your products withstand these elements and are reliable and safe. Our test chambers will help you meet ASTM, ISO, IEC, and other international standards... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc.
-
Handbook of Textile Processing Chemicals
… for PVC, PU, other plastics and syn. rubbers for film, sheeting, extruded profiles, plastisols, molded goods, organosols, fabric coatings for end-prods. incl. shower curtains, floor/wall coverings, ditch liners, vinyl molding, marine upholstery, auto tops, tarps, awnings, refrigera- tor gaskets, weather - stripping .
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
It comes in sheets of any thickness for gaskets, seals, weather stripping , vibration insulation, and refrigerator insulation.
-
Quantitative Methods Used in Tests of Broad-Cast Receiving Sets
Metal weather stripping was used all around the door, and " refrigerator " type door clamps were used to secure sufficient pressure on the weather stripping to insure tight electrical contact when the door is closed.
-
NATIONAL EVALUATION OF THE WEATHERIZATION ASSISTANCE PROGRAM DURING THE ARRA PERIOD: PROGRAM YEARS 2009-2011
Weather - stripping and sealing of air leaks, CFLs, replacement of refrigerators and air conditioners with energy efficient appliances, shower head and faucet aerator replacement, installation of smoke and carbon monoxide detectors Preliminary review of State Plan (Fall 2010 .
-
Handbook of Preservatives
… extruded profiles, plastisols, molded goods, organosols, fabric coatings, urethane shoe soles and foams, end prods. incl. shower curtains, wall coverings, marine upholstery, urethane outsoles, auto tops, awnings, weather - stripping , foam gaskets, ditch liners, carpet underlay, leisure furniture, refrigerator gaskets, waterbed liners, swimming …
-
States > Tennessee > State > Regulations > 0800 - Department of Labor and Workforce Development > 3 - Boilers, Elevators, and other Related Rules > [TCAR 800-3...
… building-insulating carpenter (construction; retail trade); may perform carpentry work in construction of walk-in freezers and environmental test chambers and be designated carpenter, refrigerator (service industry machinery); and … … construction), trim setter (construction), weather stripper (construction), wood strip -block installer (construction), pile …
-
Grand Traverse Band Renewable Energy Feasibility Study in Wind, Biomass and Solar
High efficiency lighting: compact fluorescent lamps, T8 tube lamps with electronic ballasts, LED lamps, daylighting, lighting controls, etc. Energy efficient appliances including: refrigerators , dishwashers, clothes washers, clothes dryers … … boilers) Air leakage sealing: weather - stripping , fireplace doors, dryer vents …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… mail revolutionized communication in academe|e-mail_N revolutionize_V communication_N academe_N 00125841_V|The weather turned nasty| weather _N turn_V nasty_J … … intern_N 00139160_V|The tables are turned now that the Republicans are in power!|table_N be_V turn_V now_R republican_N be_V power_N 00139908_V|alcoholize the fruit and let them sit in the refrigerator |alcoholize_V fruit_N let_V sit_in_V … … crystallize_V thought_N 00143914_V|Twist the strips of dough|twist_N strip_N dough_N …
-
Low Income Consumer Utility Issues: A National Perspective
* Weatherization measures, including attic, wall and ceiling insulation, weather stripping , new windows, boiler repair or replacement; * Refrigerator replacement (after metering); .
-
Quinault Indian Nation Renewable Energy Plan
At SNAP the program also provided homeowners with conservation education and low cost energy saving materials (compact fluorescent light bulbs, weather - stripping , etc.), which provided an additional benefit to participants. We encourage the QIN to consider developing a refrigerator replacement service, and would be available to assist …