-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: Masking Tape is based on high performance washi paper/printed paper and coated with a rubber/acrylate/sili cone based pressure sensitive adhesive. It has the advantages of high temperature resistance, residue-free removal, good adhesion, low surface energy, high paper
- Carrier / Backing Material: Paper, Specialty / Other
- Type: Single-Sided Adhesive
- Width: 0.3937 to 9.84 inches
-
Supplier: Can-Do National Tape
Description: Vinyl Tape, CDNT 305 OSHA Colors CDNT 305 Vinyl Tape is a versatile vinyl tape. A soft PVC tape with an aggressive rubber-based pressure sensitive adhesive, in OSHA colors. Matte finished. Maintains color even with heavy abrasion. Residue-free removal. Available
- Adhesive: Pressure Sensitive (PSA)
- Carrier / Backing Material: Plastic / Polymer, PVC / Vinyl
-
Supplier: Can-Do National Tape
Description: residue-free removal. Features include Cloth Reinforcement, Natural Rubber Based Adhesive, and Low VOC Content. Available Sizes: 2" x 25 yd Custom slit to width
- Adhesive: Pressure Sensitive (PSA)
- Carrier / Backing Material: Cloth - Woven Fabric
- Type: Double-Sided Adhesive
- Width: 2 inches
-
-
Description: Patco 570 Colored Clean Room Tape w/Clean Removal Adhesive Low density polyethylene with an acrylic based PSA for temporary applications requiring residue-free removal. Applications Excellent for color coding, sealing clean room containers, identification of
- Adhesive: Acrylic
- Carrier / Backing Material: Plastic / Polymer
- Features: Removable
- Peel Strength / Adhesion: 1.88 lbs/in
-
Supplier: Can-Do National Tape
Description: Protective Paper. Protective paper with high tack adhesive. It is wrinkle free and leaves no residue or oil. Call for Custom Converting and Slitting.
- Adhesive: Pressure Sensitive (PSA)
- Carrier / Backing Material: Paper
- Features: Protective Tape
-
Supplier: All-Spec Industries
Description: Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal
- Adhesive: Rubber
- Backing: Plastic / Polymer, PET / Polyester
- Features: Removable
- Temperature Resistance: -17.78 to 163 C
-
Description: purpose uses in aircraft manufacture and construction. Multipurpose use for general mounting and holding. Features & Benefits Double sided cloth tape with release liner. High grade silicone coated polyethylene release liner facilitates easy unwind. Extremely aggressive adhesive. Designed for
- Adhesive: Rubber
- Carrier / Backing Material: Cloth - Woven Fabric
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: 4.44 to 93.33 C
-
Supplier: Budnick Converting, Inc.
Description: DUCTCLO 3860 is a 12mil premier grade mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which creates an adhesive-free zone, or channel, for cables so they do not become gummy with adhesive residue.
- Adhesive: Specialty / Other
- Carrier / Backing Material: Cloth - Woven Fabric
- Peel Strength / Adhesion: 2 lbs/in
- Thickness: 0.0120 inches
-
Supplier: Budnick Converting, Inc.
Description: DUCTCLO 3880 is an 11.8mil low gloss mesh cloth tape with a natural rubber adhesive. The center length on the adhesive side of the tape has a plastic coating which creates an adhesive-free zone, or channel, for cables so they do not become gummy with adhesive residue.
- Adhesive: Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
- Peel Strength / Adhesion: 1.81 lbs/in
- Thickness: 0.0118 inches
-
Supplier: Northwest Screen Systems
Description: of a screen print frame. The blue areas on the tape contain no adhesive to keep your frames clean and free of adhesive residue. The tape is easy to remove without breaking, tearing or shredding. It eliminates the need for costly labor and solvents to clean frames. Product
-
Supplier: Northwest Screen Systems
Description: of a screen print frame. The blue areas on the tape contain no adhesive to keep your frames clean and free of adhesive residue. The tape is easy to remove without breaking, tearing or shredding. It eliminates the need for costly labor and solvents to clean frames. Product
-
Supplier: Northwest Screen Systems
Description: of a screen print frame. The blue areas on the tape contain no adhesive to keep your frames clean and free of adhesive residue. The tape is easy to remove without breaking, tearing or shredding. It eliminates the need for costly labor and solvents to clean frames. Product
-
Supplier: CableOrganizer.com, Inc.
Description: release Adhesive cotton cloth tape comes in natural color and is designed for residue-free removal This tape features an industrial design for use indoors or outdoors at high temperatures up to 200° F. More
-
Supplier: Shurtape Technologies, LLC
Description: High performance grade, excellent adhesion masking tape designed exclusively for the oil and natural gas industry for steel pipe masking to protect pipe ends as anti-corrosion powder coating is applied. Designed for temperatures up to 350 F, but capable of withstanding temperatures up to 475
- Adhesive: Pressure Sensitive (PSA), Rubber
- Carrier / Backing Material: Paper, Rubber
- Features: Removable
- Peel Strength / Adhesion: 2.56 lbs/in
-
Supplier: Allied Electronics, Inc.
Description: 2000 Electrician’s Duct Tape, 54.8 m Length From initial application to final removal, Scotch 2000 Electrician's Duct Tape is an ideal choice for most electrical applications.* Does Not Absorb Water Straight, Easy Tearing Temperature Stable No Tacky Edges Clean, Residue-Free
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: 21 C
- Thickness: 0.0060 inches
-
Supplier: Custom Fabricating & Supplies
Description: . Product Features Temperatures up to 200°F/93°C up to 30 minutes of time Proprietary, solvent-free rubber based adhesive formula removes cleanly in one piece with no residue Sticks with confidence on wood, plastic, glass, metal and painted
- Features: Removable
- Peel Strength / Adhesion: 1.56 lbs/in
- Temperature Resistance: -17.78 to 93.33 C
- Width: 0.4724 to 1.89 inches
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ High Performance Green Masking Tape 401+ was designed using a proprietary solvent-free synthetic/natural rubber adhesive. It is a green colored crepe paper masking tape for critical paint masking applications in the automotive,specialty vehicle, and industrial markets where
- Adhesive: Rubber
- Backing: Paper, Specialty / Other
- Features: Removable
- Peel Strength / Adhesion: 2.25 lbs/in
-
Supplier: Adhesive Applications
Description: residue-free removability on the liner side. Permanent / removable acrylic tape Low adhesion acrylic removes with no residue Great UV and temperature resistance Excellent conformability Permanent acrylic bonds to a wide variety of substrates, including LSE
- Adhesive: Acrylic
- Backing: PET / Polyester
- Features: Permanent, Removable, UV / Weather Resistant
- Peel Strength / Adhesion: 3.75 lbs/in
-
Supplier: Adhesive Applications
Description: APR1510 is a differential double coated polyester (PET) film tape, coated on the exposed side with a strong permanent acrylic adhesive and on the liner side with a removable acrylic adhesive. The product is designed for adhesion to a wide variety of materials on the exposed side, and
- Adhesive: Acrylic
- Carrier / Backing Material: PET / Polyester
- Features: Permanent, Removable
- Peel Strength / Adhesion: 5 lbs/in
-
Supplier: Custom Fabricating & Supplies
Description: protect surrounding surfaces from overspray, provide clean paint lines, and remove easily and cleanly when finished. Masking tapes from 3M™ adhere well, resist solvents or water from the paint, and are strong enough to hang plastic sheeting, yet remove cleanly without damaging the subsurface.
- Adhesive: Rubber
- Backing: Paper, Specialty / Other
- Features: Removable
- Peel Strength / Adhesion: 2.31 lbs/in
-
Supplier: Allied Electronics, Inc.
Description: Chemswab™ Presaturated Swab Urethane foam swab (Foamtips™ #120) presaturated with ultra-pure IPA Evaporates quickly with no residue or contamination Nonabrasive Ideal for field service kits Applications such as safely cleans computer keyboards, optical and magnetic tape devices and
- Applications: Cleaning Wipes / Wicking
- Material Type: Specialty / Other
- Type: Specialty / Other
-
Supplier: Maxi Adhesive Products, Inc.
Description: Plasticized PVC film, single coated with a residue free acrylic adhesive. Provides extended UV weather ability, temperaturre, abrasiona and puncture resistance. Versitile protective film for glass, appliances, shipping and outdoor storage of many metals and plastics. Available in 330
- Carrier / Backing Material: Plastic / Polymer, PVC / Vinyl
- Features: Protective Tape
- Peel Strength / Adhesion: 0.3438 lbs/in
- Thickness: 0.0030 inches
-
Supplier: All-Spec Industries
Description: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed Discs are laminated with an ESD plastic liner to prevent static discharge when removed from the liner Size: 5/16" Diameter (7.938mm), 2000/Roll
- Adhesive: Rubber
- Backing: Plastic / Polymer, PET / Polyester
- Features: Anti-static / ESD Control, Electrically Conductive, Removable
- Temperature Resistance: -17.78 to 163 C
-
Supplier: All-Spec Industries
Description: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating when the tape is removed Discs are laminated with an ESD plastic liner to prevent static discharge when removed from the liner Size: 1/4" Diameter (6.35mm), 2000/Roll Thickness
- Adhesive: Rubber
- Carrier / Backing Material: PET / Polyester, Plastic / Polymer
- Features: Anti-static / ESD Control, Electrically Conductive, Removable
- Temperature Resistance: -17.78 to 163 C
-
Supplier: Boyd
Description: activated tapes for ultimate bond adhesion Specialized low surface energy (LSE) formulations for hard to stick to substrates like powder coated surfaces, certain plastic or rubber compounds & oil residue Ultra low or high temperature resistance for environmental extremes
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, Plastic / Polymer, Acrylic / Acrylate, PVC / Vinyl, Rubber, Silicone
- Features: Anti-static / ESD Control, Electrically Conductive, EMI / RFI Shielding, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
- Type: Double-Sided, Transfer
-
Supplier: Boyd
Description: activated tapes for ultimate bond adhesion Specialized low surface energy (LSE) formulations for hard to stick to substrates like powder coated surfaces, certain plastic or rubber compounds & oil residue Ultra low or high temperature resistance for environmental extremes
- Adhesive: Acrylic, Epoxy, Rubber, Silicone
- Backing: Plastic / Polymer, Acrylic / Acrylate, Rubber, Silicone
- Type: Double-Sided, Transfer
-
Supplier: tesa tape, inc.
Description: 4848PV1 surface protection film features an environmentally friendly polyethylene backing and a light, age-resistant acrylic adhesive.This ensures easy, residue-free removal within four weeks of application.The protection film is resistant against diff
- Adhesive: Acrylic
- Carrier / Backing Material: Plastic / Polymer
- Peel Strength / Adhesion: 0.4562 lbs/in
- Temperature Resistance: 60 C
-
Supplier: RS Components, Ltd.
Description: tesa® 50577 black matt aluminium foil tape. Temperature resistance up to 160 °C. Easy to tear by hand. Residue-free removal. Avoid stray light by fixing door curtains. Selective illumination of objects Total Thickness = 0.09mm Foil Thickness = 0.05mm Width = 50mm Length
- Adhesive: Acrylic
- Peel Strength / Adhesion: 2.86 lbs/in
- Performance Features: Anti-static / ESD Control
- Temperature Resistance: -40 to 160 C
-
Supplier: RS Components, Ltd.
Description: . Residue-free removal in one piece. Robust, specially impregnated paper carrier. Sharp color edges. Ideal for all high temperature paint baking, fascia painting and pipe coating applications Backing Material = Crepe Paper Adhesive Material = Rubber Resin Width = 36mm Length = 50m Model
- Adhesive: Rubber
- Backing: Paper, Specialty / Other
- Thickness: 0.0059 inches
- Width: 1.42 inches
-
Supplier: RS Components, Ltd.
Description: . Residue-free removal in one piece. Robust, specially impregnated paper carrier. Sharp color edges. Ideal for all high temperature paint baking, fascia painting and pipe coating applications Backing Material = Crepe Paper Adhesive Material = Rubber Resin Width = 24mm Length = 50m Model
- Adhesive: Rubber
- Backing: Paper, Specialty / Other
- Thickness: 0.0059 inches
- Width: 0.9449 inches
-
Supplier: RS Components, Ltd.
Description: . Residue-free removal in one piece. Robust, specially impregnated paper carrier. Sharp color edges. Ideal for all high temperature paint baking, fascia painting and pipe coating applications Backing Material = Crepe Paper Adhesive Material = Rubber Resin Width = 48mm Length = 50m Model
- Adhesive: Rubber
- Backing: Paper, Specialty / Other
- Thickness: 0.0059 inches
- Width: 1.89 inches
-
Supplier: Surface Armor LLC
Description: Cutting Routing Coating Flip-side tasks Assembly Shipping Handling Storage Installation Surface Armor laminate protective film ensures your finished surfaces remain blemish-free and maintain maximum value. Films
- Carrier / Backing Material: Paper, PET / Polyester, Plastic / Polymer, PVC / Vinyl, Specialty / Other
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Transparent, UV / Weather Resistant
- Type: Single-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: phenomenon; 3) Adopt electrostatic adsorption paste, easy to paste,easy to tear, no pollution and no residue; 4) Bubble free and fingerprint free, Washable and resiable. 5) Water resistance, water or oil barrier to penetrate into the screen, to avoid short circuit board; 6) Anti
- Adhesive: Silicone, Specialty / Other
- Carrier / Backing Material: PET / Polyester, Plastic / Polymer
- Features: Anti-static / ESD Control, Transparent, UV / Weather Resistant
- Thickness: 4.72E-4 to 0.0074 inches
-
Supplier: Chase Products Co.
Description: . Moisture-free Leaves no residue Odorless Includes extension tube Recommended uses Ideal for: Blasting dust, lint, metallic oxide deposits, microscopic contaminants and other soils from surfaces. Use on computers, laboratory apparatus, magnetic tape heads, negatives, optics,
- Industry Applications: Electrical / Electronics
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Dusters / Canned Air, Surface Treatment
-
Supplier: Allied Electronics, Inc.
Description: , memory systems, and tape transport mechanisms. Reduces Head Wear and Improves Performance Evaporates Quickly — Leaves No Residue Safe on Most Plastics and Elastomers No Ozone Depleting Compounds CFC and HCFC Free Not for Use on Energized Equipment
- Type: Cleaner / Cleaning Agent
-
Supplier: Boyd
Description: activated tapes for ultimate bond adhesion Specialized low surface energy (LSE) formulations for hard to stick to substrates like powder coated surfaces, certain plastic or rubber compounds & oil residue Ultra low or high temperature resistance for environmental extremes
- Fastener Type: Hook and Loop (e.g., VELCRO®), Hook Fastener, Loop Fastener
- Form: Fabric / Sew On
-
Supplier: Ecolink, Inc.
Description: distillates Applications This high purity limonene may be used for critical residue free cleaning when a high degree of solvency is required. PUROGEN will remove both polar and non-polar soils, including aliphatic and cyclic lubricating oils, greases, waxes, tape
- Features: VOC Compliant
- Solvent / Solvent-based: Yes
-
Supplier: Ecolink, Inc.
Description: only terpene of its kind, PURITY offers critical residue-free yet high solvency cleaning. May be used to clean electric motors, windings, breakers, bushings and bearings. PURITY- Formerly know as ULTRA PREP is highly effective in dissolving aliphatic and cyclic lubricating oils, greases,
- Features: VOC Compliant
Find Suppliers by Category Top
Featured Products Top
-
Nano tape is a kind of tape made of special materials and nano-pore technology. It is characterized by strong adhesion, no traces and residues, can be re-pasted, and is environmentally friendly and non-toxic. Nano tape has super adsorption force and can easily adhere to various surfaces, such as (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd.
More Information Top
-
Papers
An end of the band shows an L ~ ingsschlitz in the manner that it is drawn on end & re of the band through, daiSdie formed loop the Achitlessehi ~ e umschlieist and the residue of the band free hiingt.
-
The congenital HWS-blockwirbel
… the vorknorpeligen state of the Wirbelsiule, or whether first by bone nucleation one fibers it arc fusion with Bandscheibenhypoplasie and free Dornfortsatzen Partial block vortex formation with free Dornfortsatzen with free B6gen and free Dornfortstzen with residual intervertebral disc and free Dornfortsatzen …
-
Recent Advances in Transition Metal Complexes and Light‐Management Engineering in Organic Optoelectronic Devices
After the removal of PS beads by a residue - free adhesive tape , an additional 5 nm thick MoOx layer was deposited to separate the active layer from the direct contact of metal electrode.
-
Plasmonic Efficiency Enhancement of High Performance Organic Solar Cells with a Nanostructured Rear Electrode
After the PS beads have been removed by a residue - free adhesive tape , an additional 5 nm thick MoOx layer is deposited to prevent direct contact between the active layer and the metal electrode.
-
Inverted random nanopyramids patterning for crystalline silicon
photovoltaics
Using a residue - free adhesive tape , the beads and the Al covering them are removed, leaving nanoholes in the Al thin film.
-
UltraTape Announces First Cleanroom Certified Barricade Tapes
UltraTape, founded in 1992 and purchased by Delphon Industries in 2007, manufactures particle-free, residue - free adhesive tapes and labels for the Semiconductor, Pharmaceutical, Aerospace, Medical and Electronics industries.
-
Design and Development of a Low-Cost Multisensor Inertial Data Acquisition System for Sailing
It was not possible to route the cable through the hull so the wiring was attached to the side of the cockpit using residue - free painter’s tape .
-
Contribution for question of the Osteochondritis dissecans
The hist.ologische detection v, hierfiir is on residues of an articulated band on the free K6rper and characteristic insertion of which proving.
-
Biomedical Engineering Systems and Technologies
It is also part of the organic constituents of the considered tape and exhausts free of residues at the burnout temperature of tape.
-
Tunable Fractional Quantum Hall Phases in Bilayer Graphene
Only flakes which are completely free from particles, tape residues and step edges are selected.