Products/Services for Riley Current Transformer
-
Current Transformers - (339 companies)Current transformers measure power flow and provide electrical inputs to power transformers and instruments. Current transformers produce either an alternating current or alternating voltage that is proportional to the measured current.  ...Type / ApplicationsMilitary StandardMeets ANSI C12 Standards
-
Current Sense Transformers - (100 companies)Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications. Current...
-
Transformers - (1930 companies)...applications for signal isolation and impedance matching. Current sense transformers detect and measure current. Some of these products are designed to precisely measure current in instrumentation applications, while others are used in switch-mode...
-
Power Transformers - (932 companies)...to potentially remote locations, they generate high voltages to transmit the current to these areas. Multiple power transformers must be incorporated into to the system in order to gradually step down the voltage for safe residential use. Transformers may...
-
Instrument Transformers - (304 companies)Instrument transformers are used to step-down current or voltage to measurable values. They provide standardized, useable levels of current or voltage in a variety of power monitoring and measurement applications. There are two basic types...
-
RF Transformers - (128 companies)DC current. DCR. operating temperature. The operating frequency is the frequency range for which the transformer will meet all guaranteed specifications. Three dB bandwidth is the frequency range for over which the insertion loss is less than 3 dB...
-
Signal Transformers - (321 companies)...step-down, isolating, or impedance matching component in electronic devices. Power transformers, which carry current, are generally not suited for use as signal transformers and vice versa. Signal transformers are used in typical electronics applications...
-
Electronic Transformers - (33 companies)...of the load to the PFN, they maximize power-transfer efficiency. Rectifier transformers produce a DC voltage or current and are used to drive a diode or thyristor. RF transformers are used for impedance matching over the RF spectrum. Switch mode...
-
Distribution Transformers - (83 companies)Distribution transformers are pole-type transformers that supply relatively small amounts of power to residences. They are used at the end of an electrical utility 's delivery system. Distribution transformers are pole-type transformers that supply...
-
Transformer Winding Services - (153 companies)...buck boost transformers, control transformers, current transformers, distribution transformers, ferroresonant transformers, filament transformers, flyback transformers, high frequency transformers, isolation transformers, laminated transformers...
Product News
-
Triad Magnetics
Current Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more) -
Triad Magnetics
Looking for Current Sense Transformers Current sense transformers "transform " AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional to that of the primary. The isolation aspect of the transformer keeps the high voltage of the primary system separate from the instrument, safety circuit, or control circuit on the other side, thereby protecting them... (read more)Browse Current Sense Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Need Current Sense Transformers? We make it a point to offer a wide range of standard Current Sense Transformers in many styles to make things easier for designers. But we also welcome Custom requests. Our (supererogatorily genial) Design Engineers like nothing better than working out solutions. CST206/CST306 Series High Frequency Current Sense Transformers (12)Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers... (read more)Browse Current Sense Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Custom Current Sense Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more)Browse Current Sense Transformers Datasheets for Triad Magnetics -
Coilcraft, Inc.
Current Sense Transformers Sensed current up to 40 Amps. For use between 400 Hz to 1 MHz. Very low primary resistance. AEC-Q200 Grade 1 ( -40°C to +125°C). Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding. RoHS-compliant. 260°C compatible. Tin-silver-copper over tin over copper over steel (pins 1 - 3); Tin-silver-copper over tin over nickel over copper (pins 4 - 5) terminations (read more) -
Triad Magnetics
Triad's CST25 Current Sense Transformers The engineers at Triad are always working to offer cutting-edge magnetics solutions that provide clients with the highest, most efficient performance possible. In keeping with this commitment to constant improvement and innovation, the team is pleased to announce the launch of our new line of current sense transformers -- the CST25 series. This series is ideal for monitoring currents in high-frequency applications, including switch-mode power supplies and LED lighting. Understanding Current... (read more)Browse Current Sense Transformers Datasheets for Triad Magnetics -
Majestic Transformer Co.
Low Inrush Transformers We were approached by a client who was experiencing problems with inrush start up currents on conventional transformers. On long cable runs these high inrush currents (typically 10 - 15 times the full load current of the transformer can be experienced) were causing excessive cable voltage drops and causing other equipment on the supply to drop out. After some discussion with the client, it was decided that the options of offering some form of inrush suppression were not suitable... (read more)Browse Transformers Datasheets for Majestic Transformer Co. -
Thermik Corporation
SZ1 Thermal Protectors for Transformers Engineered to safeguard transformers, the current sensitive thermal protector type SZ1 with normally closed contacts is utilized for overheating protection of all electric equipment or devices. The type SZ1 is sensitive for temperature as well as for currents. The SZ1 is recommended in all cases of a dramatic rise of temperature, due to an overload current, e.g. in case of short circuit. Normally closed. Resets automatically. Defined as current sensitive. With or without epoxy. With connector... (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Thermik Corporation -
Knick Interface LLC
Current Measurement in High Voltage Environments The P43000 family's capability is a result of Knick's robust construction and thorough manufacturing techniques. The High Voltage Transducer provides true transformer-based galvanic isolation, direct measurement of bipolar input currents +-5A, working voltage/continuous isolation up to 3600V AC/DC, and custom-adjustable configurations. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-43000/. P43000 has been specially constructed... (read more)Browse Signal Conditioners Datasheets for Knick Interface LLC -
Kaman Precision Measuring Systems
GMS-750RS Eddy Current Sensor Kaman's proven eddy current sensor technology incorporated into an easy to use turnkey instrument specifically designed to measure rotor-stator gap in large scale power gen applications. > Long insertion depth. > Adjustable insertion stops. > LED read out of gap in inches. > All metal construction. > AC input power via wall transformer power supply. > Replaceable target springs. > Pushbutton calibration. > Pushbutton tare (read more)Browse Eddy Current Proximity Sensors Datasheets for Kaman Precision Measuring Systems
-
Contents
… Data Logging System for Use in Food Process Engineering – Convection Dryer Example ...............................................619 4.43 Mehdawi Meftah Abulgasm, Riley N., Ammar Mahhmod, Zolfaghari Hamas Comparing Historical and Current Spectrum Occupancy Measurements in … … Line Communications over Power Transformers ...............................................................627 4.45 Patlins …
-
Properties of a prototype Bi-based HTS composite with a high resistivity sheath for resistive fault current limiting applications
V. R. Ramanan, Gilbert N. Riley Jr., Lawrence J. Masur and Steiiier J. Dale, “A vision for applications of HTS transformers ,” paper submitted to Proc. of the 47th International Wire & Cable Symposium, Philadelphia,PA, November 16-20, 1998. … S. Fleshier, R. Diehl, C. Christoplierson, R. Mason, K. DeMoranville, J. Daniel, “ Current limitation in high …
-
1998 Index IEEE Transactions On Magnetics Vol. 34
New transformer model including joint air gaps and lamination anisotropy; T-MAG Sep 98 3701-3711 Emson, C.R.I., see Bryant, C.F., T-MAG Sep 98 2559-2562 Emson, C.R.I., C.P. Riley , D.A. Walsh, K. Ueda … Modelling eddy currents induced by rotating systems; T-MAG Sep 98 2593-2596 Emson, C.R.I …
-
Author index with titles
Novac B M, Smith I R and Brown J: Magnetically self-insulated transformers 1467 Novac B M … O’Connor D J: see Riley D P 1603 O’Donnell D O: see Lim C K 2344 O’Donnell K P: see Martin … … H¨ayrinen V and Hernberg R: Influence of N–O chemistry on the radiative emission from a direct current nitrogen plasma jet 1109 …
-
False Echoes in Line-Type Radar Pulsers
… operator d ( )/dt PFN pulse-forming network R'-despiking resistance (ohms) Re= pulse- transformer loss resistance, referred … … output short-circuited x2=damping factor for close echoes A = ratio of exciting current at the end … … The writer wishes to acknowledge the valuable as- sistance of Messrs. R. N. Riley and E. E …
-
Frequency Stable LC Oscillators
… operator d ( )/dt PFN pulse-forming network R'-despiking resistance (ohms) Re= pulse- transformer loss resistance, referred … … output short-circuited x2=damping factor for close echoes A = ratio of exciting current at the end … … The writer wishes to acknowledge the valuable as- sistance of Messrs. R. N. Riley and E. E …
-
IEEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Subject Index]
Riley , Zhang, B., + , T-MAG Sep 0 02474-2476 transformer laminate, eddy currents and hysteresis modeling.
-
1997 Combined Author Index IEEE Industry Applications Society Publications
Single-sensor current regulation in switched reluctance motor drives; IAS 97 645-652 Kjaer, P.C., see … … Klaka, S., see Steimer, P., IAS 97 1592-1599 Kliman, G.B., see Riley , C.M., APEC … A sensor for balancing flux in converters with a high-frequency transformer link; T-IA May-Jun …
-
The road to conductors of high temperature superconductors: 10 years do make a difference!
It is these conductors that have en- abled the prototype motors, power cables, transformers and fault current limiters that are now showing that useful utility devices can be made from HTS conductors. Figure 3: 85 filament BSCCO-2223 conductor (counts)' G N. Riley Jr., .
-
Estimation of geomagnetically induced currents based on the measurement data of a transformer in a Japanese power network and geoelectric field observations
J Geomagn Geoelec 5(3):59–65 Riley P 1994) An experimental analysis of excitation of transformers by geomagnetically induced currents .