Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CENO Electronics Technology Co., Ltd.
Description: A rotary union is sometimes referred to as an electrical rotary union, rotary valve, swivel union, hydraulic coupling, pneumatic rotary union or vacuum rotary union. It transmit water, oil and some chemical liquid media
- Application / Media: Air / Pneumatic, Other
- Diameter: 4.72 inch
- Length: 8.5 inch
- Port Size: Metric, Other
-
Supplier: Scott Rotary Seals
Description: All OHP series rotary unions include an all-stainless steel construction suitable for offshore environments. OHP series rotary unions can also be ordered with integrated electrical slip ring assemblies on a custom basis.
- Application / Media: Steam, Water, Oil, Gas, Other
- Body Material: Steel - Stainless
- Connection: Female Straight Thread
- Diameter: 4.69 inch
-
Supplier: Scott Rotary Seals
Description: All OHP series rotary unions include an all-stainless steel construction suitable for offshore environments. OHP series rotary unions can also be ordered with integrated electrical slip ring assemblies on a custom basis.
- Application / Media: Steam, Water, Oil, Gas, Other
- Body Material: Steel - Stainless
- Connection: Female Straight Thread
- Diameter: 4.44 inch
-
-
Supplier: Scott Rotary Seals
Description: All OHP series rotary unions include an all-stainless steel construction suitable for offshore environments. OHP series rotary unions can also be ordered with integrated electrical slip ring assemblies on a custom basis.
- Application / Media: Steam, Water, Oil, Gas, Other
- Body Material: Steel - Stainless
- Connection: Female Straight Thread
- Diameter: 5.44 inch
-
Supplier: Scott Rotary Seals
Description: All OHP series rotary unions include an all-stainless steel construction suitable for offshore environments. OHP series rotary unions can also be ordered with integrated electrical slip ring assemblies on a custom basis.
- Application / Media: Steam, Water, Oil, Gas, Other
- Body Material: Steel - Stainless
- Connection: Female Straight Thread
- Diameter: 4.44 inch
-
Description: LT Series Rotary Unions The 4-passage LT Series rotary unions can be used to transfer air, vacuum and fluid to rotating and indexing equipment. All LT Series rotary union designs feature dual precision sealed ball bearings for consistent performance and long
- Application / Media: Air / Pneumatic, Water, Oil, Chemical, Gas
- Body Material: Other
- Connection: Female NPT
- Diameter: 3.44 inch
-
Description: The single passage SPS Series rotary unions are small, lightweight and corrosion-resistant featuring aluminum construction with a stainless steel shaft. The SPS Series rotary unions integrate directly with our EST Electrical Slip Rings to combine a single fluid
- Application / Media: Air / Pneumatic, Water, Oil, Chemical, Gas
- Body Material: Steel - Stainless, Other
- Connection: Female NPT
- Diameter: 1.5 inch
-
Description: The 24 passage LT Series rotary unions provide (24) independent passages for air, vacuum and fluid transfer. When equipped with one of the many electrical slip ring options, the 24 passage LT Series rotary union products offer an economical solution for a number of
- Application / Media: Air / Pneumatic, Water, Oil, Chemical, Gas
- Body Material: Other
- Connection: Female NPT
- Diameter: 3.44 inch
-
Description: LT Series Rotary Unions Designed for air, vacuum and fluid use, the 2-passage LT Series rotary unions are ideal for a number of automation and robotic applications. All LT Series rotating union designs feature aluminum construction for low weight and excellent
- Application / Media: Air / Pneumatic, Water, Oil, Chemical, Gas
- Body Material: Other
- Connection: Female NPT
- Diameter: 2.19 inch
-
Supplier: Rotary Systems, Inc.
Description: . Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' line of workholding rotary unions are
- Application / Media: Air / Pneumatic, Hydraulic Fluid
- Connection: Female Straight Thread
- Diameter: 3.35 inch
- Length: 4.53 inch
-
Supplier: Rotary Systems, Inc.
Description: . Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' dual port air / hydraulic unions are designed
- Application / Media: Air / Pneumatic, Hydraulic Fluid
- Connection: Male NPT
- Diameter: 3.7 inch
- Length: 6.83 inch
-
Supplier: Rotary Systems, Inc.
Description: . Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' low torque air rotary unions are
- Application / Media: Air / Pneumatic
- Connection: Female NPT
- Diameter: 2.45 inch
- Length: 3.05 inch
-
Supplier: Rotary Systems, Inc.
Description: . Available in standard or flange mount configurations, our entire line of multi-passage rotary unions feature a through bore for electrical slip rings, providing a complete solution for any application. Rotary Systems' four passage NPT rotary union-swivel
- Application / Media: Air / Pneumatic, Hydraulic Fluid
- Connection: Female NPT
- Diameter: 5.45 inch
- Integrated Slip Ring: Yes
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: QCN0201-06P1 is one mode,which combine air channel and electrical channel in one body.It saves the space effectively and simplify operation and installation.The air pressure is 10Mpa and there are 2 channel for air passing and 6 channel for power transmitting.
- Application / Media: Air / Pneumatic, Hydraulic Fluid
- Port Size: 1/8"
- Pressure Range: 1450 psi
- Speed Range: 0.0 to 100 rpm
-
Supplier: Vektek, LLC
Description: Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
- Application / Media: Hydraulic Fluid
- Connection: Other
- Diameter: 2.94 inch
- Integrated Slip Ring: Yes
-
Supplier: Vektek, LLC
Description: Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
- Application / Media: Hydraulic Fluid
- Diameter: 2.94 inch
- Integrated Slip Ring: Yes
- Length: 6 inch
-
Supplier: Vektek, LLC
Description: Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
- Application / Media: Hydraulic Fluid
- Connection: Other
- Diameter: 3.44 inch
- Integrated Slip Ring: Yes
-
Supplier: Vektek, LLC
Description: Available with electrical slip ring option Operating Parameter Guidelines: Max Pressure: 5,000 psi. Max. Vacuum: 30Hg. Max Rotational Speed: 100 RPM with Slip Ring; 300 RPM without Slip Ring. Max. Temperature: 350° F.
- Application / Media: Hydraulic Fluid
- Diameter: 2.94 inch
- Integrated Slip Ring: Yes
- Length: 7.36 inch
-
Supplier: JINPAT Electronics
Description: , higher protection level with low torque and no leakage. Integrating gas-liquid rotary joint with electrical part, coax rotary joint, wavelength rotary joint, fiber optic rotary joint, etc.
- Application / Media: Air / Pneumatic, Oil, Gas, Other
- Body Material: Steel, Steel - Stainless, Other
- Diameter: 1.38 inch
- Length: 1.89 inch
Find Suppliers by Category Top
Featured Products Top
-
FCN series is a family of fiber optic rotary joints manufactured by CENO. Such rotary unions feature optic fiber as the media for data transmission. The fiber connector is designed perfectly for (read more)
Browse Fiber Optic Rotary Joints Datasheets for CENO Electronics Technology Co., Ltd. -
ECN038-04P4-12S is a new designed integrate slip ring compatible with encoder and Electrical Rotary Joint From CENO Electronics. Typical Electrical conductive slip rings are part of a comprehensive rotary interface, in addition to the fiber passes data, Encoder and signal channels. CENO is (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd.
Conduct Research Top
-
Pneumatic Rotary Union Apply to the Pneumatic Balance Crane
CENO designs a new product Pneumatic/Hydraulic Rotary Union which has 3 circuits for Electrical Power, 5 circuits for Signal and 1 channel for gas. It's designed and applied to the Pneumatic balance crane.
-
CENO Conductive Electrical Slip Ring
Electric slip ring: Electric slip ring as the name suggests is used to conductive slip ring. It 's wildly used on various areas compare with other slip ring. The electric slip ring also called electric brush, carbon brush, collector ring, conductive slip ring, rotary joint, rotary union.
-
Piezo Motors: Principle of Operation for Engineers
How it Works. The Piezoelectric effect in piezoceramics converts electrical field to mechanical strain. Under special electrical excitation drive and ceramic geometry of Nanomotion motors, longitudinal extension and transverse bending oscillation modes are excited at close frequency proximity
More Information Top
-
The Mobility System of the Multi-Tasking Rover (MTR)
Four custom-made electrical rotary unions are used to link the two shoulders to the main body.
-
Fit This!
It’s how they use their 20 years of experience to offer fully integrated rotary unions and electrical slip rings that can meet or exceed customer’s needs using standard components at a stock part price.
-
Design and experimental testing of the OctArm soft robot manipulator
Fig. 14 shows the rotary union with electrical slip ring and the motor mounted at the base of OctArm VI.
-
TARZAN: A REMOTE TOOL DEPLOYMENT SYSTEM FOR THE WEST VALLEY DEVELOPMENT PROJECT
A through-hole in the rotary union allows electrical cables to pass through the rotary joint.
-
Glocalized Solutions for Sustainability in Manufacturing
The frictional losses in the bearings and rotary union and the electrical drive train where separately investigated at test benches.
-
http://dspace.mit.edu/bitstream/handle/1721.1/89285/46310295-MIT.pdf?sequence=2
electrical coupling and the rotary fluid union such that they do not rotate due to the .
-
[Front matter]
77 Frazee Avenue Dartmouth, NS B3B 1Z4 Canada +1 907 468 2263 www.moog.com/marine jwilson3@moog.com World class design and manufacture of fiber-optic multiplexers, fiber-optic rotary joints, electrical slip rings, and fluid rotary unions for the marine environment.
-
Heritage and Capabilities Armored Vehicle Slip Rings
In addition, MCG’s fiber brush technology offers significant weight, size, and reliability advantages over traditional electrical contact, and advanced design solutions for fluid rotary unions provide long life rotary fluid connections.
-
Rotary Stage
The air bearing is equipped with a non-influencing rotary union and slip ring to pass vacuum or air and electrical service to the device under test.
-
Specification of Electrical, Optical and Hydraulic Swivels for FPSOS
The use of electrical slip rings for power and communication and hydraulic fluid rotary unions for control functions is well established.