Products/Services for RTV 141 Silicon
-
Silicon Carbide and Silicon Carbide Ceramics - (80 companies)How to Select Silicon Carbide and Silicon Carbide Ceramics. Silicon carbide and silicon carbide ceramics are black, high-strength materials with higher hardness and better thermal shock resistance than alumina. They have superior properties...Shape / FormHollow Stock / ShapeApplications
-
Silicon Nitride and Silicon Nitride Ceramics - (48 companies)Silicon nitride and silicon nitride ceramics have outstanding high-temperature, mechanical, wear, and thermal properties. These hard ceramics also have moderate thermal conductivity, a low coefficient of thermal expansion, a moderately high elastic...
-
Silicon Controlled Rectifiers (SCR) - (138 companies)Silicon controlled rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high...
-
Silicone Adhesives and Sealants - (323 companies)...adhesives and silicone sealants are available in two-component addition or condensation curing systems or single component RTV forms. Room temperature vulcanizing (RTV) forms cure through reaction with moisture in the air and give off aciatic acid...
-
Ceramic Media and Abrasives - (176 companies)Ceramic abrasives and media include aluminum oxide, boron carbide, cubic boron nitride (CBN), cerium oxide, fabricated diamond, silicate, silicon carbide, tin oxide, tungsten carbide, zirconia, and other fused or sintered crystalline inorganic...
-
SCR Power Supplies - (30 companies)SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. SCR power supplies use silicon controlled rectifier (SCR) topology to provide well-regulated voltage and current output. Silicon...
-
Industrial Sealants - (960 companies)...agent in order to increase strength, stability, and elasticity. Room temperature vulcanization (RTV) sealants are special silicon based products that cure at room temperature. After RTV sealants are applied, environmental moisture triggers a condensation...
-
SCR Power Controllers - (102 companies)Silicon controlled rectifier (SCR) power controllers precisely regulate output power to resistive heating loads such as industrial furnaces and ovens. They generally operate on either zero-crossing or phase angle control. SCR power controllers...
-
Triacs - (120 companies)Triacs are three-terminal silicon devices that are configured in an inverse parallel arrangement to provide load current during both halves of the AC supply voltage. They are often used to control motor speed. Description. Triacs are three-terminal...
-
Silica, Quartz, and Silicate Materials - (173 companies)...on silicon dioxide and various chemical variations. Processing and Production. Silica and silicate materials are fused or cast with aluminum, calcium, sodium, and magnesium oxide additions to modify specific properties and impart various processing...
Product News
-
CHT USA Inc.
RTV Silicone Adhesives CHT's Silicone Adhesives remain flexible across a wide range of temperatures and operating conditions and are resistant to moisture and many chemicals. These silicone adhesives feature different crosslinking systems and will support various technical. requirements. Being particularly suitable for use in harsh environments, CHT 's silicone adhesives will bond, seal and protect in traditional glazing applications and in the manufacture of equipment and components used in aerospace, aviation and... (read more)Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Ellsworth Adhesives
Dow DOWSIL™ 844 RTV Adhesive Sealant Dow DOWSIL TM 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high elongation for added stress relief. The fast room temperature cure allows for faster in-line processing. Durable adhesion allows for a wide range of substrates. (read more)Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
CHT USA Inc.
CHT's AS1803 1-Part RTV Silicone Adhesive CHT 's AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits excellent primerless adhesion to many substrates and cures at room temperature when in contact with atmospheric moisture to form a tough rubber. Key properties include: Rheology: Self-leveling. Good thermal... (read more)Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Foctek Photonics, Inc.
Silicon Window Note for Silicon Window: (1). Custom-made Silicon windows at any size are available. Besides round, shape of quadrate, triangular, or other polygonal are available. (2). Thickness from 1.0mm to 80.0 mm is available upon request. (3). Better bevel is available upon request. (4). Si Windows with Anti-Reflective(AR), High-Reflective(HR), Partial-Reflective(PR) coating are available. Attribute: Specification. Typical Diameter ( mm): 8.0, 10.0, 12.7, 15.0, 20.0, 25.4, 30.0. Typical Thickness (mm... (read more)Browse Optical Windows Datasheets for Foctek Photonics, Inc. -
Harper International Corporation
High Performance Silicon Anodes Harper Furnace Technology Enables High Performance Silicon Anodes. Buffalo, NY - High temperature thermal process solutions developed by Harper International Corporation are enabling production at several silicon anode battery material companies in 2024. Silicon anode material offers significantly higher specific capacity than traditional graphite anode materials enabling higher power density, faster charge times and smaller carbon footprint than current batteries. Learn more here. (read more)Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Suntech Applied Materials (Hefei) Co.,Ltd
Introduction of Silicon Carbide Product Silicon carbide is a special ceramics which is made by sintering silicon carbide powder and an organic binder at high temperature under the action of an additive. Its hardness is just lower than that of diamond. (read more)Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Endress + Hauser – Sensors & Components
Silicon differential pressure sensors Silicon differential pressure sensors for a wide range of customer-specific applications. Individually adaptable. Highest precision. High overload resistance (read more)Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Anokiwave
Silicon ICs for Aerospace & Defense Silicon ICs for Aerospace & Defense Electronically Steered Antennas. Anokiwave enables capabilities in SATCOM, RADAR, EW, COMMs, NextG, and Space by leveraging mmW Silicon commercial technologies. Our solutions reduce SWaP-C and offer flexibility to customize for specific needs. Watch > > >Why Customers Choose Anokiwave. Stay in Touch with Anokiwave: twitter. LinkedIn. YouTube. facebook. blog. Anokiwave. Anokiwave is a cutting-edge provider of highly integrated IC solutions that enable emerging... (read more)Browse Antennas Datasheets for Anokiwave -
Dexter Research Center, Inc.
ST60 Silicon - Thermopile Detector Features: A single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/ C. This detector has a very short thermal shock response to ambient temperature change. Applications: Excellent for non-contact temperature, fire suppression, horizon sensor, and gas analysis. Benefit: Low cost and small active... (read more)Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
Insaco, Inc.
Silicon Carbide – Reaction Bonded Silicon Carbide - Reaction Bonded. Silicon Carbide is among the hardest of ceramics, and retains hardness and strength at elevated temperatures, which translates into among the best wear resistance also. Additionally, SiC has a high thermal conductivity, especially in the CVD (chemical vapor deposition) grade, which aids in thermal shock resistance. It is also half the weight of steel. Based on this combination of hardness, resistance to wear, heat and corrosion, SiC is often specified for seal... (read more)
-
Changes in axial hydraulic conductivity along elongating leaf blades in relation to xylem maturation in tall fescue
They were then immersed in fluid silicon elastomer ( RTV 141 , Rho# ne-Poulenc, Saint Fons, France) under a vac- uum of 7 kPa for 2 h.
-
Fluorescence lifetime optical projection tomography
Initial measurements were performed on a sili- con elastomer phantom (Rhodorsil RTV 141 , Bent- ley Chemicals Ltd).
-
Performance characterization and first clinical evaluation of a intra-operative compact gamma imager
The crystals are directly coupled to the IPSD with silicon optical elastomer material (Rhodorsil RTV 141 ).
-
Interstitial diffuse optical tomography using an adjoint model with linear sources
Silicon based solid phantom was fabricated with RTV12A and RTV12C ( RTV - 141 , Medford Silicone, Medford, New Jersey).
-
Distribution of scalariform and simple perforation plates within the vessel network in secondary xylem of Araliaceae and its implications for wood evolution
The samples were immersed in the casting liquid ( RTV 141 , Rhoˆne Poulenc, France), which is made up by thoroughly mixing two silicon elastomer components A and B in a proportion of 10:1, respectively.
-
On the 1/f noise and non-integer harmonic decay of the interaction of a finger sliding on flat and sinusoidal surfaces
We first made silicon molds ( RTV 181, Esprit Composite, Paris, France) and then duplicates were manufactured by casting epoxy resin (EP 141 , Esprit Composite, Paris, France).
-
Reproduction of Tactual Textures
We first made silicon molds ( RTV 181, Esprit Composite, Paris, France) and then duplicates were manufactured by casting epoxy resin (EP 141 , Esprit Composite, Paris, France).
-
Low molecular weight fluids in EPDM
1611S.HKim, E.A. Cherney aind R.Rickaun, '* The loss ;ind recovery of hydrophobicity of RTV silicon rubber insulator coatings", IEEE Trans. PD, Vo1.5, pp. 141 )1- .
-
Testing hypotheses that link wood anatomy to cavitation resistance and hydraulic conductivity in the genus Acer
The silicon injection method was used to obtain vessel length distributions (Hacke et al., 2007; Christman et … Five stems per species were flushed with 20 mm KCl at c. 70 kPa to remove reversible embolism and injected under 50–75 kPa pressure overnight with a 10 : 1 silicone : hard- ener mix ( RTV - 141 ; Rhodia, Cranbury, NJ, USA).
-
Testing the ‘rare pit’ hypothesis for xylem cavitation resistance in three species of Acer
The silicon injection method was used to obtain vessel length distributions (Hacke et al., 2007), from which … Six stems per species were flushed with 20 mm KCl at c. 70 kPa to remove reversible embolism and injected under 50–75 kPa pressure overnight with a 10 : 1 silicone/hardener mix ( RTV - 141 , Rhodia, Cranbury, NJ, USA).