-
Supplier: Boyd
Description: closed cell foam for waterproof applications or selecting an open cell foam for filtration. Product configurations are custom designed to function in your specific application. Boyd's common environmental sealing solutions are display gaskets and LCD window ring tapes, O-rings, water ingress
- Location: North America, United States Only, Southwest US Only, Midwest US Only
- Materials: EPDM, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, TPE / TPR
- Services Offered: Clean Room Molding, Assembly Services, Bonding, Design Assistance, Machining
-
Supplier: Teknor Apex Company
Description: window encapsulation, spoiler extensions and other intricate and high flow demanding applications. Material Status Commercial: Active Availability Asia Pacific Europe
- Industry: Automotive
- Material Type / Grade: Elastomer / Rubber, Thermoplastic
- Pellets: Yes
- Tensile Strength (Break): 914 psi
-
Supplier: Teknor Apex Company
Description: -stability. Applications include window encapsulation, spoiler extensions and other intricate and high flow demanding applications. Material Status Commercial: Active Availability Asia Pacific
- Industry: Automotive
- Material Type / Grade: Elastomer / Rubber, Thermoplastic
- Pellets: Yes
- Tensile Strength (Break): 740 psi
-
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ General Purpose Masking Tape 234 features a strong backing and a less aggressive rubber adhesive. It is one of our most popular general purpose crepe backed masking tapes and performs exceptionally well in most indoor applications, having proven itself especially useful in window
- Adhesive: Rubber
- Peel Strength / Adhesion: 2 lbs/in
- Temperature Resistance: -17.78 to 121 C
- Width: 0.2500 to 4 inches
-
Supplier: Chase Doors
Description: roller, for years of service with minimal maintenance. •9” x 14” clear acrylic window is set in black rubber molding. •Available as a single panel door with left or right hand hinge. Use a double door for larger openings.
- Application: Commercial, Industrial
- Material: Aluminum
- Special Features: Double Doors, Window(s)
-
Supplier: Chase Doors
Description: service with minimal maintenance. •6” x 20” oblong clear acrylic window is set in black rubber molding. •48” black ABS impact plates add durability and aesthetic appeal. •Available as a single panel door with left or right hand hinge. Use a double door for larger openings.
- Application: Commercial, Industrial
- Material: Aluminum
- Special Features: Double Doors, Window(s)
-
Supplier: Chase Doors
Description: service with minimal maintenance. •12” round clear acrylic window is set in black rubber molding. •12” stainless steel kickplates add durability and aesthetic appeal. •Available as a single panel door with left or right hand hinge. Use a double door for larger openings.
- Application: Commercial, Industrial
- Material: Aluminum
- Special Features: Double Doors, Window(s)
-
Supplier: Chase Doors
Description: . •Soft Touch™ gravity hinge system mounts to the jamb with offset cam system and harden rollers, for years of maintenance free service. •12” round clear acrylic window is set in black rubber molding. •48” high stainless steel impact plates add durability and aesthetic appeal.
- Application: Commercial, Industrial
- Material: Wood, Plastic
- Special Features: Double Doors, Window(s)
-
Supplier: Ryobi Technologies, Inc.
Description: involve door jams, window trim, crown molding, baseboards, cabinetry and shelves. The non-marring nosepiece keeps the work surface clean of tool marks while the tool-free depth-of-drive adjustment provides accurate depth control improving the quality of finish work. This Finish Nailer
-
Supplier: Boyd
Description: , notching, drilling, slip coating corner molding, cutting, kitting and custom assembly, we are well prepared to solve a wide variety of extrusion challenges. Common extruded rubber and plastic components include door seals, finishing trim, RV slide-out seals, bulb seals, clip-on
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Tubing / Hose
- Materials: TPV/TPE/TPO, Other
- Processes: Dual Extrusion
- Regional Preference: North America, United States Only, Southwest US Only, Midwest US Only
-
Supplier: Curtron Products
Description: : Medium Duty "" Personnel, Push Carts, Pallet Jacks, Occasional Forklifts Urethane foam core with a high strength structural PVC frame and 0.100" thick high-impact thermoplastic exterior (1.5" total thickness) Window: 14" x 16" clear acrylic, double-glazed set in black rubber
- Application: Commercial
- Type: Impact Doors
-
Supplier: Xoxide
Description: system for expansion cards. The system also features a lockable front door, tool-less design, and all-aluminum construction. The PC-A10 was designed with amazing attention to detail. This attention to detail can be seen in the rubber molding cushioning the front door. It can be seen in
Find Suppliers by Category Top
Featured Products Top
-
1.Body side molds, weather strips, window molds, and logos 2.Bumper molding, roof molding, door edge molding 3.End rubber, lining protector, mud mud guard 4.Large side shields, side shields, etc Features 1.Good buffering (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
profile and complete finishing operations like edge bonding, splicing, notching, drilling, slip coating corner molding, cutting, kitting and custom assembly, we are well prepared to solve a wide variety of extrusion challenges. Common extruded rubber and plastic components include (read more)
Browse Extrusion Services Datasheets for Boyd
More Information Top
-
CR4 - Thread: disable locks on jeep cherokee
Back then it was easy to unlock a door with a bent coat hanger borrowed from someone....it's not possible these days with the new lock systems and rubber moldings around the side windows ; you'll need a set of "Jimmy Bars" borrowed …
-
Bill Of Materials - LG G Flex (LG-F340S)
Camera Flash Window , Injection Molded Silicone Rubber .
-
PDF - LG G Flex (LG-F340S)
Camera Flash Window , Injection Molded Silicone Rubber .
-
Issues for reuse of gloveboxes at LANL TA-55
The glovebox windows were fastened using zippered rubber molding .
-
Bill of Materials Analysis - Nintendo DS Lite Handheld Game Console
Display Window Gasket - Injection Molded Silicone Rubber , w/ PSA .
-
Bill of Materials Analysis - LG KF700 Mobile Phone
Primary Camera Flash Window Gasket - Injection Molded Silicone Rubber .
-
Spreadsheet - Motorola C975 Teardown BOM Analysis (iSi)
Display Window Gasket - Injection Molded Silicone Rubber , w/ PSA .
-
GLOVEBOX FIRE TESTS.
Alamos-style windows were installed using a molded rubber Neoprene gasket with a self-sealing ("zipper") feature.