SELECTIVE VERTICAL CONVEYOR
Products/Services for Selective Vertical Conveyor
-
Drive Rollers and Idler Rollers
-
...or contact with other moving parts. Idler rollers also maintain or adjust tension in a transmission. They are effective for supporting conveyed materials between drive rollers and are the sole roller type in gravity
conveyors. These components support...
-
Vertical Conveyors
-
Vertical conveyors are used to lift or lower loads between various levels in intermittent flow operations and where horizontal space is limited. There are two types of
vertical conveyors, reciprocating and continuous.
Vertical conveyors are used...
-
Industrial Conveyors
-
Industrial
conveyors are horizontal, inclined, declined, or
vertical machinery that transports bulk materials or discrete units from one place to another at a controlled rate. Industrial
conveyors are horizontal, inclined, declined, or
vertical...
-
-
Conveyor Belts
-
Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific.
Conveyor belts are a continuous loop...
-
Conveyor Chain
-
Conveyor chain is used for material conveyance under harsh conditions, in specialty applications, or when material can be allowed to fall through gaps in the conveying surface. Like a transmission chain, a
conveyor chain consists of journal bearings...
-
Ion Selective Electrodes
-
Ion
selective electrodes measure the potential of a specific ion in solution. This potential is measured against a stable reference electrode of constant potential. The potential difference between the two electrodes will depend upon the activity...
-
Bulk Handling Conveyors
-
...of a bucket elevator and an endless belt or chain with a series of attached buckets. The buckets are filled, lifted
vertically to a head pulley or sprocket, and dumped. Chute
conveyors are the least expensive way to move materials with a
conveyor...
-
Selective Catalytic Reduction (SCR) Systems
-
Selective catalytic reduction (SCR) systems inject ammonia into boiler flue gas and pass it through a catalyst bed where the nitrogen oxide gas (NOx) and ammonia react to form nitrogen and water vapor.
Selective catalytic reduction (SCR) systems...
-
Conveyor Sprockets
-
Conveyor sprockets (mill sprockets, engineering class sprockets, engineered sprockets) are used in conjunction with
conveyor chains or
conveyor belts. They are toothed gears or profiled wheels that mesh with a
conveyor chain or belt to transmit...
-
Ovens (industrial)
-
...of heated media. These furnaces are typically identified by the more specific technology utilized: direct quenching, fog quenching, hot quenching, interrupted quenching, internal quenching,
selective quenching, slack quenching, spray quenching...
Product News
-
Harper International Corporation
Vertical Conveyor Furnaces
Harper 's patented vertical furnace systems are our latest thermal processing innovation for a wide range of product feedstocks, particularly for materials requiring high temperature solid-solid and solid-gas reactions, such as carbides, nitrides, borides and refractory metal powders. This new system is a design alternative to other traditional furnace types, with the following advancements: Minimizes the opportunity for product sticking or gas-phase entrainment during processing. Maximizes...
(read more)
-
Advance Lifts, Inc.
Mechanical Vertical Reciprocating Conveyors (VRC)
Mechanical Vertical Reciprocating Conveyors (VRC). These lifts are designed to move goods and materials between multiple floor levelsquickly and safely. They may be configured for C, Z, or L loading patterns between. floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. Models may be floor mounted or pit mounted. Mechanical units are well suited to multiple level stops.Enclosures are quoted separately. SPECIAL FEATURES & BENEFITS. All of our...
(read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc.
-
-
Advance Lifts, Inc.
Hydraulic Vertical Reciprocating mezzanine lifts
Hydraulic Vertical Reciprocating Conveyors (VRC). 5 Year Structural Warranty. 1 Year Electrical/Hydraulic These mezzanine lifts are designed to move goods and materials between multiple floor levels quickly and safely. They may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. These mezzanine lift systems may be floor mounted or pit mounted. Hydraulic VRC 's are generally less expensive...
(read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc.
-
Cablevey Conveyors
What Is A Grain Conveyor?
kinds of grain conveyors in use today. Each of them has its own specific uses, depending on different variables such as the type of grain handled (commodity or specialty grain), the transportation distance, or the cubic weight or speed of conveyance of grain production and processing, among other considerations. Below are some of the most commonly-used grain conveyor systems. Bucket Elevators. Bucket elevators are a type of vertical grain handling equipment, typically made out of galvanized steel...
(read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors
-
Spiroflow Systems, Inc.
SANITARY CONVEYORS IN FOOD PROCESSING
Tool for Cleaning Protocol Evaluation. Assessing the effectiveness of your cleaning protocol can be efficiently accomplished through ATP (adenosine triphosphate) testing of conveyor surfaces. ATP, which serves as an energy source in living organisms, is prevalent in various sources, including food residue, bacteria, mold, and even human skin. ATP surface tests are highly efficient and sensitive. Simply swabbing both vertical and horizontal surfaces following the cleaning stage (but before...
(read more)
Browse Industrial Conveyors Datasheets for Spiroflow Systems, Inc.
-
Advance Lifts, Inc.
Hydraulic VCR Conveyors
Hydraulic Vertical Reciprocating Conveyors (VRC). 5 Year Structural Warranty. 1 Year Electrical/Hydraulic. These mezzanine lifts are designed to move goods and materials between multiple floor levels quickly and safely. They may be configured for C, Z, or L loading patterns between floor levels and are available in a wide variety of platform sizes and capacities. No riders are allowed. These mezzanine lift systems may be floor mounted or pit mounted. Hydraulic VRC 's are generally less...
(read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc.
-
Spiroflow Systems, Inc.
Flexible Screw Conveyor for Unmatched Reliability
For a fully adaptable and reliable conveying solution, Spiroflow's flexible screw conveyor is hard to beat. Not only does it provide an extremely cost effective method of conveying dry bulk solids and ingredients, such as rice, milk powders an sugars, it is also ideal in maintaining mix integrity throughout the process. Spiroflow Flexible Screw Conveyors are just that - flexible! They can convey in any direction from horizontal to vertical, routed around fixed obstacles and equipment, and from...
(read more)
Browse Bulk Handling Conveyors Datasheets for Spiroflow Systems, Inc.
-
Spiroflow Systems, Inc.
Aero Mechanical Conveyors For Angled Conveying
Our Aeroflow aero mechanical conveyor has a tubular design where a cable assembly, with evenly spaced polyurethane discs, move at high speed. The cable assembly runs in specially designed sprockets at each corner and each end of the conveyor. The action of the cable assembly traveling at high speed creates an air stream running at the same velocity. As the material is fed into the airstream, it is fluidized and conveyed to the outlet where it is centrifugally ejected. Read more... FEATURES...
(read more)
Browse Bulk Handling Conveyors Datasheets for Spiroflow Systems, Inc.
-
Eastern Instruments
Solid-Particle Flow Measurement - Vertical Flow
The CentriFlow® Type II Meter, manufactured by Eastern Instruments, is a solid-particle mass flow meter used for measuring bulk solids continuously in a process. The Type II Meter works well for feed systems that allow product to move in a vertical direction, such as screw conveyors, rotary valves and slide gates. The enclosure is great for containing dusty products and for minimizing contamination to the product while in process. How It Works. The Type II Meter is configured to fit inside...
(read more)
-
The Vertical Transportation Handbook 4th Edition
SELECTIVE VERTICAL CONVEYOR (SVC .
-
Lignite opencast mining
69 selective recovery 222 vertical conveyors 250 reduction trough 492 servers 142 position flowings 126, 559 position flowing slide 557 Shatterwhite Wheel 221 Shovel 263 cutting cut 213 cutting cutting dredging 237 safety distance 122, 166 safety pouring 169 seeping wells 98 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/34830/61763094-MIT.pdf?sequence=2
The ASRS consists ofa complex network of roller conveyors , vertical lifts, Selection and Retrieval Machines (SRMs), and a large racking system consisting of
approximately 140,000 pallet positions.
-
DSpace@MIT: Simulation model used as design improvement decision tool for warehouse material flow
The product is moved and stored by an Automated Storage and Retrieval System (ASRS) which consists of a network of conveyors , vertical lifts, and Selection and Retrieval Machines (SRMs).
-
DSpace@MIT: Simulation model used as design improvement decision tool for warehouse material flow
The product is moved and stored by an Automated Storage and Retrieval System (ASRS) which consists of a network of conveyors , vertical lifts, and Selection and Retrieval Machines (SRMs).
-
The effects of diel changes in circulation and mixing on the longitudinal distribution of phytoplankton in a canyon‐shaped Mediterranean reservoir
(b) Horizontal velocity
profiles at two selected times (see vertical lines in a) where the ‘ conveyor -belt’ circulation within the epilimnion (marked with
dashed lines) is observed.