-
Supplier: IKO International, Inc.
Description: PILLOBALLS are compact, self-aligning spherical bushings that support large radial loads and bidirectional axial loads at the same time. Several styles are available to provide smooth rotational and oscillatory motion, classified by different sliding surfaces. Widely used in
- Bore Diameter: 0.1969 to 1.18 inch
- Design Units: Metric
- Length Through Bore: 0.3150 to 1.46 inch
- Load Capacity: 735 to 14005 lbs
-
Supplier: IKO International, Inc.
Description: L-Balls are self-aligning rod ends comprised of die-cast zinc bodies and studded balls set at a right angle to the body. L-Balls enable tilting, oscillation, low-torque rotation and smooth power transmission due to uniform clearance between sliding surfaces. Widely used in
- Design Units: Metric
- Housing Diameter: 0.5512 to 2.13 inch
- Integral Stud: Yes
- Load Capacity: 198 to 8947 lbs
-
Supplier: Nook Industries, Inc.
Description: . Nook Industries flanged mount pillow blocks are available in both single and twin bearing styles and include 1/2 , 3/4 or 1 inch EXCEL™ Linear Bearings. The blocks have integral lip seals, an aluminum housing and a lubrication port. Typical applications include: platform guidance, end stop
- Bearing Features and Options: Lubrication Port, Self Aligning, Wipers / Seals
- Bearing Housing: Pillow Block
- Bearing Length: 4 inch
- Bearing Type: Bushing, Ball
-
-
Supplier: Nook Industries, Inc.
Description: . Nook Industries flanged mount pillow blocks are available in both single and twin bearing styles and include 1/2 , 3/4 or 1 inch EXCEL™ Linear Bearings. The blocks have integral lip seals, an aluminum housing and a lubrication port. Typical applications include: platform guidance, end stop
- Bearing Features and Options: Lubrication Port, Self Aligning, Wipers / Seals
- Bearing Housing: Flanged
- Bearing Length: 1.69 inch
- Bearing Type: Bushing, Ball
-
Supplier: Nook Industries, Inc.
Description: . Nook Industries flanged mount pillow blocks are available in both single and twin bearing styles and include 1/2 , 3/4 or 1 inch EXCEL™ Linear Bearings. The blocks have integral lip seals, an aluminum housing and a lubrication port. Typical applications include: platform guidance, end stop
- Bearing Features and Options: Lubrication Port, Self Aligning, Wipers / Seals
- Bearing Housing: Flanged
- Bearing Length: 3.2 inch
- Bearing Type: Bushing, Ball
-
Supplier: Dupont Molykote
Description: : Aerospace applications Hinge pins, sleeve bearings and cams Self-aligning bearings and linkage controls Servo-mechanisms and instrument bearings Disconnects and threaded fasteners Splines and geared couplings Engine control bellows
- Applications / Function: Aerospace, Automotive / Transportation, Bearing Lube, Machine / Gears
- Features: Corrosion Inhibitor / Rust Preventative
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: Richardson RFPD
Description: Ohmite’s R2 Series (patent pending) heatsink provides a large surface area along with our C Series clipping mechanism to attach to a TO-220, TO-247, or TO-264 package. The self-aligning features of the clip assure secure attachment and enhanced thermal performance. Because no screws
- Height: 38.1 mm
-
Supplier: Universal Thread Grinding Company
Description: precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors
- Component Type: Screw Assembly
- Design Features: Lubrication Port, Left Hand Thread, Right Hand Thread, Zero Backlash Design
- Dynamic Load Rating: 8 lbs
- Length: 4 to 11 inch
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: plug prevent fluid spill out on disconnection Self-aligned valve design provides safety sealing of individual socket or plug when disconnected
- Application: Pneumatic Fitting
- English Size: 0.2500 to 0.5000 inch
- Material: Aluminum, Brass/Bronze, Carbon & Alloy Steel
- Size: English
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: plug prevent fluid spill out of disconnection Self-aligned valve design provides safety sealing of individual socket or plug when disconnected
- Application: Pneumatic Fitting
- English Size: 0.1250 to 0.2500 inch
- Material: Brass/Bronze
- Size: English
-
Supplier: AMETEK Sensors, Test & Calibration
Description: These compact, self-contained scales are exceptionally rugged yet easy to use. Ideal for laboratory, industrial and home use, the are constructed of steel and cast aluminum with adjustable hardened steel pivots and self-aligning steel bearings. The built-in platform and steel locking
- Capacity: 135 lbs
- Display: Analog Display
- Ratings / Certifications: NTEP Certified
- Type: Bench / Counter Scale
-
Supplier: RS Components, Ltd.
Description: Ohmite F/R Series heatsink provides a large surface area with spring clipping mechanism to attach to a TO-220, TO-247, or TO-264 package. The self-aligning features of the clip assure secure attachment and enhanced thermal performance. Because no screws are required for device mounting
- Height: 38 mm
- Length: 35.2 mm
- Material: Aluminum
- Mounting: Clips, Other
-
Supplier: RS Components, Ltd.
Description: Ohmite F/R Series heatsink provides a large surface area with spring clipping mechanism to attach to a TO-220, TO-247, or TO-264 package. The self-aligning features of the clip assure secure attachment and enhanced thermal performance. Because no screws are required for device mounting
- Height: 38 mm
- Length: 35.2 mm
- Material: Aluminum
- Mounting: Clips, Other
-
Supplier: Fairlane Products, Inc.
Description: Replaceable swivel ball or pad style swivel positioners with hex head for mounting. Easy to replace when ball or pad is worn or another contact surface is required. These self-aligning components are designed to hold and position irregular and contoured surfaces. Choose from a variety of pad
-
Supplier: Fairlane Products, Inc.
Description: Body is threaded for mounting. Self-aligning components designed to hold and position irregular and contoured surfaces. Replaceable swivel ball or pad style swivel positioners for mounting. Easy to replace when ball or pad is worn or another contact surface is required. Choose from a variety
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite’s R2 Series (patent pending) heatsink provides a large surface area along with our C Series clipping mechanism to attach to a TO-220, TO-247, or TO-264 package. The self-aligning features of the clip assure secure attachment and enhanced thermal performance. Because no screws
- Device: Passive Heat Sink
- Height: 38 mm
- Length: 35.2 mm
- Material: Aluminum, Mixed Material
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric actuators to replace old pneumatic or hydraulic technologies. The ACT2000 is designed for high-temperature, hazardous environments. These all-in-one, self- contained actuators employ patented design features including an explosion-proof, on-board electronic
- Actuation Method: Electric
-
Supplier: Isotech, Inc.
Description: . Self-aligning linear ball bushings as well as standard versions or full-steel linear ball bushings are available as rolling bearings. Additionally these units can be equipped with self-lubricating linear slide bushings. Isotech, Inc. linear slides offer the user a choice between the
- Axis Configuration: X Axis Only
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: all anisotropy mechanisms can be overcome. Practical magnetic materials have an internal self-demagnetizing field, which creates unfavorable orientations in magnetic domains near geometric extremities. Shorter magnets have a greater self-demagnetizing field (hence more
- Magnet Type: Magnetic Assembly
-
Description: method of distributing multiple co-phased channels of digital audio around a studio without losing the initial relative sample-phase relationship. A mechanism is provided to allow multiple 16-channel streams to be re-aligned after a relative misalignment of up to ± 8 samples. (1.4)
-
Description: SK500 series mixers are agitators with high performance for extended lifetime, reduced maintenance and operating costs. This kind of mixer is specially designed for the application of sealed vessel mixing. Features • C-Face Flange Connection Connections are self-aligning
- Application / Industry Use: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing, Other Applications / Industry
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Agitator
-
Supplier: RS Components, Ltd.
Description: Ohmite F/R Series heatsink provides a large surface area with spring clipping mechanism to attach to a TO-220, TO-247, or TO-264 package. The self-aligning features of the clip assure secure attachment and enhanced thermal performance. Because no screws are required for device mounting
- Height: 38.1 mm
- Length: 41.6 mm
- Mounting: Other
- Thermal Resistance: 3.8 °C / W
-
Supplier: RS Components, Ltd.
Description: Ohmite F/R Series heatsink provides a large surface area with spring clipping mechanism to attach to a TO-220, TO-247, or TO-264 package. The self-aligning features of the clip assure secure attachment and enhanced thermal performance. Because no screws are required for device mounting
- Height: 38 mm
- Length: 35.2 mm
- Mounting: Clips, Other
- Thermal Resistance: 8.6 °C / W
-
Supplier: IKO International, Inc.
Description: PILLOBALLS are compact, self-aligning spherical bushings that support large radial loads and bidirectional axial loads at the same time. Several styles are available to provide smooth rotational and oscillatory motion, classified by different sliding surfaces. Widely used in
- Bore Diameter: 0.1181 to 1.18 inch
- Design Units: Metric
- Housing Diameter: 0.4689 to 2.76 inch
- Integral Stud: Yes
-
Supplier: NB Corporation of America
Description: The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. TOPBALL linear ball bushings are often used in automated factory equipment and industrial
- Bearing Housing: Flanged, None / Open, Rectangular, Pillow Block
- Bearing Length: 0.5630 to 6.93 inch
- Bearing Type: Bushing, Ball
- Bearing Width: 0.3740 to 6 inch
-
Supplier: Mueller Company
Description: -out pin allows easy tool removal. FLOP VALVE - seats with pressure , self-aligning, molded neoprene washer; lever handle has positive lock in open or closed position, position indicator included; O-ring on flop valve stem eliminates packing adjustment.
Find Suppliers by Category Top
Featured Products Top
-
control. They feature advanced lubrication systems, self-aligning capabilities, and superior sealing mechanisms that reduce the need for frequent maintenance interventions. (read more)
Browse Thrust Bearings Datasheets for Pacific International Bearing, Inc. -
The TOPBALL linear motion mechanism is a self-aligning high load capacity linear ball bushing incorporating many unique features that make it an excellent choice for a wide range of applications. TOPBALL linear ball bushings are often used in automated factory equipment and industrial machines, optical and measuring instruments, and any other application that requires precision, light weight and low cost. (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
Their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. These self-aligning components designed to hold and position irregular and contoured surfaces. Hex head for mounting. They allow for faster speeds and feeds (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. High-performance bearings pack high capacity into a small volume. They can be designed for a wide range of rotational speeds, including applications where speed varies quickly. In addition, bearing designers can incorporate self-aligning capabilities, which simplifies assembly into mechanisms and (read more)
Browse Bearing Rollers Datasheets for Hartford Technologies, Inc. -
for mounting. Self-aligning components designed to hold and position irregular and contoured surfaces. GRIPPERS (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
mounting. Self-aligning components designed to hold and position irregular and contoured surfaces. GRIPPERS Grip and (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
installation in tight areas. The housing is tapped for backside fastening. HEX HEAD SWIVOTS Hex head for mounting. Self-aligning (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. HEX HEAD SWIVOTS Hex head for mounting. Self-aligning components designed to hold and position irregular and contoured surfaces (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
will evolve quickly due to changing trends and the need to operate quietly for passenger comfort, operate longer, and be fully maneuverable. Moreover, seats have to provide many additional functions, which increases their weight and the adjusting mechanism’s rotation speed becomes faster (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
require calibration to ensure the accuracy and reliability of their measurements. Calibration mechanisms might include adjustable resistors, software calibration routines, or reference comparison techniques that are used to align the transducer's output with known standards. Feedback (read more)
Browse Batteries Datasheets for Quarktwin Technology Ltd.
More Information Top
-
Passive alignment flip chip assembly using surface tension of liquid solder and micromechanical stops
A low cost approach to achieve such high precision alignment is using the flip chip self alignment mechanism in combination with micro-mechanical stops.
-
High precision passive alignment flip chip assembly using self-alignment and micromechanical stops
A concept how to achieve high precision alignment is using the self alignment mechanism in combination with micromechanical stops.
-
Optical system for weld-piece distortion measurement during pulsed laser welding
This welding edge self alignment mechanism is probably a consequence of weld contraction pressing the welding edges together in vertical and transversal direction.
-
Recent advances on chip-to-chip optical interconnect
Oppermann et al. [7] demonstrated a passive alignment approach using the flip chip self alignment mechanism in combination with micro-mechanical stops and spacers which were fabricated precisely on a .
-
"Macrochip" computer systems enabled by silicon photonic interconnects
Optical alignment of the bridge to lattice is accomplished with a ball and pit self alignment mechanism that is described next.
-
Design and fabrication of a wafer-level lens module using UV polymer and glass lenses
Fig. 4b shows the fabrication process for the glass lens array wafer using the self alignment mechanism .
-
IFSO 2016 21st World Congress
…come out at the distal end • A 3 - 5 cm length of the needle holder will protrude out of the distal end of the conduit allowing the jaws of the needle holder to grasp the needle with the self alignment mechanism .
-
Process window and variation characterization of the micro embossing process
The dynamic self alignment mechanism has yet to be developed.
-
Fundamentals of Microsystems Packaging > FUNDAMENTALS OF IC ASSEMBLY
Surface tension forces drive the self alignment mechanism , and a metallurgical bond is made between the chip and substrate.
-
BM10 Series
Enhanced self alignment mechanism by guidance ribs (Self alignment range: 0.3 mm) .