-
Description: RENCOL® SV style rings have a free-state diameter smaller than the shaft diameter over which they are to be installed, so that when mounted to the shaft, the rings conform to and become self-retaining on the shaft. The ring sits on the shaft with
- Installation: On Shaft
- Material: Stainless Steel, Steel, Spring Steel
-
Description: These are RENCOL® single piece rings, but with two or three sets of waves in parallel giving increased performance. This simplifies the machining requirements on mating components. In a torque transfer application, the RENCOL® Tolerance Ring sits between the driving shaft
- Installation: On Shaft
- Material: Stainless Steel, Steel, Spring Steel
-
Description: A RENCOL® crown ring can be a SV or HV style ring with fingers instead of waves. These fingers are designed to withstand large tolerances and absorb vibrations/movement. This type of ring is generally used for large radial clearances of less than or equal to 3mm. The
- Installation: On Shaft
- Material: Stainless Steel, Steel, Spring Steel
-
-
Description: RENCOL® HV ring with flanged end (a protruding rim that surrounds the circumference of the material) used for axial control or limiter, for example in steering column collapse mechanisms. The RENCOL® Tolerance Ring allows a simple consistent joint of cylindrical parts using
- Installation: On Shaft
- Material: Stainless Steel, Steel, Spring Steel
-
Supplier: USA Tolerance Rings
Description: . When used with the free arrangement, the ring must be supported axially during assembly of the mating machine parts. The AN style is cut to length so as to fit outside a “nominal” circumference. Examples for use of the AN style include mounting a bearing outer race, or mounting a fan or
- Installation: In Bore
- Material: Stainless Steel
-
Supplier: USA Tolerance Rings
Description: BN rings feature corrugations that face outward. Materials: Stainless, Hastelloy, Monel Sizing: Inch or Metric BN style rings have a free-state diameter smaller than the shaft diameter over which they are to be installed, so that when mounted to the shaft the rings
- Installation: In Bore
- Material: Stainless Steel
-
Supplier: USA Tolerance Rings
Description: SV is the European equivalent of BN Ring. Features corrugations that face outward. They are designed to have a free state diameter smaller than the shaft diameter over which they will be installed. SV rings are cut to fit inside a nominal circumference. Material: Stainless
- Installation: In Bore
- Material: Stainless Steel
-
Supplier: USA Tolerance Rings
Description: ANS, AN style ring with a flange on one side for placement in a housing groove, angled planish. Material: Carbon Sizing: Metric The AN style ring is “open” in the free state so that when installed inside a bore the ring will conform to that bore and be self
- Installation: In Bore
- Material: Steel, Spring Steel
-
Supplier: Smalley
Description: The WaveRing is a spiral retaining ring with an axial wave form. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components, while still acting as a retaining ring.
- Design Units: Inch
- Material: Stainless Steel
- Primary Retaining Ring Type: External
- Retaining Ring Style: Spiral
-
Supplier: Smalley
Description: to as circlips, are retaining rings with a tapered radial wall. They are designed for high thrust loads and heavy-duty applications. Tapered section retaining rings can be axially installed into a bore/shaft groove to safely secure assemblies in place. The tapered radial width
- Design Units: Metric
- Material: Spring Steel
- Primary Retaining Ring Type: External
- Retaining Ring Style: Circlip
-
Supplier: Daemar Inc.
Description: Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in -
- Coating or Plating: Yes
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Maximum Thrust Load: 470 lbs
- Primary Retaining Ring Type: External
-
Supplier: Daemar Inc.
Description: Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in -
- Coating or Plating: Yes
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Maximum Thrust Load: 1340 lbs
- Primary Retaining Ring Type: External
-
Supplier: Daemar Inc.
Description: Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in -
- Coating or Plating: Yes
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Maximum Thrust Load: 470 lbs
- Primary Retaining Ring Type: External
-
Supplier: Daemar Inc.
Description: Compensating for accumulated tolerances is what a BSH "bowed" retaining ring is designed to do on a shaft. Once snapped into the groove. bowed rings exert a force or "preload" on the retained parts for the range specified on the BSH size range chart. Size Range: .250 in -
- Coating or Plating: Yes
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Maximum Thrust Load: 910 lbs
- Primary Retaining Ring Type: External
-
Supplier: R+W Coupling Technology
Description: life: R+W Line Shafts are maintenance-free and have an infinite life, if the tolerances are not exceeded. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Non-standard application: Custom designs with varied tolerances, keyways and non
- Bore Diameter: 0.1969 to 2.36 inch
- Coupling Diameter: 1.26 to 4.02 inch
- Coupling Length: 5.91 to 84.65 inch
- Coupling Type: Other
-
Supplier: Rotor Clip Company, Inc.
Description: Radially Assembled, External Bowed E. Compensating for accumulated tolerances is what a BE Bowed retaining ring is designed to do on a shaft. Once snapped into the groove, bowed rings exert a force or a preload on the retained parts for the range specifie
- Coating or Plating: Yes
- Design Units: Inch
- Material: Beryllium Copper, Stainless Steel, Other
- Primary Retaining Ring Type: External
-
Supplier: Rotor Clip Company, Inc.
Description: Radially Assembled, External Bowed E. Compensating for accumulated tolerances is what a BE Bowed retaining ring is designed to do on a shaft. Once snapped into the groove, bowed rings exert a force or a preload on the retained parts for the range specifie
- Coating or Plating: Yes
- Design Units: Inch
- Material: Beryllium Copper, Stainless Steel, Other
- Primary Retaining Ring Type: External
-
Supplier: R+W Coupling Technology
Description: the choosen Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05 mm. Service life: R+W couplings are maintenance-free and have an infinite life if the tolerances are not exceeded
- Bore Diameter: 0.1969 to 5.51 inch
- Coupling Diameter: 1.26 to 11.42 inch
- Coupling Length: 3.74 to 27.95 inch
- Coupling Type: Other
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: FCL Flexible Couplings is widely used, owing to its advantages: compact designing, easy installation, convenient maintenance, small size and light weight. As long as the relative displacement between shafts is kept within the specified tolerance, B couplings will operate the best
- Bore Diameter: 0.4331 to 3.74 inch
- Rated Torque: 138761 In-lbs
-
Supplier: CSA Group
Description: needle roller bearings and to bearings without inner ring. Recommended values for the tolerances for shaft raceways for needle roller bearings without inner ring are given in Annex A.
-
Supplier: Rotor Clip Company, Inc.
Description: Radially Assembled, External Bowed E. Compensating for accumulated tolerances is what a BE Bowed retaining ring is designed to do on a shaft. Once snapped into the groove, bowed rings exert a force or a preload on the retained parts for the range specifie
- Coating or Plating: Yes
- Material: Beryllium Copper, Stainless Steel, Other
- Maximum Thrust Load: 90 lbs
- Primary Retaining Ring Type: External
-
Supplier: Rotor Clip Company, Inc.
Description: Axially Assembled, External Bowed. Compensating for accumulated tolerances is what a BSH bowed retaining ring is designed to do on a shaft. Once snapped into the groove, bowed rings exert a force or a preload on the retained parts for the range specified.
- Coating or Plating: Yes
- Design Units: Inch
- Material: Beryllium Copper, Stainless Steel, Other
- Primary Retaining Ring Type: External
-
Supplier: Edwards Vacuum
Description: The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has
- Applications: General Purpose / Industrial, Chemical / Corrosive Gas, Food Processing, Packaging
- Configuration: Individual Vacuum Pump
- Lubrication Style: Oil-flooded
- Mechanical Pump Type: Liquid Ring
-
Supplier: Edwards Vacuum
Description: The LR1B Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1B Series has
- Applications: General Purpose / Industrial, Chemical / Corrosive Gas, Food Processing, Packaging
- Configuration: Individual Vacuum Pump
- Lubrication Style: Oil-flooded
- Mechanical Pump Type: Liquid Ring
-
Supplier: Edwards Vacuum
Description: The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has
- Applications: General Purpose / Industrial, Chemical / Corrosive Gas, Food Processing, Packaging
- Configuration: Individual Vacuum Pump
- Lubrication Style: Oil-flooded
- Mechanical Pump Type: Liquid Ring
-
Supplier: Edwards Vacuum
Description: The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has
- Applications: General Purpose / Industrial, Chemical / Corrosive Gas, Food Processing, Packaging
- Configuration: Individual Vacuum Pump
- Lubrication Style: Oil-flooded
- Mechanical Pump Type: Liquid Ring
-
Supplier: CSA Group
Description: , dimensional tolerances for the needle roller complement bore diameter and tolerances for the drawn cup width are specified. Informative values for the tolerances for shaft raceway and housing bore are given in Annex A.
-
Supplier: John Crane, Inc.
Description: Our general-purpose Type 21 mechanical seal has become the industry standard for OEM designers. Automatic adjustment compensates for abnormal shaft-end play, run-out, primary ring wear and equipment tolerances. The Type 21 is ideal for use in centrifugal, rotary and turbine
- Alternate Shaft or Rubbing Speed: 2500 ft/min
- Mechanical Seal Type: Single Mechanical Seal
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 400 F
-
Supplier: SKF/North America
Description: Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove
- Bearing Design: Conrad / Deep Groove
- Bore: 0.9843 inch
- Design Units: Metric
- Dynamic Radial Load: 5058 lbs
-
Supplier: SKF/North America
Description: Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove
- Bearing Design: Conrad / Deep Groove
- Bore: 1.38 inch
- Design Units: Metric
- Dynamic Radial Load: 5732 lbs
-
Supplier: SKF/North America
Description: Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove
- Bearing Design: Conrad / Deep Groove
- Bore: 1.18 inch
- Design Units: Metric
- Dynamic Radial Load: 4384 lbs
-
Supplier: SKF/North America
Description: Y-bearings in the 17262(00)-2RS1 and 17263(00)-2RS1 series (fig), with a standard inner ring, have Normal tolerances for the bearing bore diameter and are located on the shaft using an appropriate interference fit. The only difference between these Y-bearings and deep groove
- Bearing Design: Conrad / Deep Groove
- Bore: 1.38 inch
- Design Units: Metric
- Dynamic Radial Load: 7463 lbs
-
Supplier: ASME
Description: intended to cover general and dimensional data for three series of general purpose tapered and reduced cross section retaining rings which may be used with the nominal size shafts and housings listed and in grooves of the recommended dimensions listed. Also included are formulas and
-
Supplier: ASME Standards and Certification
Description: intended to cover general and dimensional data for three series of general purpose tapered and reduced cross section retaining rings which may be used with the nominal size shafts and housings listed and in grooves of the recommended dimensions listed. Also included are formulas and
-
Supplier: AST Bearings LLC
Description: Mating shaft recommended tolerance: +.0000" / -.0005"
- Bore: 0.5000 inch
- Features: Snap Ring / Snap Ring Groove
- Outer Ring Width: 0.3125 inch
- Outside Diameter: 1.12 inch
Find Suppliers by Category Top
Featured Products Top
-
. These bearings have a spherically shaped inner ring and a cylindrical bore for shaft mounting. The outer surface of the outer ring allows for easy installation into any housing. These high capacity bearings are designed for superior performance in low frequency applications and have the ability to (read more)
Browse Spherical Plain Bearings Datasheets for Quality Bearings & Components -
. T-Flex® close coupled couplings consist of four parts. The Ring Hub, Flex Hub, Insert, and Drive Ring. The Ring Hub and Flex Hub are installed on the shafts with the Drive Ring fitting over the Flex Hub. After coupling alignment, the Insert is placed around the Flex Hub engaging (read more)
Browse Datasheets for U.S. Tsubaki Power Transmission, LLC -
resistance to chemicals and weather. ATRA-FLEX® Couplings are manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303, 304 and (read more)
Browse Datasheets for U.S. Tsubaki Power Transmission, LLC -
measurement and control software. GageCal has predefined application screens and automatically enters tolerances for various types of measurements such as blocks, rings, plugs, and threads. P&W is accredited in accordance with the recognized International Standard ISO/IEC 17025:2005 by A2LA (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
tolerances for various types of measurements such as blocks, rings, plugs, and threads. P&W is accredited in accordance with the recognized International Standard ISO/IEC 17025:2005 by A2LA. The Labmaster®Universal Model 1000M measures (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
a 10-second test period and ‘pass’ stickers are automatically printed only if the torque falls within preset minimum and maximum torque limits. The other test rig is referred to as the torque testing machine for the tolerance ring assembly of self-retracting lifelines (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
Yuyao Baida Electric CO., LTD.
Insulation Sleeve of Motor Parts is Complete Without Cracks and Looseness
-woven glass ribbon impregnated with synthetic resin to prevent the outer leakage of mica flakes during motor operation. The fitting of the motor parts and the shaft and the matching of the rings and the insulating sleeve should be firm. Use a small hammer to tap the copper ring and the copper joint, and there should be metal sound. (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
has predefined application screens and enters tolerances for various types of measurements such as blocks, rings, plugs, and threads. With appropriate accessories, the LABMASTER Universal Model 1000A is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
and recorded accurately. The design also compensates for any extraneous forces, such as bending moments, inadvertently applied to the sensor, improves sensitivity and has a wide temperature tolerance. Sensor Technology has specialised in real time torque measurement (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
developed by Cap Coder of Oxford, which not only tighten bottle caps within precisely defined tolerance but also log every detail of every bottle that is capped by one of their machines. And they have done it with a minimum of fuss, using an off-the-shelf technology and associated software (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd.
More Information Top
-
Construction elements of mechanical engineering 1
Thereby, the hub can (outer part) easily on the tolerance ring angeschnäbelt lying in the annular groove of the shaft (inner part) and to be pushed over these.
-
Rigid Yet Flexible Coupling
Repeating the test using the proposed BN30X10S1 Tolerance Ring revealed that the shaft and bearing were coupled rigidly such that the vibration frequency of the bearing mount now matched the vehicle NVH properties in the 52 Hz range and the amplitude of …
-
Luminaires for explosive atmospheres: Evaluating new technologies from the IEC and NEC perspectives
Depending on design and application, these flamepaths can be incorporated into ground joints, threaded joints, labyrinth-paths, close- tolerance shafts , interlocking concentric rings and/or precision acme/conical threads .
-
Chassis manual
The locking sleeve is mounted with tolerance ring on the steering shaft , but slips > 100 Nms by exceeding of a moment (law rule) on the shaft to prevent the predamages on the steering system that could carry during a later operation for …
-
Chassis manual
The locking sleeve is mounted with tolerance ring on the steering shaft , but slips > 100 Nms by exceeding of a moment (law rule) on the shaft to prevent the predamages on the steering system that could carry during a later operation for …