Products/Services for Sine Bar Micrometers
-
Micrometers - (254 companies)Mechanical micrometers are instruments for precision dimensional gaging consisting of a ground spindle and anvil mounted in a C-shaped steel frame. They are available in Vernier scale, digital and dial variations. Micrometers provide precise...Gage TypeMicrometer SetGaging Technology
-
Optical Micrometers and Laser Micrometers - (71 companies)...speed wires, fibers bar stock or webs. Laser micrometers that use the scanning or rastoring of a laser beam combined with position sensitive detectors (PSD) provide accurate results especially in laboratory applications where the measured part...
-
Gage Blocks - (104 companies)...gage blocks do not have a central hole and are held together with an external gage block holder. Rectangular gage blocks have one or more centrally located holes for mounting on holding bars. Wear gage blocks are used on the ends of the gage block...
-
Bar Screens - (36 companies)How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
-
Pry Bars - (27 companies)Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked...
-
Panic Bars - (49 companies)Panic Bars are door opening devices that span emergency exit doors on its interior. They open the latch when pressure is applied. Touch panic bar Cross bar exit device. Image Credit: Grainger. Panic Bars are door opening devices that span emergency...
-
Bar Graph Arrays - (32 companies)Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation. These rugged board-mounted components are usually rectangular, X-Y stackable...
-
Grounding Bars and Rods - (88 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
-
Metal Rod and Bar Stock - (1036 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
-
Bar Code Cards - (3 companies)Ba code cards are computer boards that contain storage, font macros, and logic for printing barcodes. Bar code cards are computer boards that contain storage, font macros, and logic for printing bar codes. They are designed for use with slot card...
Product News
-
Micro-Epsilon Group
Compact laser micrometer The optoCONTROL 2520 optical laser micrometer offers high accuracy and variable mounting distances up to 2m. The distance between the measurement object and the receiver is freely selectable and the measurement object can be placed at any position within the light curtain. The precision micrometer is designed for static and dynamic measurement tasks with a large measuring range and detects geometrical parameters such as diameter, gap, height and position. The optoCONTROL 2520 micrometer... (read more)Browse Micrometers Datasheets for Micro-Epsilon Group -
Pratt & Whitney Measurement Systems, Inc.
The definitive bench micrometer . High accuracy is maintained by its laser interferometer, zero Abbe offset design, and large measuring table with swivel, center, tilt, and elevation control knobs. Click here for more information. Universal Supermicrometer (R) Model 501 & 504. The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts. Click here for more information. Internal Supermicrometer (R... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
The most popular bench micrometer in the world PDF Brochure - External Supermicrometer Model. Leasing Information. Accessories for External Supermicrometer Model C. Sales Support or Virtual Demonstrations. External Supermicrometer (R) Model C. The Supermicrometer Model C is the most popular bench micrometer in the world that can measure just about any manufactured precision part or gage such as pins, plugs, and all types of threads. The External Supermicrometer (R) Model C measures: Your Precision Parts. Pin & Plug Gages. External Thread... (read more)Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
Bench micrometer & direct measurement system PDF Brochure - External Supermicrometer Model PC. External Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL. New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can... (read more)Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Isotech, Inc.
X, XY & XYZ Micrometer Positioning Stages Isotech offers a wide range of micrometer driven Ball Slide Positioning Stages with travels ranging from .25" to 4.0". All units are available in X, XY and XYZ configurations and can carry load ranging from 4 lbs on our miniature ball slide series all the way up to 60 lbs on our larger sizes. Straight line positioning accuracy is 0.0005" per inch of travel. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers... (read more)Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
DigiKey
Amphenol Sine A Series Kits Amphenol Sine Systems ' A Series TM is a line of heavy duty rectangular & circular connectors and have key placement in all areas of Heavy Duty Equipment, Agriculture, Marine, Automotive, Military, Alternative Energy, and other demanding interconnect applications. Based on superior build quality, high-performance capabilities, and having been developed to be compatible with all other existing standard products industry-wide, the A Series TM products are perfect alternatives for you. (read more)Browse Electrical Connectors Datasheets for DigiKey -
High Performance Alloys, Inc.
Custom Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Enidine Inc.
Hydraulic Tow Bar Snubbers Enidine Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line. Hydraulic Tow Bar Snubbers manage the acceleration and deceleration (start/stop) of material handling systems by minimizing the shock forces transmitted to the structural components of the system. Enidine Tow Bar Snubbers reduce wear and downtime... (read more)Browse Speed Controls Datasheets for Enidine Inc. -
All Shore Industries
Bar-Type TFT displays Meet the new addition to our Bar-type displays. Bar-Type TFT LCD displays are designed for use in narrow spaces where a standard display would not fit. They are suitable to be used in many applications including, but not limited to, industrial, automotive - such as a rear-view mirror, medical, instrumentation, server and audio systems, security devices and appliance controls. They are available in various sizes and can be customized for your product requirement including custom FPC, increased... (read more)Browse Liquid Crystal Display (LCD) Modules Datasheets for All Shore Industries
-
Theoferometer for high-accuracy optical alignment and metrology
Motion ofthe sine bars via micrometers at the end far from the mirror then causes small angular tilts ofthe mirror about one or two axes, according to the length ofthe sine bar and the distance the micrometer moved through.
-
Holographic measurement of the angular error of a table moving along a slideway
The parallel mirrors PM1 and PM2 were mounted on a precision rotation table which could be moved in increments of 0.012 degrees by a micrometer and Sine bar .
-
Astronomical Spectroscopy for Amateurs
To accurately position the grating a micrometer head/ sine bar can be used to rotate the fixture.
-
Theoferometer for the construction of precision optomechanical assemblies
The small angle generator is an instrument calibrated to 0.01 arcseconds over a range of 200 arcseconds, where sub-arcsecond tilts are induce to a flat mirror.1 Micrometers push on sine bars attached to the mirror, producing very small and…
-
Structure and morphology of magnetron sputtered W films studied by x-ray methods
The thin-film samples were mounted on a double micrometer stage with sine - bar mechanism for the adjustment of sample height and incidence angle within 5 µm and 0.003◦ , respectively.
-
Mechanically Tunable Single-Channel Wavelength Demultiplexer
The Mini Chrom 1 is an all replicated Fastie -Ebert monochromator that uses a combination of a precision sine - bar drive and a micrometer head to accurately position the grating mount and to provide a wave- length readout.
-
A single-relay scale of two counting unit
…t e d to the simpler procedures ofengineering metrology which can be accomplished with slip gauges when associated with (a) various accessories for extemal and internal linear measurement, (b)the sine bar for angular measurement, and (c) micrometers or electrical comparators for…
-
Modified Hilsch apparatus for producing hot and cold air streams
…t e d to the simpler procedures ofengineering metrology which can be accomplished with slip gauges when associated with (a) various accessories for extemal and internal linear measurement, (b)the sine bar for angular measurement, and (c) micrometers or electrical comparators for…
-
A simple conversion of an X-ray dose-rate meter into an integrating dose-meter
…t e d to the simpler procedures ofengineering metrology which can be accomplished with slip gauges when associated with (a) various accessories for extemal and internal linear measurement, (b)the sine bar for angular measurement, and (c) micrometers or electrical comparators for…
-
An Automated Two-Channel Scanning Spectrophotometer System
The turntable is driven by a sine - bar linkage utilizing a permanent magnet stepping motor, gear reduction, and a simple micrometer as the output device driving a lever (Fig. 3).