Products/Services for Spring Aluminum Landing Gears
-
Landing Gear - (34 companies)Landing gear (also known as the undercarriage) is the integral component that provides a ground- or water-based interface for an aircraft when not in flight. Landing gear is specifically designed to allow the aircraft to land, take off...
-
Gears - (647 companies)...and strong, but are susceptible to corrosion. Aluminum is used when low gear inertia with some resiliency is required. Brass is inexpensive, easy to mold and corrosion resistant. Copper is easily shaped, conductive and corrosion resistant. The gear's...
-
Metric Gears - (75 companies)...and vibration resistance. Carbon steels are inexpensive and strong, but are susceptible to corrosion. Aluminum is used when low gear inertia with some resiliency is required. Brass is inexpensive, easy to mold and corrosion resistant. Copper is easily...
-
Aluminum and Aluminum Alloys - (745 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...
-
Spur Gears - (255 companies)...to corrosion. Aluminum is used when low gear inertia with some resiliency is required. Brass is inexpensive, easy to mold and corrosion resistant. Copper is easily shaped, conductive and corrosion resistant. The gear's strength would increase if bronzed...
-
Flat Springs - (103 companies)Flat springs are flat strips of material that, when deflected by an external load, store and release energy. Flat springs are small, stamped metal components that function like a spring by controlling deflection within small or restricted spaces...
-
Hypoid Gears - (40 companies)...and strong, but are susceptible to corrosion. Aluminum is used when low gear inertia with some resiliency is required. Brass is inexpensive, easy to mold and corrosion resistant. Copper is easily shaped, conductive and corrosion resistant. The gear's...
-
Helical Gears - (208 companies)...but are susceptible to corrosion. Aluminum is used when low gear inertia with some resiliency is required. Brass is inexpensive, easy to mold and corrosion resistant. Copper is easily shaped, conductive and corrosion resistant. The gear's strength would increase...
-
Herringbone Gears - (35 companies)...and strong, but are susceptible to corrosion. Aluminum is used when low gear inertia with some resiliency is required. Brass is inexpensive, easy to mold and corrosion resistant. Copper is easily shaped, conductive and corrosion resistant. The gear's strength...
-
Bevel and Miter Gears - (227 companies)...fabrication, strong working loads and vibration resistance. Carbon steels are inexpensive and strong, but are susceptible to corrosion. Aluminum is used when low gear inertia with some resiliency is required. Brass is inexpensive, easy to mold...
Product News
-
Chengdu Leno Machinery Co., Ltd.
7075 Aluminum Hex Bore Gears Spur gears are generally seen as best for applications that require speed reduction and torque multiplication, such as ball mills and crushing equipment, or Examples of high-speed applications that use spur gears - despite their high noise levels - include consumer appliances such as washing machines and blenders. And while noise limits the use of spur gears in passenger automobiles, they are often used in aircraft engines, trains, and even bicycles. Advantages of Spur Gear: Spur gears have... (read more)Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears Hicksville, NY -- Precision internal gears from Stock Drive Products / Sterling Instrument (ISO 9001 + AS9100D Registered) are available from stock in inch and metric sizes. These 20 pressure angle inch gears, identified as the S1E62Z-..., S1E63Z-... and S1E64Z-... series, are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears, identified as the S1E05ZM..., S1E08ZM..., and S1E10ZM... series, are supplied in 303 stainless steel. The metric gears in Modules 0.5, 0.8... (read more)Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Advance Lifts, Inc.
Landing Locks for Mezzanine Access Watch a short Short feature on Advance Lifts' Landing Locks for Mezzanine Access. LANDING-LOCK TM: Advance lifts has recently developed a LandingLock TM for our BFL mezzanine access lift systems. We have a patent pending on the design and the name is trade mark protected. The design consists of two (2) locking pins mounted on the lift platform that are automatically engaged into two (2) supports that are integrated into the lift enclosure system to firmly hold the platform at the upper... (read more)Browse Lifts Datasheets for Advance Lifts, Inc. -
Isabellenhutte USA
Braking resistors helped simulate the Moon Landing Our Dynamic braking resistors helped simulate the Moon Landing. See why innovators in aerospace simulators, motion control, and people-moving have learned to expect more from our components. Our customers have made significant gains in safety, design/footprint, performance, and even competitive advantage by tapping our line of CSA/UL-recognized components. See our complete line of DBR solutions. Follow us on: YouTube. LinkedIn. twitter. Watch > > >Isabellenhuette Image Film English. Isabellenh... (read more)Browse Resistors Datasheets for Isabellenhutte USA -
Stock Drive Products & Sterling Instrument - SDP/SI
Eliminate Backlash in Gear Trains gear and a mating gear is entirely filled. This technique is applied to gears with outside diameters as small as .517 in. to eliminate all backlash, both fixed and variable, in gear trains. Furthermore, because the spring-loading continually adjusts the take up in tooth spacing, there is automatic compensation for wear and thermal dimensional changes during the life of the gear train. The mini-lash gears are available in 303 stainless steel, and in 2024 aluminum, anodized before cutting... (read more)Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Gardner Spring, Inc.
Benefits and Uses of Extension Springs vibration isolation systems, and robotics. 4.5. Medical Devices: Incorporated in specific instruments for clamping, holding, and other related functions. 4.6. Aerospace: Utilized in various aircraft components, including landing gear and internal cabin mechanisms. Conclusion. Extension springs, due to their versatility and predictability, are omnipresent in a multitude of applications across industries. Their inherent ability to store and release energy efficiently, coupled with their durability... (read more)Browse Extension Springs Datasheets for Gardner Spring, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Anti-Backlash Gears fixed and variable, in gear trains. Furthermore, because the spring-loading continually adjusts the take-up in tooth spacing, there is automatic compensation for wear and thermal dimensional changes during the life of the gear train. These gears are offered in both 303 Stainless Steel and 2024 aluminum and are designed to fit shafts ranging from 1/8" to 1/4" diameter. The suggested clearance between the bore and the shaft is .0001"/.0008". Stocked in 120, 96, 80, 72, 64 and 48 Diametral Pitches... (read more)Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd.
Gears GEARS. Spur Gears. European Standard. M1, M1.5, M2, M2.5 M3, M4, M5, M6. American Standard. 14 1/2 Pressure Angle. Bevel Gears. European Standard. Type A: 1:1, 1:2, 1:3, 1:4. Type B: 1:1, 1:2, 1:3, 1:4. American Standard. 20 Pressure Angle. Worm Gears Units. European Standard. American Standard. RACKS. European Standard. American Standard (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Pratt & Whitney Measurement Systems, Inc.
Measuring Aluminum Foil and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications... (read more)Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
KHK USA, Inc.
Modified Gears Upload your detailed drawing, 3D model, or description. Manufacturing Capabilities: Module 0.5~14 (20 Pressure Angle). Max Outer diameter for Spur/Helical/Internal gears is 700mm. Max Rack Length in steel is 2000mm. Max Rack Length for Hardened or Plastic Racks is 1000mm. Minimum Pitch Height for Racks is 12mm. Max Outer diameter for Gleason Bevel Gears is 270mm. Max Outer diameter for Worms is 200mm. Minimum Bore diameter is 6mm (for mass production). Spur Quality Grade JIS N5~JIS N12 (AGMA... (read more)Browse Gears Datasheets for KHK USA, Inc.
-
Journal of Aircraft > Shape Memory Alloy Based Smart Landing Gear for an Airship
Superelastic SMA based CFRP smart landing gear Aluminum landing gear with tensile spring Aluminum landing gear with compression spring Weight, N .
-
Airdale Magnum
Spring aluminium landing gear standard.
-
METHODOLOGY OF DROP TESTS OF HELICOPTER SKID LANDING GEAR
The computational diagrams of the static compression of the aluminum landing gear springs were constructed for various alloy strengths σh.
-
Maule M-7 and M-9
As MX-7-180B, but with spring aluminium main landing gear .
-
DreamAircraft Tundra
Second prototype flown April 2004 (C-GAGH), displaying detail changes, including spring cantilever aluminium landing gear , double floor, thinner tailplane and rudder, redesigned engine cowling and higher-powered IO-360 engine; by February 2006 two prototypes had accumulated 625 flying hours.
-
FNSS Savunma Sistemleri Amphibious Assault Bridge (AAB)
… track on ground Wheelbase fixed wheelbase Weight combat 36500 80468 36.5 unladen Payload land Ground pressure standard track Mobility Configuration running gear wheeled layout 4 × … … parking integral to driveline, spring activated and hydraulically released … … yes Armour rating hull/body aluminium + appliqué .
-
Navistar Defense International MaxxPro armoured recovery vehicle
… 664 Weight standard combat 41050 90499 41.1 towed load Payload land in amphibious mode Ground … … track Mobility Configuration running gear wheeled layout 6 × … … 12R20 (rear) Suspension leaf spring (front) walking beam (rear … … Armour rating hull/body composite + aluminium turret MRV-PK .
-
International Space Planes and Hypersonic Systems and Technologies Conferences > Rational and affordable concepts of Landing Gear for small reentry vehicle dem...
Eventually as far as the ratio Kl, which takes into account that during the deflection of the main landing gear elements the vehicle tends to pitch down (because of the forward position of the CoG), thus reducing the angle of attack and … Other characteristics of the leaf spring that have to be considered are its material (there are examples of leaf spring made of steel, aluminum alloy or composite materials) and the shape of its section.
-
The New DaimlerChrysler Corporation 5.7L HEMI® V8 Engine
… 158.55 Bearing bore diameter: 54 Piston pin bore diameter: 24 Material specification: Forged powder metal Assembly weight overall: 593 g Connecting Rod Bearing Material specification: AS-1241 - aluminum alloy on steel back … … Hardness: 90-125BHN Top land / ring groove coating … Material Rail: Steel Spacer: Steel Rail surface treatment: Phosphate Rail face coating: Chrome Cylinder Heads Material: A319F Aluminum Combustion chamber: Hemispherical shape Valve gear arrangement: Rocker shafts, pushrod, roller lifter … … General: 3-bead Material: Steel Valve Spring Number of coils 8 …
-
Diamond DA20-C1 Eclipse
Landing Gear Fixed tricycle type, with fuselage-mounted cantilever self- sprung aluminium leg on each main unit and elastomeric suspension on nose leg; latter offset to starboard by 8 cm (3 in).