Products/Services for Stainless Steel Boat Trailer Jacks
-
Industrial and Commercial Trailers - (398 companies)Industrial trailers and commercial trailers are pulled behind a powered vehicle to carry goods, livestock, or equipment. They are used to move cargo from factories to warehouses, warehouses to distributors, and distributors to retailers. Depending...
-
Lifting Jacks - (389 companies)...a car with its stock lifting jack to change a tire is the most common application. Other uses include: Raising and leveling steel girders on their footings or vertical columns. Leveling and positioning heavy machinery in a machine shop...
-
Support Stands - (163 companies)...to-weight ratio, weldability, and corrosion resistance makes aluminum alloys a commonly selected material for aircraft and marine applications. Most aluminum alloys have good availability. . Stainless steels are alloys of iron, chrome, nickel, and other...
-
Hitch Pins and Linch Pins - (84 companies)...their common usage in towable trailers, such as boat trailers and campers. Snapper pins are sometimes used on trailer jacks as well. Clevis pins are common in many industries and are identifiable in rigging for sailboats and in servos for model aircraft...
-
Stainless Steel Alloys - (802 companies)Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels. How to Select Stainless Steel Alloys. Stainless steels are steels that contain a minimum of 10% chromium and are more...
-
Lifts - (1622 companies)Lifts are used to raise and lower material, personnel, vehicles, and workpieces for loading and working positioning.
-
Piers and Docks - (38 companies)...into different groups including: sectional docks. roll-in docks. floating docks. floating-boat docks. aluminum docks. steel docks. Other types of unlisted piers and docks may also be available. Applications. Depending on the principal purpose, piers and docks may...
-
Material Handling Carts and Trucks - (1257 companies)...robust material to handle the burden. As such, metals such as aluminum and steel are frequently used, as well as finished wood products. For items requiring more sensitive handling or cradling (mail, laundry, refuse), materials such as fabric, wire...
-
Wheels - (373 companies)...cloth impregnated with synthetic resin. Materials. Some industrial wheels are made from solid materials such as plastic, polyurethane, stainless steel, and rubber. Others are made of one type of material and mounted on a hub constructed of a different...
-
Screws - (1308 companies)...for applications near water, such as pools. Steel screws are produced of strong, carbonated iron. Uncoated steel is vulnerable to corrosion. Hardened steel screws on hardening methods to produce a stronger, but more brittle, version of steel. Stainless steel...
Product News
-
Competition Chemicals, Inc.
Simichrome Shines Boats! Simply the Finest. Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until luster begins to emerge. Step 4 Buff until remaining polish... (read more)Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
Bansbach Easylift®
Marine Stainless Steel Gas Springs Marine Stainless Steel Gas Springs. Bansbach Easylift produces the highest quality motion control devices specifically manufactured for the commercial marine and recreational boating industry. Bansbach 's products can add quality and durability to your marine products. Bansbach provides free engineering for our products in your applications, and free samples for prototyping. Catalog Download!. You can find detailed product information in our Catalog. Visit Our New E-Store !. Watch > > >Image... (read more)Browse Gas Springs Datasheets for Bansbach Easylift® -
Vlier
Stubby Plunger: Steel and stainless steel Vlier Stubby Plungers offer greater travel than ball plungers and less travel than standard plungers. These compact units provide considerable plunger travel and high end forces, which are ideal for restricted space applications. Special features include: Case hardened plunger; wear and corrosion resistance; compact size; allows some side loading; intermediate travel; screwdriver installation. Typical uses include: Limited space; indexing; electrical contacts; part position; locking; and... (read more)Browse Ball and Spring Plungers Datasheets for Vlier -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Stainless Steel Ball 316 Stainless Steel Balls-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com). Specifications. Product Category: Metal Balls Metal / Alloy Material: Stainless (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
316 Stainless Steel Balls Product Details. 316 Stainless Steel Balls. Applied Area: 316 stainless steel ball is used in many special industry as iatrical instrument,chemical industry, avigation, scent bottle, sprayer, valve, nail polish,mobile phone fittings. Speciality: Austenitic stainless steels,It is the best steel ball in the steel ball area,HRC <=26,its Capability is better than 304 stainless steel ball. Comparison: 316L stainless steel ball is more soft and shining than 316 stainless steel ball and can be used... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Hollow Stainless Steel Balls Product Details. Hollow Stainless Steel Balls. The hollow stainless steel ball we can produce is widely used in craftwork, valve, architecture.We mainly produce 201 and 304 hollow stainless steel ball,you can order nonstandard ones. Specifications. Product Category: Metal Balls. Metal / Alloy Material: Stainless. Applications: Valve (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
BRIM Electronics, Inc.
STAINLESS STEEL TUBULAR BRAID STAINLESS STEEL TUBULAR shielded braid maunufactered with type 304 soft drawn Stainless Steel. Used where higher temperatures & or greater mechanical strength is required. STD. P-U: 100 feet. CONSTRUCTIONS INCLUDING MAGNETIC TYPE 430 STAINLESS STEEL ARE AVAILABLE TO. ORDER. In Stock for immediate shipping (read more)Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
Eagle Stainless Tube & Fabrication, Inc.
Is Stainless Steel Magnetic? Is Stainless Steel Magnetic?. Stainless steel offers strength, durability and resistance to corrosion. But a common question often arises: Is Stainless Steel Magnetic? It is a seemingly straight forward question with a multifaceted answer. Stainless steel can be either magnetic or non-magnetic depending on its composition. The presence of magnetic elements and the crystalline structure of the stainless steel alloy are key factors that determine whether stainless steel is magnetic or non... (read more)Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
302 Stainless Steel Balls Product Details. 302Stainless Steel BallS. Applied Area: 302 stainless steel ball is widely used in automotive fittings, avigation,harware tools, chemical industry. mostly as follows: craftwork,bearings, chain wheel, iatrical instrument and so on. Speciality: 302 stainless steel ball is close to 304 stainless steel ball,but its hardness is higher than 304, HRC <=28. It has good antirust and anticorrosive capability. (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Lee Engineering, LLC
Stainless Steel Rod Coupler This strong, corrosion-resistant stainless steel connector permits end-to-end joining of 12.7 mm rods in diameter. Precision machining ensures rod alignment. Non-Threaded and comes with two set screws for adjustment. (read more)Browse Modular Framing Systems Datasheets for Lee Engineering, LLC
-
Hitch Pins and Linch Pins
• Stainless steel is corrosion resistant, aesthetically appealing, and exceptionally strong, but is also more expensive than other steel options. .... Images credits: Aubuchon Hardware; Tropic Trailer Parts. .... linch pins are recognizable from their common usage in towable trailers, such as boat trailers and campers. .... Snapper pins are sometimes used on trailer jacks as well.
-
Datatrak automatic vehicle location system in operational use in the UK
led to an unacceptable hi- jack rate. .... vehicles from bulk delivery trailers to thelocaldeliveryvanfittedwith Datatrak and the results have fully justified their investment. .... One scrap metal dealer had his vehicles fitted with Datatrak when he lost an entire load of scrap stainless steel . .... was easily met by using the status reporting capability where the boat captain simply punches into a…
-
[Back cover]
led to an unacceptable hi- jack rate. .... vehicles from bulk delivery trailers to thelocaldeliveryvanfittedwith Datatrak and the results have fully justified their investment. .... One scrap metal dealer had his vehicles fitted with Datatrak when he lost an entire load of scrap stainless steel . .... was easily met by using the status reporting capability where the boat captain simply punches into a…
-
CR4 - Thread: Jack-of-all-trades
The old boat trailer turned into a tilt bed quad ATV hauler $40 for fenders. .... The steel grape arbor we are building onto the end of the house $0 as planned. .... Re: Jack -of-all-trades. .... I convinced the chief we needed a machine that could weld aluminum and stainless .
-
Liquefied natural gas as a transportation fuel for heavy-duty trucks: Volume I
Jack B. Kellev. Inc.. Amarillo. .... During their 25 to 30 years of operation, cryogenic trailers carrying LNG, ethylene, or liquid hydrogen have .... However, because of the strong design of the trailers and the double-walled, stainless - steel construction of the containertank,the internal vessels containing the flammable cryogenic fuels have prevented any serious incidents. .... demonstration projects with heavy- and medium-duty trucks, railyard switcher locoxrlotives,line-haul locomotives, and ferry boats .
-
NASA Aircraft Management Information System
…0 0 L/P COLLAR, COMB CHAMBER 1730007756817RN EA $1,521.50 31 BG P 000000000 0 0 FLZ ADAPTER BOAT TAIL 1730007720898 EA $32 … 0 0 FLZ ADAPTER, TRAILER ,LIFTING 1730007794064 EA $66 … 000000000 0 0 FLZ JACK , 20 TON 1730007854410 EA … SILVER BOX 2 L/P GYRO DISP.1776167-2 P 1702 1776348 EA $0.01 09 BH N 005021402 0 0 L/P BRUSH COVER 17-7PH.040 SH $15.60 09 C9 N 000000000 0 0 L/P STAINLESS STEEL SHEET 178081 EA $77…
-
General Welding Questions - Page 94
Welding a trailer jack on? .... Welding a stainless steel beer keg. .... Welding a stainless Jet boat Pump shaft question.
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
bluntly blurred blurted blushed blusher blushes bluster boarded boarder boasted boaster boating boaters boatels boatmen boatman bobbing .... italian itching itchier itemize iterate ivories jabbing jabbers jacking jackals jackass jackdaw jackets jackpot jackson jadeite jagging … statics stately station statues stature statute staunch staving staying stealer stealth steamed steamer steeled steeped steeper steeply … toxemic tracing tracers tracery trachea tracked tractor trading traders traduce traffic tragedy trailed trailer trained trainer trainee … squirmier squirrels squirting squishing squishier stability stabilize staccatos staginess stagehand staggered stagnancy stagnated stagnates stainless staircase stairways .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/AFA3954C-E4DC-4370-870...
bluntly blurred blurted blushed blusher blushes bluster boarded boarder boasted boaster boating boaters boatels boatmen boatman bobbing .... italian itching itchier itemize iterate ivories jabbing jabbers jacking jackals jackass jackdaw jackets jackpot jackson jadeite jagging … statics stately station statues stature statute staunch staving staying stealer stealth steamed steamer steeled steeped steeper steeply … toxemic tracing tracers tracery trachea tracked tractor trading traders traduce traffic tragedy trailed trailer trained trainer trainee … squirmier squirrels squirting squishing squishier stability stabilize staccatos staginess stagehand staggered stagnancy stagnated stagnates stainless staircase stairways .
-
The Office of Environmental Management technical reports: A bibliography
…Selsmic qualification of v�ntilation stqck, 94:2108 (R;US) Technical description of Stack 296-8-5, 94:1372 (R;US) STAINLEK STEEL-IFI-I See STAINLESS STEELS STAINLEK STEEL-IF9DL 8ee STAINLESS STEELS STAINLEK STjELVIO Sludgo stabllizgtion boat material test plan, 94 … pit cover plate, 94:1279 (R;US) Factory Accepunce Test ProYdure Westinghouse 100 ton Hy- draullc Trailer . .... 94:2086 (R;US) Stress analysis of jacks , frame arld baaring connedions, and drill rod for eore…