Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tempco Electric Heater Corporation
Description: ± 1°C below 100°C/212°F ± 1% above 100°C/212°F Pressure-Sensitive Adhesive: Double sided low tack adhesive up to 160°C/320°F Label Color: Black printing on blue background Temperature Reached: Indicated in change from white to black
- Mounting Configuration: Other
-
Supplier: OMEGA Engineering, Inc.
Description: RLC Series labels are ideal for monitoring temperatures of electronic parts, transformers, relays and motors. To most precisely interpret liquid crystal labels, please note color variances: GREEN Bar is the Actual Temperature Reading BROWN Bar is just above the Actual
- # of Inputs / Channels: 1 #
- Celsius / Centigrade: Yes
- Celsius Display Range: -30 to 120 C
- Display Type: Analog Meter or Indicator
-
Supplier: OMEGA Engineering, Inc.
Description: • Features wide range 16 indicating levels in two-degree F and one-degree C increments • Excellent visibility and presentation of environmental changes • Temperature square becomes green to indicate temperature (blue means slightly lower and brown means slightly higher than true
- # of Inputs / Channels: 1 #
- Celsius / Centigrade: Yes
- Celsius Display Range: -3 to 49 C
- Display Type: Analog Meter or Indicator
-
-
Supplier: OMEGA Engineering, Inc.
Description: GREEN Bar is the Actual Reading BROWN Bar is just above the Actual BLUE Bar is just below the Actual Reading
- # of Inputs / Channels: 1 #
- Celsius / Centigrade: Yes
- Celsius Display Range: 10 to 40 C
- Display Type: Analog Meter or Indicator
-
Supplier: ThermometerSite.com
Description: +/-(1%+1°C)Temperatu re range 29-290°CLabels or StripsSilver to Black Color ChangeLast Black Event is the highest temperature achievedDual Scale - with corresponding °F and °C - (as pictured)
-
Supplier: Terra Universal, Inc.
Description: Recommended for use in every Terra desiccator and glovebox! Easy to use—no training required Stores 16,382 temperature readings and 16,382 relative humidity measurements All software included to install, configure and download data Software
- Additional Specifications: Battery Powered, Datalogger
- Communications Interface: Serial Interface
- Computer Interface: Yes
- Display Type: None - No Display
-
Supplier: ThermometerSite.com
Description: 29°C to 99°C is +/-1°C 100°C to 154°C is +/-1.5°C 160°C to 280°C is +/-(1%+1°C) Temperature range 29-290°C Labels or Strips Silver to Black Color Change Last Black Event is the highest temperature
-
Supplier: Dover Flexo Electronics, Inc.
Description: . Electrical connections are made at a closed terminal strip accessed via conduit through a 7/8 inch hole in the enclosure bottom. Integrated electrical isolation, package options, ease-of-installation , ease-of-viewing, and low cost make the EasyView indicator a popular choice for web
- Control Signal Output: Analog Voltage, Current Loop
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount, DIN Rail, Other
- Special Capabilities (if required): Tension Indication / Control
-
Supplier: Dover Flexo Electronics, Inc.
Description: . For mounting on a web machine or press frame, the TrueView Tension Indicator is available in a compact, steel, full enclosure (E) or in an open Panel Mount (P) version for mounting into a cutout on an OEM operator panel or cabinet. External connections are by means of a closed terminal
- Control Signal Output: Analog Voltage, Current Loop
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount, Other
- Special Capabilities (if required): Tension Indication / Control
-
Supplier: LCR Hallcrest
Description: A range of temperature test strips that will permanently record the highest temperature reached by the label. Permanent Record of Highest Temperature Reached Self-Adhesive Labels Immediate Response Oil, Water and Steam Resistant Inexpensive and Easy to Use
- Celsius Scale: 171 to 193 C
- Fahrenheit Scale: 340 to 380 F
- Scale: Fahrenheit, Celsius
- Technology Type: Other
-
Supplier: LCR Hallcrest
Description: A range of temperature test strips that will permanently record the highest temperature reached by the label. Permanent Record of Highest Temperature Reached Self-Adhesive Labels Immediate Response Oil, Water and Steam Resistant Inexpensive and Easy to Use
- Celsius Scale: 199 to 224 C
- Fahrenheit Scale: 390 to 435 F
- Scale: Fahrenheit, Celsius
- Technology Type: Other
-
Supplier: LCR Hallcrest
Description: A range of temperature test strips that will permanently record the highest temperature reached by the label. Permanent Record of Highest Temperature Reached Self-Adhesive Labels Immediate Response Oil, Water and Steam Resistant Inexpensive and Easy to Use
- Celsius Scale: 60 to 82 C
- Fahrenheit Scale: 140 to 180 F
- Scale: Fahrenheit, Celsius
- Technology Type: Other
-
Supplier: LCR Hallcrest
Description: A range of temperature test strips that will permanently record the highest temperature reached by the label. Permanent Record of Highest Temperature Reached Self-Adhesive Labels Immediate Response Oil, Water and Steam Resistant Inexpensive and Easy to Use
- Celsius Scale: 88 to 110 C
- Fahrenheit Scale: 190 to 230 F
- Scale: Fahrenheit, Celsius
- Technology Type: Other
-
Supplier: ThermometerSite.com
Description: A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensiv e and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy TolerancesLess than 100C is +/-1°C100°C to 154°C is +/-1.5°CGreater than
-
Supplier: ThermometerSite.com
Description: A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensiv e and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy TolerancesLess than 100°C is +/-1°C100°C to 154°C is +/-1.5°CGreater than
-
Supplier: OMEGA Engineering, Inc.
Description: The DP2/9000-J, DP2/9000-K and DP2/9000-T are indicator/controller s for thermocouple Types J, K and T, respectively. They are complete with linearization, coldjunction compensation, and sensor-break detection. Readout is in °C or °F with 1° or 0.1° resolution. POWER
- Accuracy: 0.5000 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control, Linear Control
- Controller Inputs: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: outlet guards against transients from equipment on the outlet strip. Green indicator light confirms surge module is active. Internal protection will disconnect the surge module at the end of it's useful life (and extinguish the green light) but will maintain power to the load, now
- Current Rating: 15 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 12
- Outlet Configuration: NEMA, Other
-
Supplier: Paper Thermometer Company
Description: Single temperature Thermopaper non-adhesive indicators provide a faster response time and are for use when a clean and dry test surface is available. Strips consist of a temperature sensitive element that produces a non-reversible white to black color change at the rated
- Indicating Temperature: 465 F
- Industry: Other
- Type: Film / Label
-
Supplier: Hammond Manufacturing Company Inc.
Description: . Specification Heavy duty 14 gauge wire cord - 14/3 SJT type for extreme temperature ranges and integral molded plug. Plug types available are NEMA 5-15P straight blade or NEMA L5-15P locking type. Includes 15 Amp, 125 VAC circuit breaker to prevent accidental overload
- Current Rating: 15 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 6
- Outlet Configuration: NEMA, Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Current (In) of 5kA. Voltage suppression at the outlet guards against transients from equipment on the outlet strip. Green indicator light confirms surge module is active. Internal protection will disconnect the surge module at the end of its useful life (and extinguish the
- Current Rating: 15 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 6
- Outlet Configuration: NEMA, Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Current (In) of 5kA. Voltage suppression at the outlet guards against transients from equipment on the outlet strip. Green indicator light confirms surge module is active. Internal protection will disconnect the surge module at the end of its useful life (and extinguish the
- Current Rating: 15 amps
- Nominal Voltage: Other
- Number of Electrical Outlets: 6
- Outlet Configuration: NEMA, Other
-
Supplier: Paper Thermometer Company
Description: A popular irreversible registering temperature indicator for dishwasher sanitation (and HACCP compliance). These test strips can be used in meeting the requirements of United States FDA Food Code, Section 4.7. Our completely waterproof 3-Temp Thermolabel features
- Features & Industry: Adhesive
- Indicating Temperature: 150 to 180 F
- Industry: Food and Beverage
- Type: Film / Label
-
Supplier: Paper Thermometer Company
Description: This is our most popular test strip for verifying cage washer sanitation. Our completely waterproof 1-Temp Thermolabel features a temperature sensitive element that produces a non-reversible white to black color change at the rated temperature. This provides a clear indication
- Features & Industry: Adhesive
- Indicating Temperature: 180 F
- Industry: Other
- Type: Film / Label
-
Supplier: Paper Thermometer Company
Description: This is our most popular irreversible registering temperature indicator for dishwasher sanitation (and HACCP compliance). These test strips can be used in meeting the requirements of United States FDA Food Code, Section 4.7. Our completely waterproof 1-Temp Thermolabel features
- Features & Industry: Adhesive
- Indicating Temperature: 160 F
- Industry: Food and Beverage
- Type: Film / Label
-
Supplier: RS Components, Ltd.
Description: Testoterm measuring strips, mini-indicators. Self-adhesive, temperature-resistan t films. With heat-sensitive elements for temperature monitoring and control. Ideal solution for measuring tasks for which standard temperature measuring devices cannot be used: - In
-
Supplier: RS Components, Ltd.
Description: Testoterm measuring strips, mini-indicators. Self-adhesive, temperature-resistan t films. With heat-sensitive elements for temperature monitoring and control. Ideal solution for measuring tasks for which standard temperature measuring devices cannot be used: - In
-
Supplier: RS Components, Ltd.
Description: Testoterm measuring strips, mini-indicators. Self-adhesive, temperature-resistan t films. With heat-sensitive elements for temperature monitoring and control. Ideal solution for measuring tasks for which standard temperature measuring devices cannot be used: - In
-
Supplier: RS Components, Ltd.
Description: Testoterm measuring strips, mini-indicators. Self-adhesive, temperature-resistan t films. With heat-sensitive elements for temperature monitoring and control. Ideal solution for measuring tasks for which standard temperature measuring devices cannot be used: - In
-
Supplier: Clark Solutions
Description: Through significant innovation in technology and design, we developed the Loop Leader® Series of loop-powered indicators, which are loaded with standard features and built for tough industrial environments. Full Featured There’s nothing stripped down or bare bones
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: Modular Bay / Slot System
- Operating Temperature: -22 to 149 F
-
Supplier: J. W. Winco, Inc.
Description: indicators are individually air pressure tested for leaks at 3 bar. Also suitable for use on pressurized oil tanks. Pressure test results regarding resistance under pressure available upon request. As a contrast screen, a white lacquered aluminum strip is used, which is marked with
-
Supplier: Alpine Technical Services
Description: Luminous Walk-on Activation Platform (Not shown in photo) Internal Tank-Fed Eyewash with Foot Treadle GRP Sun Canopy (Minimizes the effects of the sun on water temperature) Internal Low-Energy Lamp Visual Water Level Indicator
- Features: Stainless Steel
- Mounting: Floor Mount
- Number of Dispensers: 1
- Type: Eye Wash, Drench Shower
-
Supplier: Oil-Rite Corp.
Description: condition indicators with a SPDT switch. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 1500 watt screw plug immersion type. The integral thermostat is adjustable from 60° to 250° F. The heater is housed in
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Alpine Technical Services
Description: Protection from Wind Overlapping Strip Curtain to contain Wash-off and Provide Protection from Wind Internal Low-Energy Lamp Visual Water Level Indicator All Necessary Safety Signs OPTIONS: Class
- Features: Stainless Steel, Self-Contained
- Mounting: Wall Mount, Ceiling Mount
- Number of Dispensers: 1
- Type: Eye Wash, Drench Shower
-
Supplier: Alpine Technical Services
Description: Overlapping Strip Curtain to contain Wash-off and Provide Protection from Wind Class 1 Division 2 Hazardous Area Internal Low-Energy Lamp Visual Water Level Indicator All Necessary Safety Signs OPTIONS: Spring
- Features: Stainless Steel, Self-Contained
- Mounting: Wall Mount, Ceiling Mount
- Number of Dispensers: 1
- Type: Eye Wash, Drench Shower
-
Supplier: Carver, Inc.
Description: where stripping pressure is required. Standard features include double-acting J.I.C. style cylinder for power open and power close. An integral hydraulic reservoir is easily accessible for cleaning and includes a strainer or cartridge filter, air filter/breather, oil level indicator
- Actuation: Hydraulic
- Clamping Force: 30 to 100 tons
- Daylight / Opening: 6 to 22 inch
- Machine Orientation: Vertical
-
Supplier: Carver, Inc.
Description: where stripping pressure is required. Standard features include double-acting J.I.C. style cylinder for power open and power close. An integral hydraulic reservoir is easily accessible for cleaning and includes a strainer or cartridge filter, air filter/breather, oil level indicator
- Actuation: Hydraulic
- Clamping Force: 30 to 100 tons
- Daylight / Opening: 6 to 22 inch
- Machine Orientation: Vertical
-
Supplier: Alpine Technical Services
Description: is fully insulated to ensure stable water temperatures. The tank, side panels and rear panel are made of UV-resistant GRP for long-lasting performance. The shower can be connected direct to mains water, but this is not required to function. It is fitted with twin ball float valves and a
- Features: Stainless Steel, Self-Contained
- Mounting: Ceiling Mount
- Number of Dispensers: 1
- Type: Eye Wash, Drench Shower
Find Suppliers by Category Top
Featured Products Top
-
Evaluating backlit components—such as illuminated controls, instrument panels, and LED light strips—requires a unique measurement approach. The quality of an illuminated component is determined as much by its photometric qualities (brightness, color) as it is by the overall integrity (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
complete light source or light source distribution in a single image, gathering millions of data points at once to evaluate brightness, color, color temperature, illuminance, luminous intensity, and dimensional qualities of the source output. A photometric imaging solution enables rapid light (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
Conduct Research Top
-
Inspecting Gas Fired Furnaces Using Infrared Thermography
The natural gas fired furnace is a key component in our process lines. Our two vertical furnaces operate at an internal temperature of 2100° F. These furnaces are used to heat a five foot wide ribbon of steel to 1500° F as it moves through the furnace at speeds up to 600 feet per minute. Unplanned
More Information Top
-
Recombinant medicaments, medical progress, through biotechnology
The temperature indicator strips that give however only a qualitative information on the ambient temperature, but the product of this temperature was long subjected not over it, how are less expensive.
-
Addiction and the Medical Complications of Drug Abuse
Collection cups with temperature indicator strips are available for immediate monitoring of specimen temperature.
-
Modified Fibers with Medical and Specialty Applications
A maximum temperature of 36–40 ◦ C was confirmed using Cole Parmer temperature indicator strips [15].
-
Drug Abuse Handbook
Collection cups with temperature indicator strips are available for immediate monitoring of specimen temperature.
-
Single Nucleotide Polymorphisms
The adhesive-backed temperature indicator strip adheres easily to the inside of the glass plates and accurately monitors the gel temperature in the range of 35–75°C.
-
Degradation of ZnO-based window layers for thin-film CIGS by accelerated stress exposures
with a temperature indicator strip .
-
Thickness Effect of Al-Doped ZnO Window Layer on Damp Heat Stability of CuInGaSe2 Solar Cells: Preprint
The temperature monitored with temperature indicator strips (Omega, P/N 8MA) showed .
-
Damp-Heat Induced Degradation of Transparent Conducting Oxides for Thin-Film Solar Cells: Preprint
… by magnetron sputtering on 7.6-cm x 7.6-cm x 1.1-mm 7059 glass plates using a Semicore system, in which the in-situ substrate temperatures were determined to not exceed 60 o C with a temperature indicator strip .