-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor
- Detectivity: 10.8 10^8cmHz^(½)/W
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor
- Detectivity: 3.44 10^8cmHz^(½)/W
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor
- Detectivity: 2.95 to 3.5 10^8cmHz^(½)/W
-
-
Supplier: Electro Optical Components, Inc.
Description: Electro Optical Components offers high performance pyroelectric and thermopile detectors as well as IR sources. Detectors that measure radiation by means of the change of temperature of an absorbing material are classified as thermal detectors, often referred to as temperature sensor
- Detectivity: 3.6 to 7.2 10^8cmHz^(½)/W
-
Supplier: Dexter Research Center, Inc.
Description: Features: A 2 x 16 staggered element silicon-based thermopile array. Each active area is 0.05mm x 0.65mm with a time constant of 7ms and a very low Temperature Coefficient of Responsivity of -0.01%/°C. It is packaged in a 38-pin DIP. Applications: Spectral analysis and line temperature
- Detectivity: 4.2 to 12 10^8cmHz^(½)/W
- Device Category: Sensor / Transducer
- Electrical Outputs: Voltage
- Operating Temperature: -58 to 212 F
-
Supplier: Dexter Research Center, Inc.
Description: FeaturesA 2 x 16 staggered element silicon-based thermopile array. Each active area is 0.05mm x 0.65mm with a time constant of 7ms and a very low Temperature Coefficient of Responsivity of -0.01%/°C. It is packaged in a 38-pin DIP.ApplicationsSpec tral analysis and line temperature
- Operating Temperature: -50 to 100 C
- Package Type / Mounting: Other
- Sensor Grade / Operating Range: Industrial
- Sensor Type: Temperature Sensor
-
Supplier: Dexter Research Center, Inc.
Description: Features A 2 x 16 staggered element silicon-based thermopile array. Each active area is 0.05mm x 0.65mm with a time constant of 7ms and a very low Temperature Coefficient of Responsivity of -0.01%/°C. It is packaged in a 38-pin DIP. Applications Spectral analysis and line temperature
- Electrical Outputs: Analog Voltage
- Features: Temperature Measurement
- Operating Temperature: -58 to 212 F
-
Supplier: CHINO Works America Inc.
Description: TP-L series is a compact infrared thermal imaging sensor utilizing a thermopile array detector. This CHINO developed detector allows the sensor to measure real time temperature. Ethernet connectivity allows the sensor to communicate with PC running CHINO Imaging
- Ambient Temperature Range: 14 to 122 F
- Computer Host: PC
- Cooling: Uncooled
- Detector Type: Array
-
Supplier: OMEGA Engineering, Inc.
Description: The OSXL-101 is a compact infrared thermal imaging sensor utilizing a thermopile array detector. The OSXL-101 sensor measures realtime temperature and a thermal image up to 300°C (572°F). Ethernet connectivity allows the sensor to communicate with the PC running
- Accuracy: 2 ±% Full Scale
- Ambient Temperature Range: 14 to 122 F
- Computer Host: PC
- Cooling: Uncooled
-
Supplier: OMEGA Engineering, Inc.
Description: The OSXL-101 is a compact infrared thermal imaging sensor utilizing a thermopile array detector. The OSXL-101 sensor measures realtime temperature and a thermal image up to 300°C (572°F). Ethernet connectivity allows the sensor to communicate with the PC running
- Celsius Scale: -20 to 300 C
- Scale: Celsius
-
Supplier: RainWise, Inc.
Description: The PVmet-150 is our Precision Utility Grade Model. The PVMET-150 uses a precise second-class thermopile pyranometer allowing for bankable data and is mounted on a tilting bracket to provide global or plane-of-array measurements. The PVmet-150 is available with ISO 9060:1990 and WMO
- Device Classification: Sensor Only
- Interface Options: Serial Interface
- Measures Solar Radiation: Yes
- Measures Temperature: Yes
-
Supplier: RainWise, Inc.
Description: The PVMET series of weather stations were designed to meet the needs of alternative energy power generation, specifically solar generation. These stations feature sensors specific to PV power generation and communication options that provide a powerful add-on to any solar
- Device Classification: Sensor Only
- Height: 7.99 inch
- Interface Options: Serial Interface
- Measures Solar Radiation: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: The OS-XL displays an image of the measured subject and the temperature distribution at 64 measurement points. The most advanced temperature gage brought to you by OMEGA The OS-XL is a 2-dimensional infrared thermometer equipped with a newly developed 64-element thermopile array
- Celsius Scale: -50 to 1000 C
- Local Interface: Digital Front Panel
- Scale: Celsius
Find Suppliers by Category Top
More Information Top
-
Trends in small-format infrared array sensors
This paper reviews the trends in small-format uncooled infrared array sensors, including the reduction of high-performance microbolometers and the development of small-format thermopile array sensors .
-
Grid-based optimal sensor arrangement within a sensor array for 2D position estimation
J. Schieferdecker, M. Simon, K. Storck, and R. Jahne, “Linear thermopile array sensor for detection of position, presence and direction,” in Proc. 12th European Conf. on Solid-State Tranducers, 2, pp. 1149– 1152, 1998.
-
Multi-sensor fusion and classification with mobile robots for situation awareness in urban search and rescue using ROS
A.2 Thermopile Array sensor (model TPA814 ).
-
Integrating Arduino-Based Educational Mobile Robots in ROS
Fig. 14 Sensors setup in the TraxBot v2. a Dust sensor; b Thermopile array sensor ; c Gas sensor .
-
Uncooled LWIR imaging: applications and market analysis
Above all, while the market is evolving centering on Bolometer, Thermopile Array Sensor and Pyroelectric Array Sensor are also forming the market individually.
-
64/256-Element Thermopile, Infrared Sensor Chip with 4 Built-In Amplifiers for use in Atmospheric Pressure Conditions
Thermopile array sensors however are suitable for such applications.
-
HVAC Case Study
• Sensors includes a semiconductor flow sensor (valve), a magnetic current sensor, and a pressure, temperature/ thermopile array sensor .
-
Multi-human Locating in Real Environment by Thermal Sensor
[10] M. Kuki, H. Nakajima, N. Tsuchiya, K. Kuramoto and Y. Hata, “Human Movement Trajectory Recording for Home Alone by Thermopile Array Sensor ,” Proc. of 2012 IEEE Int. Conf. on Systems, Man and Cybernetics, pp. 2042-2047, 2012.
-
Multi-robot exploration and fire searching
They use an eight element thermopile array sensor to measure the absolute temperature as well as the ambient temperature on the robot to be able to distinguish the heat values.
-
Advances in Swarm and Computational Intelligence
Kuki, M., et al.: Human Movement Trajectory Recording for Home Alone by Thermopile Array Sensor .
Indicates content that may require registration and/or purchase.