THIN SECTION RETAINING RINGS
Products/Services for Thin Section Retaining Rings
-
Retaining Rings and Snap Rings
-
Description
Retaining rings and snap
rings are fasteners used to axially position a component on a shaft or in a bore.
Types
The primary
retaining ring type can be internal or external. Internal
retaining rings fit...
-
Retaining Walls
-
...concrete block walls. There are two basic types: reinforced and non-reinforced. Reinforced concrete
retaining walls contain rebar,
thin wire truss, or some other form of reinforcing steel. The strength of the poured concrete is directly proportional...
-
Dynamic Seals
-
...
rings. This is a general search form; more detailed search forms are available. Dynamic seals
retain or separate fluids, keep out contaminants, and contain pressure. They create a barrier between moving and stationary surfaces in rotary or linear...
-
-
Thin-section Bearings
-
...and in chrome or stainless steel. These bearings are also available with cages for high-speed applications, and with extended inner
rings.
Thin-section bearings are manufactured to industry standard sizes. The bearing widths and distance from bore to outside...
-
Pliers
-
Retaining-Ring.
Retaining-ring pliers have pointed, narrow jaws that are used to manipulate
retaining-rings. Round-Nose. Round-nose pliers have pointed, narrow jaws that are used for working with small objects. Slip Joint. Slip joint pliers have flat jaws...
-
O-rings
-
O-
rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-
rings block the passage of liquids or gases. O-
rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating...
-
Solid Elastomeric Rings
-
Solid elastomeric
rings are compression seals of differing cross
sections. Some examples are X or multiple
rings, rectangular
rings, tetraseals, trapezoid
rings, T-
section rings, delta
rings, D-
rings, H-
rings, heart
rings, and diamond
rings. Solid...
-
Tapered Roller Bearings
-
Tapered roller bearings use rollers with different-sized diameters on each end. The rollers and accompanying bearing components can accomodate axial and radial loads. Tapered roller bearings contain an inner
ring, outer
ring, and a number of tapered...
-
Slip Rings
-
Slip
rings are metal
rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared...
-
Piston Rings
-
Piston
rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Description. Piston
rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric...
Product News
-
Smalley
Retaining Ring Types and Selection
of the ring allows for even load distribution around the ring and groove. Often thought of as the strongest of the ring types, they have a thicker cross-section and square edges. Constant Section (Snap) Rings are stocked from .375 in. to 10 in. diameters, 13 mm to 300 mm. Hoopster (R). Smalley's Hoopster (R) Rings are an engineer's choice when radial space is a problem. The Hoopster's innovative low profile design allows it to retain components in shallow grooves with minimal radial projection. The thin...
(read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley
-
Smalley
Hoopster Retaining Rings for Shallow Grooves
Smalley Steel Ring Company, the world leader in the manufacturing and development of Spirolox Retaining Rings, Constant Section Snap Rings, and Wave Springs introduces new Hoopster Retaining Rings. Hoopster rings fit into much shallower grooves than regular snap rings or retaining rings. The Hoopster's low profile, precision circularity and small radial size allow it to be an unobtrusive component in an assembly. Hoopster Retaining Rings are suitable for light to heavy loads and are ideal...
(read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley
-
MP Metal Products
Roll Formed Rings
by Dalarna University > > >HERE. Roll forming is a continuous metal forming process that transforms sheet, strip or coiled metal into shapes with a consistent cross section. The stock is fed through successive pairs of rolls, which progressively shape the metal until the desired cross section is produced. Only progressive forming (bending) takes place; the metal thickness is not changed except for a slight thinning at the bend radii. What are the benefits of Roll Forming?. An efficient and economical...
(read more)
Browse Rolled Rings Datasheets for MP Metal Products
-
-
-
Smalley
FAQ: Internal Retaining Rings
Spirolox (R) retaining rings are an alternative to a stamped retaining ring. Unlike a traditional stamped ring, Spirolox rings are designed without ears or lugs. This prevents any interference with mating components and creates a uniform cross section. Instead of using the ears or lugs for installation and removal, these rings can be wound into a groove and removed with a simple screwdriver. No special tools or pliers are required for installation and removal. This design is achieved by coiling...
(read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley
-
-
Smalley
Tapered Section Ring (Circlip) Series Released
New Tapered Section Retaining Ring (Circlip) Series Released. When you are in need of a quick and economical heavy-duty ring, Smalley's newest standard series of Tapered Section Retaining Rings (Circlips) is here to secure your assembly!. With over 100 years of manufacturing excellence, Smalley is the Engineer's Choice (R) for supplying or designing the right retaining ring solution for all of your application needs. Smalley has recently partnered with Beneri, the leading Italian circlip...
(read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley
-
Smalley
Sealing Retaining Rings
While Smalley has a large selection of stock retaining rings and wave springs to choose from, the uniqueness of applications often demands a ring or spring to conform to application specific requirements. Our No-Tooling-Cost TM process provides an economical alternative, to produce a custom ring or spring to meet your exact specifications. Think of it as modifying a standard; change the diameter, material size, alloy or nearly any product characteristic to fit within your assembly. It's really...
(read more)
-
Smalley
Retaining Rings for e-Mobility
The Electric Mobility Industry is rapidly expanding with the rise of many new products. Electric vehicles, e-bikes, e-scooters, forklifts, and vehicle charging stations to name a few. As the field grows, Smalley is integral to many industry leaders in developing and supplying critical components for these applications. How does Smalley help make a difference in the electric industry? As the leader and inventor of the Spiral Retaining Ring and Edgewound Wave Spring, Smalley's products...
(read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley
-
Precision Refractive Zoom Lens with Long Focal Length (.pdf)
We secured a drive ring to the Stage 1 housing via a large Kaydon bearing with a thin cross section and two retaining rings .
-
Precision refractive zoom lens with long focal length
We secured a drive ring to the Stage 1 housing via a large Kaydon bearing with a thin cross section and two retaining rings .
-
Russian Federation
In front of the squib, a small firing pin is fixed in the tube that runs through the centre of the tapered section , retained by a thin shear- ring .
-
Green Corrosion Inhibitors: Theory and Practice
The elements in the form of thin rings are obtained by slicing a pipe and reassembling pairs of the rings, separated by insulation, to remake a pipe section that can retain line pressure.
-
Mold: special simulation-Dossier: Mold: simulation | Techniques of the Ingénieur
At the end of the cycle , the paint or the label belongs well to the piece... in a mold of injection or other responds the same waitings, the non permanent " holding " of the piece in its mold.
-
Punch the Spanlose production
… the die pieces with searching pin Su by means of shrinkage ring SR; c of hole dies consisting of thin plates and intermediate pieces … … polished the cutter edge sections (for tool of the … … f multiple cutting plates; receiving forms: f1 centering D …
-
Spanlose production: punches
… held the stamping pieces with searching pin Su by means of shrinkage ring SR; c) hole die consisting of thin plates and intermediate pieces … … polished the cutter edge sections (for tool of the … … f) multiple cutting plates; receiving forms: f1) centering D …
-
Land reclamation hydraulic structures
… 4 and INKhP-II both separately
and together with silica gel in hydrotechnical construction, particularly: for concreting thin -walled, heavily reinforced structures … … duits of various cross sections , and retaining walls of foundations; when … … in caissons, irrigation flumes, rings , pres-
sure pipes, three …