-
Supplier: Nylok Corporation
Description: Performance Results Prevailing-On Torque 5.0 – 10.0 Nm First Removal Prevailing-Off Torque (without preload) min. 2.5 – 5.0 Nm Fifth Removal Prevailing-Off Torque min. 1.8 – 2.8 Nm Manufacturing Specifications Navistar Specs TES-113
- Type: Screw / Bolt, Nut
-
Supplier: Nylok Corporation
Description: Prevailing-On Torque (POT) 5.0 - 10.0 Nm First Removal Prevailing-Off Torque (without preload) min 5.0 - 10.0 Nm Fifth Removal Prevailing-Off Torque (POT) min 1.8 - 2.8 Nm Manufacturing Specifications Mack Truck Specs PF6158
- Type: Screw / Bolt
-
Supplier: Nylok Corporation
Description: Performance Results Prevailing-On Torque (POT) 5.0-10.0 Nm First Removal Prevailing-Off Torque (without preload) min. 2.5-5.0 Nm Fifth Removal Prevailing-Off Torque (POT) min. 1.8-2./ Nm Manufacturing Specifications Military Specs QPL-18240-33 QPL-18240-33 Navistar
- Type: Screw / Bolt
-
-
Supplier: Nylok Corporation
Description: Performance Results Prevailing-On Torque (POT) 5.0-10.0 Nm First Removal Prevailing-Off Torque (without preload) min. 2.5-5.0 Nm Fifth Removal Prevailing-Off Torque (POT) min. 1.8-2./ Nm Manufacturing Specifications Military Specs QPL-18240-33 QPL-18240-33 Navistar
- Type: Screw / Bolt, Nut
-
Supplier: Henkel Corporation - Industrial
Description: stainless steel 270 min making it deal for applications where migration of the adhesive must be prevented. Can tolerate slight contaminations of industrial oils. Suited to large threads. Fluoresces to allow monitoring. High viscosity Breakaway torque on M10 bolts of 32 Nm
- Industry: Military / Government (MIL-SPEC / GG)
- Substrate / Material Compatibility: Metal
- Use Temperature: 65 to 300 F
- Viscosity: Up to 8000 cP
-
Supplier: Air Compressors Direct
Description: Foot Pounds of Torque •Break those tough nuts and bolts with ease Tool Specs •Max torque: 60 ft/lbs •Drive size: 1/2" square •Performance rating: Ultra-duty •Free speed: 275 RPM •Length: 10.7" •Minimum air hose: 3/8" diameter
-
Supplier: Air Compressors Direct
Description: Foot Pounds of Torque •Break those tough nuts and bolts with easily Tool Specs •Max torque: 60 ft/lbs •Drive size: 3/8" square •Performance rating: Ultra-duty •Free speed: 275 RPM •Length: 10.7" •Minimum air hose: 3/8" diameter
-
Supplier: DieQua Corporation
Description: -free operation under normal operating conditions Specs 3 sizes 24 “standard” ratios up to 1000:1 Nominal torque capacity up to 215 Nm Peak torque up to 537 Nm Lifetime Lubrication
- Flange(s): Yes
- Gear Ratio: 3 to 1000 (X : 1)
- Gearing Arrangement: Planetary
- Output Torque: 186 to 1903 In-lbs
-
Supplier: National Bolt & Nut Corporation
Description: SOCKET HEAD SHOULDER SCREWS National Bolt & Nut offers a wide selection of socket head shoulder screws that meet ANSI B18.3 dimensional specifications. Made from high-strength alloy steel, our socket head shoulder screws feature a hexagon-shaped socket and are ideal for a
- Bolt Type: Shoulder Bolt
- Fastener Standards: ASME / ANSI, Other
- Inch: 1/4", 5/16", 3/8", 1/2", 5/8"
- Length: 0.2500 to 6 inch
-
Supplier: National Bolt & Nut Corporation
Description: SERRATED FLANGE BOLTS Dimensions per IFI-111 Case hardened for added toughness to teeth Core hardness equivalent to Grade 5 Other materials and finishes available. For further information, call or send an information request.
- Bolt Type: Flange Bolt
- Fastener Standards: Other
- Inch: # 6, # 8, # 10, 1/4", 5/16", 3/8", 7/16", 1/2"
- Length: 0.2500 to 3 inch
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing bolts rather than ordinary nuts bolts to ensure
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: AIA / NAS, AN / MS
- Inch: # 0, # 1, # 2, # 4, # 6, # 8, # 10, # 12, 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4"
- Length: 0.0787 to 1.97 inch
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: are torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt. The Idea Where harsh climates attack, ZAGO protects. Where pressure from water or gas threatens, ZAGO defends. Introducing ZAGO’s exceptional line of self
- Bolt Type: Flange Bolt, Hexagon Bolt / Tap Bolt
- Fastener Standards: AIA / NAS, AN / MS
- Inch: # 0, # 1, # 2, # 4, # 6, # 8, # 10, # 12, 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4"
- Length: 0.0787 to 1.97 inch
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are
- Bolt Type: Shoulder Bolt
- Fastener Standards: ASME / ANSI, DIN, Other
- Inch: 1/4", 5/16", 3/8", 1/2", 5/8", 3/4", 1"
- Length: 0.3750 to 1 inch
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are
- Bolt Type: Shoulder Bolt
- Fastener Standards: ASME / ANSI, DIN, Other
- Length: 0.3839 to 0.8819 inch
- Material: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Lag screws, also sometimes called lag bolts, are basically "large wood screws". A typical lag bolt can range in diameters from 1/4" to 1 1/4", and lengths from 1/4" to 6" or longer, with coarse threads similar to a wood-screw. The head is typically an external hex. Lag bolts are
- Bolt Type: Lag Bolt
- Inch: 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4"
- Length: 0.2500 to 6 inch
-
Supplier: National Bolt & Nut Corporation
Description: HEX SOCKET HEAD CAP SCREWS National Bolt & Nut offers a large selection of coarse and fine threaded hex socket head cap screws to meet your unique application requirements. And all of our premium hex socket head cap screws meet ANSI B18.3 dimensional specifications. Our line of
- Fastener Standards: ASME / ANSI, Other
- Inch: # 0, # 1, # 2, # 3, # 4, # 5, # 6, # 8, # 10, 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/4", 1 1/2"
- Length: 0.1250 to 10 inch
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: BUTTON HEAD HEX SOCKET CAP SCREWS Featuring a six-sided hexagon socket and constructed from highly durable alloy steel material, National Bolt & Nut's button head hex socket cap screws possess a larger surface bearing and a lower profile head than traditional socket cap screw
- Fastener Standards: ASME / ANSI, Other
- Inch: # 2, # 4, # 6, # 8, # 10, 1/4", 5/16", 3/8", 1/2", 5/8"
- Length: 0.1875 to 2 inch
- Material: Steel
-
Supplier: PENCOM
Description: Custom sizes/ other finishes available
- Bolt Type: Shoulder Bolt
- Inch: 3/8"
- Length: 0.2500 to 1.5 inch
- Material: Steel, Stainless Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4-inch to 4 inches (Length to 20 inches max.) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M Surface: black, cadmium
- Bolt Type: Stud Bolt
- Fastener Standards: ASME / ANSI
- Inch: 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Length: 0.2500 to 20 inch
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A
- Bolt Type: Other
- Fastener Standards: ASME / ANSI
- Inch: 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Length: 0.2500 to 20 inch
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4-inch to 4-inch (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ASME / ANSI
- Inch: 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Length: 0.2500 to 20 inch
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/
- Bolt Type: Stud Bolt
- Fastener Standards: ASME / ANSI
- Inch: 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Length: 0.2500 to 20 inch
-
Supplier: Long-Lok Fasteners Corporation
Description: Long-Lok strip fasteners are manufactured by forming a narrow longitudinal slot long enough to assure engagement with the female thread in an otherwise normal bolt or screw, and compressing a special locking material in the slot. The resiliency of the locking insert holds it in place without
- Bolt Type: Carriage Bolt, Machine Bolt
- Inch: # 0, # 1, # 2, # 3, # 4, # 6, # 8, # 10, 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1"
- Length: 0.1250 to 0.7500 inch
- Material: Steel, Hardened Steel
-
Supplier: BUFAB USA, Inc.
Description: Choice of material: Stainless steel A2 can be used in combination with most Stainless steel grades with similar or lower corrosion resistance. A2 is suitable for outdoor applications but not in coastal areas and only to a limited extent in oxidising acids. A4 is suitable for outdoor applications
- Fastener Standards: ISO
- Length: 0.2362 to 3.94 inch
- Material: Stainless Steel
- Metric: M3, M4, M5, M6, M8, M10, M12, M16, M20, M24
-
Supplier: BUFAB USA, Inc.
Description: Choice of material: Stainless steel A2 can be used in combination with most Stainless steel grades with similar or lower corrosion resistance. A2 is suitable for outdoor applications but not in coastal areas and only to a limited extent in oxidising acids. A4 is suitable for outdoor applications
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ISO
- Length: 0.2362 to 6.3 inch
- Material: Stainless Steel
-
Supplier: BUFAB USA, Inc.
Description: Choice of material: Stainless steel A2 can be used in combination with most Stainless steel grades with similar or lower corrosion resistance. A2 is suitable for outdoor applications but not in coastal areas and only to a limited extent in oxidising acids. A4 is suitable for outdoor applications
- Fastener Standards: ISO
- Length: 0.2362 to 5.91 inch
- Material: Stainless Steel
- Metric: M3, M4, M5, M6, M8, M10, M12, M16, M20, M24
-
Supplier: DME Company
Description: Socket Head Stripper Bolts IN
- Bolt Type: Shoulder Bolt, Other
- Inch: 1/4", 3/8", 1/2", 5/8", 3/4"
- Length: 0.3150 to 10.24 inch
-
Supplier: DME Company
Description: Shoulder (Stripper) Bolts
- Bolt Type: Shoulder Bolt, Other
- Inch: 1/4", 5/16", 3/8", 1/2", 5/8", 3/4"
- Length: 0.3750 to 0.8750 inch
-
Supplier: DME Company
Description: Socket Head Stripper Bolts MM
- Bolt Type: Shoulder Bolt, Other
- Length: 0.2362 to 9.84 inch
- Metric: M2.5, M4, M5, M6, M8, M10, M12, M14, M16, M18, M20, M22, M24
Find Suppliers by Category Top
Featured Products Top
-
Oversized Bolt Feeding and Driving for Heavy Duty Transmission Component Application: Automatically feed and drive, one per cycle, an M8 x 85 mm long hex head bolt with molded washer to required 34 (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Application Spotlight – Higher Torque Screws Installed in Tight Spots Assembly Process: Automatically feed and drive, one per cycle, an M4 x 20mm long torx drive pan head (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Socket Directional Ratcheting Shift Enclosed Ratchets Provide Extra Protection from the Elements Patented Bolt-Thru™ design 200 lb.-ft. Torque Rating One-Year Manufacturer’s Warranty* Proudly Made in the USA! (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
both models, ratchets have 36 teeth resulting in a 10º handle throw that is especially useful for faster, safer work in tight spots. Both models also feature Lowell's Bolt-Thru design that lets workers engage nuts on long bolts or all-thread rod. For pipeline (read more)
Browse Wrenches Datasheets for Lowell Corporation -
. Benefits The mass is light and evenly distributed - hubs made of high-quality aluminum. Suitable for small or confined Spaces - small size, backlash-free, high precision torque transmission. Fail-safe – No metal to metal contact, will still perform if elastomer “spider” fails. Optimum availability – in a total of eight sizes with a wide bore diameter range from 7 to 48mm, stock bore type available. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
. The flexible diameter accommodates wide hole tolerances, and the gap is designed such that the parts will not interlock in the free state. Once installed, the CL220 provides a minimum clearance of 1mm around the bolt diameter to compensate for misalignment. The CL220 is the only standard (read more)
Browse Compression Limiters Datasheets for SPIROL -
36 tooth ratchets yield a 10-degree swing: ideal for working in tight spots Easy-to-reverse ratchet mechanism has few parts for greater reliability 200 lb-ft torque for turning power without breaking Hi-Vis handle makes wrench easy to find Solid metal (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10º handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel sockets promise excellent strength and accuracy, and a new ratchet (read more)
Browse Wrenches Datasheets for Lowell Corporation -
Process: Automatically feed and drive, one per cycle, an M4 x 20mm long torx drive pan head screw to required 4.8 Nm torque to secure a fan clutch housing. A radial torque arm was required to absorb the tightening reaction forces and also assist the operator with vertical alignment. The six (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
N-ARPEX couplings in potentially explosive atmospheres in accordance with the current ATEX Directive are available. Application N-ARPEX couplings of the ARN-6/-8/-10 series are used wherever reliable torque transmission is called for, even in cases of often unavoidable (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited