Products/Services for TSK Linear

  • Linear Actuators-Image
    Linear Actuators - (787 companies)
    Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators...
  • Linear Slides and Linear Stages-Image
    Linear Slides and Linear Stages - (489 companies)
    Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis. Linear slides and stages provide...
  • Linear Brakes-Image
    Linear Brakes - (15 companies)
    Linear brakes are used to slow or stop linear motion in conveyors, web systems, and vehicles. Technologies include friction, eddy current braking, and hysteresis. Linear brakes are used to slow or stop linear motion in conveyors, web systems...
  • Linear Thrusters-Image
    Linear Thrusters - (78 companies)
    Linear thrusters use double-acting pneumatic cylinders or hydraulic cylinders mated to shafts and plates to provide reoccurring linear motion They are used in conveying, inspection systems, and lifting applications, or to apply thrust load Linear...
  • Linear Motors-Image
    Linear Motors - (193 companies)
    Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning. Description. Linear motors generate force only in the direction of travel. A linear motor applies...
  •  
    Linear Potentiometers - (89 companies)
    Linear potentiometers are sensors that produce a resistance output proportional to the displacement or position. Linear potentiometers produce a resistance output that varies according to the displacement or position of a slider or wiper...
  •  
    Linear Position Sensors - (888 companies)
    Linear position sensors is a general search form for all linear position / displacement detection product areas. Linear position sensors use contact or non-contact methods to measure the speed and/or position of an object. They use use a variety...
  •  
    Linear Encoders - (273 companies)
    Linear encoders sense and digitize linear position change for positional measurement and feedback to control systems. Travel, encoder resolution, encoder accuracy, and lines or counts per distance are the most important performance specifications...
  •  
    Linear Solenoids - (143 companies)
    How to Select Linear Solenoids. Linear solenoids convert electrical energy into mechanical power via a plunger with an axial stroke in either a push or pull action. These transducers consist of a coil of wire, sometimes wrapped around an iron core...
  •  
    Linear Shafts - (93 companies)
    Linear shafts are elongated, rod-shaped devices that provide linear or rotary motion for power transmission applications. Linear shafts are elongated, rod-shaped devices that provide linear motion for power transmission applications. Mounting...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire