Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Powerstar UPS Inc.
Description: (15.4"deep x 6.9" wide x 8.9" tall) MIL-STD-1399 compliant Dual Conversion short tower. Mounting Foundation available for Hull mount. Double conversion type UPS wired for Delta powerDual pole circuit breakers -No fusesDimensions 390x 175x 225mm2 year warranty on all partsThe
- Compliance: UL 1449 Rated Surge Protection, FCC, UL, IEC 62040-3, C-UL Listing Mark, Other
- Protection: Over Voltage, Power Failure, Short Circuit, Surge, Voltage Sags, Under Voltage
- Technology: On-line (Double-Conversion), Other
- UPS Type: Single Phase
-
Supplier: GUTOR Electronic LLC
Description: With PFC, harmonic distortion at the input to the UPS is minimized (THDi = 5%), while UPS efficiency is greatly increased (up to 94% efficiency), saving both energy and cost. The PXP is designed to operate in harsh environments and to withstand extremes in temperature, humidity, and
- Features: Audible Alarms?
- Input Voltage Range: 380 to 415 volts
- Interfaces: Serial, Ethernet
- Mounting: Tower Type
-
Supplier: GUTOR Electronic LLC
Description: UPS technology from GUTOR is designed to satisfy requirements with regard to functionality, security and reliability – the main interests of our customers. It has great system flexibility in terms of system design and meets the technical specifications of customers. We
- Features: Audible Alarms?, Bypass Switch?, LCD or LED Display?
- Interfaces: Serial, Ethernet
- Mounting: Tower Type
- Operating Temperature: 14 to 104 F
-
-
Supplier: Powerstar UPS Inc.
Description: PS1504h-MB aka PS1503H-MB 219H x171W x439D (mm) with louvered 304Grade stainless steel cover mini tower is next generation of PS1503SS. MIL901D-A /167 tested. This military model is built with a Master Bypass (MB) Battleshort type switch connects input to output if the
- Compliance: UL 1449 Rated Surge Protection, Grade MIL 901 / 167, FCC, UL
- Protection: Over Voltage, Power Failure, Short Circuit, Surge, Voltage Sags, Under Voltage, Unbalanced Loads
- Technology: Line-Interactive
- UPS Type: Single Phase
-
Supplier: Powerstar UPS Inc.
Description: Ethernet card for Telnet, Http, SNMP. NEW 2 Line LCD TEXT readout of Status /Alarms. Optional Master Bypass switch connects input directly to output jacks. Built with our EXTREME Ruggedization for MIL-STD-901D grade A and MIL-STD-167 compliance. Includes Premium 8-10year life @25°C,
- Features: Application Software Included?, Audible Alarms?, Automatic Restart?, Automatic Shutdown?, Bypass Switch?, Hot-swappable Batteries?, LCD or LED Display?, Self-diagnostics?
- Input Voltage Range: 75 to 154 volts
- Interfaces: Serial, Ethernet, Other
- Mounting: Tower Type, Other
-
Supplier: SOCOMEC
Description: The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in
- Features: LCD or LED Display?
- Input Voltage Range: 400 volts
- Interfaces: Ethernet
- Mounting: Tower Type
-
Supplier: SOCOMEC
Description: practical needs • Online double conversion technology with sinusoidal waveform, to completely filter out all disturbances from / to the mains power supply and to ensure maximum protection of the equipment. • Optional battery extension modules (EBM) to meet wide back-up time
- Features: Bypass Switch?, LCD or LED Display?
- Input Voltage Range: 230 volts
- Interfaces: Serial, Ethernet
- Mounting: Tower Type, Rack or Tray
-
Supplier: SOCOMEC
Description: . • EPO (Emergency Power Off) emergency stop. • Management of power supply and local / remote shutdown of the applications. Meets practical needs • Modular battery extension (EBM) to meet all back-up time requirements, even after installation. • 1+1 parallel redundant
- Features: Bypass Switch?, LCD or LED Display?
- Input Voltage Range: 230 volts
- Interfaces: Serial, Ethernet
- Mounting: Tower Type, Rack or Tray
-
Supplier: SOCOMEC
Description: ) sockets. Data line protection • With RJ45 connector. Communication with the computer system • RS232 or USB advanced connections for the management of the power supply and local / remote shutdown of applications. • Advanced diagnostics and remote control via various
- Features: Audible Alarms?, Hot-swappable Batteries?, LCD or LED Display?
- Input Voltage Range: 230 volts
- Interfaces: Serial
- Mounting: Rack or Tray
-
Supplier: RS Components, Ltd.
Description: APC SmartSlot Triple Chassis UPS card chassis for network administrators provides an additional slot in Smart-UPS, Matrix-UPS, Symmetra Power Array, and Silcon UPSs. Connect the cable of the Expansion Chassis to the RS-232 serial port of the
-
Supplier: Powerstar UPS Inc.
Description: Power strip/ Shipboard 550VA /330W UPS and Surge suppressor Brick shaped (88x180x302mm Deep) No fans, silent in operation. High impact resistant case. 4 surge protected outlets and 4 more UPS /surge outlets. Dual pole input breaker protects both sides of the line for
- Features: Application Software Included?, Audible Alarms?, Automatic Restart?, Automatic Shutdown?, Hot-swappable Batteries?, Self-diagnostics?
- Input Voltage Range: 82 to 147 volts
- Interfaces: Serial, Other Digital, Other
- Mounting: Strip Type (Plug Strip), Other
-
Supplier: RS Components, Ltd.
Description: Remote monitoring and control of an individual UPS by connecting it directly to the network Network Management Cards allow for secure monitoring and control of an individual APC UPS via web browser, command line interface, or SNMP. Embedded technology provides
-
Supplier: RS Components, Ltd.
Description: Remote monitoring and control of an individual UPS by connecting it directly to the network Network Management Cards allow for secure monitoring and control of an individual APC UPS via web browser, command line interface, or SNMP. Embedded technology provides
-
Supplier: RS Components, Ltd.
Description: Combining a SITOP power supply and a 90° mounting bracket results in a minimum surface area requirement on the rear panel of the control cabinet. The width of the power supply becomes the depth, and the depth becomes the width. The mounting bracket is suitable for control
-
Supplier: TelephoneStuff.com
Description: 's PowerAlert software is the only UPS software capable of managing every type and brand of UPS on your network, from every manufacturer. Features: - 2100W Output power capacity - 84 Min typical run time - AC 230V Input/output - 8 x Power IEC
- Technology: Line-Interactive
-
Supplier: Tripp Lite by Eaton
Description: -critical equipment with the highest level of power protection available. Large capacity 80,000VA/64,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly
- Compliance: FCC, UL, IEC 62040-3, Other
- Technology: On-line (Double-Conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 80 kVA
-
Supplier: Tripp Lite by Eaton
Description: -critical equipment with the highest level of power protection available. Large capacity 80,000VA/64,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly
- Compliance: FCC, UL, IEC 62040-3, Other
- Technology: On-line (Double-Conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 80 kVA
-
Supplier: Tripp Lite by Eaton
Description: -critical equipment with the highest level of power protection available. Large capacity 60,000VA/48,000 watt UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly
- Compliance: FCC, UL, IEC 62040-3, Other
- Technology: On-line (Double-Conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 60 kVA
-
Supplier: Tripp Lite by Eaton
Description: -critical equipment with the highest level of power protection available. Large capacity 40,000VA/32,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly
- Compliance: FCC, UL, IEC 62040-3, Other
- Technology: On-line (Double-Conversion)
- UPS Type: Three Phase
- Volt-Amp Rating: 40 kVA
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1103399-UPS-02-07.0- 01-L-V Category: Connectors, Interconnects>Blade Type Power Connectors Series: PowerStrip™ 20 UPS Number of Positions: 2 Pitch: 0.150" (3.81mm) Color: Black Features: Board Lock Connector
- Current Rating: 20 amps
- Voltage Rating: 530 volts
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. Bogen's 24V DC Power Supplies are designed to supply power to 24V DC equipment from a 120V AC source. They are rugged, versatile, and dependable, and are suitable for use with many types of telephone paging equipment, amplified speakers and
-
Supplier: Eaton | Power Quality
Description: The small, compact Eaton 5S UPS delivers backup power for desktop PCs and workstations. The Eco-Control capability of this small UPS enables you save up to 30 percent in energy consumption. You can also enhance your power protection and safeguard your data when you
- Features: Automatic Saving?, Automatic Shutdown?, LCD or LED Display?
- Input Voltage Range: 120 to 230 volts
- Interfaces: Ethernet
- Mounting: Tower Type
-
Supplier: TelephoneStuff.com
Description: power. The UPS provides continuous power from the batteries until utility power returns to safe levels or the batteries are fully discharged. Power Supply Features: - Output power capacity of 2200VA/1980 Watts - Nominal Output Voltage of 230V -
- Volt-Amp Rating: 2.2 kVA
-
Supplier: Eaton | Power Quality
Description: The Eaton 9130 UPS delivers online power quality and scalable battery runtimes for servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while significantly extending battery service
- Features: Application Software Included?, Audible Alarms?, Automatic Shutdown?, Bypass Switch?, Expandable Battery Jacks?, Hot-swappable Batteries?, LCD or LED Display?, Self-diagnostics?
- Input Voltage Range: 90 to 138 volts
- Interfaces: Serial, Other Digital, Other
- Mounting: Tower Type
-
Supplier: Acopian Power Supplies
Description: battery- backup power source (UPS) and/or a second power line from the power utility can be used to maintain output power without interruption when your primary source of AC power fails. Applications: Redundant Power Packages should be
- AC Input Voltage: 105 to 125 volts
- DC Output Current: 5 to 61 amps
- DC Output Power: 1200 watts
- DC Output Voltage: 12 to 48 volts
-
Supplier: ValueTronics International, Inc.
Description: The 435-II is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current (DC), alternating current (AC), voltages, phase rotations, and power in many different types of electronic
- Phase: Three-Phase
-
Supplier: SFCable.com
Description: Attach any power adapter to a power strip, wall outlet or uninterruptible power supply (UPS) without blocking other outlets. Provide space to fit oversized adaptors and allow atachments of multiple adaptors per outlet. Connectors: 1 x NEMA 5-15R to 2 x NEMA
- Compliances and Approvals: CSA Mark (US, C and US, NRTL/C)
- Cord Length: 12 inch
- Female End Type: NEMA 5-15R
- Male End Type: NEMA 5-15P
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in version front side: IEC Outlet type J, Pin temperature -25 °C to 70 °C, Protection class I Ideal for smart PDU and UPS applications Pre-assembled light pipes For PCB mounting Unique Selling
- Configuration: IEC
- Device Type: Receptacle / Outlet
- Dielectric Withstanding Voltage: 1.5 kilovolts
- Mounting Style: Panel Mounted, PCB Mounted
-
Supplier: Allied Electronics, Inc.
Description: branch circuit breakers are available in two terminal configurations; standard box terminals that accept multiple conductors and ring-tongue terminals, ideally suited to demanding requirements of the semi-conductor industry. All breakers mount on standard 35 mm DIN rail. Bus connectors
- Continuous Current Rating: 40 amps
- Mounting Style: DIN Rail Mounted
- Number of Poles: 3
- Rated AC Voltage: 240 volts
-
Supplier: SFCable.com
Description: Attach any power adapter to a power strip, wall outlet or uninterruptible power supply (UPS) without blocking other outlets. Provide space to fit oversized adaptors and allow atachments of multiple adaptors per outlet. Connectors: 1 x NEMA 5-15R to 1 x NEMA
- Application: Cordage
- Cable Length: 1 ft
- Standards: CSA Mark
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: stable performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial
- Cooling: Dry-type / Air Cooled, Other
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Mounting / Form Factor: Chassis Mount, Other
-
Supplier: TelephoneStuff.com
Description: connected - Highly adaptable to a variety of applications and site conditions with adjustable charger settings for wet/gel battery types and selectable line to battery power transfer voltages - 500 watts continuous output power; provides up to twice this rating for
Find Suppliers by Category Top
Featured Products Top
-
Electronics supplies Altech Corporations full line of Connectors, Sensors, DIN Rail Terminal Blocks, Power Supplies, Terminal Strips, Relays, Timers and other devices for industrial control, instrumentation, medical and automation applications. Features (read more)
Browse Power Connectors Datasheets for Omni Pro Electronics, Inc. -
, File No. E139605. Applications of 739W-X2/33 and 739W-X2/34 include but not limited to: Outlet Strips Uninterruptible power supplies (UPS) Industrial applications Pop (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
Uninterruptible Power Supply (UPS) Systems provides critical protection for data centers and telecommunication equipment in mission critical applications, serving as a source of backup power in the event of a power outage. Uninterruptible power supply, also called uninterruptible power source (read more)
Browse Single Phase Uninterruptible Power Supplies (UPS) Datasheets for Fuji Electric Corp. of America -
Occasional power outages are a fact of life, but when the power goes out, an uninterruptable power supply (UPS) from Altech can step in when the standard power source goes offline. A UPS operates by storing energy during normal operation, then supplies backup power immediately following a shutdown. The length of time needed varies by application. (read more)
Browse DC Power Supplies Datasheets for Altech Corp. -
Banner Ups® by Budnick create strong, durable banners at a fraction of the time and cost of inserting grommets and sewing banner hems Banner Ups® by Budnick (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
Uninterruptible Power Supply (UPS) Systems provides critical protection for data centers and telecommunication equipment in mission critical applications, serving as a source of backup power in the event of a power outage. Uninterruptible power supply, also called uninterruptible power source (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Fuji Electric Corp. of America -
UPS (uninterruptible power supply) devices prevent system shutdowns on computer systems and medical equipment at banks, hospitals and elsewhere during power outages and instantaneous power failures. General UPS systems consist of a battery and a converter that uses an IGBT. Power supply (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Fuji Electric Corp. of America -
I have a DC control system, why would I want a DC UPS backup? At the moment, your DC control system switches off once power is dropped offline. It is only a power supply unit. The all-in-one DC-UPS Backup system, available from Altech as the CBI Solution, provides the (read more)
Browse DC Power Supplies Datasheets for Altech Corp. -
Product Series - A full series of vertical, right angle and straddle mount types connectors Features & Benefits - Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Our USB Type C power supplies negotiate the maximum charge rate your device is capable of, supporting 5V, 9V, 12V, 15V, and 20V. Each profile is capable of delivering current at a maximum of 3A. Our power supplies can charge any PD compatible USB-C device at up to 60W of power. This (read more)
Browse Computer Power Supplies Datasheets for Qualtek Electronics Corp.
Conduct Research Top
-
Which Type of UPS System Works Best with a Generator?
Do you have a generator to supply power during a lengthy blackout? You'll get the most out of it if you connect your generator to a UPS system. But there's more than one kind of UPS - it's important to choose the right type of system so it will play nicely with your generator power.
More Information Top
-
StarTech.com Smart UPS Replacement USB Cable AP9827 - USB cable - 6 ft | Softchoice
The USBUPS06 6-foot Smart UPS Replacement USB cable features 1 USB type "A" (male) connector and 1 10-pin RJ45 male connector, allowing you to communicate from your computer, work station or server to your UPS power supply.
-
Controlling and billing
Vorgeschlagen20 becomes Responsibility Social as nichtfinanzielle performance indicators for the Corporate of CSR Europe: … of the Geldspenden/der working time of Mitarbeitern/der donations in tangible assets; regions of the charitable support; number and type of supported charitable devices; number … … workplaces; number the start- Oops ; number the supported or … … better position in the connection to the participation in …
-
Innovation to reality - introducing state-of-the-art protection and monitoring to existing low-voltage switchgear
The harnesses connecting the node to the CTs, control power , and the circuit breakers were also prefabricatedwith the multipin node connectors on one end and the correct terminal type and wire marker on the other end. 3) Auxiliary Section: Mounting the control power transfer relays, UPSs , and central computers in an auxiliary section …