Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kontek Ecology Systems Inc.
Description: Kontek RoKon Ultrafiltration Systems are designed for the clarification of treated wastewater and process water. Kontek RoKon Ultra-Filtration systems eliminate the need for clarifiers, polymers and multimedia filters for waste streams to meet critical discharge criteria
- Clarifiers: All Clarifiers
-
Supplier: Sanborn Technologies
Description: High-Capacity Ultrafiltration Systems UF 3000 • UF 4000 • UF 5000 • UF 6000 Sanborn's High-Capacity Ultrafiltration (UF) Systems employ wide-channel (half-inch) tubular membrane technology to separate water from suspended solids and emulsified oils, and
- Filter Medium Material: Other
- Industry Use: Waste Treatment
- Maximum Liquid Flow: 2.08 GPM
- Maximum Temperature: 50 to 125 F
-
Supplier: Sanborn Technologies
Description: High-Capacity Ultrafiltration Systems UF 3000 • UF 4000 • UF 5000 • UF 6000 Sanborn's High-Capacity Ultrafiltration (UF) Systems employ wide-channel (half-inch) tubular membrane technology to separate water from suspended solids and emulsified oils, and
- Filter Medium Material: Other
- Industry Use: Waste Treatment
- Maximum Liquid Flow: 3.47 GPM
- Maximum Temperature: 50 to 125 F
-
-
Supplier: Sanborn Technologies
Description: High-Capacity Ultrafiltration Systems UF 3000 • UF 4000 • UF 5000 • UF 6000 Sanborn's High-Capacity Ultrafiltration (UF) Systems employ wide-channel (half-inch) tubular membrane technology to separate water from suspended solids and emulsified oils, and
- Filter Medium Material: Other
- Industry Use: Waste Treatment
- Maximum Liquid Flow: 2.78 GPM
- Maximum Temperature: 50 to 125 F
-
Supplier: Sanborn Technologies
Description: High-Capacity Ultrafiltration Systems UF 3000 • UF 4000 • UF 5000 • UF 6000 Sanborn's High-Capacity Ultrafiltration (UF) Systems employ wide-channel (half-inch) tubular membrane technology to separate water from suspended solids and emulsified oils, and
- Filter Medium Material: Other
- Industry Use: Waste Treatment
- Maximum Liquid Flow: 4.17 GPM
- Maximum Temperature: 50 to 125 F
-
Supplier: Smith & Loveless, Inc.
Description: The IMF PROTECTOR™ System by Smith & Loveless provides a cost-effective ultrafiltration solution designed for small municipalities. The system features a low-foul membrane that provides an effective barrier to fine particles, including waterborne pathogens such as
-
Supplier: APV, An SPX Brand
Description: Ultrafiltration for concentration of milk or whey is widely used in the dairy industry. UF concentration is used as a concentration step in the process of making different whey or milk powder products. Also different fresh cultured cheeses like cream cheese, Feta and Queso Fresco can be
- Application / Industry Use: Food and Beverage
- Centrifugal Separators: Other
- Sedimentation Equipment: All Sedimentation Equipment
-
Supplier: Accuris
Description: MICROFILTRATION AND ULTRAFILTRATION MEMBRANE SYSTEMS
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval PilotUnit 4" UF/MF is a desktop laboratory unit in a handy and compact design. It holds a 4" spiral element for ultrafiltration or microfiltration with a membrane area of up to 7 square metres. The Alfa Laval PilotUnit 4" UF/MF is ideal for ultrafiltration and
- Configuration: Housing Only
- Industry Use: Biopharmaceutical, Medical
- Maximum Pressure: 6 psi
-
Supplier: Dupont Water Solutions
Description: larger, facilitating high removal capability for bacteria, viruses, colloids, silt and more. DOW™ Ultrafiltration SFD-2860 Modules are an ideal choice for systems with capacities greater than 50 m3/hr (220 gpm). The large, 8-inch diameter module offers high effective membrane area
-
Supplier: Dupont Water Solutions
Description: larger, facilitating high removal capability for bacteria, viruses, colloids, silt and more. DOW™ Ultrafiltration SFP-2880 Modules are an ideal choice for systems with capacities greater than 50 m3/hr (220 gpm). With an 8-inch diameter and 80-inch length, together with an increase in
- Filter Medium Material: Polyvinylidene Fluoride (PVDF)
- Filtration Grade (Micron Rating): 0.0300 µm
- Housing Material: Plastic
- Industry Use: Waste Treatment
-
Supplier: Dupont Water Solutions
Description: larger, facilitating high removal capability for bacteria, viruses, colloids, silt and more. DOW™ Ultrafiltration SFD-2660 Modules are an ideal choice for systems with capacities of 50 m3/hr (220 gpm) or less. The shorter, 60-inch length module offers higher efficiencies over a wider
- Filter Medium Material: Polyvinylidene Fluoride (PVDF)
- Filtration Grade (Micron Rating): 0.0300 µm
- Housing Material: Plastic
- Industry Use: Waste Treatment
-
Supplier: Dupont Water Solutions
Description: larger, facilitating high removal capability for bacteria, viruses, colloids, silt and more. DOW™ Ultrafiltration SFP-2860 Modules are an ideal choice for systems with capacities greater than 50 m3/hr (220 gpm). The large, 8-inch diameter module offers high effective membrane area
- Filter Medium Material: Polyvinylidene Fluoride (PVDF)
- Filtration Grade (Micron Rating): 0.0300 µm
- Housing Material: Plastic
- Industry Use: Waste Treatment
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: . Description FlexAct® UD is the first — and the one and only — system for single-use ultrafiltration processing. Featuring a capsulated pre-sterilized Crossflow Bag Loop assembly, this innovative member of the FlexAct® family also includes a pre-flushed Self Contained
- Features: Cleanroom
- Process Reactor Application / Industry Use: Pharmaceutical Processing
- Reactor Operation: Batch
- Vessel Volume: 50 liters
-
Supplier: Accuris
Description: STANDARD GUIDE FOR RECORDKEEPING MICROFILTRATION AND ULTRAFILTRATION SYSTEMS
-
Supplier: Accuris
Description: ULTRAFILTRATION SYSTEM, 50-GALLON PER MINUTE OILY WASTE MEMBRANE (OWMS-50)
-
Supplier: Accuris
Description: ULTRAFILTRATION SYSTEM, 10-GALLON PER MINUTE OILY WASTE MEMBRANE (OWMS-10)
-
Supplier: Watts
Description: Watts drinking water systems with Quick-Change™ filter elements and hollow fiber membranes come complete with sediment cartridge, carbon block cartridge, hollow fiber membrane, long reach chrome faucet, tapping valve and tubing.
- Trigger: System
-
Supplier: American Water Works Association (AWWA)
Description: This standard sets minimum requirements for microfiltration (MF) and ultrafiltration (UF) membrane systems for water and reclaimed water filtration systems. This standard does not cover the membranes used in biological wastewater treatment, such as membrane bioreactors. This
-
Supplier: American Water Works Association (AWWA)
Description: This standard sets minimum requirements for microfiltration (MF) and ultrafiltration (UF) membrane systems for water and reclaimed water filtration systems. This standard does not cover the membranes used in biological wastewater treatment, such as membrane bioreactors. This
-
Supplier: Cole-Parmer
Description: • Ideal for stirred cells and micropartition system There high recovery, hydrophilic membranes are made of regenerated cellulose. The tight microstructure ensures the highest possible retention with the lowest possible adsorption of protein, DNA, or other macromolecules. Use when
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Ideal for stirred cells and micropartition system There high recovery, hydrophilic membranes are made of regenerated cellulose. The tight microstructure ensures the highest possible retention with the lowest possible adsorption of protein, DNA, or other macromolecules. Use when
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Ideal for stirred cells and micropartition system There high recovery, hydrophilic membranes are made of regenerated cellulose. The tight microstructure ensures the highest possible retention with the lowest possible adsorption of protein, DNA, or other macromolecules. Use when
- Filter Type: Filter Paper
-
Supplier: Cole-Parmer
Description: • Ideal for stirred cells and micropartition system There high recovery, hydrophilic membranes are made of regenerated cellulose. The tight microstructure ensures the highest possible retention with the lowest possible adsorption of protein, DNA, or other macromolecules. Use when
- Filter Type: Filter Paper
-
Supplier: ASTM International
Description: 1.1 This guide covers procedures for well-defined recordkeeping of microfiltration (MF) and ultrafiltration (UF) systems. 1.2 This guide includes a start-up report, recordkeeping of MF/UF operating data, recordkeeping of pretreatment operating data, and a maintenance log. 1.3 This
-
Supplier: ASTM International
Description: 1.1 This guide covers procedures for well-defined recordkeeping of microfiltration (MF) and ultrafiltration (UF) systems. 1.2 This guide includes a start-up report, recordkeeping of MF/UF operating data, recordkeeping of pretreatment operating data, and a maintenance log
-
Supplier: ASTM International
Description: 1.1 This practice covers the standardization of permeate flow for ultrafiltration (UF) systems. 1.2 This practice is applicable to natural waters including brackish waters, seawaters, and ultrapure waters including those used in power generation and microelectronics and pharmaceuticals
-
Supplier: ASTM International
Description: 1.1 This practice covers the standardization of permeate flow for ultrafiltration (UF) systems. 1.2 This practice is applicable to natural waters including brackish waters, seawaters, and ultrapure waters including those used in power generation and microelectronics and pharmaceuticals
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: , virtually non-foul and has extremely high flux. Membrane regeneration, storage and depyrogenation can be accomplished by using NaOH even at elevated temperatures. These features make Hydrosart® an ideal membrane for biological applications. Hydrosart® ultrafiltration cassettes are available
- Configuration: Filter Element Only
- Filter Medium Material: Cellulose, Other
- Filter Shape: Sheet (Rectangular)
- Filter Type: Membrane Filter
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: , virtually non-foul and has extremely high flux. Membrane regeneration, storage and depyrogenation can be accomplished by using NaOH even at elevated temperatures. These features make Hydrosart® an ideal membrane for biological applications. Hydrosart® ultrafiltration cassettes are available
- Configuration: Filter Element Only
- Filter Medium Material: Cellulose, Other
- Filter Shape: Sheet (Rectangular)
- Filter Type: Membrane Filter
-
Supplier: American Water Works Association (AWWA)
Description: Microfiltration and ultrafiltration have gained rapid acceptance as processes that provide a reliable and very high level of particle, turbidity, and microorganism removal. This manual contains information on low-pressure membranes in widely diverse applications, operations and system
-
Supplier: American Water Works Association (AWWA)
Description: Microfiltration and ultrafiltration have gained rapid acceptance as processes that provide a reliable and very high level of particle, turbidity, and microorganism removal. This manual contains information on low pressure membranes in their widely diverse applications, operations and
-
Supplier: Kontek Ecology Systems Inc.
Description: Kontek MEMKON Ultrafiltration Systems are designed for the clarification of treated wastewater and process water. Kontek MEMKON Ultra-Filtration systems eliminate the need for clarifiers, polymers and multimedia filters for waste streams to meet critical discharge
-
Supplier: Grundfos Pumps Corporation
Description: The BMS range is a completely new range of booster modules mainly used for reverse osmosis and (ultra-)filtration applications that improve efficiency compared to earlier ranges. It features a directly coupled pump powered by a permanent magnet motor and VFD
- Type Of Pump: Booster Pumps
-
Supplier: ProMinent Fluid Controls, Inc.
Description: In water treatment membrane filtration is the technique with the lowest operation costs used to remove particles and salts in the water. For this area, ProMinent offers multiple and high quality systems. Membrane filtration is a physical procedure for particle separation by means of semi
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: SARTOFLOW® Advanced Full flexibility and outstanding crossflow filtration performance combined The SARTOFLOW® Advanced is a modular benchtop Crossflow system optimized for ultrafiltration, microfiltration and diafiltration applications used in many downstream
- Assembly / Element Type: Other
- Filter Media: Cellulose, Polyethersulfone (PES)
- Industry Use: Biopharmaceutical
- Maximum Liquid Flow: 3.08 GPM
-
Supplier: Alfa Laval Inc.
Description: reverse osmosis spiral membranes are used for the high-flux concentration of either the direct feed stream, or permeates from ultrafiltration and nanofiltration.
- Configuration: RO Membrane / Media
- Industry Use: Biopharmaceutical, Food and Beverage, Medical
- Maximum Pressure: 55 psi
-
Supplier: Hapco, Inc.
Description: approval. Filter-bond™ R-30-6 Series This series features 3 potting and adhesive systems specifically designed for potting and/or bonding Ultrafiltration products. The products in this series DO NOT CONTAIN AROMATIC AMINES or other carcinogenic or mutenogenic materials
- Chemical / Polymer System Type: Polyurethane (PU, PUR)
- Cure Type / Technology: Two Component System
- Form / Function: Encapsulant / Potting Compound
- Viscosity: 8000 to 14000 cP
-
Supplier: Hapco, Inc.
Description: Filter-bond™ is a series of casting and potting compounds ideally suited for potting, sealing, and bonding filtration and ultrafiltration products. The Filter-bond™ E-Series is manufactured to ultra-high quality standards and has been used by customers to pass
- Compound Type: Encapsulating / Potting
- Cure Type / Technology: Two Component System
- Features: Flexible / Dampening
- Industry: Medical / Food (Sanitary / FDA)
-
Supplier: Alconox, Inc.
Description: Concentrated, anionic detergent with protease enzyme for manual and ultrasonic cleaning. Excellent for removal of proteinaceous soils,tissue, blood and body fluids from glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass with no interfering residues. Ideal as a cleaning agent in
- Concentration (As Used, by Volume): 1 %
- Contains Phosphate: Yes
- Features: Biodegradable, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
-
Supplier: Porex
Description: For micro and ultrafiltration of industrial wastewater, our POREX® tubular membrane filters (TMF) are designed to fit new and existing tubular membrane systems. During operation, a fluid - such as chemically pre-treated wastewater - flows through the cross-flow membrane tubes at high
- Geometry: Tubular Membrane
-
Supplier: Watts
Description: This Hydro-Safe QT replacement filter cartridge, QTCMX20, is designed for the QT Cube Max multi-stage filter system. It measures 20 inches long and is rated for 1.5 gallons per minute service flow rate. This cartridge contains a 0.5 micron ultrafiltration membrane to reduce sand, silt,
-
Supplier: Watts
Description: This Hydro-Safe QT replacement filter cartridge, QTCB15S, is designed for the QT Cold Bev Max single-stage, QTCLDBMX-1S-.5M, filter system. It measures 15 inches long and is rated for 1.5 gallons per minute service flow rate. This cartridge contains a 0.5 micron ultrafiltration
-
Supplier: Watts
Description: This Hydro-Safe QT replacement filter cartridge, QTCB15, is designed for the QT Cold Bev Max multi-stage filter system. It measures 15 inches long and is rated for 1.5 gallons per minute service flow rate. This cartridge contains a 0.5 micron ultrafiltration membrane to reduce sand,
-
Supplier: Houghton International, Inc.
Description: Cerfa-Kleen® 5528 is an ultra-filtration system cleaner that removes unwanted materials such as heavy particulate, tramp oils and slime from UF membranes. Use Cerfa-Kleen 5528 in metalworking plants for environmentally friendly cleaning. It does not contain caustic materials, silicates
- Features: Non-toxic, Other
- Industry Applications: Other
- Type: Cleaner / Cleaning Agent
-
Supplier: Clark Solutions
Description: ) Max system pressure : 20 bar (290 psi) Pump/Motor weight: 2 Kg (4.4 lbs) Typical Applications: Medical and surgical equipment Hemodialysis apparatus Exhaust fumes treatment Cooling systems Ink-jet printing systems Water purification and ultra-filtration Lubrication Seal
- Discharge Size: 0.2500 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 290 psi
- Maximum Discharge Flow: 1.06 GPM
Find Suppliers by Category Top
Featured Products Top
-
The Ceramic Membrane Filtration System utilizes high-velocity fluid "crossflow" across the face of the membrane. The oil-free water passes through the ceramic membrane while the oily waste is concentrated in a process reservoir. Well-suited for multiple microfiltration and ultrafiltration applications. Processes fluid streams such as industrial laundry, aqueous wash solutions, catalyst stream recovery, and solvent reclamation. (read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
Easypoxy®product range of adhesives for industrial applications are versatile epoxy systems that can bond a wide variety of materials. Epoxylite® Hi-Temp adhesives and potting materials have been used in the aerospace industry since the (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS PDG, Inc.
Conduct Research Top
-
K-TORK Pneumatic Actuators used in Biggest Planned Ultrafiltration Retrofit in US History
Over 300 Rotork K-TORK pneumatic vane actuators have been installed at one of Florida's largest low-pressure ultrafiltration (UF) membrane plants.
-
Texas Water Treatment Plant Boosted by Rotork's K-TORK Actuators for Ultrafiltration Processes
San Felipe Springs Water Treatment Plant is based in the City of Del Rio, Texas. It is supplied by water from the nearby East and West San Felipe Springs and uses an ultrafiltration system to process the water. The centre has an incoming flow of 18.2 million gallons per day. The treated water
-
DOW TM UF and RO Technology (.pdf)
DOW TM Ultrafiltration (UF) modules and DOW FILMTEC TM elements have been installed to purify well water used as process water for soft drink production
-
Tangential Flow Filtration Explores New Niches
by microfiltration; and tangential flow filtration using SmartFlow TFF, a proprietary system of simultaneous microfiltration and ultrafiltration developed by North Carolina-based NCSRT, Inc. Results showed Fab VB6-845 recoveries of less than 40% for each of the centrifugation methods, while recovery based
-
Upfront
a long time, and requires a large membrane surface area. Meissner currently sells the STyLUX PES membrane, with a high flow rate of 0.04 micronm for virus reduction and is now developing a virus-removal membrane with an even higher flow rate, Bardo says. Ultrafiltration suppliers, meanwhile, see
-
Maximize Water Cleanup Performance
wastewater. Activated carbon is the most popular media for the removal of organic compounds, such as solvents, from industrial wastewater. It is usually used in conjunction with other treatment methods, such as ultra-filtration, as a polisher. Powdered activated carbon is used in batch treatment
-
Liquid Mixing: Solid Challenges
delivery of liquid components for ultrafiltration and process/chromatography buffer solutions. Many factors affect liquid blend uniformity of complex pharmaceutical formulations. Some, like feed composition, are obvious. Addition rate, blending/mixing power, chemical reactivity and kinetics
-
Achieve Success with Biosimulation
Operational Excellence & Lean Six Sigma Model directly whenever possible; don t model operations that reference operating parameters from other areas of the process. In the case of purification, start with the chromatography, viral filtration and ultrafiltration systems, rather than from
More Information Top
-
Replacement of Renal Function by Dialysis
Arakawa M, Aoike I, Sizuki Y, Gejyo F, Terada R, Sug- aya H et al.: Antithrombogenecity of polyacrylonitrile- polyethylcneoxide hollow fiber membrane developed for designing an antithrombogenic continuous ultrafiltration system .
-
Encyclopedia of Membranes
Cascade systems may be used when the product is in the permeate of a microfiltration or ultrafiltra- tion system .
-
Membrane Technology and Applications 3rd Edition
The final development phase, which began in the mid-1990s, was the development of reliable, economical microfiltration/ ultrafiltration systems for the treatment of municipal water sources and for use in membrane bioreactors in sewage treatment plants.
-
Modeling and Control of Dialysis Systems
Groups have miniaturized and manufactured wearable ultrafiltration systems or wearable artificial kid- neys that are convenient and very effective for the patient (Gura et al. 2005; Nissenson et al. 2005a; Ronco and Fecondini 2007).
-
Two‐Dimensional Mass‐Transfer Model of a Flat‐Plate Dialyzer with Ultrafiltration Operation
A two‐dimensional mass‐transfer model is developed to predict the concentration distribution and the mass transfer rate of the dialysis‐and‐ ultrafiltration system .
-
Effect of Electroacidification on Ultrafiltration
Performance and Physicochemical Properties of
Soy Protein Extracts
The effect of membrane fouling on the permeate flux decline was studied in a hollow fiber and a dead end ultrafiltration system .
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
Figure 13 shows a typical cascade ultrafiltration system .
-
Advanced Membrane Technology and Applications Complete Document
This plant has adopted an infiltration intake system, an ultrafiltration system , and a high- pressure RO system that provides 60% recovery.