-
Supplier: Migatron Corporation
Description: About the RPS-400-30 Sensor The RPS-400-30 has a 22mm barrel housing, completely self -contained, 12-30VDC powered ultrasonic proximity sensor. A sealed transducer provides protection in environments where dirt and moisture are a problem. The sensor
- Body: Cylindrical
- Operating Distance: 5 to 30 inch
- Operating Temperature: 32 to 122 F
- Technology: Ultrasonic Proximity Sensor
-
Supplier: Baumer Ltd.
Description: Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s
- Body: Cylindrical
- DC Load: 3-Wire NPN, 3-Wire PNP
- Load: DC Load
- Operating Distance: 7.87 to 59.06 inch
-
Supplier: Baumer Ltd.
Description: Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s
- Body: Cylindrical, Rectangular
- DC Load: 3-Wire NPN, 3-Wire PNP
- Load: DC Load
- Operating Distance: 3.94 to 39.37 inch
-
-
Supplier: Baumer Ltd.
Description: Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor’s
- Measurement Range: 3.94 to 39.37 inch
- Operating Temperature: -10 to 140 F
- Output: Voltage, Current
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Baumer Ltd.
Description: Ultrasonic Distance Measuring Sensor
- Device Classification: Sensor-Only
- Display: Analog Meter / Indicator
- Level Measurement Type: Continuous Level
- Measuring Range: 3.94 to 39.37 inch
-
Supplier: Migatron Corporation
Description: About the RPS-450 The RPS-450 is a self-contained, 120VAC powered, ultrasonic proximity sensor in a 30mm barrel housing. The sensor is range or distance sensitive, which enables the sensor to detect objects only within the desired range and reject objects outside
- Body: Cylindrical
- Operating Distance: 5 to 72 inch
- Operating Temperature: 32 to 140 F
- Switch Type: Normally Open, Normally Closed
-
Supplier: Automation24, Inc.
Description: The IRU-3435-M ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 1.25-50 feet (381 - 15240)mm. The sensor has an analog output (4-20 mA) with 2 NPN outputs. The IRU-3435-M ultrasonic level sensor
- Device Classification: Sensor System
- Maximum Operating Pressure: 6 psi
- Measuring Range: 1.18 to 9.84 inch
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Automation24, Inc.
Description: The IRU-2423-M ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 1-25 feet (304 - 7520)mm. The sensor has an analog output (4-20 mA). The IRU-2423-M ultrasonic level sensor from APG sensors
- Device Classification: Sensor System
- Measuring Range: 12 to 300 inch
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Automation24, Inc.
Description: The LPU-2127 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 69 kHz has a range of 1-25 feet (304 - 7620)mm on liquids 1-10 feet on liquids . The sensor has an analog output (4-20 mA). The LPU-2127 ultrasonic level
- Device Classification: Sensor System
- Measuring Range: 12 to 300 inch
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Migatron Corporation
Description: About RPS-401/426 The RPS-401 and RPS-426 are self-contained ultrasonic sensors in a 30mm barrel housing, powered by 20-30VDC. A sealed transducer provides protection in hostile environments. The sensor can be operated in two modes a proximity and a hysteresis
- Body: Cylindrical
- Operating Distance: 4 to 80 inch
- Operating Temperature: 32 to 140 F
- Switch Type: Normally Open, Normally Closed
-
Supplier: Migatron Corporation
Description: operation is 38.5kHz. There are two ranges available in this model: 2? to 40? or 5? to 80?. The sensor is available with a 120VAC power input or a 20 – 30VDC input. It also features a quick disconnect (QD) receptacle. The housing is constructed of PBT plastic and has standard
- Body: Rectangular
- Load: AC Load, DC Load
- Operating Distance: 2 to 80 inch
- Operating Temperature: 32 to 140 F
-
Supplier: Automation24, Inc.
Description: The LPU-2428-M ultrasonic level sensor from APG sensors is Intrinsically Safe for hazardous locations with an ultrasonic frequency of 69 kHz has a range of 1-25 feet (304 - 7620)mm. The sensor has a 4-20mA output. Programming interface with RST-4101 USB
- Device Classification: Sensor System
- Measuring Range: 12 to 300 inch
- Meter Technology: Ultrasonic / Sonic
-
Supplier: DigiKey
Description: Ultrasonic Sensor 42kHz
- Operating Temperature: 5 to 149 F
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: DigiKey
Description: Ultrasonic Sensor 42kHz
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: DigiKey
Description: Ultrasonic Sensor 42kHz
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: DigiKey
Description: Ultrasonic Sensor 42kHz
- Operating Temperature: -40 to 158 F
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: CARLO GAVAZZI Automation Components
Description: A family of diffuse ultrasonic sensors with sensing range from 250-3500 mm with a resolution as low as 2.0 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP, NO or NC which forms a windows
- Device Classification: Sensor-Only
- Measuring Range: 9.84 to 138 inch
- Meter Technology: Ultrasonic / Sonic
-
Supplier: CARLO GAVAZZI Automation Components
Description: A family of diffuse ultrasonic sensors in Stainless steel housing and with sensing range from 350-3500 mm with a resolution as low as 2.0 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP, NO or
- Device Classification: Sensor-Only
- Measuring Range: 13.78 to 138 inch
- Meter Technology: Ultrasonic / Sonic
-
Supplier: CARLO GAVAZZI Automation Components
Description: A family of diffuse ultrasonic sensors with sensing ranges from 350-6000 mm with a resolution as low as 15 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP, NO or NC which forms a windows
- Device Classification: Sensor-Only
- Measuring Range: 13.78 to 236 inch
- Meter Technology: Ultrasonic / Sonic
-
Supplier: CARLO GAVAZZI Automation Components
Description: A self-contained multi function diffuse ultrasonic sensor with a sensing range of 250 to 3500 mm. 2 switching outputs - easily set up for two different output modes and adjusted by teach-in - makes it ideal for level control tasks in a wide variety of vessels. A sturdy one-piece
- Device Classification: Sensor-Only
- Measuring Range: 9.84 to 138 inch
- Meter Technology: Ultrasonic / Sonic
-
Supplier: SensoPart
Description: As a result of its narrow sound cone, UT-20-S allows the detection of objects even through the smallest of openings and drilled holes with a diameter of less than 5 mm. Typical Ultrasonic sensors Ultrasonic sensors may be a useful alternative where optical sensors
- Operating Distance: 7.87 to 51.18 inch
- Operating Temperature: -13 to 158 F
- Output: Switched / Alarm
- Technology: Ultrasonic Proximity Sensor
-
Supplier: Banner Engineering Corp.
Description: requiring a continuous current or voltage output Features independently programmable outputs Housed in T-style right-angle housing with 30 mm threaded nose Available in chemically resistant models with a Teflon coating to protect the transducer Simplifies setup with
- Operating Distance: 5.91 to 78.74 inch
- Operating Temperature: -4 to 158 F
- Output: Voltage, Current
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ??? 40kHz Plugin Ultrasonic Receivers, Transmitters ROHS
- Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Pepperl+Fuchs SE
Description: Ultrasonic direct detection sensor
-
Supplier: TE Connectivity
Description: Actuation Point/Sensing Range : .25 Inches Pressure Range : 250 psi Process Connection : 1/4"NPT Product Type Features Ultrasonic Sensor Style : Gap Ultrasonic Sensor Type
- Operating Temperature: -22 to 176 F
- Technology: Ultrasonic Proximity Sensor
-
Description: The gas flow sensor is the core component of ultrasonic gas meter, which is a kind of ultrasonic sensor wiht gas medium. This gas flow sensor has utilized novel acoustic matching material to enhance the transmission ability of ultrasonic signal in gas
- Electrical Output: Frequency
- Media Temperature: -13 to 131 F
- Operating Pressure: 29.01 psi
- Process Media Type: Gas
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other Ultrasonic Clear Label Sensor, please see our Clear Label Marketing Page. Technical Features Model Specific Adjustment Type: Push Button Connection Type: Cabled, 6ft
- Body: Other
- Operating Temperature: 24.8 to 122 F
- Output: Current
- Power Requirements: DC Powered
-
Supplier: Pepperl+Fuchs SE
Description: Ultrasonic direct detection sensor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Proximity Sensor, Cylindrical 30mm, Non-Programmable, PNP Single NO, 30mm Diameter, 300mm to 1000mm Sensing Distance, 2-meter (6.5ft) PVC cable
- Body: Cylindrical
- Operating Distance: 11.81 to 39.37 inch
- Technology: Ultrasonic Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: Sensor,Ultrasonic,30 0mm max range,on/off,NPN output,sonic emission
- Technology: Ultrasonic Proximity Sensor
-
Supplier: BERNSTEIN AG
Description: Select the sensor and the technical principle that best meet your requirements from the comprehensive BERNSTEIN range of ultrasonic sensors. You will find the BERNSTEIN plastic rectangular housing below. Product advantages: Digital sensors with 2 freely programmable
- Body: Rectangular
- Measurement Range: 0.2362 to 0.9843 inch
- Operating Temperature: 5 to 158 F
- Output: Voltage, Current, Switched / Alarm
-
Supplier: TE Connectivity
Description: Actuation Point/Sensing Range : .25 Inches Pressure Range : 250 psi Process Connection : 1/2"NPT Product Type Features Ultrasonic Sensor Style : Gap Ultrasonic Sensor Type
- Operating Temperature: -22 to 176 F
-
Supplier: FineTek
Description: EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX
- Measuring Range: 472 inch
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Comus International
Description: Simple and quick mounting Detection of smallest parts Fork widths 30 – 120mm High switching frequency up to 4kHz Water proof, IP 67, robust Versions with red light and laser light as well Customized versions available
- Device Classification: Sensor-Only
- Meter Technology: Ultrasonic / Sonic
-
Supplier: Allied Electronics, Inc.
Description: Analog ultrasonic sensors give the user an adjustable 4-20 mA or a 0-10 VDC feedback. Often used for web detection or level control. Since sound waves are used for measurement, they are ideal for consideration in applications that are difficult to solve with photoelectrics devices
- Body: Cylindrical
- Operating Distance: 39.37 inch
- Output: Current
Find Suppliers by Category Top
Featured Products Top
-
: 4400±20% pF · Sound Pressure Level: ≥103dB, @40KHz, 30cm,10Vrms(0db=0.2nbar) · Sensitivity: ≥-87dB, @ 40KHz, 30cm, 0dB=0.2nbar · -6dB Directivity: 110×50°(typ.) · Maximum Input Voltage: 160Vp-p/Max · Insulation Resistance: 100MΩ min · Ring Time Max: ≤1.6ms · Application: Automobiles, Parking Meters, Water Level Meters (read more)
Browse Piezoelectric Sensors Datasheets for Ningbo Kepo Electronics Co., Ltd. -
at 1KHz 4400±20% pF · Sound Pressure Level @40KHz, 30cm,10Vrms(0db=0.2nbar) ≥103dB · Sensitivity @ 40KHz, 30cm, 0dB=0.2nbar ≥-87dB · -6dB Directivity 110×50°(typ.) · Maximum Input Voltage 160 (read more)
Browse Piezoelectric Sensors Datasheets for Ningbo Kepo Electronics Co., Ltd. -
: 40±1KHz Capacitance at 1KHz: 4400±20% pF Sound Pressure Level: ≥103dB, @40KHz, 30cm,10Vrms(0db=0.2nbar) Sensitivity: @ 40KHz, 30cm, 0dB=0.2nbar ≥-87dB -6dB Directivity (read more)
Browse Piezoelectric Sensors Datasheets for Ningbo Kepo Electronics Co., Ltd. -
dilution, or leak directionality. To compensate for such situations, ultrasonic gas leak detectors pick up gas leaks by responding to the airborne ultrasound instead of relying on physical contact between the gas and the sensor element. This capability significantly improves total speed of response to (read more)
Browse Gas Instruments Datasheets for MSA Safety -
an ultrasonic sensor. A second important parameter is the level measurement, which is measured using pressure sensors such as the UTC30. With the UTC30 Endress+Hauser Sensors&Components offers a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
their new B75HW Tilted Element™ Thru-hull Transducer, a high-frequency 150-250 kHz Chirp-ready depth and temperature transducer with a wide 30° beamwidth. Ideally suited for boats up to 8 m (26’), the low-profile B75HW delivers (read more)
Browse Ultrasonic Transducers Datasheets for Airmar Technology Corporation -
SmartBoat Brings Signal K Compatibility to Boaters One quick download delivers IoT-level interaction with analog vessel sensor data September 30, 2022 – AIRMAR® Technology (read more)
Browse Navigational Instruments Datasheets for Airmar Technology Corporation -
Corporation is a world leader in the design and manufacture of high-performance sensors for marine and industrial applications. We manufacture advanced ultrasonic transducers, electromagnetic flow sensors, WeatherStation® instruments, and sensor monitoring systems used for a wide variety of applications (read more)
Browse Ultrasonic Transducers Datasheets for Airmar Technology Corporation -
consumption by more efficiently delivering power to FPGAs, ASICs, and SoC core power supplies. Highly configurable, the regulators combine their wide input voltage ranges with adjustable output voltages down to 0.3 V. In addition, the SiC931 features four programmable switching frequencies at 600kHz (read more)
Browse IC Power Supplies Datasheets for New Yorker Electronics Co., Inc. -
Measuring flow without any obstacles: the SU Puresonic ultrasonic sensor Flow measurement of applications with ultra-pure water and water-based media with (read more)
Browse Ultrasonic Flow Meters Datasheets for ifm electronic gmbh
More Information Top
-
Speciation and Transport of Phosphorus in Source Area Rainfall–Runoff
Water depth is recorded at 1-s frequency by a 30 kHz ultrasonic sensor (model Shuttle Level Transmitter, manufac- tured by MJK Inc.).
-
Acoustical Techniques for Detecting and Locating Electrical Discharges
FIG. lO.58--Liquid immersed ultrasonic sensor ( 30 to 90 kHz ) with parabolic reflector (after Thompson, unpublished work).
-
Accurate Location of Synthetic Acoustic Emissions and Location Sensitivity to Relocation Methods, Velocity Perturbations, and Seismic Anisotropy
of AEs using ultrasonic sensors (frequencies > 30 kHz (PETTITT, 1998)) has become a routine tool for the non-invasive monitoring of microcracking both in situ, (e.g., CARLSON and YOUNG, 1993; YOUNG and COLLINS, 2001) and in laboratory deformation experiments (e.g …
-
Real Time System Architecture For A Mobile Robot
This sensor operates in the ultrasonic spectrum ( 30KHz ) beyond the engine and track noise .
-
Mobile Robots Real-Time Intelligent Control
To overcome our initial design's shortcomings, we developed a second-generation sensor operating in the ultrasonic spectrum ( 30 kHz ) beyond the engine and track noise spectrum.
-
http://www.ndt.net/article/ewgae2004/pdf/l49ono.pdf
For transmitter and re- ceiver, AE or ultrasonic sensors of various resonance frequency were used; 30 kHz (AET AC30L), 150 kHz (PAC R15), 175 kHz (AET AC175L), 375 kHz (AET AC375L), 500 kHz (PAC PICO), 750 kHz (AET AC750L), 1 MHz (Automation …
-
http://www.ndt.net/article/jae/papers/22-243.pdf
For transmitter and receiver, AE or ultrasonic sensors of various resonance frequency were used; 30 kHz (AET AC30L), 150 kHz (PAC R15), 175 kHz (AET AC175L), 375 kHz (AET AC375L), 500 kHz (PAC PICO), 750 kHz (AET AC750L), 1 MHz (Automation Ind …
-
Application of Wavelet Neural Networks for Recognizing the Patterns of Wood Inner Defects
The experiment requirements are as follows: the diameter of ultrasonic sensors is 50mm, and the ultrasonic frequency is 30 kHz .
-
Recognizing the Patterns of Wood Inner Defects Based on Wavelet Neural Networks
The experiment requirements are as follows: the diameter of ultrasonic sensors is 50mm, and the ultrasonic frequency is 30 kHz .
-
Sensor technique
Numerous different information on damping losses in air (e.g. (Mason WP (Hrsg) 1984)) can be reduced überschlägig in the frequency range used for air ultrasound -distance sensors (about 30-400 kHzes ) to a simple formula: Independently of the frequency, the …