Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, 750 MHz, LOW DISTORTION UNITY GAIN, CLOSED LOOP BUFFER AMPLIFIER, MONOLITHIC SILICON
-
Supplier: Lingto Electronic Limited
Description: UNITY GAIN, CLOSED LOOP BUFFER
- Device Type: Instrumentation Amplifiers, Other
-
Supplier: DigiKey
Description: PRECISION UNITY GAIN DIFFERENTIA
- Device Type: Buffer, Differential Amplifiers, Instrumentation Amplifiers, Operational Amplifiers
- Package Type: SOIC, Other
-
-
Supplier: DigiKey
Description: UNITY-GAIN-STABLE WIDEBAND VOLTA
- Operating Temperature: -55 to 125 C
- Package Type: CDIP, Other
- Slew Rate (SR): 1100 V/µs
- Supply Current (IS): 15.5 milliamps
-
Supplier: Lingto Electronic Limited
Description: INA105 - PRECISION UNITY GAIN DI
- Device Type: Instrumentation Amplifiers
-
Description: UNITY GAIN, CLOSED LOOP BUFFER
- Life Cycle Stage: Other
- Package Type: Other
- Slew Rate (SR): 0.0013 V/µs
-
Supplier: Win Source Electronics
Description: Offset Voltage: 1 mV Common Mode Rejection Ratio: 8 dB Input Bias Current: .2 nA Rail/Rail I/O Type: No Shut Down Feature: No Power Supply Rejection Ratio: 8 dB Voltage Gain in dB: 16.2 dB Unity Gain Bandwidth Product: 5MHz Is this a common-used part?: Yes Popularity: High Fake
- Bandwidth: 5 MHz
- Input Offset Voltage (VOS): 1 millivolts
- Pin Count: 8
- Single Supply: Yes
-
Supplier: ODG (Origin Data Global)
Description: OPA656 WIDEBAND, UNITY GAIN STAB
- Gain-Bandwidth Product (GBW): 230 MHz
- Input Bias Current (IBIAS): 2.00E-6 µA
- Input Offset Voltage (VOS): 0.2500 millivolts
- Number of Devices in Package: 1
-
Supplier: Richardson RFPD
Description: The AD8244 is a precision, low power, FET input, quad unity-gain buffer that is designed to isolate very large source impedances from the rest of the signal chain. The 2 pA maximum bias current, near zero current noise, and 10 TO input impedance introduce almost no error, even with
- Device Type: Operational Amplifiers
- Package Type: MSOP
-
Supplier: Renesas Electronics Corporation
Description: The EL5420T is a low power, high voltage rail-to-rail input-output amplifier. The EL5420T contains four amplifiers. Each amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum operating voltage
- Device Type: Buffer, Operational Amplifiers, Video / Wideband Amplifiers
-
Supplier: Renesas Electronics Corporation
Description: The EL5220T is a high voltage rail-to-rail input-output amplifier with low power consumption. The EL5220T contains two amplifiers. Each amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum
- Device Type: Buffer, Operational Amplifiers, Video / Wideband Amplifiers
-
Supplier: Renesas Electronics Corporation
Description: The EL5220T is a high voltage rail-to-rail input-output amplifier with low power consumption. The EL5220T contains two amplifiers. Each amplifier exhibits beyond the rail input capability, rail-to-rail output capability and is unity gain stable.brbr The maximum
- Device Type: Buffer, Operational Amplifiers, Video / Wideband Amplifiers
-
Supplier: Renesas Electronics Corporation
Description: The EL5111T is a high voltage rail-to-rail input-output amplifier with low power consumption. The EL5111T is a single amplifier which exhibits beyond the rail input capability, rail-to-rail output capability, and is unity gain stable.brbr The maximum operating voltage
- Device Type: Buffer, Operational Amplifiers, Video / Wideband Amplifiers
-
Supplier: Encore Electronics, Inc.
Description: The Model 663 is a combination amplifier and integrator for accelerometer signals. One integration stage is provided, converting acceleration into velocity. The unity gain frequency of the integrator is factor-trimmed to 60Hz. Two outputs are provided per accelerometer–a
- DC Voltage Input: Yes
- Form Factor: Rack Mount
-
Supplier: RS Components, Ltd.
Description: Features. - Rail-to-Rail Input and Output. - Wide Bandwidth: 350 kHz. - High Slew Rate: 0.17 V/s at VS = 1.8 V. - Low Supply Current: 20 µA per Channel at VS = 1.8 V. - Low Input Bias Current: 1 pA Typical. Applications. - Unity Gain Buffer. - Battery Powered / Low Quiescent
- Device Type: Operational Amplifiers
- Package Type: MSOP, Other
-
Supplier: RS Components, Ltd.
Description: output voltage is guaranteed to swing within 1 V or less of either rail, giving the user improved SNR. In addition to the output amplifier, the small-signal provided op-amp can be configured as a unity gain follower buffer or it can provide a stage of a 4-pole low pass
- Device Type: Operational Amplifiers
- Package Type: Other
-
Supplier: RS Components, Ltd.
Description: output voltage is guaranteed to swing within 1 V or less of either rail, giving the user improved SNR. In addition to the output amplifier, the small-signal provided op-amp can be configured as a unity gain follower buffer or it can provide a stage of a 4-pole low pass
- Device Type: Operational Amplifiers
- Package Type: Other
-
Supplier: RS Components, Ltd.
Description: Features. - Rail-to-Rail Input and Output. - Wide Bandwidth: 350 kHz. - High Slew Rate: 0.17 V/s at VS = 1.8 V. - Low Supply Current: 20 µA per Channel at VS = 1.8 V. - Low Input Bias Current: 1 pA Typical. Applications. - Unity Gain Buffer. - Battery Powered / Low Quiescent
- Device Type: Operational Amplifiers
- Package Type: MSOP, Other
-
Supplier: Dataforth Corporation
Description: SCM7B22 voltage output modules accept input signals in the ±10V range from the process control system. The signal is isolated, buffered, and filtered to provide a unity gain field voltage output. These modules incorporate a five-pole filtering approach to maximize both time and
- Analog Input Channels: 1 #
- Common Mode Rejection Ratio: 100 dB
- DC Voltage Input: Yes
- Form Factor: Rack Mount, DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
transimpedance amplifiers with operational amplifiers, but both have their own differences. For instance, a general op-amp amplifies the voltage difference between two inputs. It provides high gain and can be configured (read more)
Browse Amplifier and Comparator Chips Datasheets for ODG (Origin Data Global) -
Low supply current: 80µA maximum at 5V supply voltage Rail-to-rail input and output voltage ranges for maximum signal integrity Unity gain stable, ensuring consistent performance across applications Exceptionally low input bias currents: 0.1pA, enabling (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed using (read more)
Browse RF Frequency Converters Datasheets for Qorvo -
-resolution 14-bit, 4 MSPS simultaneous sampling SAR ADC Low-noise, fully differential ADC driver amplifier 3.3 V precision voltage reference Low-noise buffer amplifiers Low-dropout linear regulator The ADAQ4381-4 has on (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey
Conduct Research Top
-
Advantage's of Microchip's Cascaded Op Amps
they will support instance, the input op amp (op amp A) can be many application circuits. configured as an inverting amplifier, as an inverting (Miller) integrator or as a difference amplifier. The output amplifier can be set up as a unity-gain buffer to FUNCTIONALITY isolate the load from op amp
More Information Top
-
Analogue IC Design: The Current-Mode Approach
Figure 8.27 High quality unity gain buffer amplifier .
-
2009 Index IEEE transactions on consumer electronics volume 55
A Rail-to-rail Unity Gain Buffer Amplifier for Low-cost High Resolution TFT LCD Panels; .
-
ROIC for gated 3D imaging LADAR receiver
The most common form of this type of sample and hold is composed of a sampling switch, a hold capacitor, and a unity gain buffer amplifier .
-
Modified Charge Amplifier for Stray Immune Capacitance Measurements
This is achieved by simply introducing a unity gain buffer amplifier within the circuit loop.
-
Auto Correction Feedback for Ripple Suppression in a Chopper Amplifier
magnitude is put at the input of unity gain buffer amplifier .
-
A traceable mains-frequency power standard
via a unity gain buffer amplifier .
-
An ultrahigh vacuum device for measuring the conductivity of surface structures by a four-probe method based on a closed-cycle refrigerator
To reduce the influence of leaks in measurements, tri axial cables are used; the voltage picked off the unity gain buffer amplifier connected to contacts 2 and 3 is fed to their inner shields.
-
Patent Abstracts
The unity gain buffer amplifier is coupled to receive the current output by the plurality of amplifiers of the voltage control block.
-
AC voltage standard based on a programmable SIS array
Theoretical estimates indicate that the influence of nonlinearities in the unity gain buffer amplifier can be controlled with careful design.
-
An adaptive singular value decomposition (SVD) algorithm for analysis of wavelength modulation spectra
…have omitted a cascode transistor used to reduced the sam- ple path detector source capacitance, a 1 nF capacitor in parallel with the transistor that was added to prevent high frequency oscillation, and a unity gain buffer amplifier on the noise-canceler…
Indicates content that may require registration and/or purchase.