-
Supplier: Washington Alloy Co.
Description: Specifications ALUMINUM 345, EXTRUDED MAINTENTANCE & REPAIR ELECTRODE, AWS/SFA 5.3 E4043 Sizes and Packaging 5 lb. Tubes/30 lb. master cartons or 1 lb. mini-packs Description An extruded aluminum electrode used for low temperature production and maintenance welding of cast and wrought aluminum
-
Supplier: Caplugs
Description: Designed for use in aircraft and hydraulic equipment applications and seals out contaminants while protecting threads. A rolled thread allows the plug to be pushed or threaded in. Threads meet UN/UNS specifications. External ribs aid in installation and removal Designed for
- Fits NPT Size: 1 NPT, 1 1/4 NPT
- Material: Polyethylene (PE)
- Threaded: Yes
-
Supplier: ASTM International
Description: 1.1 This specification covers forged or rolled UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675 and UNS R20033* pipe flanges, forged fittings, and valves
-
-
Supplier: ASTM International
Description: This specification covers forged or rolled UNS N06030, UNS N06035, UNS N06022, UNS N06200, UNS N06059, UNS N06686, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675, UNS
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.6 Class ERCuSn-C DC Reverse Polarity (Electrode+) All-Position Phosphor (Tin) Bronze Electrode for Copper, Steel, Cast Iron and Galvanized Iron Features Rainier 3A is specially formulated to be used in any position with a minimum of
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.6 Class EcuSi AC-DC Reverse Polarity (Electrode+) All Position AC/DC All Purpose Electrode for “Arc Brazing” Cast Iron to Steel. Features Rainier 6A performs well in any position utilizing AC as well as DC machines. Rainier
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.6 Class EcuAl-A2 DC Reverse Polarity (Electrode+) Flat and Horizontal Positions Versatile Copper Base Electrode for Joining and Overlaying Copper-Brass-Bronze and Dissimilar Metals. Features Rainier 5A produces strong, dense
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ASTM International
Description: 1.1 This specification covers alloys UNS N08904, UNS N08925,* UNS N08031, UNS N08932, UNS N08926, and UNS R20033 plate, sheet, and strip in the annealed temper. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in
-
Supplier: ASTM International
Description: 1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rolled plate, sheet, and strip for heat-resisting and general corrosive service. 1.2 The following products are covered under this specification: 1.2.1 Sheet and Strip
-
Supplier: Noll, Inc.
Description: Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail
- Component Type: Screw Only
- Design Features: Right Hand Thread
- Length: 12 to 72 inch
- Manufacturing Process: Rolled Thread
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: JIT Packaging
Description: Upright--Plastic
-
Supplier: Barksdale Control Products
Description: Barksdale's UNS-PA/PP family of level solutions are ideal for applications requiring a side-mounted switch. With their compact design, they are suitable for use in small tanks and vessels, as well as larger tanks where top mounting is not an option. A choice of polyamid (nylon)
- Configuration (Normal State): Normally Open (NO), Normally Closed (NC)
- Material Temperature Range: -4 to 248 F
- Maximum AC Voltage: 230 volts
- Maximum Current: 3 amps
-
Supplier: Barksdale Control Products
Description: The UNS1000-BN18 is a top mount level switch that offers a choice of four different process connections, three electrical terminations and an optional temperature sensor. With a maximum stem length of 23.6 inches, the UNS1000-BN18 can be customized to the exact
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: 14 to 194 F
- Maximum Operating Pressure: 58 psi
-
Supplier: Barksdale Control Products
Description: Barksdale's Series UNS 2000 Level Switches offer a level control solution that is fully customizable to the exact needs of your application. This series of Level Switches can be configured with up to six floats, each with its own individual switch point. A variety of mounting
- Configuration (Normal State): Normally Open (NO), Normally Closed (NC)
- Material Temperature Range: 14 to 221 F
- Maximum AC Voltage: 250 volts
- Maximum Current: 3 amps
-
Supplier: Barksdale Control Products
Description: Barksdale's Series UNS-1000 Level Switches offers a level control solution that is fully customizable to the exact needs of your application. Available in lengths up to 40", the UNS-1000 Level Switches can be configured with up to five floats, each with its own individual switch
- Configuration (Normal State): Normally Open (NO), Normally Closed (NC)
- Material Temperature Range: 14 to 221 F
- Maximum AC Voltage: 230 volts
- Maximum Current: 2 amps
-
Description: MOSFET 2N-CH 20V 10.7A PWRDI3333
- Packing Method: Tape Reel, Other
-
Supplier: DigiKey
Description: Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10.7A (Ta) 1.2W Surface Mount PowerDI3333-8
- Package Type: Other
-
Supplier: Accuris
Description: STUD - STRAIGHT, CADMIUM PLATED, STEEL, UNS G87400, 125 KSI MIN, .3750 - 16 UNS X .3750 - 24 UNF-3A
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1033722-DMN2022UNS-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range
- Package Type: SOT3, Other
- Polarity: N-Channel
- Transistor Type: MOSFET
-
Supplier: Honeywell Sensing & IoT
Description: - contact sensing products use versatile, reliable Hall-effect sensor ICs that are operated by a magnetic field and are designed to respond to alternating North and South Poles or to South Pole only. 103SR Series Hall-effect position sensors include digital unipolar, latching, and linear
- Operating Temperature: -40 to 212 F
- Technology: Hall Effect Position Sensor
-
Supplier: Belmont Metals, Inc.
Description: (after oxygen and silicon), it is a relatively “new” metal, becoming available in commercial quantities – and at a reasonable cost – just over a century ago. This is because Aluminum is produced only by a complex process that uses huge amounts of electricity
- Features: Corrosion Resistant
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Ingot
- Standards / Specifications: AA / IADS, Casting Grade (ICI, etc.)
-
Supplier: JBC Technologies, Inc.
Description: Often used for thermal and electrical shielding applications, die cut foils can be embossed, micro-perforated, laminated to a pressure sensitive adhesive, a heat-activated film, or a combination of all the above. Aluminum in particular is widely used in automotive and appliance
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Foil
-
Supplier: Tooling Technology
Description: Micro-porous, air-permeable aluminum is a major breakthrough! Expand thermoform design flexibility and reduce manufacturing costs with the revolutionary thermoforming mold aluminum designed to significantly enhance air evacuation and accelerate construction. Metapor
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A)
-
Supplier: Composition Materials Co., Inc.
Description: Composition Materials diversified line of Fillers & Extenders
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages
- Applications: Abrasive / Erosive Wear Protection
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A)
-
Supplier: Belmont Metals, Inc.
Description: White Metals Featuring Aluminum, Lead, Pewter, Solders, Jewelry, Sculpture, Tin, Zinc Alloys in a variety of forms for many applications White metals are any of several light-colored alloys used as a base for plated silverware, ornaments or novelties, as well as any
- Applications: Other
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Powder
- Standards / Specifications: Casting Grade (ICI, etc.)
-
Supplier: Alcoa North American Rolled Products
Description: 6xCE This alloy has the ability to finish in a wide variety of surfaces and textures. The forming ability and strength of this alloy is excellent. With good anodizing and color match ability; this alloy has excellent strength and formability to achieve a wide variety of consumer
- Light Alloy: Yes
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A)
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Protective foil BAK 640 Material Aluminium Quantity 10 pcs
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A)
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:671 Al CAS#:7429-90-5 F.W.:26.98 NFPA#:0-1-1 Specific Gravity: 0.000 DOT:NR Descriptions: Nominally 2-5 mesh Specification TEST 1. Insoluble in dil. HCl 0.05% 2. Silicon 0.1% 3. Nitrogen Compounds 0.001% 4. Copper 0.02% 5. Iron 0.1% 6. Manganese 0.002% 7. Titanium 0.03% Properties No
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Powder
-
Supplier: Boca Bearings Company
Description: Balls
- Diameter / OD: 0.1562 inch
- Metal / Alloy Type: Aluminum / Aluminum Alloy (UNS A)
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an
- ID: 4 inch
- Metal / Alloy Types: Alloy Steel (UNS G)
- Overall Length: 74.62 inch
- Overall Width / OD: 8 inch
Find Suppliers by Category Top
Featured Products Top
-
. HASTELLOY® alloy C-22® (UNS N06022) Ni 58, Cr 22, Mo 13.0, Fe 3.0, W 3.0 Better corrosion than C-276 in select environments. Resistance to a wide range of organic acids and the resistance to chloride-induced SCC, and other reducing chemicals. Also has (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Beryllium Copper Springs When considering a spring for a corrosive environment, Beryllium Copper (BeCu) is an ideal choice for a spring alloy. Beryllium Coppers are also known as spring copper which has the best combination of electrical conductivity, corrosion (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Al-6XN Stainless Steel, UNS N08367 Applications: Components for chemical processing, offshore oil/gas platforms, pulp (read more)
Browse Rolled Metals and Drawn Metals Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer®Model PC measures: Your Precision Parts Pin & Plug Gages (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.