Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Safran Electrical & Power
Description: Techspace Aero is the European leader in the field of regulation valves for launcher engines and stages. The company's engineering skills cover all fluids used in propulsion systems, from extreme cryogenics to combustion gases (nitrogen, helium, hydrogen, oxygen,
- Valve Type: Check Valves, Control Valves, Shut Off Valves
-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ?P Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700
- Gas Volumetric Flow Rate: 1.06E-5 to 0.7062 SCFM
- Mass Flow Rate: 8.26E-7 to 0.0551 lbs/min
- Computer Controllable: Yes
- Display: Digital Display
-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ?P Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700
- Gas Volumetric Flow Rate: 1.06E-5 to 0.7062 SCFM
- Mass Flow Rate: 8.26E-7 to 0.0551 lbs/min
- Computer Controllable: Yes
- Display: Digital Display
-
-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ?P Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700
- Gas Volumetric Flow Rate: 0.1766 to 44.14 SCFM
- Mass Flow Rate: 0.0138 to 3.44 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded
-
Gas Flow Meters - HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- IN-FLOW F-232MISupplier: Bronkhorst USA
Description: HIGH PRESSURE / High ?P Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700
- Gas Volumetric Flow Rate: 0.0049 to 3.53 SCFM
- Mass Flow Rate: 3.85E-4 to 0.2753 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, Threaded
-
Supplier: WEH Technologies Inc.
Description: Hydrogen Fueling nozzle with data interface for buses and trucks at self-service fueling stations The new WEH® type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution for buses and trucks. An increased flow rate achieves even
- Application: Fuel Injection
- Maximum Pressure: 5076 psi
- Media: Fuel (Liquid)
- Nozzle Form: In-line
-
Supplier: WEH Technologies Inc.
Description: with TN1 H2 High-Flow receptacle Higher flow rate -> shorter filling times Coding for pressure range / gas type WEH-EASY-TURN® swivel joint 360° Recirculation of vented gas Integrated shut-off valve Filling rate approx. 100 - 120 g/sec.
- Application: Fuel Injection
- Maximum Pressure: 5076 psi
- Media: Fuel (Liquid)
- Nozzle Form: In-line
-
Supplier: CSA Group
Description: ISO 12619-11:2017specifi es tests and requirements for the excess flow valve, a compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system component intended for use on the types of motor vehicles defined in ISO 3833. It is
-
Supplier: Beswick Engineering Co., Inc.
Description: The PRDHF high flow regulator sets an industry standard for miniaturization as well as lightweight. It is an excellent choice for gas and pneumatic pressure regulation applications, and is particularly useful when space and weight are critical. The PRDHF weighs
- Connection: Threaded
- Material of Construction: Aluminum, Brass / Bronze, Stainless Steel, Other
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Other
- Pressure Rating: 0.0 to 500 psi
-
Supplier: BlueSens Gas Sensor GmbH
Description: The BCP-H2 series exceedingly robust and reasonably priced hydrogen sensors can be easily integrated directly into the gas lines. For example, you can measure the H2-concentrations in waste gases from fermentations, independent of the gas flow with this
-
Supplier: Beswick Engineering Co., Inc.
Description: The PRDHF8 manifold mount high flow regulator sets an industry standard for miniaturization as well as lightweight. It is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. The PRDHF8
- Connection: Threaded
- Material of Construction: Brass / Bronze, Stainless Steel, Other
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Other
- Pressure Rating: 0.0 to 500 psi
-
Supplier: GENERON
Description: be optimized effectively using GENERON® membrane systems. GENERON® will boost the yields through system designs and blending schemes that take full advantage of GENERON® membranes high selectively for H2. The vented off-gas of
- Industry Use: Hydrocarbon Processing (Oil & Gas), Other
- Maximum Pressure: 1000 psi
- Maximum Temperature: 6.94 to 69400 SCFM
-
Supplier: Haida International Equipment Co., Ltd.
Description: , chromatographic column load airflow, detector gas flow, complete EPC control Micro-channel Air Circuit Integrated Board All-imported miniature proportional valves and flow/pressure sensors Automatic temperature compensation ensures accurate flow and pressure
- Applications: Other
- Detection Method: Thermal Conductivity Detector, Flame Ionization Detector, Electron Capture Detector, Flame Photometric Detector, Nitrogen Phosphorous Detector
- Flow Control: Yes
- Instrument Type: Fixtured or Permanent
-
Supplier: Nova Analytical Systems Inc.
Description: , digital readout, range switch, pressure regulator, gas flow control valve, pump and a flow indictor. A recorder output is optional. The T/C cell does not burn the sample or is it consumed in any way, so it has a life expectancy of over 10 years. Measurement results are
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Sampling Pump
-
Supplier: Nova Analytical Systems Inc.
Description: , digital readout, range switch, pressure regulator, gas flow control valve, pump and a flow indictor. A recorder output is optional. The T/C cell does not burn the sample or is it consumed in any way, so it has a life expectancy of over 10 years. Measurement results are
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Hazardous Environments, Sampling Pump
-
Supplier: CSA Group
Description: system components, intended for use on hydrogen gas powered vehicles as listed below: a) check valves; b) manual valves; c) manual container valves; d) automatic valves; e) gas injectors; f) pressure indicators; g) pressure regulator; h)
-
Supplier: Brooks Instrument
Description: Optional needle valve mounted to inlet or outlet for setting the desired flow Optional economical brass fittings for delicate applications (e.g. avoidance of hydrogen embrittlement) Applications Industrial processes Pharmaceutical production
- End Fittings: Threaded
- Features: Audible or Visual Alarms
- Gas Volumetric Flow Rate: 170 SCFM
- Media Temperature Range: 250 F
-
Supplier: Brooks Instrument
Description: Vertical and/or horizontal NPT or flanged connections enables easy connection with existing process piping Meter inlet and outlet same size; provides positive seal that is easy to maintain Optional needle valve mounted to inlet or outlet for setting the desired flow Optional
- Gas Volumetric Flow Rate: 45 SCFM
- End Fittings: Threaded
- Media Temperature: 33 to 250 F
- Mounting Type: In-line
-
Supplier: CSA Group
Description: Hydrogen fueling station The hydrogen gas industry's emphasis on safety led to the development of ANSI/CSA HGV 4.7-2013 Automatic Valves for use in Gaseous Hydrogen Vehicle Fueling Stations. This standard contains safety requirements for the
-
Supplier: Universal Air & Gas Products Corp.
Description: dryers for absorbing and holding moisture. UAPC filtration systems are available in flow capacities from 5 SCFM to 1030 SCFM. Particulate and coalescing air filters can be supplied with a range of accessories, including automatic drain valves, connector kits, wall mounting kits,
- Maximum Pressure: 232 psi
- Maximum Temperature: 5 to 1030 SCFM
-
Supplier: Universal Air & Gas Products Corp.
Description: dryers for absorbing and holding moisture. UAPC filtration systems are available in flow capacities from 5 SCFM to 1030 SCFM. Particulate and coalescing air filters can be supplied with a range of accessories, including automatic drain valves, connector kits, wall mounting kits,
- Gas Dryer: Yes
-
Supplier: Beswick Engineering Co., Inc.
Description: The PRDB8 series regulator sets an industry standard for both miniaturization and light weight. It is a manifold mount version of our PRDB pressure regulator with a patent pending valve mechanism, designed to provided high precision/high seal reliability at low flows and at low
- Connection: Threaded
- Material of Construction: Stainless Steel, Other
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Other
- Pressure Rating: 0.0 to 500 psi
-
Supplier: Dresser-Rand
Description: Magnum® Valves Magnum Valves operate under nearly any condition (low or high-speed, pressure or temperature) and are compatible with any gas, including hydrogen, air, carbon dioxide, natural gas, ethylene, propane, ammonia, and chlorine. Non-metallic valve
-
Supplier: Beswick Engineering Co., Inc.
Description: The PRDB series regulator sets an industry standard for both miniaturization and light weight. It is similar to our PRD pressure regulator but with a patent pending valve mechanism, designed to provided high precision/high seal reliability at low flows and at low pressures. It
- Connection: Threaded
- Material of Construction: Brass / Bronze, Stainless Steel, Other
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Other
- Pressure Rating: 0.0 to 500 psi
-
Supplier: Nova Analytical Systems Inc.
Description: recorder output. The customer may choose any combination of gases to be measured.The 7900P series analyzers are complete with integral sampling pump, rechargeable battery, filters, flow meter, and sampling hose. Solenoid valves are used to isolate low range dew point and O2
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Sampling Pump
-
Supplier: CSA Group
Description: hydrogen gas fuel system components and serially produced, refillable Type HPIT 1 containers intended only for the storage of compressed hydrogen gas installed in powered industrial truck applications or other heavy duty industrial applications. The following are
-
Supplier: Universal Air & Gas Products Corp.
Description: dryers for absorbing and holding moisture. UAPC filtration systems are available in flow capacities from 5 SCFM to 1030 SCFM. Particulate and coalescing air filters can be supplied with a range of accessories, including automatic drain valves, connector kits, wall mounting kits,
- Dryer Technology: Refrigerated, Desiccant, Membrane
- Motor Power (Refrigerated Style): 0.2500 to 5 HP
-
Supplier: Brooks Instrument
Description: Ideal for use at flow up to 1,000 sccm air No more than 1.5% long-term drift Valve adjustment and operating ranges: fifteen turns for 0-10, 0-30, 0-60, 0-100, 0-150 or 0-200 psig out range Bubble-tight shut-off on helium at 7 bar Pressure gauge connection
- Controlled Pressure Range: 0.0 to 200 psi
- Media Description: Gas (general)
- Regulator Size: 0.1250 inch
-
Supplier: Nova Analytical Systems Inc.
Description: sample pump draws in samples that are of insufficient pressure from the process. The sample flow is shown on a small rotameter with valve. The sampling pump can be switched off when sampling gases under pressure. The analyzer then reads the dew point continuously and displays it
- Application: Moisture in Gases / Air
- Dew Point Accuracy: 1 +/-F
- Dew Point Range: -148 to 68 F
- Display: Digital Readouts
-
Supplier: Element Materials Technology
Description: Serving power and energy industries "Power Generation" is a short phrase for a very wide field. Participants in the power generation industry can be utility company officers, independent power producers, industrial facility managers, project developers, architects and engineers, waste
- Capabilities: Auditing / Assessment, Certification, Component / Product Comparison, Engineering / Design Verification (DVT), Data Acquisition / Instrumentation, Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, Predictive Analysis /
- Energy Intensive Product / Industry: Aerospace / Avionics, Alternative / Renewable Energy, Appliances, Automotive, Building & Construction, Combustion Equipment, Electrical Distribution, Fuels / Gas & Oil, HVAC, Plumbing and Lighting, Hydraulics, Hydrogen / Gases, Marine, Motors and Control Systems, Nuclear /
- Forms Tested / Certified: Capital Equipment, Components / Parts, Facilities / Structures, Process / SOP, Products
- Services: Aging / Life Testing, Alignment, Chemical Analysis / Testing, Electrical / Electronic Testing, Fire Characteristics / Flammability Testing, Flow Testing, Load / Capacity Testing, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Physical
-
Supplier: Harper International Corporation
Description: systems, and controlled atmosphere mixing for tailored process control. These atmospheres include flammables and toxic gases – hydrogen, nitrogen, argon, air, oxygen, ethylene, methane, CO2, CO, chlorine gas. Harper approaches the design of a rotary tube furnace as a
- Application: Drying, Other
- Atmosphere: Air / Oxidizing, Other
- Heat Source / Transfer: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Process Temperature: 3000 C
-
Supplier: RS Components, Ltd.
Description: . Calculates CO2, CO/CO2 ratio, excess air and efficiency. Multi-fuel: natural gas, propane, butane, LPG, 28//35 sec oils, wood pellets. Fitted with 0 â?? 4,000ppm CO sensor, hydrogen compensated. High accuracy differential manometer. Differential thermometer for flow /
- Specific Gas Types: Carbon Dioxide (CO2), Carbon Monoxide (CO), Oxygen (O2)
-
Supplier: ASME Standards and Certification
Description: Tanks ASME Section XIII – Overpressure Protection ASME B31.1 – Power Piping ASME B31.3 – Process Piping ASME B31.8 – Natural Gas Piping ASME B31.12 – Hydrogen Piping In addition, the following American
- Modality: Internet / Online
- Type: Course
-
Supplier: ASME
Description: Tanks ASME Section XIII – Overpressure Protection ASME B31.1 – Power Piping ASME B31.3 – Process Piping ASME B31.8 – Natural Gas Piping ASME B31.12 – Hydrogen Piping In addition, the following American
- Modality: Internet / Online
- Type: Course
-
Supplier: ASME Learning & Development
Description: Tanks ASME Section XIII – Overpressure Protection ASME B31.1 – Power Piping ASME B31.3 – Process Piping ASME B31.8 – Natural Gas Piping ASME B31.12 – Hydrogen Piping In addition, the following American
- Modality: Internet / Online
- Type: Course
-
Supplier: NuAire, Inc.
Description: .0 Electronic Control System TouchLink™ is an easy-to-use touch screen LCD which will operate and display all system functions. On / off functions for fluorescent and germicidal ultraviolet lights, blower motor, and interior outlets. Monitors high / low limits for down flow,
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
Featured Products Top
-
on our list can, in most cases be substituted with another gas or mixture of gases. Gases on our list include, Air, Argon, Carbon Dioxide, Ethane, Ethylene, Helium, Hydrogen, Methane, Nitrogen, Propane. Methane is used as a substitute gas for Natural Gas. Air is used as a substitute gas for Oxygen. Other mixes are determined based on customer gas composition. (read more)
Browse Gas Flow Meters Datasheets for Eldridge Products, Inc. -
hydrogen production and natural gas reforming Find out about the methods of hydrogen storage Hear about the methods of hydrogen transmission Discover the right check valves to use for hydrogen applications (read more)
Browse Check Valves Datasheets for DFT Inc. -
distributing hydrogen (H2) gas will find accurate and rugged flow meter solutions in the ST Series Thermal (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
The controller features high accuracy and repeatability for laboratory analysis equipment and bioreactors. The compact controller/meter for gases is aimed at applications requiring multiple control loops and high volumes, such as spectroscopy and gas chromatography. The Type (read more)
Browse Gas Valves Datasheets for Burkert Fluid Control Systems -
before the reversal of flow, thereby eliminating water hammer. DFT® Inc. is a manufacturer of the broadest product offerings of in-line, spring-assisted, silent check valves, that are built for liquid, steam or gas applications. Materials range from WCB, SS, to exotic alloys including (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
regulation with short response time Mass flow controller (MFC) Operating medium: air, oxygen, inert gases, nitrogen Minimal power consumption thanks to piezo technology Silent: ideal for mobile and patient-facing applications Direct fastening via thread Ideal for life sciences applications Sustainable operation due to efficient control (read more)
Browse Control Valves Datasheets for Festo Corporation -
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
natural gas means that metering must be highly accurate and be able to handle high flow rates. Furthermore, hydrogen is the smallest observed molecule in the universe, which can result in a higher likelihood of leakage. This can be difficult to detect since hydrogen is odorless. For these reasons (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
compressors and flow systems to transport and move the gas from one place to another, without contamination or leakage. When it comes to compressors and the gas applications they are used in, operational efficiency and safety are a high priority. Reliable check valves are needed in this (read more)
Browse Gas Valves Datasheets for DFT Inc. -
. Series DGV United States Patent #7,481,238 B2. Unique float design opens as air or gas collects in the valve, closes when liquid returns, allowing continuous expulsion of trace amounts of gas as it occurs. 1/2″ tee connection for (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Hydrogen System Control Optimization
A USA-based refinery customer operates hydrogen membrane separators that were. installed in the mid 1980's. Since their installation, many changes were made to the. plant which have changed the feed conditions to the hydrogen membrane unit. The feed load to the membrane separators would regularly
More Information Top
-
Advances in Manufacturing and Mechanical Engineering
Two valves are connected to the container the top is a flow control valve for the oxy hydrogen gas generator.
-
Hydrogen ICE Vehicle Testing Activities
The prototype dispenser incorporates proportional flow control valves for both hydrogen and CNG gas streams in order to control gas flow rates from 100 to 40,000 scfh.
-
Surfactant studies for bench-scale operation; Sixth quarterly technical progress report, October 1, 1993--December 31, 1993
The reactor system has gas lines and flow valves for nitrogen and hydrogen , and a vent line with burst reservoir.
-
Surfactant studies for bench-scale operation
The reactor system has gas lines and flow valves for nitrogen and hydrogen , and a vent line with burst reservoir.
-
Surfactant studies for bench-scale operation. Third quarterly technical progress report, January 1, 1993--March 31, 1993
The reactor system has gas lines and flow valves for nitrogen and hydrogen , and a vent line with burst reservoir.
-
Surfactant studies for bench-scale operation. Fourth quarterly technical progress report, April 1, 1993--June 30, 1993
The reactor system has gas lines and flow valves for nitrogen and hydrogen , and a vent line with burst reservoir.
-
Hydrogen ICE Vehicle Testing Activities
The prototype dispenser incorporates proportional flow control valves for both hydrogen and CNG gas streams in order to control gas flow rates from 100 to 40,000 scfh.
-
Early Evolution of Gas Chromatography in East Germany. Part II: The First Four Symposia
Two lead batteries serving as the power supply for the thermal-conductivity detectors are in the lower part of the back bench; special needle valves and control units for the carrier gas ( hydrogen ) flow are next to the batteries.
-
Hydrogen, CNG, and HCNG Dispenser System – Prototype Report
The dispenser incorporates proportional flow control valves for both the hydrogen and CNG gas streams to control gas flow rates from 100 to 40,000 scfh.