-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 10.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Fixed Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed
- Liquid Volumetric Flow Rate: 0.7500 to 14 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: -20 to 180 F
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 14.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Adjustable Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily
- Liquid Volumetric Flow Rate: 0.7500 to 14 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: -20 to 180 F
-
Supplier: KANOMAX USA, INC.
Description: Applications include laboratory safety monitoring, switchable to metric
- Accuracy: 1 ±% Full Scale
- Air Velocity: Yes
- Air Velocity Range: 50 to 6000 SFPM
- Instrument Style: Insertion Probe Type
-
-
Supplier: KANOMAX USA, INC.
Description: Rugged, robust design for on-site installation, digital display
- Accuracy: 1 ±% Full Scale
- Air Velocity: Yes
- Air Velocity Range: 50 to 1000 SFPM
- Audible or Visual Alarm: Yes
-
Supplier: KANOMAX USA, INC.
Description: Rugged, robust design for on-site installation, analog display
- Accuracy: 1 ±% Full Scale
- Air Velocity: Yes
- Air Velocity Range: 200 to 4000 SFPM
- Audible or Visual Alarm: Yes
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: Liquids - Infinite Adjustment between 0.5 GPM and 20.0 GPM; Air/Gases - See chart Port Size: 1/2" NPT Primary Construction Material: Brass or Stainless Steel Setting Type: Adjustable These externally adjustable switches are ideal
- Approvals: CSA Mark, UL, Other
- Electrical Output: Switch
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 0.5000 to 20 GPM
-
Supplier: Qualitrol Company, LLC
Description: Designed to indicate “pump on” and “pump off” conditions within a forced cooling system. Select models also indicate flow direction. Up to two SPST or SPDT switches are available for control and/or alarm functions. Large dial face provides easy viewing and is magnetically
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: Low Head Loss Excellent Tolerance to Dirty Liquids and Suspended Solids Optional Setpoint Switches, 4-20 mA with HART® or Profibus-PA Superior Dampening System for Very Stable Flow Readings Calibrations for Viscosity and Density Available The TSK
- Accuracy: 2 ±%
- Electrical Output: Analog Current, Switch
- End Fittings: Flanged
- Interface Options: Network / Fieldbus
-
Supplier: Traceable® Products
Description: provides a vane which rotates freely in both low and high velocities. To assure accuracy a serial-numbered Traceable® Certificate is supplied to indicate traceability to standards provided by NIST (National Institute of Standards and Technology). Built to last Reading is updated
- Accuracy: 2 ±% Full Scale
- Air Velocity: Yes
- Air Velocity Range: 80 to 5910 SFPM
- Instrument Style: Insertion Probe Type
-
Supplier: ACS Valves
Description: housing. 10-vane rotor with beveled tips and sides. Options: 304 or 316 cast stainless steel valve housing. Interior coatings: hard chrome, tungsten, and Teflon®. Rotor types: adjustable-tip, and Teflon®-coated. Adjustable rotor
- Actuation: Other
- Media: Powder / Solids
- Media Temperature: 250 to 750 F
- Number of Ports/Ways: 2
-
Supplier: RS Components, Ltd.
Description: operating pressures are up to 10 bar and temperatures to 100°C. Magnetically actuated switching design. Free swinging vane. Leak proof body machined from bar stock Media Monitored = Air, Liquid Device Type = Flow Switch Minimum Flow Rate = 32 (Air) gal/min,
- Electrical Output: Switch
- Media Temperature Range: -4 F
- Operating Pressure: 1001 psi
- Pipe Diameter: 2 inch
-
Supplier: RS Components, Ltd.
Description: operating pressures are up to 10 bar and temperatures to 100°C. Magnetically actuated switching design. Free swinging vane. Leak proof body machined from bar stock Media Monitored = Air, Liquid Device Type = Flow Switch Minimum Flow Rate = 32 (Air) gal/min,
- Electrical Output: Switch
- Media Temperature Range: -4 F
- Operating Pressure: 2002 psi
- Pipe Diameter: 2 inch
-
Supplier: RS Components, Ltd.
Description: operating pressures are up to 10 bar and temperatures to 100°C. Magnetically actuated switching design. Free swinging vane. Leak proof body machined from bar stock Media Monitored = Gas, Liquid Device Type = Flow Switch Minimum Flow Rate = 10.8 (Liquid)
- Gas Volumetric Flow Rate: 1.44 to 22.54 SCFM
- Electrical Output: Switch
- Operating Pressure: 150 psi
- Operating Temperature: 212 F
-
Supplier: RS Components, Ltd.
Description: operating pressures are up to 10 bar and temperatures to 100°C. Magnetically actuated switching design. Free swinging vane. Leak proof body machined from bar stock Media Monitored = Gas, Liquid Device Type = Flow Switch Minimum Flow Rate = 10.8 (Liquid)
- Electrical Output: Switch
- Operating Pressure: 150 psi
- Operating Temperature: 212 F
- Pipe Diameter: 1 to 6 inch
-
Supplier: KSB AG
Description: Design Horizontal or vertical volute casing pump with free-flow (F), single vane (E), multi-vane (K) and diagonal single vane (D) impellers, discharge flange to DIN and ANSI standards. Design to ATEX. Applications Handling of sewage and all types of waste water in
- Horsepower: 952 HP
- Maximum Discharge Pressure: 145 psi
- Maximum Discharge Flow: 22.19 GPM
- Power Source: AC Powered
-
Supplier: TPI Corporation
Description: MID SIZE TYPE ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING CEILING/WALL MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 100 CFM AIR FLOW RATE DISCONNECT SWITCH, MANUAL RESET THERMAL
- AC Voltage Required: 277 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater, Forced Air Heater
- Heating Capacity: 2 kW
-
Supplier: TPI Corporation
Description: , AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 13648 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT
- AC Voltage Required: 208 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater, Forced Air Heater
- Heating Capacity: 4 kW
-
Supplier: TPI Corporation
Description: , AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 16380 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT
- AC Voltage Required: 208 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater, Forced Air Heater
- Heating Capacity: 4.8 kW
-
Supplier: TPI Corporation
Description: , AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 16380 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT
- AC Voltage Required: 240 volts
- Fuel / Energy Source: Electric
- Heater Type: Space Heater, Air Heater, Forced Air Heater
- Heating Capacity: 4.8 kW
-
Supplier: ACS Valves
Description: housing vent ports. Shaft seal and rotor pocket air purge. 6-vane rotor. Custom drive packages. Application-specific accessories: blow-through adapter, shear plate deflector, surge hopper, motion speed switch assembly.
- Application / Operation: Conveyor Feeding, Dust Collecting, Metering
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
- Volumetric Capacity: 6 to 1848 ft³/hr
-
Supplier: Berner International Corporation
Description: Single speed switch - EZN model EPH certified NSF/ANSI 37 Aluminum air directional vanes White Powder Coated or Stainless steel cabinet Wall mounting plate Threaded inserts for top mounting Aluminum cross-flow blower wheels Five year parts warranty Crafted with pride in the USA
- Application: Industrial
- Height: 96 inch
- Material: Plastic
- Type: Air Doors
Find Suppliers by Category Top
More Information Top
-
Reactor operating experiences, 1972--1974
Failure of Vane Type Flow Switches (73-13) ..
-
Fire alarm system improvement
Flow Switch ( vane type ) .