Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Crane Aerospace & Electronics
Description: 1. A vector modulator is used to phase modulate an RF carrier with complex analog signals. 2. Merrimac Vector Modulators consist of a quadrature hybrid and an in-phase power divider. 3. Units in the VMP-2S series are capable of modulating the carrier at up
- Carrier (LO) Frequency Range: 1500 to 3000 MHz
- Package Type: Through Hole Technology (THT)
- Product Type: I/Q Modulators
- VSWR: 1.5 :1
-
Supplier: Crane Aerospace & Electronics
Description: 1. A vector modulator is used to phase modulate an RF carrier with complex analog signals. 2. Merrimac Vector Modulators consist of a quadrature hybrid and an in-phase power divider. 3. Units in the VMP-2R series are capable of modulating the carrier at up
- Carrier (LO) Frequency Range: 10 to 1000 MHz
- Package Type: Through Hole Technology (THT)
- Product Type: I/Q Modulators
- VSWR: 1.5 :1
-
Supplier: Crane Aerospace & Electronics
Description: Dividers, Couplers, Hybrids, Modulators, Beamformers, Phase Shifters and Antenna Elements Low noise RF and Microwave sources VCOs, DROs, Synthesizers, Crystal Oscillators and complex Oscillator and Multiplier Assemblies Frequency conversion products Up and Down
- Carrier (LO) Frequency Range: 2500 to 6500 MHz
- Package Type: Connectorized
- Product Type: I/Q Modulators
- RF Connector: SMA
-
-
Supplier: Merrimac Industries, Inc.
Description: he Multi-Mix® VMD-Q series provides a vector modulator with variable IQ control of phase and amplitude in a surface mount outline. Accurate phase and amplitude control through a 360 degree range make them ideal for feed forward and signal processing applications. VMD-Q vector
- Input Carrier Frequency: 2040 to 2240 MHz
- Insertion Loss: 10 dB
- PSK Modulator Type: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Accuris
Description: Estimating the Uncertainty in Error Vector Magnitude of Measured Digitally Modulated Signals for Wireless Communications
-
Supplier: Crane Aerospace & Electronics
Description: . These units are especially useful in modulator applications where the desired and undesired RF sidebands are so close in frequency that it is not practical to use a bandpass filter to separate them or where minimum group delay is required. 3. By vector subtraction, the undesired
- Carrier (LO) Frequency Range: 10 to 4000 MHz
- Package Type: Flat Pack (FPAK)
- Product Type: I/Q Modulators
- VSWR: 1.5 :1
-
Description: IEC/TR 61282-10:2013(E) defines the error vector magnitude (EVM) as a metric for quantifying the quality of an optical vector-modulated (modulation of phase and possibly magnitude) signal from a transmitter or optical transmission link. The considerations required for reproducible
-
Supplier: Accuris
Description: Fibre optic communication system design guides Part 10: Characterization of the quality of optical vector-modulated signals with the error vector magnitude
-
Supplier: Accuris
Description: Fibre optic communication system design guides \x96 Part 10: Characterization of the quality of optical vector-modulated signals with the error vector magnitude
-
Supplier: Accuris
Description: Fibre optic communication system design guides - Part 10: Characterization of the quality of optical vector-modulated signals with the error vector magnitude
-
Supplier: Richardson RFPD
Description: MACOM's SA90-0001 is a Vector Modulator that significantly reduces the required board space compared to hybrid solutions. The monolithic passive elements will lead to greater repeatability lot-to-lot. Low amplitude ripple will provide superior performance. High intercept and
- Package Type: Other
-
Supplier: CSA Group
Description: IEC/TR 61282-10:2013(E) defines the error vector magnitude (EVM) as a metric for quantifying the quality of an optical vector-modulated (modulation of phase and possibly magnitude) signal from a transmitter or optical transmission link. The considerations required for reproducible
-
Supplier: ValueTronics International, Inc.
Description: The 89640A is a vector signal analyzer from Agilent. Engineers use signal analyzers to combine the capabilities of spectrum and vector signal analyzers. A signal analyzer is a piece of electronic test equipment that takes measurements of power, magnitude, distortion, phase noise,
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SMW200A is the vector signal generator for the most demanding applications. As a result of its flexibility, performance and intuitive operation, it is a perfect tool for generating complex, digitally modulated signals of high quality. The R&S®SMW200A is the ideal
- Device Type: Generator
- Form Factor: Portable / Benchtop
- Generator Type: Signal
- Maximum Frequency Range: 40000 MHz
-
Description: Standard
-
Supplier: Rohde & Schwarz USA, Inc.
Description: , Galileo, BeiDou and QZSS/SBAS Special package for cost efficient GNSS Production Tester RF bandwidth of up to 160 MHz with internal baseband generator I/Q modulator with 528 MHz RF bandwidth Optimized for high production throughput Prepared for aerospace and defense applications Low cost of
- Device Type: Generator
- Form Factor: Portable / Benchtop
- Generator Type: Signal
- Maximum Frequency Range: 6000 MHz
-
Supplier: Renesas Electronics Corporation
Description: The HSP50415 Wideband Programmable Modulator (WPM) is a quadrature amplitude modulator/upconverte r designed for wideband digital modulation. The WPM combines shaping and interpolation filters, a complex modulator, timing and carrier NCOs and dual DACs into a single package.brbr
- Form Factor: IC Chip
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1063221-HMC630LP3ETR Category: RF/IF and RFID>RF Modulators Package: Tape & Reel (TR) Standard Package: 500 Function: Vector Modulator, Mixer Current - Supply: 92 mA P1dB: 17dBm RF Frequency: 700MHz ~ 1GHz Noise Floor: -162d
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 1138479-AD8340ACPZ-R EEL7 Packaging: Reel Test Frequency: 880MHz Function: Vector, Modulator Supply Current: 150mA P1dB: 11dBm LO Frequency: 700MHz ~ 1GHz RF Frequency: 700MHz ~ 1GHz Noise Floor
-
Supplier: Win Source Electronics
Description: Status: Active Dimension: 24-VFQFN Exposed Pad, CSP Purpose: Vector, Modulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 145mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 718543-HMC631LP3ETR Packaging: Reel Function: Vector Modulator, Mixer Supply Current: 93mA P1dB: 21dBm RF Frequency: 1.8GHz ~ 2.7GHz Noise Floor: -160dBm/Hz Categories: RF/IF and RFID Manufacturer
-
Description: IEC 61280-2-13:2024 series defines a procedure for calculating the root-mean-square error vector magnitude of optical n-APSK signals from a set of measured symbols. It specifically defines the normalization of the reference states and a procedure for optimal scaling of the measured symbol
-
Supplier: Copper Mountain Technologies
Description: S5180B is a 2-Port 18 GHz Vector Network Analyzer offering improved performance and functionality compared to its predecessor S5180 Compact VNA. S5180B is the first CMT VNA with built-in Pulse Modulation Generation/Measureme ntnt capabilities. The Pulse Modulation feature is a paid
- Display Options: None
- Frequency Range: 100 to 1.80E7 kHz
- Instrument Type: Portable / Benchtop Instrument, PC-Based Instrument / Module
- Output Power Range: -45 to 10 dBm
-
Supplier: Venable Instruments
Description: as modulator, feedback and overall loop gain with one sweep. The 350c is the only frequency response analyzer in the industry that can measure absolute phase, utilizing an internal reference channel.
- Connection to Host: RS485, USB, Parallel Interface, Ethernet
- Frequency Range: 1.00E-8 to 40000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Nominal Input Impedance: 50 Ohms
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools RF VECTOR MODULATOR 700 - 1000MHz
-
Supplier: Richardson RFPD
Description: MACOM’s MADRCC0002 is a dual, break point free driver that produces a logarithmic output current suitable for linearizing PIN diode based vector modulators. This driver, in conjunction with the external components, produces a linearized transfer function between the input control
- Device Type / Applications: Line / Bus Driver
- IC Package Type: Other
- Supply Voltage: 5 V
-
Supplier: Richardson RFPD
Description: outputs High resolution vector modulators for phase control High resolution DGAs for amplitude control Temperature compensation Memory for TX and RX beam positions 3GPP specification compliant
- Device Type: Beamformers, Receiver
- Technology: GPS
-
Supplier: Richardson RFPD
Description: Features and Benefits RF frequency range: 24 GHz to 29.5 GHz, addressing n257, n258, n261 bands in one footprint 16 selectable TX channels 16 selectable RX channels Matched 50 Ohm single-ended RF inputs and outputs High resolution vector
- Device Type: Beamformers, Receiver
- Technology: GPS
-
Description: coherent optical receivers as well as the operation of optical transmitters used to generate complex vector-modulated signals. It is intended to serve as a technical foundation for other IEC documents and standards related to coherent optical transmission techniques.
-
Supplier: ValueTronics International, Inc.
Description: MHz to 250 MHz synthesized signal generator with a wide range of digital modulations, as well as vector (analog I and Q), pulse and scalar (AM) modulation. A vector (I/Q) modulator is built-in. The analog I (In-phase) and Q (Quadrature-phase) inputs allow for arbitrary phase and
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 250 MHz
- Minimum Frequency Range: 250 MHz
-
Supplier: ValueTronics International, Inc.
Description: Digital Modulation Versatile and Broadband Generation of Digitally Modulated Signals up to 18 Msymbol/s Generation of TDMA, CDMA, WCDMA and CDMA2000 Standard Signals to All Main Mobile Radio Standards Broadband I/Q Modulator with Outstanding Vector Accuracy Low Cost
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 6400 MHz
- Minimum Frequency Range: 6400 MHz
-
Supplier: ValueTronics International, Inc.
Description: Broadband Generation of Digitally Modulated Signals up to 7 Msymbol/s Analog and Digital Modulation Capabilities Generation of TDMA and CDMA Signals to all Main Mobile Radio Standards Broadband I/Q Modulator with Outstanding Vector Accuracy The SMIQ04 features a hitherto
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 4400 MHz
- Minimum Frequency Range: 4400 MHz
-
Supplier: Renesas Electronics Corporation
Description: The ISL5217 Quad Programmable UpConverter (QPUC) is a QASK/FM modulator/FDM upconverter designed for high dynamic range applications such as cellular basestations. The QPUC combines shaping and interpolation filters, a complex modulator, and timing and carrier NCOs into a single
- Applications: Mobile / Wireless Systems
- Converter Type: Upconverter
- Form Factor: IC Chip
-
Description: meters, frequency meters, vector network analyzers, spectrum analyzers, and vector signal analyzers Explains the RF devices that are used in cellular phones and wireless data transmission equipment—how they work, what their critical performance parameters are, how they're tested, and
-
Supplier: Teledyne LeCroy
Description: Continuously Modulated Inverter Signal Vector Generator Product developers can focus on their product, and not on mastering a complex collection of test equipment to test it. The TLF3000 allows developers to test RF PHY on live links and is compliant with all
- External Clocking: Yes
- Indicators: Yes
- Interface Port: RJ-45, USB, Other
- Network Protocol: Other
-
Supplier: Microchip Technology, Inc.
Description: and software triggered data transfers Vectored Interrupt Capability: Selectable high/low priority Fixed interrupt latency of three instruction cycles Programmable vector table base address Backwards compatible with previous interrupt
- A/D Converter: Other
- IC Package Type: CDIP, Other
- Internal RAM Size: 13 KB
- Internal ROM Size: 128 KB
-
Supplier: Microchip Technology, Inc.
Description: and software triggered data transfers Vectored Interrupt Capability: Selectable high/low priority Fixed interrupt latency of three instruction cycles Programmable vector table base address Backwards compatible with previous interrupt
- A/D Converter: Other
- IC Package Type: CDIP, SOIC, SSOP, Other
- Internal RAM Size: 13 KB
- Internal ROM Size: 128 KB
-
Supplier: Microchip Technology, Inc.
Description: and software triggered data transfers Vectored Interrupt Capability: Selectable high/low priority Fixed interrupt latency of three instruction cycles Programmable vector table base address Backwards compatible with previous interrupt
- A/D Converter: Other
- IC Package Type: CDIP, Other
- Internal RAM Size: 8.19 KB
- Internal ROM Size: 64 KB
-
Supplier: Microchip Technology, Inc.
Description: and software triggered data transfers Vectored Interrupt Capability: Selectable high/low priority Fixed interrupt latency of three instruction cycles Programmable vector table base address Backwards compatible with previous interrupt
- A/D Converter: Other
- IC Package Type: CDIP, SSOP, Other
- Internal RAM Size: 8.19 KB
- Internal ROM Size: 64 KB
Find Suppliers by Category Top
Featured Products Top
-
Capabilities With the addition of the two modulators, VectorStar, along with a 110 GHz O/E photodetector, can make the following measurements. The inherent advantages that we had on the 70 GHz system are still applicable to the 110 GHz system, namely upgradability, flexibility of making opto (read more)
Browse Vector Network Analyzers Datasheets for Anritsu Company
Conduct Research Top
-
Viral Vector-Based Techniques for Optogenetic Modulation In Vivo
optogenetic tools provides powerful interventional strategies for modulating the function of targeted neurons in awake, behaving mammals and for detailed interrogation of circuit physiology in vitro. Although several genetic methods can be utilized for delivering these genes into target cell populations
More Information Top
-
A new technique for RF distribution
Vector modulators have been developed, which, when used with a single source provide for the independent phase and amplitude control which would have been otherwise lost.
-
Compact All-InP Laser-Vector-Modulator for Generation and Transmission of 100-Gb/s PDM-QPSK and 200-Gb/s PDM-16-QAM
Abstract—A compact indium phosphide (InP)-based integrated transmitter assembly consisting of a tunable laser and a double- nested Mach–Zehnder modulator ( vector modulator ) was success- fully used for the generation of Nyquist-prefiltered quadrature phase shift keying (QPSK) and 16-ary quadrature amplitude …
-
A 64-Channel Transmitter for Investigating Parallel Transmit MRI
Unique aspects of the system include the use of vector modulators to replace more complex IQ direct digital modulators, 100 W MOSFET RF am- plifiers with partial microstrip matching networks, and the use of digital potentiometers to replace more complex and costly …
-
Subject Index
DiDomenico, L.D., + , T-MTT Apr 01 677-684 GaAs MESFET MMIC antenna diversity vector modulator for HIPERLAN.
-
Subject Index
DiDomenico, L.D., + , MWSYM 00 1705-1708 vol.3 GaAs MMIC vector modulator , low power, smart antenna receivers, WLAN. elinger, F., + , MWSYM 00 1277-1280 vol.3 GaAs ultra low power MESFET MMIC LNA for smart antenna combining at 5.2 GHz.
-
Radio Frequency Integrated Circuits and Technologies
14.3 Vector Modulators .
-
High-performance optical vector-matrix coprocessor
incorporates advances in optical technology for its laser source, vector modulator and detector array while leveraging the increased the performance and reduced cost of the new wave of digital electronics.
-
http://vbn.aau.dk/ws/files/47634726/sg_thesis.pdf
A vector modulator is found to be most suitable for the already proposed architecture.
-
Variable Power Combiner for RF Mode Shimming in 7-T MR Imaging
Also, RF shimming is less demanding in system complexity as the same waveform is played out in each channel (only one exciter) and only the amplitude and phase are con- trolled individually by using, e.g., a vector modulator in each channel.
Indicates content that may require registration and/or purchase.