-
Supplier: EBARA Technologies, Inc.
Description: Gas Inlet Devices Patent gas inlet devices minimize rate of restriction and automatic gas inlet plunger removes restrictions without process interruptions Second Scrubbing Chamber Five fine spray, high velocity nozzles ensures effective removal of impurities First Scrubbing Chamber Coarse spray,
- Efficiency: 100 %
- Orientation: Vertical
- Process Type: Wet
- Scrubber Model: Skid / Base Plate Mounted
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL packed bed wet scrubber TRS-HS series can process a variety of corrosive gases. The scrubber and blower are made of FRP, which has superior corrosion resistant properties. (Circulation pump is made of Polypropylene of PVDF) The blowers and pumps installed to the
- Orientation: Vertical
- Pollutants Scrubbed: Chlorine Gas, Ammonia, Acid, Caustic, Other Pollutants
- Process Type: Wet
- Scrubber Model: Skid / Base Plate Mounted
-
Supplier: Verantis
Description: Designed for specific gas type and release rate. Sump tank holds sufficient chemical for neutralization. Automatically start-up based on gas sensor input. Very high removal efficiency to meet Uniform Fire Codes. All components made of corrosion resistant materials.
- Efficiency: 100 %
- Orientation: Vertical
- Process Type: Wet
- Scrubber Model: Skid / Base Plate Mounted
-
-
Supplier: Verantis
Description: Eductor venturis are different than standard venturis in that they utilize higher pressure liquid flow to create or induce the gas flow into the scrubber. They are effective for both gas absorption and removal of high loadings of large particulate. For very small volume applications (<100 CFM
- Airflow: 100 to 65000 SCFM
- Efficiency: 99 %
- Minimum Particle Size Filtered: 3 µm
- Orientation: Vertical
-
Supplier: Verantis
Description: Capacities from 1,000 to 100,000 ACFM. Simultaneous removal of gases and particulate. Low fouling design reduces maintenance and packing change-out. Low energy consumption compared with conventional particulate scrubbers. Can replace a venturi/packed
- Airflow: 1000 to 100000 SCFM
- Orientation: Vertical
- Process Type: Dry, Wet
- Scrubber Model: Building / Enclosure
-
Supplier: Pollution Systems
Description: stream The initial concentration of the ammonia in the waste stream Custom Ammonia Scrubbers Pollution Systems is a leading custom manufacturer specializing in packed column, wet ammonia scrubbers. Our experienced design team is focused on developing a solution to fit
- Orientation: Vertical
- Pollutants Scrubbed: Ammonia
-
Supplier: Pollution Systems
Description: . Chlorine Scrubber Design Pollution Systems is a leading custom manufacturer specializing in packed column wet chlorine scrubber systems. Our experienced designers are committed to developing wet chlorine scrubber systems to fit your precise application and
- Orientation: Vertical
- Pollutants Scrubbed: Chlorine Gas
-
Supplier: Verantis
Description: Capacities from 20 to 100,000 ACFM. Utilizes high-efficiency Tellerette® Tower Packing for removal of soluble/reactive gases and liquid droplets down to 7 microns. Lower portion of shell serves as integral sump for recycle liquid. Single spray nozzle liquid distributor for minimum fouling. Utilizes
- Airflow: 20 to 100000 SCFM
- Efficiency: 99.99 %
- Minimum Particle Size Filtered: 7 µm
- Orientation: Vertical
Find Suppliers by Category Top
Featured Products Top
-
the gas using a Packed Tower. Packed Towers can also be used to remove trace quantities such as removing odors including Hydrogen Sulfide. This type of scrubber can also be used for cooling gas, aeration and any other application where transferring from a gas to a liquid is required (read more)
Browse Scrubbers Datasheets for Branch Environmental Corp. -
chemical can be removed from the gas using a Packed Tower. Packed Towers can also be used to remove trace quantities such as removing odors including Hydrogen Sulfide. This type of scrubber can also be used for cooling gas, aeration and any other application where transferring from a (read more)
Browse Scrubbers Datasheets for Branch Environmental Corp. -
removed from the gas using a Packed Tower. Packed Towers can also be used to remove trace quantities such as removing odors including Hydrogen Sulfide. This type of scrubber can also be used for cooling gas, aeration and any other application where transferring from a gas to a liquid is (read more)
Browse Scrubbers Datasheets for Branch Environmental Corp. -
soluble chemical can be removed from the gas using a Packed Tower. Packed Towers can also be used to remove trace quantities such as removing odors including Hydrogen Sulfide. This type of scrubber can also be used for cooling gas, aeration and any other application where transferring from (read more)
Browse Scrubbers Datasheets for Branch Environmental Corp. -
removed from the gas using a Packed Tower. Packed Towers can also be used to remove trace quantities such as removing odors including Hydrogen Sulfide. This type of scrubber can also be used for cooling gas, aeration and any other application where transferring from a gas to a liquid is (read more)
Browse Scrubbers Datasheets for Branch Environmental Corp. -
removed from the gas using a Packed Tower. Packed Towers can also be used to remove trace quantities such as removing odors including Hydrogen Sulfide. This type of scrubber can also be used for cooling gas, aeration and any other application where transferring from a gas to a liquid is (read more)
Browse Scrubbers Datasheets for Branch Environmental Corp. -
Aeration Columns Branch designs and builds custom fabricated mass transfer equipment for gas absorption and removal. The most common types of aeration devices we provide are: Packed Columns for (read more)
Browse Adsorption Equipment Datasheets for Branch Environmental Corp.
More Information Top
-
Handford Works monthly report, July 1948
The 292-A-B Building now contains a precipitator which was operated for about l_ hours, a sand filter column which had considerable use, and a berl-saddle vertical packed column scrubber which was used only briefly.
-
Anaerobic Digestion of Animal Wastes: Factors to Consider
Carbon dioxide can be removed by bub- bling the bio-gas though water in a vertical column packed -bed scrubber .
-
Safe Design and Operation of Process Vents and Emission Control Systems Complete Document
Packed-bed scrubbers are vertical columns containing packing to provide a large surface area for gas-liquid contact.
-
Standard Handbook of Environmental Engineering, Second Edition > VOLATILE ORGANIC COMPOUND CONTROL
Vertical packed columns are the most common wet scrubbers in use.
-
Thoria-based Nuclear Fuels
vertical condenser, plate-type scrubber , graded glass-wool deep bed filter, chiller, packed - column scrubber, heater, and HEPA filter.
-
Industrial Chemical Process Design, Second Edition > Process Equipment Cost Determination
Vertical is generally a fractionation-type column with internal trays or packing , although the smaller-height vertical vessels (less than 15 ft) are mostly two-phase scrubber separators.
-
Industrial Chemical Process Design > Process Equipment Cost Determination
Vertical is generally a fractionation-type column with internal trays or packing , although the smaller-height vertical vessels (less than 15 ft) are mostly two-phase scrubber separators.
-
MERCURY CONTROL WITH CALCIUM-BASED SORBENTS AND OXIDIZING AGENTS
The facility, shown in Figure 1, consists of a coal crushing and milling area, a coal feeding system, a vertical refractory lined furnace, a single up-fired burner, a … an electrostatic precipitator, a pulse jet baghouse, and a packed column scrubber .
-
DEVELOPMENT OF A VALIDATED MODEL FOR USE IN MINIMIZING NOx EMISSIONS AND MAXIMIZING CARBON UTILIZATION WHEN CO-FIRING BIOMASS WITH COAL
The facility, shown in Figure 3-3, consists of a coal crushing and milling area, a coal feeding system, a vertical refractory lined furnace, a single up-fired burner, a … an electrostatic precipitator, a pulse jet baghouse, and a packed column scrubber .
-
Mercury Control with Calcium-Based Sorbents and Oxidizing Agents
The facility, shown in Figures B1 and B2, consists of a coal crushing and milling area, a coal feeding system, a vertical refractory lined furnace, a single up-fired burner … electrostatic precipitator, a pulse jet baghouse, and a packed column scrubber .