-
Supplier: SpeedFam Corporation
Description: Polishing Compounds confine to chemo mechanical polishing action. These are alumina or silica based with controlled PH values to suit various applications. It contains uniformly suspended abrasive particles in slurry form and is soluble in water for dilution & used
-
Supplier: Advanced Abrasives Corp.
Description: Uni-Pol is our water miscible oil based diamond polishing compound available as monocrystalline or polycrystalline diamond in a range of abrasive particle sizes and container size formats (syringe or jar). The high quality finish associated with an oil based
- Abrasive Grain Type: Diamond
- Form: Other
- Grading / Grit System: Micron Graded
- Type: Polishing
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN" (universally soluble). However, many additional compound
- Abrasive Grain Type: Diamond
- Form: Powder
- Grading / Grit System: Micron Graded
- Products / Materials Finished: Ceramics / Glass, Specialty / Other
-
-
Supplier: Precision Surfacing Solutions
Description: its upper surface. Polishing compound is supplied to the centre of the Top or Bottom or both polishing plates via a re-circulatory pumped system. Water can also be supplied to the same de tination on demand. The work piece pressure plate, which is positioned above the
- Applications / Materials Abraded: Ceramics / Glass, Ophthalmic / Optical, Wet Finishing
- Automation: None / Manual
- Driver Technology: Electric Motor / Vibrator
- Motor Voltage and Phase: 50 Hz / International Power, Other
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN" (universally soluble). However, many additional compound
- Abrasive Grain Type: Diamond
- Form: Slurry
- Grading / Grit System: Micron Graded
- Products / Materials Finished: Specialty / Other
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster range of diamond slurries has been formulated for use on many different types of lapping plates and polishing pads. The slurries can be hand sprayed onto the lapping/polishing platen or applied by an electronic dispensing system to control cost and reduce waste. Many
- Abrasive Grain Type: Diamond
- Form: Slurry
- Grading / Grit System: Micron Graded
- Grit Size: 0.1000 to 45
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN" (universally soluble). However, many additional compound
- Abrasive Grain Type: Diamond
- Form: Powder
- Grading / Grit System: Micron Graded
- Products / Materials Finished: Ceramics / Glass, Specialty / Other
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN" (universally soluble). However, many additional compound
- Abrasive Grain Type: Diamond
- Form: Slurry
- Grading / Grit System: Micron Graded
- Products / Materials Finished: Specialty / Other
-
Supplier: Hyperion Materials & Technologies
Description: A mixture of water and oil-based small solid particles is utilized to "settle" out the diamond particles to produce more homogeneous products and minimize the risk of fluctuation concentrations.
- Abrasive Grain Type: Diamond
- Type: Lapping, Polishing
-
Supplier: Hyperion Materials & Technologies
Description: Water-based slurries available in a variety of synthetic diamonds, natural diamond, and cubic boron nitride (CBN), both water and oil soluble.
- Abrasive Grain Type: Boron Carbide, Diamond
- Type: Cleaning / Surface Preparation, Lapping, Polishing
-
Supplier: Advanced Abrasives Corp.
Description: are water sensitive, we provide a choice of our Etha-Pol alcohol based polycrystalline diamond suspensions or our Petro-Pol oil based line of monocrystalline and polycrystalline diamond suspensions and pastes. For manual polishing, pastes with an extender are
-
Supplier: Linde Advanced Material Technologies
Description: characteristics. Our typical A, B, and C alumina powders are also available in suspension form for lapping and polishing applications. These suspensions are stable, ready-to-use and water-based for easy cleanup.
- Abrasive Grain Type: Aluminum Oxide
- Form: Powder
- Type: Polishing
-
Supplier: Dupont Water Solutions
Description: Ultrapure water specifications and analytical measurement capabilities have advanced to meet the exacting needs of microprocessor, semiconductor and other silicon based device manufacturers. DOW™ FILMTEC™ SG30LE-440i reverse osmosis elements have been developed
- Features: Reusable / Cleanable
- Filter Medium Material: Other
- Industry Use: Semiconductor Processing
- Maximum Liquid Flow: 6.94 GPM
-
Supplier: Umicore Metal Deposition Solutions
Description: protects against scratches and abrasion and allows subsequent grinding or polishing. The silver base material itself remains recyclable and the coating does not reduce its value. All our protective coatings do not contain any environmentally harmful components such as solvents, CFCs,
Find Suppliers by Category Top
Featured Products Top
-
Simply the Finest Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simply the Finest Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simply the Finest Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Become a Dealer Ring up sales and profits by selling your customers the polish they prefer…Simichrome! It’s the polish they’ve read about. And the polish they’ve seen advertised for years in (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simply the Finest Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
How does Simichrome work? Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents. Because the abrasive particles are so fine, Simichrome will not harm (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
adhesion to glass, polycarbonates and acrylics. LED401 offers excellent resistance to a variety of chemicals including water, many acids, bases and oils. It has superior electrical insulation properties with a volume resistivity exceeding 1014 ohm-cm. Serviceable over the wide (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Altron™ 1000 PC polycarbonate is machine grade, not optically clear. It can be both mechanically and vapor polished to improve optical clarity. Caution: During machining, never use coolants with an aromatic base. (read more)
Browse Resins and Compounds Datasheets for MCA - Advanced Materials Division -
strength of over 2,800 psi, 425,000-475,000 psi and 32,000-34,000 psi, respectively. This epoxy compound resists a variety of chemicals such as water, oils, acids, bases and many solvents. Additionally, it is formulated as a toughened system allowing it to withstand rigorous thermal cycling. EP126 (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
-11 BTU•in/ft2•hr•°F [1.44-1.59 W/(m·K)]. Supreme 3HTND-2CCM resists many chemicals, such as water, acids, bases, fuels and some solvents. Its inherent toughness allows it to withstand aggressive thermal cycling. Supreme 3HTND-2CCM is serviceable over the wide temperature range of -100°F to +400°F. This epoxy has a black color and is available for use in syringe, pint, quart and gallon containers. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc.
More Information Top
-
Polishing compound for plastic surfaces
Water - based polishing compounds for plastic lenses contain an aluminum oxalate or aluminum lactate'abrasive (hjiyazaki, et al., U.S. Patent No. 4,935,639), calcined alumina (Koshiyama, et al., U.S. Patent NO. 4,225,349), or powdered cerium oside (Dauguet?et …
-
Polishing compound for plastic surfaces
Water - based polishing compounds for plastic lenses contain an aluminum oxalate or aluminum lactate abrasive (Miyazaki et al., U.S° 10 .
-
Handbook of Manufacturing Engineering and Technology
After which, the water - based polishing compound was supplied over the polisher.
-
Microstructure and Mechanical Properties of Direct Quenched Versus Conventional Reaustenitized and Quenched Plate
A polishing procedure that excluded the use of water - based polishing compounds and extenders was developed because the alloys proved extremely sensitive to water-based products.
-
Submicron deformation field measurements: Part 3. Demonstration of deformation determinations
Best results were achieved, after initial preparation with 15- to 60-1xmemerypaper, with a water - based polishing compound , starting with 6-1xmparticles and ending up with 0.3-1xm par- ticles.
-
Co-Rolled U10Mo/Zirconium-Barrier-Layer Monolithic Fuel Foil Fabrication Process
Zirconium foil polishing being performed using lint-free cloth and a 30 um water - based diamond polishing compound .......................................................................................................5 .
-
AFIP-4 Fabrication Summary Report
Sheared fuel foils were prepared for the cladding application process (either FB or HIP) by first polishing the Zr-clad surface using a water - based diamond polishing compound to remove any oxidation and surface contamination; compound residue was removed using DI water …
-
Cyclic Strain Resistance, Stress Response, Fatigue Life, and Fracture Behavior of High Strength Low Alloy Steel 300 M
… grades of silicon carbide (SiC) impregnated emery paper (i.e., 320-, 400-, and 600-grit) followed by fine polishing to obtain near mirror-like surface finish using 5- and 1-lm alumina- based polishing compound suspended in distilled water as the lubricant.
-
Mechanical Behavior of Two High Strength Alloy Steels Under Conditions of Cyclic Tension
… each steel using progressively finer grades of silicon carbide (SiC) impregnated emery paper (i.e., 320-, 400-, and 600-grit) followed by fine polishing using 5 and 1.0 lm alumina- based polishing com- pound suspended in distilled water as the lubricant.
-
The Tensile Response and Fracture Behavior of Four High Strength Specialty Steels
… polish using progressively finer grades of silicon carbide (SiC) impreg- nated emery paper (i.e., 320-, 400-, and 600-grit) followed by fine polishing using 5 micron and 1.0 micron alumina- based polishing compound suspended in distilled water as the lubricant.