Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Microwave circulators and isolators are used primarily in radar and communication systems. These devices typically consist of a ground plane, microwave ferrite and a permanent magnet. These devices are critical in the switching and routing of microwave energy. An isolator is
- Component: Circulator, Isolator
- Configuration: Waveguide
-
Supplier: UIY Inc.
Description: 2400 to 2500MHz – Waveguide Circulator
- Frequency Range: 2,400 to 2,500 MHz
- Isolation: 20 dB
- Insertion Loss: 0.3 dB
- VSWR: 1.25 :1
-
Supplier: UIY Inc.
Description: 7 to 10GHz – Waveguide Circulator
- Operating Frequency Range: 7 to 10 GHz
- VSWR: 1.2 :1
- Insertion Loss: 0.25 dB
- Isolation: 25 dB
-
-
Supplier: Richardson RFPD
Description: Molex ferrite isolators/circulators with drop-in, surface mount, custom integrations and waveguide categories offers more than 6,000 variants in frequencies from 380 MHz to 39.5 GHz.
- Frequency Range: 2,620 to 2,690 MHz
- Isolation: 20 dB
- Insertion Loss: 0.25 dB
- Component: Isolator
-
Supplier: 5o.com
Description: Engineered to operate cover 5.4 to 110GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Operating Frequency Range: 8 to 12.4 GHz
- VSWR: 1.2 :1
- Insertion Loss: 0.25 dB
- Isolation: 25 dB
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion
- Frequency Range: 18,000 to 40,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.4 to 0.6 dB
- VSWR: 1.25 to 1.3 :1
-
Supplier: UIY Inc.
Description: 12 to 18GHz WR62 Waveguide Circulator
- Operating Frequency Range: 12.4 to 18 GHz
- VSWR: 1.2 :1
- Insertion Loss: 0.25 dB
- Isolation: 25 dB
-
Supplier: UIY Inc.
Description: 10 to 15GHz WR75 Waveguide Circulator
- Operating Frequency Range: 10 to 15 GHz
- VSWR: 1.2 :1
- Insertion Loss: 0.25 dB
- Isolation: 25 dB
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion
- Operating Frequency Range: 18 to 40 GHz
- Component Type: Circulators, Isolators
- Profile: Rectangular
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: The SpaceNXT™ Ku-Band High Power family of passive waveguide components are part of Smiths Interconnect’s overarching initiative to create a broad range of readily accessible space qualified waveguide Isolators, Circulators, Terminations, transitions, Hybrids and couplers
- Material: Aluminum
- Component Type: Circulators, Transition Adapters
-
Supplier: Advanced Technical Materials, Inc.
Description: UG599/U mating flange
- Operating Frequency Range: 28 to 30 GHz
- EIA Waveguide Size (WR): 28
- VSWR: 1.2 :1
- Insertion Loss: 0.2 dB
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: Wide range of RF/Microwave isolators & circulators are offered in drop-in, coaxial, microstrip/ surface mount, and waveguide configurations from C-band to V-Band. These high performance components are highly compact, ruggedized and provide superior magnetic shielding. Contact
- Component Type: Circulators, Isolators
-
Supplier: DigiKey
Description: 10-15 GHz Waveguide Circulator,
- Isolation: 18 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.3 :1
- Component: Circulator
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 14,000 to 16,000 MHz
- Isolation: 20 dB
- Insertion Loss: 0.2 dB
- VSWR: 1.22 :1
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 37,000 to 40,000 MHz
- Isolation: 20 dB
- Insertion Loss: 0.3 dB
- VSWR: 1.25 :1
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 12,400 to 18,000 MHz
- Isolation: 18 dB
- Insertion Loss: 0.3 dB
- VSWR: 1.3 :1
-
Supplier: Accuris
Description: CIRCULATORS, RADIO FREQUENCY, WAVEGUIDE, THREE PORTS
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJY series precision junction circulators and QJI series precision junction isolators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. Single-junction isolators and single- and three- junction circulator
- Frequency Range: 18,000 to 110,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.3 to 1 dB
- VSWR: 1.2 to 1.3 :1
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJY series precision junction circulators and QJI series precision junction isolators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. Single-junction isolators and single- and three- junction circulator
- Frequency Range: 18,000 to 110,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.3 to 1 dB
- VSWR: 1.2 to 1.3 :1
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of
- Component Type: Circulators
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of
- Component Type: Circulators
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of
- Component Type: Circulators
-
Supplier: Fairview Microwave Inc.
Description: Waveguide isolator FMWIR1003 from Fairview Microwave has same-day shipping. Our high-quality WR-19 waveguide isolator achieves 25 dB minimum isolation. Fairview Microwave 25 dB min WR-19 waveguide isolator FMWIR1003 operates in the 40 GHz to 60 GHz frequency
- Component Type: Isolators
-
Supplier: Accuris
Description: CIRCULATORS, RADIO FREQUENCY, WAVEGUIDE (FREQUENCY RANGE - 7.125 TO 8.4 GHZ)
-
Description: knowledge into a more visual description Describes a wide array of devices including waveguides, shifters, and circulators Covers the use of finite element algorithms in design Microwave Polarizers, Power Dividers, Phase Shifters, Circulators, and Switches is an ideal reference
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: Waveguide iso-adapters span from S to Ka-Band and include coaxial and waveguide isolators with transitions to waveguide and integrated assemblies including filtering and waveguide windows. Lowest mass waveguide iso-adapter solutions are normally realised by
- Component Type: Transition Adapters
-
Supplier: Molex Signal Tech Industrial Ltd.
Description: Smiths Interconnect supplies waveguide couplers, combiners and splitters for a variety of space, defense and air defense radar applications. These devices are designed to complement our waveguide isolators and terminations. Features & Benefits Our broad capability in the design
- EIA Waveguide Size (WR): 28 to 430
- Features: Combiner, Divider
- Component Type: Combiners / Dividers, Couplers, Transition Adapters
-
Supplier: JOGLER, Inc.
Description: Jogler’s ILT-6000 series level transmitter is the latest in magnetostrictive sensing technology designed for direct tank insertion. The ILT-6000 contains a low profile waveguide that is inserted into a waveguide sleeve (thermowell) and float assembly. The waveguide sleeve
- Measuring Range: 300 inch
- Maximum Operating Pressure: 680 psi
- Material Temperature Range: -40 to 400 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Newport MKS
Description: four-axis aligner is ideal for positioning modulators or isolators and for coupling light into waveguide devices. 8-32 tapped holes. Use with two 8725 multi axis adapters and one 8742 controller/driver or one 8742-4-KIT to control all 4 axes (sold separately).
- Stroke or X-Axis Travel: 0.1181103 inch
- Features: Electrical, Other
-
Supplier: Newport MKS
Description: five-axis aligners are ideal for positioning modulators or isolators and for coupling light into waveguide devices. M4 and M6 tapped holes. Use with two 8725 multi axis adapters and two 8742 controller/drivers or one 8742-8-KIT to control all 5 axes (sold separately).
- Stroke or X-Axis Travel: 0.1181103 inch
- Features: Electrical, Other
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: five-axis aligners are ideal for positioning modulators or isolators and for coupling light into waveguide devices. 8-32 and 1/4-20 tapped holes. Use with two 8725 multi axis adapters and two 8742 controller/drivers or one 8742-8-KIT to control all 5 axes (sold separately).
- Stroke or X-Axis Travel: 0.1181103 inch
- Features: Electrical, Other
- Axis Configuration: X-Y-Z Axes
-
Supplier: ValueTronics International, Inc.
Description: The 11974U is a used 60 GHz Mixer from Agilent. A waveguide mixer is electronic test equipment engineers use to achieve low conversion loss and flat frequency response. Engineers use external mixers, harmonic mixers, preselected mixers, millimeter mixers, and general-purpose waveguide
-
Supplier: Visual Sound, Inc.
Description: Community Professional Loudspeakers The RSH462 is a complete horn/driver system designed for use in stand-alone voice-range sound reinforcement and announcement / signaling applications. The RSH462 provides focused, very high output sound projection, with predictable performance and exceptional
-
Supplier: Visual Sound, Inc.
Description: long-term durability. The horn portion of the assembly is a handcrafted one-piece waveguide, precision molded in hand-laminated, fiber-reinforced fiberglass for optimum performance. With substantial fiberglass layering and integral throat and driver flange construction, the horn is built to
-
Supplier: Microwave Photonic Systems, Inc.
Description: Antenna separation distance of up to 20 km. The OFW-1900L provides a full duplex RF transmit and receive (including diversity receive) interconnection between the PCS Base Station Antennas and Transceivers. The OFW-1900 PCS Base Station Optical Fiber Waveguide can simultaneously support up to
Find Suppliers by Category Top
Featured Products Top
-
. Professional Ku Band (12.4–18.0GHz) RF Microwave Waveguide Isolator engineered for Wireless Telecom systems, delivering superior performance and durability for demanding outdoor and indoor applications. Crafted with high (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for 5o.com -
Advanced WR42 Waveguide Circulator for High-Frequency Applications The UIYWC2830A18T265 WR42 Waveguide Circulator is engineered for superior performance in high-frequency applications, operating within the 18 to 26.5 GHz range. It is designed to efficiently manage signal (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The WR28 Waveguide Circulator Series from UIY Inc. have sub-model UIYWC2225B with band width 15% or UIYWC2225A 26.5~40.0GHz full band for choice.
UIYWC225B by 15% bandwidth of 26.5~40GHz provides RF performances like il0.3 iso20 VSWR1.2, handling power 80W.
(read more)
Browse RF Waveguide Isolators and Circulators Datasheets for UIY Inc. -
Description: WR62 14.5~15.5GHz Ku Band RF Waveguide Circulator 100W Broadband Circulators Model Number: UIYWC3838A145T155 Freq. Range: 14.5 ~ 15.5GHz Insertion Loss Max: 0.3dB Isolation Min: 23dB VSWR Max: 1.2 Forward Power: 100W Reverse (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
18.0–26.5GHz frequency band, this WR42 (BJ220) waveguide circulator features superior RF performance, compact mechanical design and wide temperature adaptability, making it an ideal core component for a wide range of high-frequency systems. I.Core Application Scenarios (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Model NO.: UIYWI2025B33T38 Type: RF Waveguide Isolator Brand Name :UIY Freq. Range (GHz): 33.0~38.0GHz Bandwidth: (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The UIYWI4876A from UIY is a type of WR112 waveguide isolator operating over 7GHz to 10GHz. It is in bandwidth 20% and performs at insertion loss less than 0.25dB, isolation higher than 25dB, VSWR1.2:1 max. It is capable of forward power in 100W and reverse in 30W, with operating temperature -40 (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The UIYWC4853A92T98 is a high-performance waveguide circulator specifically designed to meet the needs of wireless communication and microwave systems within the 9.2 to 9.8 GHz frequency band. With its excellent electrical performance and highly stable design, it has become a key component (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
High power 26-30GHz WR28 RF waveguide circulator with 80W power rating, superior VSWR and stable performance, widely applied in satellite communication, radar and microwave RF systems. Model Number:5o16222512630 Frequency Range:26~30GHz Insertion Loss:0.3dB Isolation:20d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
2441 MHz Waveguide Band stop Filter AE2441WN2219 Our P//N AE (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
The Comparison on Coaxial, Drop-in & SMT Circulator and Isolator
Since the development of RF circulators and isolators, there are a variety of installation methods to choose from, such as coaxial, drop-in, surface mount, microstrip, waveguide and so on. This article will focus on the differences between coaxial, drop-in and surface mount type mainly.
More Information Top
-
100-300 GHz Transmission Media Evaluation&Component Development
* Cylindrical waveguide junction circulator/isolator - a four-fold increase of 140 GHz circulator bandwidth.
-
Overview and status of RF systems for the SSC linac
The output waveguide assemblies consist of arc detectors, forward and reverse power detectors, a Y-junction circulator/isolator , waveguide switch and full power dummy load, and various bends and straight WR1800 waveguides.
-
Spreadsheet - Motorla SC4812T-MC BTS BoM Analysis (Excel)
PA Filter - Bandpass, Cavity/ Waveguide /Stripline Filter, Dual, 6-Section & 4-Section w/ Circulator/Isolator , Machined Copper .
-
2006 IEEE MTT-S Exhibition Guide as of March 20
Our prs include: circulators/isolators , electro-me cal switches, switch matrices, power cc ers, power dividers, transmitter cormbine ceiver mrulti-couplers and waveguide a blies & conponents.
-
Subject index
...MAG May 2003 1333-1336 Microstrip components; cf. Microstrip antennas Microwave antennas; cf. Waveguide antennas Microwave circulators self-biased circulator/isolator , mm wavel., magnetically oriented polycryst.
-
Experimental Investigation of a Self-Biased Microstrip Circulator
...dB at 23.45 GHz by taking into account the loss of the waveguide tuners and microstrip... When viewing the other results available for above FMR self- biased circulators/isolators in the open literature, in the light of the best case IL, we find them not surprising.
-
Advances in Microwave and Radio Frequency Processing
Applicator (e.g., waveguide , antenna, multimode, single mode or slotted feed cavities) Control Conventional heating (e.g., hot air, infrared) Circulator/ isolator / matching Microwave source and power supply .
-
2005 IMS MTT-S - Exhibition Guide
Expanded range of packaged drop-in and substrate ferrite circulators/isolators for telecom/ defense applications, launching a series of S-band products for security/scientific/medical imaging applications, including 7.5 MW S-band ferrite switches, circulators and water-cooled loads. Isolators/Circulators, Phase Shifters, SAW Devices, Waveguide /Waveguide Components .
-
Indigenous development of a low cost high power 2 kW (CW), 2.45 GHz microwave system
circulator/isolator with water load, directional coupler, impedance matching device, vacuum window and DC break. ...of the magnetron is co-axial type; hence we have used a standard waveguide to co-axial...
-
An Integrated E-Plane mm-Wave 29 GHz Transceiver
The waveguide housing may be machined or cast from solid aluminium or made from metallised-moulded plastic. This unit incorporates a circulator/isolator , a biphase modulator, a PIN attenuator, a pad attenuator, two bandpass channel filters, four directional couplers with loads and a mixer all made using E-plane circuitry.
Indicates content that may require registration and/or purchase.