-
Supplier: RFMW
Description: Duplexer, BAW, Band 7, 2500- 2570 MHz, 2620- 2690 MHz
-
Supplier: RFMW
Description: Duplexer, BAW, Band 7, 40 dB Tx attenuation in ISM band, LTE
-
Supplier: RFMW
Description: Duplexer, Monoblock, LTE Band 7
-
-
Supplier: RFMW
Description: Duplexer, Monoblock, Band 7
-
Supplier: Richardson RFPD
Description: 1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS infrastructure and subscriber applications. Weight: 2.7 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated
- Device Type: Duplexer
- Insertion Loss: 3.2 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 1850 to 1910 MHz
-
Supplier: Qorvo
Description: The QPQ1270 is a high performance Band 7 BAW duplexer that has an exceptional combination of low insertion loss and high isolation and rejection. It achieves this performance over a wide temperature range in a very small package.
- Device Type: Duplexer
- Insertion Loss: 2.4 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 2500 to 2690 MHz
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-6007 is a highly miniaturized duplexer designed for use in LTE Band 7 handsets and mobile data terminals. This FBAR duplexer will allow manufacturers to build handsets for the emerging 4G/LTE standard that are optimized for quality of voice service and battery
- Device Type: Duplexer
- Insertion Loss: 2.1 to 2.5 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 2620 to 2690 MHz
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-6107 is a highly miniaturized duplexer designed for use in LTE Band 7 (2500-2570MHz UL, 2620-2690 MHz DL)handsets and mobile data terminals. Low Insertion Loss in the Tx channel minimizes current drain from the power ampliflier, while low Rx channel Insertion Loss
- Device Type: Duplexer
- Insertion Loss: 2.5 to 3 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 2500 to 2570 MHz
-
Description: High power applications, low insertion loss, high isolation
- Device Type: Duplexer
- Package Type: Other
- RF Connector: BNC, 7/16
- RX (Low): 835 to 849 MHz
-
Supplier: UIY Inc.
Description: 300 to 380MHz – Duplexer / Diplexer
- Device Type: Diplexer, Duplexer
- Insertion Loss: 0.5000 dB
- RF Connector: Type N, 7/16
- RX (Low): 360 to 380 MHz
-
Supplier: UIY Inc.
Description: 244 to 318MHz – Duplexer / Diplexer
- Device Type: Diplexer, Duplexer
- Insertion Loss: 0.5000 dB
- RF Connector: Type N, 7/16
- RX (Low): 244 to 270 MHz
-
Supplier: UIY Inc.
Description: 380 to 396.6MHz – Duplexer / Diplexer
- Device Type: Diplexer, Duplexer
- Insertion Loss: 1.5 dB
- RF Connector: Type N, 7/16
- RX (Low): 390 to 397 MHz
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-6207 is a highly miniaturized duplexer designed for use in LTE Band 7 (2500-2570 MHz UL, 2620-2690 MHz DL) handsets and mobile data terminals. Low Tx channel insertion loss minimizes current drain from the power amplifier, while low Rx channel insertion loss improves
- Device Type: Duplexer
- Insertion Loss: 3 dB
- Package Type: Surface Mount Technology (SMT)
- RX (Low): 2620 to 2690 MHz
-
Description: Outdoor use, excellent temperature stability
- Device Type: Duplexer
- Package Type: Connectorized, Other
- RF Connector: 7/16
- RX (Low): 824 to 849 MHz
-
Description: Indoor use, no DC path, excellent temperature stability
- Device Type: Duplexer
- Package Type: Connectorized, Other
- RF Connector: 7/16
- RX (Low): 1850 to 1910 MHz
-
Description: Outdoor use, DC path, excellent temperature stability
- Device Type: Duplexer
- Package Type: Connectorized, Other
- RF Connector: 7/16
- RX (Low): 1850 to 1910 MHz
-
Supplier: Visual Sound, Inc.
Description: Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.
- Cable Type: Duplex
-
Supplier: Visual Sound, Inc.
Description: Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.
- Cable Type: Duplex
-
Supplier: Visual Sound, Inc.
Description: Comprehensive Multimode Patch Cable Assemblies made of the finest quality materials. Color coded connectors for convenience. Made with 62.5/125 multimode fiber optic cable.
- Cable Type: Duplex
-
Supplier: Legrand - Pass & Seymour
Description: DUPLEX TYPE 7-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.656 INCH W X 0.813 INCH D X 3.281 INCH H
- Configuration: Duplex
- Current Rating: 15 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark
-
Supplier: Hubbell Wiring Device-Kellems
Description: DUPLEX TYPE; 7-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.656 INCH W X 0.813 INCH D X 3.281 INCH
- Applications: Other
- Configuration: Single, Duplex
- Current Rating: 15 amps
- Poles: 2 Poles
-
Supplier: Skyworks Solutions, Inc.
Description: allocations, with excellent power-added efficiency. Receiver Section: The SKYA23011’s integrated LNAs, antenna switch and B7 duplexer provide 4G Rx paths from antenna to input ports of RFIC. Optimized low insertion-loss Rx paths, matching circuits, and well-grounded guard traces
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: block allocations, with excellent power-added efficiency. Receiver Section: The SKY78132’s integrated LNAs, antenna switch and B7 duplexer provide 4G Rx paths from antenna to input ports of RFIC. Optimized low insertion-loss Rx paths, matching circuits, and well-grounded guard
- Package Type: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: RF Duplexer 7MHz ~ 9MHz / 406MHz ~ 470MHz Module
- Device Type: Duplexer
- RX (Low): 7 to 470 MHz
-
Supplier: DigiKey
Description: RF Duplexer 5MHz ~ 7MHz / 406MHz ~ 470MHz Module
- Device Type: Duplexer
- RX (Low): 5 to 470 MHz
-
Supplier: Hubbell Wiring Device-Kellems
Description: SINGLE TYPE; 7-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH
- Applications: Other
- Configuration: Single, Duplex
- Current Rating: 20 amps
- Poles: 2 Poles
-
Supplier: Legrand - Pass & Seymour
Description: DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE
- Configuration: Duplex
- Current Rating: 15 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: Hubbell Wiring Device-Kellems
Description: DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEMASTER[R
- Configuration: Single, Duplex
- Current Rating: 15 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: Selecta Products
Description: DUPLEX TYPE 7-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498 APPROVAL 277 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING SELF GROUNDING 2 POLE(S) APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.656 INCH W X 0.813 INCH D X 3.281 INCH H
- Configuration: Duplex
- Current Rating: 15 amps
- Grounding: Self-Grounding
- Poles: 2 Poles
-
Supplier: Legrand - Pass & Seymour
Description: DUPLEX, STRAIGHT BLADE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC (FACE), NYLON (BODY), STAINLESS STEEL (AUTO GROUND CLIP) MATERIAL BLACK COLOR NEMA 5-20R CONFIGURATION 3 WIRE(S) EXTRA HEAVY DUTY, SPECIFICATION GRADE UL 498/1449, UL
- Applications: Other
- Configuration: Duplex
- Current Rating: 20 amps
- Poles: 2 Poles
-
Supplier: Opticonx, Inc.
Description: Multimode 50 duplex zipcord, LC/LC, 2 meter/7 feet
- Cable Type: Duplex, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Opticonx, Inc.
Description: Multimode 50 duplex zipcord, ST/ST, 2 meter/7 feet
- Cable Type: Duplex, Patchcord
- Connector Type: ST
- Fiber Mode: Multimode
-
Supplier: Opticonx, Inc.
Description: Multimode 50 duplex zipcord, SC/SC, 2 meter/7 feet
- Cable Type: Duplex, Patchcord
- Connector Type: SC
- Fiber Mode: Multimode
-
Supplier: Hubbell Incorporated
Description: DUPLEX TYPE MOLDED UREA, STEEL YOKE MATERIAL BROWN COLOR 7-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, NOM APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) ARC RESISTANT, RUST RESISTANT BACK, SIDE WIRING BRYANT. BRAND CONTACT MATERIAL BRASS
- Applications: Industrial
- Configuration: Single, Duplex
- Current Rating: 15 amps
- Poles: 2 Poles
-
Supplier: Hubbell Incorporated
Description: DUPLEX TYPE MOLDED UREA, STEEL YOKE MATERIAL BROWN COLOR 7-15R CONFIGURATION 3 WIRE(S) INDUSTRIAL GRADE UL, NOM APPROVAL 277 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) ARC RESISTANT, RUST RESISTANT BACK, SIDE WIRING BRYANT. BRAND CONTACT MATERIAL BRASS USED ON 4 INCH ROUND
- Applications: Industrial
- Configuration: Single, Duplex
- Current Rating: 15 amps
- Poles: 2 Poles
-
Supplier: Thomas & Betts Corporation
Description: DUPLEX TYPE; 7-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 277 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.656 INCH W X 0.813 INCH D X 3.281 INCH
- Configuration: Single, Duplex
- Current Rating: 15 amps
- Grounding: Self-Grounding
- Poles: 2 Poles
-
Supplier: Opticonx, Inc.
Description: Multimode 62.5 duplex zipcord, SC/SC, 2 meter/7 feet
- Cable Type: Duplex, Patchcord
- Connector Type: SC
- Fiber Mode: Multimode
-
Supplier: TelephoneStuff.com
Description: Fire-Rated Poke-Through (FRPT) Flush Duplex 3" Diameter One Piece Units are Black/Brass and include pre-wired 20 Amp isolated ground duplex receptacle. Flush Duplex One Piece Unit Features: - Specifically available for those individuals requiring a 3" diameter Fire-Rated Poke
- Type: Duplex Outlet Cover
-
Supplier: SFCable.com
Description: 7m ST-SC Duplex Multimode 50/125 Fiber Optic Cable (22.96ft)
- Cable Diameter: 0.1250 mm
- Cable Type: Duplex
- Connector Type: SC, ST
- Fiber Mode: Multimode
-
Supplier: SFCable.com
Description: 7m MTRJ-MTRJ Duplex Multimode 62.5/125 Fiber Optic Cable (22.96ft)
- Cable Diameter: 0.1250 mm
- Cable Type: Duplex
- Connector Type: MT-RJ
- Fiber Mode: Multimode
-
Supplier: SFCable.com
Description: Duplex Multimode 50/125 Fiber Cable. Connectors: MTRJ to MTRJ Length: 7 Meter (22.96ft)
- Cable Diameter: 0.1250 mm
- Cable Type: Duplex
- Connector Type: MT-RJ
- Fiber Mode: Multimode
-
Supplier: SFCable.com
Description: Duplex Multimode 50/125 Fiber Cable. Connectors: LC to SC. Length: 7 Meter (22.96FT).
- Cable Diameter: 0.1250 mm
- Cable Type: Duplex
- Connector Type: LC, SC
- Fiber Mode: Multimode
-
Supplier: Thomas & Betts Corporation
Description: DECORATOR, DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT; SIDE WIRING; TRADEMASTER[R
- Configuration: Single, Duplex
- Current Rating: 15 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark, CSA Mark
-
Supplier: Legrand - Pass & Seymour
Description: DUPLEX, STRAIGHT BLADE TYPE NEOPRENE (GASKET) MATERIAL WHITE COLOR NEMA 5-15R CONFIGURATION 3 WIRE(S) UL 498, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, DUST AND MOISTURE RESISTANT OVERALL DIMENSION 2.9 INCH W X 1.85 INCH D
- Configuration: Duplex
- Current Rating: 15 amps
- Poles: 2 Poles
- Standards and Certifications: UL Listing Mark, NEMA
-
Supplier: Selecta Products
Description: " DECORATOR, DUPLEX TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE
- Configuration: Duplex
- Current Rating: 15 amps
- Grounding: Standard Grounding
- Poles: 2 Poles
-
Supplier: Thomas & Betts Corporation
Description: SINGLE TYPE; 7-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498 APPROVAL; 277 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; SELF GROUNDING; 2 POLE(S); APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSION 1.555 INCH W X 1.144 INCH D X 4.031 INCH
- Configuration: Single, Duplex
- Current Rating: 20 amps
- Grounding: Self-Grounding
- Poles: 2 Poles
Find Suppliers by Category Top
Featured Products Top
-
Duplexer Up to 20GHz. Military, space and commercial applications. Low insertion loss, high isolation, high power handling. Custom design available upon request. (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for UIY Inc. -
. (dB) Isolation (dB) VSWR Power (W) Connector Type Temp. (°C) (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for UIY Inc. -
the B10=10 cartridge, the entire duplex assembly meets the requirements of API-614 Buna N cover gasket is standard ANSI flanged inlet/outlet connections Carbon steel construction; stainless available (read more)
Browse Filter Housings Datasheets for Hilliard Corporation (The) -
: Inconel® X-750 Spring Soft seat Custom sizing low flow Severe service trim Stellite trim RTJ Ends Trim Options: Nickel-Aluminum Bronze Monel® Stainless Steel Duplex SS (read more)
Browse Check Valves Datasheets for DFT Inc. -
Weather Steels (to –100ºF), Grade 80 and 100 HSLA, PVQ Steels Hastelloy Including: C-22, C-263, C-276, C-2000 Incoloy Including: 800, 825 Inconel Including: 600, 617, 625, 690, 718, X-750 Monel Including: 400 Stainless Steel Including: 17-4, 304, 316, 316h, 2205 Duplex, Al6xn Ferralium 255 Titanium Grade 7 (read more)
Browse Fans and Blowers (industrial) Datasheets for IB International -
• ASME B16.10 Face-to-Face dimensions • Spring-assisted silent closing, non-slam • 2” to 24” Line size • ASME 150 to 1500 (See chart) (read more)
Browse Check Valves Datasheets for DFT Inc. -
-performance devices, systems, and test and measurement equipment are needed to support the ultra-high frequencies and high data rates that technologies like mmWave, multi-input multi-output (MIMO) antenna and RF front-end technology, beam-forming and full duplex demand. In the design, development (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
. Features: Spring-assisted silent closing, non-slam 4" to 14" Line size * ASME B16.10 Face-to-Face dimensions ASME Class 600 to 2500* Standard body materials: A216 WCB carbon steel A351 CF8M stainless steel (read more)
Browse Check Valves Datasheets for DFT Inc. -
.250" (1 mm - 6.3 mm) Single and duplex constructions available Triplex construction (consult factory) Calibration Types: Types K, N, E and S, R, B Standard or Special Limits per ASTM E230 Class 1, 2 or 3 per IEC 584 (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
-port three-piece ball valves for high temperature and pressure industrial applications where safety is a primary concern. The new 630 (Carbon) and 730 (Stainless) Series valves conform to wall thickness and structure requirements of ANSI 16.34 and ANSI B1.20.1. The new (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.