-
Supplier: ABSOPULSE Electronics Ltd.
Description: conformal coated for immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, with additional convection via the outside surface. If installed on a heat-sinking surface,
- DC Input Voltage: 24 to 110 volts
- DC Output Power: 200 watts
- DC Output Voltage: 12 to 110 volts
- Features: Weatherproof
-
Supplier: Transtector Systems, Inc.
Description: enclosure is designed to be weatherproof for added protection of its important electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66 rating. TEP141006
- Depth: 6 inch
- Features: Hinged Cover, Locking
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Stored Energy Systems/SENS
Description: SENS BPS 63 is a factory packaged DC battery power system that provides non-stop DC power to critical loads. Available in 12, 24 and 48-volt configurations, the non-corroding weather resistant cabinet eliminates the need for equipment shelters. Options include low voltage load
- AC Input Voltage: 115 to 230 volts
- DC Output Current: 25 amps
- DC Output Power: 1200 watts
- DC Output Voltage: -48 to 48 volts
-
-
Supplier: Transtector Systems, Inc.
Description: NEMA 4X rating enclosure is designed to be weatherproof for added protection of its important electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66
- Depth: 10 inch
- Features: Hinged Cover, Locking
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Transtector Systems, Inc.
Description: NEMA 4X rating polycarbonate enclosure cabinet is black in color. This black polycarbonate enclosure box is designed to adhere to the national electrical manufacturers association NEMA ratings. Our outdoor NEMA 4X rating enclosure is designed to be weatherproof for added protection of
- Depth: 10 inch
- Features: Hinged Cover, Locking
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Transtector Systems, Inc.
Description: 4X rating enclosure is designed to be weatherproof for added protection of its important electronic and electrical components. The weatherproof NEMA box from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66 rating.
- Depth: 6 inch
- Features: Hinged Cover
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: L-com, Inc.
Description: 14x12x06 UL Listed Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure, Clear Lid Black NEMA enclosure cabinet NBBWPC141206 from L-com is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure
- Depth: 6 inch
- Height: 14 inch
- Material: Polycarbonate
- NEMA Rating: Type 4X
-
Supplier: L-com, Inc.
Description: 18x16x10 Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure, Modified Base Clear Lid Black NEMA enclosure cabinet NBBWPC181610-02 from L-com is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA
- Depth: 10 inch
- Height: 18 inch
- Material: Polycarbonate
- NEMA Rating: Type 4X
-
Supplier: L-com, Inc.
Description: 18x16x10 UL Listed Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure, Clear Lid DKGY NEMA enclosure cabinet NBWPC181610 from L-com is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure
- Depth: 10 inch
- Height: 18 inch
- Material: Polycarbonate
- NEMA Rating: Type 4X
-
Supplier: L-com, Inc.
Description: 14x12x06 UL Listed Polycarbonate Weatherproof Outdoor IP66 NEMA 4X Enclosure, Clear Lid DKGY NEMA enclosure cabinet NBWPC141206 from L-com is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure
- Depth: 6 inch
- Height: 14 inch
- Material: Polycarbonate
- NEMA Rating: Type 4X
-
Supplier: CIENA Corporation
Description: Ethernet business services solution. The weatherproof housing of the 3931 enables an exceptionally low TCO for operators by eliminating the associated costs of cabinets, enclosures, and site preparation. The 3931 provides fully self-contained packet networking.
- Equipment Type: Switch
-
Supplier: LightGuard Systems, Inc.
Description: Basic PCU AC to DC Converter Dedicated Micro Controller 120 VAC Single Phase Input Simple Electrical Connections Lockable Weatherproof Cabinet Internal Branch Circuit Protection Easily Mounts to Poles, Pads, or Other Surfaces
-
Supplier: Reznor
Description: The M series condensing sections are optimized for use with any of the Reznor PreevA series of indirect fired HVAC systems. The M series can be used with other Reznor equipment with appropriate evaporator coils or with other brand air handlers when properly selected, matched and installed.
- Application / Industry: Industrial, HVAC
- Compressor Motor Horsepower: 0.3284 HP
- Condenser Cooling System: Remote Air / Split System
- Cooling Capacity: 17.44 kW
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The ENC-1000 weatherproof pad and pole mount enclosures and telecom cabinets are ideal for housing rack mount equipment requiring environmental protection. Designed to NEMA standards, the ENC-1000 will protect your equipment from the harshest of environments.
- Features: Ventilated
- Material: Aluminum
- NEMA Rating: Type 4X
- Shape: Rectangular
-
Supplier: Bijur Delimon International
Description: Application StaTrack pump cabinets are employed in stationary track lubrication systems and represent the basic equipment for applying a special rail lubricant to the running surface of the rail heads, the flanks of the guard or side rails in the case of grooved rail profiles, as well
- Application: Other
- Capacity: 2.11 gallons
- Delivery Method: Metered Quantity
- Features: Adjustable Volume, Low Level Safety Switch, Heat Exchanger
-
Supplier: Eaton Cooper Power Systems
Description: — Separable Insulated Connector Systems. The arrester housing is molded of EPDM insulating rubber, which provides deadfront safety in a small, hotstick operable unit. M.O.V.E. Arresters are used on underground systems in pad -mounted transformer and entry cabinets, vaults, switching
- Device Type: Lightning Arrestor
- Mounting: Hard-Wired / Device Mount
- Technology: MOV
Find Suppliers by Category Top
Featured Products Top
-
resistant and weatherproof for improved durability in harsh industrial environments. Surface or flush mounting options allow for installation on walls, panels, 4-inch square outlet boxes, cabinets, or deep concrete wall constructions. A Double Projector accessory (Model PR2) mounted on the front of the (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Are duty cycles burning out your audible horns?
nearby electrical devices. The horn’s non-metallic, polycarbonate light grey (RAL 7035) housing and polymeric speaker cone material are corrosion resistant and weatherproof for improved durability in harsh industrial environments. Surface or flush mounting options allow for (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
More Information Top
-
TRANSIENT PROTECTION, GROUNDING, AND SHIELDING OF ELECTRONIC TRAFFIC CONTROL EQUIPMENT
The test unit shall be the complete controller assembly, in the weatherproof equipment cabinet with provisions for ventilation, as specified by .
-
Oil & Gas LV Drives Topline Report - 2014
Although consideration for electric solutions in these scenarios may require weatherproof cabinets or additional equipment for cooling, VFD products are not subject to many additional requirements, as the VFD installation is typically within a cabinet or controlled environment that protects all components…
-
Outdoor characterization and comparison of string and MLPE under clear and partially shaded conditions
All measuring equip- ment is housed in weatherproof cabinets including the .