Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. weld fittings are available in butt weld, socket weld, automatic tube weld and as metal gasket face seal fittings. For ultra-high purity applications, Hy-Lok weld fittings are electro-polished and packed in triple vinyl bags in
- Category: Tube Fitting, Elbow, Tee, Union, Cross / 4-Way, Adapter, Reducer
- Connection: Threaded, Weld
- English Size: 0.1250 to 1 inch
- Size: English
-
Supplier: PT
Description: Butt/socket weld adapter, multiple options
- Category: Hose Fitting, Quick Coupler
- English Size: 1 to 6 inch
- Size: English
-
Supplier: PT
Description: Butt/socket weld coupler, multiple options
- Category: Hose Fitting, Quick Coupler
- English Size: 1 to 6 inch
- Size: English
-
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- Category: Pipe Fitting, Reducer
- English Size: 0.5000 to 3 inch
- Metric Size: 13 to 100 mm
- Size: English, Metric
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- Category: Pipe Fitting, Adapter, Reducer
- English Size: 0.5000 to 3 inch
- Metric Size: 13 to 100 mm
- Size: English, Metric
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI 37° JIC Male Ports Bore sizes 1.5" to 2.75" Stroke sizes 4" to 36" Honed tubing Chromed, ground & polished rod Ductile iron piston & gland Optional end fittings available Urethane u-cup and wiper Crown seal standard, "T" seal optional Wear ring on piston Thread in gland with o-ring
- Bore Size: 1.5 to 2.75 inch
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Cylinder Style: Welded
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. flareless bite type tube fittings are specifically designed for medium to heavy wall tubing that is difficult to flare. Precision machined under strict quality control, JIS bite type fittings feature a visible, sharpened ferrule that “bites” the tube
- Category: Tube Fitting, Elbow, Tee, Union, Cross / 4-Way, Adapter, Reducer
- Connection: Compression Fitting, Threaded, Weld
- English Size: 0.1250 to 2 inch
- Size: English
-
Supplier: SAE International
Description: This document defines the requirements for weld fittings and machine weldments using an orbiting welding head suitable for use on cold worked 3Al-2.5V titanium, 21Cr-6Ni-9Mn CRES, and 718 nickel alloy tubing. Fitting standards covered by this specification include
-
Supplier: SAE International
Description: This document defines the requirements for weld fittings and machine weldments using an orbiting welding head suitable for use on cold worked 3Al-2.5V titanium, 21Cr-6Ni-9Mn CRES and 718 nickel alloy tubing. Fitting standards covered by this specification include
-
Supplier: Hy-Lok USA, Inc.
Description: to 15,000 psi or 1030 bar, being able to withstand temperatures from -20°F (28°C) to 550°F (288°C), allowing installation and operation in a variety of environments. By eliminating clearance assemblies, these fittings also greatly reduce the coning, threading, or welding necessary
- Category: Tube Fitting, Elbow, Tee, Union, Adapter, Reducer, Swivel
- Connection: Face Seal, Threaded, Weld
- English Size: 0.2500 to 1 inch
- Size: English
-
Supplier: SAE International
Description: This document defines the requirements for weld fittings and machine weldments using an orbiting welding head suitable for use on cold worked 3Al-2.5V titanium and 21Cr-6Ni-9Mn CRES tubing.
-
Supplier: SAE International
Description: This specification defines the requirements for weld fittings and machine weldments using an orbiting welding head suitable for use on cold worked 3A1-2.5V titanium and 21Cr-6Ni-9Mn CRES tubing.
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- Category: Pipe Fitting, Reducer
- English Size: 0.5000 to 2 inch
- Metric Size: 13 to 50 mm
- Size: English, Metric
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic
- Category: Pipe Fitting, Reducer
- English Size: 0.5000 to 2 inch
- Metric Size: 13 to 50 mm
- Size: English, Metric
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes 5" to 6" Stroke sizes 8" to 60" Externally threaded gland cap Chromed, ground & polished piston rod Skived tubing Ductile iron piston Urethane u-cup, metal encased wiper, crown seal and wear ring Crosstube end fittings with grease
- Bore Size: 5 to 6 inch
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Cylinder Style: Welded
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI Maximum Operating Pressure 3000 PSI Maximum Peak Spike Pressure Welded Construction 8" Bore size Stroke sizes 8" to 64" Skived tubing Chromed, ground & polished piston rod Ductile iron piston & thread-in gland
- Bore Size: 8 inch
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Cylinder Style: Welded
-
Supplier: Prince Manufacturing Corp.
Description: 2500 PSI Universal Mountings Bore sizes 2.5" to 4" Stroke sizes 8" to 60" Honed tubing Welded construction Chromed, ground & polished piston rod Ductile iron piston & gland Crosstube end fittings with grease
- Bore Size: 2.5 to 4 inch
- Cylinder Action: Double
- Cylinder Configuration: Simple
- Cylinder Style: Welded
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: High Force Output Closed Reservoir—eliminates dirt and water contamination Leak Elimination—No Hoses, No Fittings Load Locking/Holding Eliminate Hydraulic System Assembly Time Reduce Component Count Low
- Body Material: Steel
- Bore Size: 1 to 16 inch
- Cylinder Configuration: Simple
- Cylinder Style: Welded
-
Supplier: Accuris
Description: FITTINGS, WELDED, HYDRAULIC, TITANIUM, CORROSION-RESISTANT STEEL AND NICKEL, 3000 PSI HYDRAULIC
-
Supplier: Tompkins Industries, Inc.
Description: Steel flange components code 61 - flange pad
- Category: Tube Fitting
- Size: English
-
Supplier: Tompkins Industries, Inc.
Description: Steel flange components code 62 - flange pad
- Category: Tube Fitting
- English Size: 1.5 inch
- Size: English
-
Supplier: Tompkins Industries, Inc.
Description: Steel flange components code 62 - flange pad
- Category: Tube Fitting
- English Size: 1.5 inch
- Size: English
-
Supplier: Tompkins Industries, Inc.
Description: Steel flange components code 61 - flange pad
- Category: Tube Fitting
- English Size: 1.25 inch
- Size: English
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: The Piggy-back Cylinder design enables a longer stroke with a shorter overall length. Piggy-back cylinders are designed for applications that require a long extend with a short retraction area. It is suitable for both high and low pressure situations, and the absence of hoses and fittings
- Body Material: Steel
- Bore Size: 1 to 16 inch
- Cylinder Configuration: Simple
- Cylinder Style: Welded
-
Supplier: Accuris
Description: FITTINGS, WELDED, HYDRAULIC, TITANIUM AND CORROSION RESISTANT STEEL, 21 000 KPA, METRIC
-
Supplier: HydraCheck Inc.
Description: HydraCheck was established in 1990 when we realized there was insufficient maintenance and testing equipment for hydraulic systems. HydraCheck’s benchmark is to be the most reliable source for all maintenance and testing needs. Furthermore, we strive to provide the best products
- Category: Adapter
- Connection: Threaded
- English Size: 0.2500 inch
- Size: English
-
Supplier: Accuris
Description: FITTINGS, HYDRAULIC TUBE, FLARED 37 DEGREE, ADAPTER, FEMALE SWIVEL TO WELD SOCKET, 3/4 INCH TO 1 INCH
-
Supplier: Hannay Reels
Description: greaseable zerk fitting. Four-way roller assembly. Roller position must be specified. Gear driven crank rewind, chain and sprocket powered by an electric, hydraulic, or compressed air motor or spring rewind. Auxiliary rewind and pinion brake standard. Chain guards are available, must
- Core Diameter: 10.5 inch
- Hose / Cable Length: 150 to 300 ft
- Hose / Cable Outside Diameter: 0.5000 to 0.8100 inch
- Live Connection: Yes
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High Pressure Piping, Valves and Fittings Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure ratings of 500, 1600, 2500, 3200, 3600 and 4000 bar in similar construction with lens-type gaskets
-
Supplier: KENT Systems, LLC
Description: Collection 4 shut-off female pouch fitment
- Category: Tube Fitting, Hose Fitting, Adapter, Coupling
- Connection: Weld
- Size: English
-
Supplier: Ritmo America, LLC
Description: Self-aligning hydraulic butt fusion machine, suitable for welding under pressure pipes for water, gas and other fluids up to Ø 5" DIPS (160 mm). Delta Dragon 160 is able to weld fittings like elbows, tees, Y - branches and flanges necks. Available in the 110 V and 230
-
Supplier: Equilibar, LLC.
Description: stresses that occur at pressures at up to 10,000 psig serv - ice. The unit can be machined with high pressure fittings such as Speedbite and HPLC (Valco-style) compression fittings.
- Connection: Threaded, Compression Fitting, Bolt Flange, Clamp Flange, Union, Tube Fitting, Butt Weld, Socket Weld / Solder, Metal Face Seal
- Controlled Pressure Range: 0.0 to 10000 psi
- Pressure Rating: 0.0 to 10000 psi
- Regulator Size: 0.1250 inch
-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Research & Design, Inc. provides Modular Pressure and Leak Test systems for manufactured pipes, fittings, valves and other component assemblies. Our typical clients include direct piping and fitting manufacturers; mechanical contractors and piping system weld shops;
-
Supplier: Kuriyama of America, Inc.
Description: attached at 4:1 burst pressure. Easy to couple - no tools required. RMA Class "A" tube and cover oil resistance. Wide range of applications where performance and ease of assembly are demanded. Air Tools Low Pressure Pneumatic and Hydraulic Systems Lubricating oils/diesel fuel Robotic Welders
- Features: Flame Resistant
- Inside Diameter: 0.7500 inch
- Outside Diameter: 1.02 inch
- Product Form: Hose
-
Supplier: Reid Supply
Description: Friction from metal blades cutting metal causes heat. It can cause enough heat that the tool bit and waste chips can weld to the surface of the workpiece, damaging the surface. Heat can also cause the workpiece to bow slightly, throwing off precision cuts, as well as shorten the life of the
Find Suppliers by Category Top
Featured Products Top
-
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS and other flange standards for over 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Deburring Nonleaded Steel on welded parts Competitive Prices Industries/Applicati ons Metals Ships & Decktop Equipment Oil Field Construction Equipment Recycling Aircraft Industry Injection Molding Machines Show Business Hydraulic Test Stands Energy (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
easily be on our shelves but not cataloged. This includes flanges to ISO 6162, ISO 6164, JIS, or DIN standards or flanges with blind. ISO 6149, BSPP, BSPT, or butt weld ports. Run tees, branch tees, wyes, and crossed are also available. (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
reduced by the fitting and assembly costs. Available in socket weld, St-Thd, NPTF, BSPP, BSPT and other female ports. Please visit our website at: www.mainmanufacturin gproducts.com (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
R&D Multi-hole split compression seal fittings for down-hole applications, including our SPGA and DSPGA split seal fittings that carry both hydraulic and (read more)
Browse Cable Glands Datasheets for Conax Technologies -
R&D Multi-hole split compression seal fittings for down-hole applications, including our SPGA and DSPGA split seal fittings that carry both hydraulic (read more)
Browse Temperature Sensors Datasheets for Conax Technologies -
longer measurement applications of the order of 0.5 to 7m. They are primarily designed for fitting inside a hydraulic piston but can be used in many applications. Like an LVDT their principle is non-contact. The micropulse transducer comprises an electronics head at one end of a steel tube, the length (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
particularly suited for longer measurement applications of the order of 0.5 to 7m. They are primarily designed for fitting inside a hydraulic piston but can be used in many applications. Like an LVDT their principle is non-contact. The micropulse transducer comprises an electronics head at one end of (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
longer measurement applications of the order of 0.5 to 7m. They are primarily designed for fitting inside a hydraulic piston but can be used in many applications. Like an LVDT their principle is non-contact. The micropulse transducer comprises an electronics head at one end of a steel tube, the length (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense
Conduct Research Top
-
Friction Welder - INVT Goodrive350 Inverter
The friction welding machine is a new type of welding, which has the advantages of solid welding, wide process adaptability, high reliability, high dimensional accuracy, high efficiency and low consumption .etc. Now it is widely used in hydraulic pipe fitting processing enterprises. Friction
-
AC Motor Drive for Friction Welder
The friction welding machine is a new type of welding, which has the advantages of solid welding, wide process adaptability, high reliability, high dimensional accuracy, high efficiency and low consumption, etc. Now it is widely used in hydraulic pipe fitting processing enterprises. Friction
More Information Top
-
General Welding Questions - Page 36
Welding hydraulic fittings .
-
General Welding Questions [Archive] - Page 32 - WeldingWeb - Welding forum for pros and enthusiasts
Welding hydraulic fittings .
-
CR4 - Thread: Crush-Type Seal for Tapered Pipe Threads?
I have used JB weld on hydraulic fittings up to 5000 PSI peak pressure and never had a leak yet and some of those fitting are on constant use and have never leaked a drop in years.
-
Weldless Permanent Mechanically Attached Fittings for Subsea Hydraulic Piping
By working closely with customers in the Oil and Gas industry and partnering with independent experts, the PMAF has been proven to meet the challenging demands of the market as a replacement technology for welded fittings used on hydraulic pipe spools.