-
Supplier: NIBCO INC.
Description: Drain, waste and vent fittings made of polyvinyl chloride (PVC). PVC-DWV fittings are used for residential and commercial sanitary systems. PVC is one of the thermoplastic materials most frequently specified for a variety of products used in the pipe and fittings
- Category: Adapter, Coupling, Elbow, Tee, Wye, Cross / 4-Way
- Connection: Weld
- English Size: 1.25 to 12 inch
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: This lightweight, self-extinguishing pipe is root free because the bonded joints have absolutely no gap where roots can creep in. It will not support combustion, but is corrosion proof, unharmed by water, sewage, brine, many acids and alkalies. Has low build-up of deposits. The smooth
- Material: PVC
- Standard Nominal English Sizes: 6"
-
Supplier: GF Piping Systems
Description: of processes is critical. GF Harvel Clear™ PVC is corrosion-resistant, has smooth interior walls, is non-contaminating, has good pressure-bearing capability, uses reliable solvent-welded connections, and is easy to handle and install. Schedule 80 PVC pipe is manufactured
- Material: PVC
- Pipe Schedule (if applicable): 40, 80
- Section Shape: Round
- Standard Nominal English Sizes: 1/4", 3/8", 1/2", 3/4", 1", 1 1/4", 1 1/2", 2", 2 1/2", 3", 3 1/2", 4", 5", 6", 8", 10", 12"
-
-
Supplier: NIBCO INC.
Description: Polyvinyl chloride (PVC) Schedule 40 pressure fittings are used for potable water, chilled water, irrigation, golf course construction, and pool & spa applications. PVC is one of the thermoplastic materials most frequently specified for a variety of products used in the pipe and
- Category: Adapter, Coupling, Elbow, Reducer, Tee
- Connection: Threaded, Weld
- English Size: 0.5000 to 8 inch
- Material: PVC/CPVC
-
Supplier: NIBCO INC.
Description: Polyvinyl chloride (PVC) Schedule 80 fittings for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Conforms to ASTM D-1784 Class 12454-B, formerly Type 1, Grade 1. Joined by solvent
- Category: Adapter, Coupling, Elbow, Reducer, Tee
- Connection: Threaded, Weld
- English Size: 0.5000 inch
- Material: PVC/CPVC
-
Supplier: GF Piping Systems
Description: Manufacturer of PVC, CPVC, PP, PVDF pipe fittings to complement GF's piping systems. These pipe fittings are used for hot and cold water, corrosive waste and general liquid transfer.
- Connection: Weld
- English Size: 0.2500 to 12 inch
- Material: PVC/CPVC, Polypropylene (PP)
- Size: English
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:Cap:Slip - Black PVC
- Connection: Weld
- English Size: 1 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Cap:Slip
- Connection: Weld
- English Size: 3 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: Grinnell
Description: The GRINNELL Figure 72905 G-MINE Transition Coupling (Female x Solvent Weld) provides an efficient transition from G-MINE PVC Pipe to plain-end PVC pipe.
- Category: Coupling
- English Size: 2 to 12 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: U.S. Plastic Corporation
Description: Medium bodied, fast setting, PVC cement for all classes and schedules of pipe and fittings with interference fit through 6" diameter, Schedule 80 through 4" diameter. This product may also be used on PVC foam core pipe. Can be used without Primer on non-pressure systems
- Aggregate / Fill Material: Other
- Type: Cement / Binder
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:Coupling:Slip x Slip - Black PVC
- Category: Coupling
- Connection: Weld
- English Size: 2 inch
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: Heavy bodied, medium setting, PVC cement for all classes and schedules of pipe and fittings with interference fit, including Schedule 80 through 12" diameter. It has good gap filling properties and its medium set allows more working time in warm weather. NSF listed. For socket joint
- Aggregate / Fill Material: Other
- Type: Cement / Binder
-
Supplier: U.S. Plastic Corporation
Description: Heavy bodied, medium setting, PVC cement for all classes and schedules of pipe and fittings with interference fit, including Schedule 80 through 12" diameter. It has good gap filling properties and its medium set allows more working time in warm weather. NSF listed. For socket joint
- Aggregate / Fill Material: Other
- Type: Cement / Binder
-
Supplier: Accuris
Description: WELDING OF THERMOPLASTICS HEATED TOOL WELDING OF PIPES, PIPING PARTS AND PANELS MADE OF PVC-U
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 40:Tee:Slip x Slip x Slip - Black PVC
- Category: Tee
- Connection: Weld
- English Size: 1.5 inch
- Material: PVC/CPVC
-
Supplier: Steel Guard Safety Corp.
Description: Econo Welding Curtains Our Econo Welding Curtains are stocked and available for quick shipment in several weld-view and opaque color options. Use them on our Roll Track Systems, hang them from s-hooks, from a pipe or from a suspended mount. Construction Our Econo
- Features: Fire Rated
- Height: 48 to 96 inch
- Material: Vinyl / PVC, Other
- Partition Type: Welding Curtains
-
Supplier: NIBCO INC.
Description: FlowGuard Gold® chlorinated polyvinyl chloride CPVC CTS fittings are used for hot and cold water pressure distribution systems in residential and commercial applications. CPVC has physical properties at 73° F similar to those of PVC, and its chemical resistance is similar to
- Category: Adapter, Coupling, Elbow, Tee
- Connection: Threaded, Weld
- English Size: 0.5000 to 2 inch
- Material: Copper, PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: Repair coupling for PVC systems; no pipe preparation required Sizes from 2 - 8? | DN50 - DN200 Pressures up to 350 psi | 2413 kPa | 24 bar
- Category: Coupling
- Connection: Weld
- English Size: 2 to 8 inch
- Material: Iron (Cast/Ductile)
-
Supplier: Zurn Industries LLC
Description: 4 1/4" Round general purpose floor drain recommended for foot traffic and light cart applications, complete with heavy-walled PVC body, solvent weld connection type, with brass threaded inserts to accept secured stainless steel strainer. Features And Benefits Heavy-walled PVC
- Body Material: PVC
- Connection Size: 3 to 4 inch
- Drain Type: Floor Drain
-
Supplier: Accuris
Description: German Language - WELDING OF THERMOPLASTICS - HEATED TOOL WELDING OF PIPES, PIPING PARTS AND PANELS MASE OF PVC-U
-
Supplier: Accuris
Description: German Language - WELDING OF THERMOPLASTICS - HEATED TOOL WELDING OF PIPES, PIPING PARTS AND PANELS MASS OF PVC-C
-
Supplier: Accuris
Description: German Language - PIPE JOINTS AND THEIR ELEMENTS FOR PIPES OF UNPLASTICIZED POLYVINYLCHLORIDE (UNPLASTICIZED PVC) UNDER PRESSURE; SOCKETS REDUCING OF INJECTION MOULDED FOR COLD WELDING DIMENSIONS
-
Supplier: Mueller Company
Description: products are used throughout the water system from source to customer. We catalog thousands of items to suit the needs of virtually any water system application, and for use with any water main or service line pipe material. Mueller® Water Distribution Products are available through
- Capacity / Opening: 2 to 8 inch
- Clamping Width: 6 to 7.5 inch
- Material: Plastic
- Type: Band Clamps
-
Supplier: GF Piping Systems
Description: CPVC is similar to PVC, but is treated with chlorine to create a material that is more heat and chemical resistant. CPVC is easy to cut and handle due to its rigid makeup and light weight. Joints are made by chemical fusion using special CPVC solvent cement. This makes installation much
- Material: CPVC
- Pipe Schedule (if applicable): 40, 80
- Section Shape: Round
- Standard Nominal English Sizes: 1/2", 3/4", 1", 1 1/4", 1 1/2", 2", 2 1/2", 3", 3 1/2", 4", 5", 6", 8", 10", 12", 14", 16", 18", 20", 22", 24"
-
Supplier: RS Components, Ltd.
Description: PVC-C FITTING right female diam 25mm - Pipe Fittings & Accessories - PVC & ABS Cement Fittings
- Connection: Weld
- Material: PVC/CPVC
- Size: Metric
-
Supplier: Total Plastics, Inc.
Description: and welded. PVC Type II has a higher impact strength at lower temperatures (-40 °F). Pumps and valves Seals Pipe systems Bearings Brush industry Lamp housing Parts for the dental industry Chemical tanks
- Chemical / Polymer System Type: Polyvinyl Chloride (PVC)
- Use Temperature: -40 to 140 F
-
Supplier: Cole-Parmer
Description: • Mix fluids as you pump them through a pipe line Install these mixers directly into your process line to achieve a 100% mixed output—mixing elements are welded inside the pipe. All mixers have threaded ends. Choose PVC, 316 stainless steel, PVDF, or PFA. The clear
-
Supplier: ASTM International
Description: This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings made from four PVC plastic compounds and intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe. Fittings fabricated by welding are not included in this
-
Supplier: Total Plastics, Inc.
Description: The most aggressive primer commercially available. Excellent product for cold weather applications. If used properly, it will soften the surfaces of PVC and CPVC pipe and fittings which is necessary for the proper solvent welding of the materials. Meets ASTM F -656, SCAQMD1168 .
- Substrate / Surface: Plastic
- Technology: Film Drying / Air Setting
- Type: Primer
-
Supplier: ISCO/Snap-Tite
Description: Mechanical joint restraint for PVC pipe, weighs 95 lbs
- Category: Adapter
- Connection: Weld, Flange
- English Size: 12 inch
- Material: Polyethylene (PE)
-
Supplier: RS Components, Ltd.
Description: by solvent weld cement. Tin stabilised compound conforming to the EEC safety levels for vinyl chloride monomer (VCM) and the WRAS requirements for use with potable water. Water Regulations Advisory Scheme, approved product for potable water. Permissible working temperature range for
- Material: PVC, Other
- Standard Nominal English Sizes: 1"
- Wall Thickness: 0.1063 inch
-
Supplier: RS Components, Ltd.
Description: Double union ends with plain bore for solvent cement jointing Attachment Type = Socket Pipe Diameter = 1-1/2in Body Material = PVC-U Connection = 1-1/2 in Socket Pressure Rating = 10bar Flow Factor Kv = 517L/min Maximum Operating Temperature = +60°C Minimum Operating Temperature = 0°C
- Connection: Socket Weld / Solder
- Material of Construction: PVC
- Media Temperature: 32 to 140 F
- Pressure Rating: 145 psi
-
Supplier: Anti-Seize Technology
Description: TUF-SET™ is a high-performance HVAC blue pipe-thread sealant. It has a smooth consistency for easy application, and is formulated for fast drying to ensure quicker sealing time. Tuf-Set stays flexible to resist vibrations and thermal expansions or contractions, has no PTFE
- Chemical / Polymer System Type: Vinyl (PVC / PVA)
- Cure Type / Technology: Single Component System
- Features: Grease / Paste, Non-corrosive Cure
- Industry: Building / Construction
-
Supplier: RS Components, Ltd.
Description: Double union ends with plain bore for solvent cement jointing Attachment Type = Socket Pipe Diameter = 1/2in Body Material = PVC-U Connection = 1/2 in Socket Pressure Rating = 10bar Flow Factor Kv = 72L/min Maximum Operating Temperature = +60°C Minimum Operating Temperature = 0°C
- Connection: Socket Weld / Solder
- Material of Construction: PVC
- Pressure Rating: 145 psi
- Valve Size: 0.5000 inch
-
Supplier: Asahi/America, Inc.
Description: other thermoplastic piping systems like PVC and CPVC. Chem Proline®'s superior properties make it the only Polyolefin material able to handle certain chlorinated services like sodium hypochlorite. UV resistant, light weight, proven fusion joining technology, Chem Proline® is
- Application: Chemical
Find Suppliers by Category Top
Featured Products Top
-
Sonkit (Shanghai) Industry Technology Co., Ltd.
How to Choose Metal Seal Ring and the Characteristics of The Metal Seal Ring
. The characteristics of the metal sealing ring The metal sealing overlap ring is formed by ultra-thin-walled seamless or longitudinally welded stainless steel thin-walled pipes through high-precision plastic deformation processing. The elastic properties of the bellows profile determine (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > MATERIAL...
Schedule 80, solvent- welded PVC pipe is commonly used for conveyance.
-
Chapter 11. Delivery and Distribution Systems
Solvent- welded PVC pipe is often flexible enough to be assembled alongside the trench and then lowered into the trench after the solvent welds are well set.
-
States > South Carolina > State > Regulations > Chapter 61 - Department of Health and Environmental Control > [SCCR 61-58] 058 - State Primary Drinking Water R...
The use of solvent weld PVC pipe and fittings in water mains four (4) inches and larger is prohibited.
-
States > Texas > State > Register > 2008 > [TexReg 2008-0718is] 07/18/2008
A commenter stated that §344.64(c) should include "solvent used when solvent welding PVC pipes and fittings" because some components do not require primer or cement.
-
Universal Flow Monitors Introduces Cost-Effective Flow Transmitters For Corrosive Fluids
Connection is made by either solvent welding PVC pipe into the socket port provided or threaded connection.
-
Comparison of vibration and hot‐tool thermoplastic weld morphologies
(iii)A third micrograph shows defects at the tips of "saw-tooth" surfaced profiled hot- tool welds in a PVC pipe weld .
-
Encyclopedia of Industrial Additives, Volume 3
Category /Applications: Solvent for PVC, polyvinylidene, vinyl chloride copoly- mers, uncured polyurethanes, epoxies, acrylics, alkyds, and other synthetic and natural resins; used in PVC pipe welding and bonding of molded articles, vinyl and polyurethane topcoatings, magnetic tape mfg., shrink and blister packaging …
-
Over-expression of a LEA gene in rice improves drought resistance under the field conditions
Homozy- gous T2 lines were tested under two drought stress treat- ments (sheltered Weld and PVC pipes ), and control with normal-irrigation.