Laser Drivers
(61 companies)
Laser drivers control and manage the operation of lasers used for switching in optical networks.
Laser Mirrors
(70 companies)
Laser mirrors are designed for high reflectance and durability at individual laser wavelength ranges.
Laser Cutting and Welding Machines
(332 companies)
Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate materials in plate or sheet form.
Fiber Lasers
(115 companies)
Fiber lasers use optical fibers doped with low levels of rare-earth halides as the lasing medium to amplify light.
Thermal Spray Equipment
(42 companies)
Thermal spray equipment accelerates the dispersion of heated coating material from a spray torch towards the workpiece. The deposited material forms a coating on the surface.
Natural Fibers and Fabrics
(198 companies)
...and fabrics. Carded and needlepunched nonwovens offer very high loft (low density) at very low cost. Braided products are used in tubular composite structures, thermal insulation fabrics, and many other applications. Cordage is a generic term that covers...
Tempering Valves and Thermally Actuated Valves
(97 companies)
Tempering valves and thermally actuated valves contain a thermal sensing component that opens or closes in response to temperature changes.
Thermal Spray Coatings
(64 companies)
Thermal spray coatings are made of metal, ceramic, composite, and polymer materials that are engineered for deposition using arc wire, combustion wire, plasma, high velocity oxy-fuel (HVOF), vacuum plasma spraying (VPS), or other specialized spray processes.
Welding Gases and Thermal Process Gases
(113 companies)
Welding gases and thermal process gases are specialized gases for welding, cutting or other thermal processing applications.
Optical Micrometers and Laser Micrometers
(71 companies)
Laser micrometers measure extremely small distances using laser technology.
Alignment Lasers
(18 companies)
Alignment Lasers are lasers that create an extremely accurate reference point, line, or shape for aligning machines in industrial processes.
Laser Beam Analyzers
(37 companies)
Laser beam analyzers are used to determine the quality of a laser beam.
Thermal Profilers
(22 companies)
Thermal profilers are temperature instruments or recorders that provide temperature profiles for furnaces, kilns, or other continuous thermal processes.
Diode Lasers
(335 companies)
Diode lasers use light-emitting diodes to produce stimulated emissions in the form of coherent light output. They are also known as laser diodes.
Laser Protective Eyewear
(45 companies)
Laser protective eyewear includes glasses and goggles designed to filter out harmful radiation from lasers.