Expanded Sheet Materials
(50 companies)
Expanded sheet materials are designed with patterns of diamond-shaped openings and are produced by slitting and stretching the sheet materials.
Tier Sheets and Divider Sheets
(14 companies)
Tier Sheets and Divider sheets are separating devices that add stability to a palletized load. Tier sheets increase the stability of the load as well as limit contamination from one tier to another. Divider Sheets also segregate tiers of packages while limiting slippage between unit levels.
Rolled Metals and Drawn Metals
(245 companies)
Rolled metals and drawn metals are metals and alloys that are rolled into sheets, plates, strips, foils, bars, rods, or other shapes. Rolling and drawing are the two different processes used to create these shapes.
Slip Sheets
(15 companies)
Slip Sheets are unit load support devices used for the handling and transportation of packaged goods. These products are used instead of a pallet for less material costs, lower shipping costs, and less environmental impact.
Plastic Sheet and Plastic Film
(843 companies)
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Metal Spinning Services
(104 companies)
Metal spinning services use a positive-pressure process where rotating tool (lathe) or roller shapes a spinning sheet metal workpiece such as a pipe, camshaft, or crankshaft.
Metal Coil Winding and Unwinding Equipment
(119 companies)
Metal coil winding and metal coil unwinding equipment is used to process continuous lengths of metal, or metal wire, sheet or foil in converting, coating, sheeting, and manufacturing applications.
Metal Strip
(288 companies)
Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements.
Rubber Sheets and Films
(60 companies)
Rubber sheets and films are flat expanses of conformable rubber or elastomeric material that can be used for vibration dampening, equipment protection and isolation, and many other applications.
Glass Sheets and Plate Glass
(112 companies)
Glass sheets and plate glass consist of flat glass materials in the form of thin or wide slab planar structures.
Sheet and Film Dies
(17 companies)
Sheet and film dies, also referred to as slit dies, create large, thin expanses of plastic material from extruded polymers.
Metal Plates and Plate Stock
(706 companies)
Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials.
Metal Tubes
(772 companies)
Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications and high-pressure fluid flow.
Ceramic Sheets and Boards
(59 companies)
Ceramic sheets and boards are stock shapes available as solid plates, slabs, and substrates. The board or plate may consist of a ceramic fiberboard product, a dense sintered ceramic plate, or a precast cement bonded slab.
Abrasive Rolls and Abrasive Sheets
(359 companies)
Abrasive rolls and abrasive sheets consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven, sponge or other backing usually with a die cut square or rectangular shape.