ARBURG Practical Guide to Injection Moulding

Chapter 3: Injection Moulding Machinery

Overview

Chapter 1, the basic parts of an injection moulding machine were identified as:

  • Injection unit

  • Machine base with hydraulics

  • Control unit and control cabinet

  • Clamping unit with mould

This chapter begins with a breakdown of the purpose and the components of an injection unit. A glossary of common injection moulding machinery terms can be seen below.

Clamping unit

The part of the machine in which the mould is mounted. It provides both force and movement

Daylight

The maximum distance between the stationary and moving platens

Ejector

Ejects the moulded parts from the tool. The mechanism is activated through the clamping unit. The ejection force may be hydraulic, pneumatic or mechanical.

Fixed platen (stationary platen)

The inner face of the clamping unit that does not move during mould closing. It contains mould mounting holes.

(Full) hydraulic clamp

A clamping unit triggered by a hydraulic cylinder which is directly connected to the moving platen. The mould is opened and closed by application of direct hydraulic fluid pressure. This also provides the clamping force required to keep the mould closed during injection

Injection cylinder

Part of the injection unit which includes the screw, nozzle, hopper, heaters.

Injection screw

Transports, mixes, plasticises and injects the material from the hopper to the machine nozzle.

Injection unit

The part of the machine which feeds, melts and injects the material into the mould.

Mould (tool)

Contains the cavity to inject into. Consists of two halves, a stationary and moving half which attach onto the platens.
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
Category: Plastic Mold Equipment Design and Fabrication
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.