ARBURG Practical Guide to Injection Moulding

10.2: Multi-Component Moulding

10.2 Multi-Component Moulding

10.2.1 Co-Injection Moulding

Also known as dual injection, sandwich moulding, 2K (or 3K). It can be recognised by the production of a defined skin and core structure. The core is fully encapsulated, to produce a sandwich like moulding.

10.2.2 Bi-lnjection Moulding

This is simultaneous injection of different materials through different gates as opposed to through the same gate as in co-injection moulding.

10.2.3 Interval Injection Moulding

Also known as marbleising, this is simultaneous injection of different materials through the same gate, with limited mixing. This produces a pattern of either regular or irregular colour distribution such as marble type effects.
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
Category: Sanders and Sanding Machines
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.