ARBURG Practical Guide to Injection Moulding

Chapter 8: Guide Values and Processing Instructions for the Most Important Thermoplastic Injection Moulding Compounds

Overview

This chapter will illustrate recommended drying and processing settings for the most common plastics. This will include recommended settings for temperature profiles, injection pressure and speeds, holding pressures, back pressures and cooling times. It will also discuss the injection moulding process parameters and their effect on the process. However, before some materials can be moulded, they must first be dried. This chapter therefore begins with a guide to drying materials prior to moulding. A summary is shown in Table 8.1. Incorrect drying can lead to moulding faults, which will be further discussed in Chapter 9

Table 8.1: Drying guide for thermoplastics. Maximum drying temperature and maximum allowable moisture content

Product

Maximum dryingm temperature ( C)

Maximum allowable moisture content (granulate)(%)

Drying time(h)

PA

100

< 0.15

4

PBT

120

< 0.02

4

PBT + PC/ASA

120

< 0.02

4

POM

120

< 0.15

4

PES

200

< 0.05

4

PSU

160

< 0.05

4

PAEK

200

< 0.05

4

LCP

80

< 0.02

3

SB

80

< 0.2

3

ABS

90

< 0.2

3

PP + Talc

120

< 0.03

3

ASA/PC

110

< 0.1

3

ASA = acrylonitrile-styrene-acrylate

8.1 Pre-Drying Material

Many plastics are hygroscopic (absorb water) and must be dried before moulding to remove this residual moisture. There are a number of different types of material dryer available on the market. Often they come equipped with the ability to delivery the material straight to the hopper to prevent further moisture build up. Attention should be paid to the...
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
Category: Process Dryers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.