Gas Lift Manual

Appendix F

Description

Tables F-1 to F-4 contain mechanical data of gas lift valves available from two leading manufacturers.

Table F-1: CAMCO conventional gas lift valves

Valve Type

Valve Description

OD

A b

Port Size

A v

A v/A b

PPEF

in

sq in

in

sq in

J-20

unbalanced, bellows charged

1 ?

0.77

3/16

0.029

0.038

0.040

1/4

0.051

0.066

0.071

5/16

0.079

0.103

0.115

3/8

0.113

0.147

0.172

7/16

0.154

0.200

0.250

1/2

0.200

0.260

0.351

JR-20

unbalanced bellows charged w. crossover

1 1/2 ?

0.77

1/8

0.013

0.017

0.017

3/16

0.029

0.038

0.040

1/4

0.051

0.066

0.071

CP-2 [*]

bellows charged, pilot operated, tubing flow only

1 1/2 ?

0.77

1/4

0.051

0.066

0.071

5/16

0.079

0.103

0.115

3/8

0.113

0.147

0.172

7/16

0.154

0.200

0.250

1/2

0.200

0.260

0.351

J-40

unbalanced, bellows charged

1 ?

0.31

1/8

0.013

0.042

0.044

3/16

0.029

0.094

0.104

1/4

0.051

0.165

0.198

5/16

0.079

0.255

0.342

3/8

0.113

0.365

0.575

JR-40

unb. bellows w. crossover

1 ?

0.31

1/8

0.013

0.042

0.044

3/16

0.029

0.094

0.104

J-46-0

throttling, spring loaded only

1 ?

0.31

1/8

0.013

0.042

0.044

3/16

0.029

0.094

0.104

1/4

0.051

0.165

0.198

BP-2 [*]

bellows charged, pilot operated, tubing flow only

1 ?

0.31

5/16

0.029

0.094

0.104

1/4

0.051

0.165

0.198

5/16

0.079

0.255

0.342

3/8

0.113

0.365

0.575

J-50

unbalanced, bellows charged

5/8 ?

0.12

1/8

0.013

0.108

0.121

5/32

0.020

0.167

0.200

13/64

0.037

0.308

0.445

1/4

0.051

0.425
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
Category: Washers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.