Handbook of Machining and Metalworking Calculations

Chapter 8: Ratchets and Cam Geometry

8.1 RATCHETS AND RATCHET GEARING

A ratchet is a form of gear in which the teeth are cut for one-way operation or to transmit intermittent motion. The ratchet wheel is used widely in machinery and many mechanisms. Ratchet-wheel teeth can be either on the perimeter of a disk or on the inner edge of a ring.

The pawl, which engages the ratchet teeth, is a beam member pivoted at one end, the other end being shaped to fit the ratchet-tooth flank.

Ratchet Gear Design. In the design of ratchet gearing, the teeth must be designed so that the pawl will remain in engagement under ratchet-wheel loading. In ratchet gear systems, the pawl will either push the ratchet wheel or the ratchet wheel will push on the pawl and/or the pawl will pull the ratchet wheel or the ratchet wheel will pull on the pawl. See Figs. 8.1a and b for the four variations of ratchet and pawl action. In the figure, F indicates the origin and direction of the force and R indicates the reaction direction.


Figure 8.1a: Variation of ratchet and pawl action ( F = force; R = reaction).

Figure 8.1b: Variation of ratchet and pawl action ( F = force; R = reaction).

Tooth geometry for case I in Fig. 8.1a is shown in Fig. 8.2. A line perpendicular to the face of the ratchet-wheel tooth must pass between the center of the ratchet wheel...
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
Category: Ratchets and Pawls
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.