Help with Enclosure Air Conditioners specifications:
Specifications
Back to Top
|
|
| ||
| Cooling Capacity | Cooling capacity is capacity of the air conditioning unit to remove heat from the room or industrial space. Typical units of measure include: kilowatts, tons of refrigeration, or BTU/hour. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Operating Voltage | |||
| Your choices are... | |||
| 12 VDC | Products use 12 VDC. | ||
| 24 VDC | Products use 24 VDC. | ||
| 115 VAC | Products use 115 VAC. | ||
| 230 VAC | Products use 230 VAC. | ||
| 380/400 VAC | Products use 380/400 VAC. | ||
| 460 VAC | Products use 460 VAC. | ||
| Other | Other unlisted operating voltages. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
| Frequency | |||
| Your choices are... | |||
| 50 Hz | 50 Hz is the primary power frequency used in Europe. | ||
| 60 Hz | 60 Hz is the primary power frequency used in North America. | ||
| 400 Hz | 400 Hz is used widely in aerospace applications. | ||
| Other | Other unlisted or custom frequencies. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
| Phase | |||
| Your choices are... | |||
| Single Phase | Single-phase power is used in light commercial and residential applications. | ||
| Three Phase | Three-phase power is used most commonly in industrial applications. Some efficiency and smooth running is achieved with three-phase power. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Features
Back to Top
|
|
| ||
| Your choices are... | |||
| Precision Cooling | Designed to meet the needs of high density computing while maintaining precise temperature levels. | ||
| Weather Resistant | The air conditioning unit is resistant to the outdoor environment and may be placed outside. | ||
| Condensate Evaporator | Products automatically evaporate condensate from the cooling operation to minimize or eliminate the necessity for draining. | ||
| Explosion Proof | Cases for explosion-proof devices are designed to prevent explosions within the air conditioner from the ignition of surrounding gases or vapors. | ||
| Intrinsically Safe | Intrinsically safe (IS) products minimize or eliminate sparking or other thermal effects that could cause ignition in the surrounding environment. | ||
| Thermostatic Control | Thermostatic control is feedback control of the cooling operation to maintain programmed environmental conditions. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||