Fill out as many options as you want. Click "Run Search Filter" at any time.

Operating Distance:

Operating Temperature:

Technology:

Fiber Optic:

Beam:

Mode:

Output:

Load:

DC Load:

Switch Type:

Interface:

Body:

Threaded Barrel:

Help with Fiber Optic Proximity Sensors specifications:

Specifications
   Operating Distance       Range of distance measurement, or maximum distance measured. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Operating Temperature       The temperature range over which the device must operate. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
Back to Top
Optical Type
   Technology       
   Your choices are...         
   Through Beam       Through beam (or opposed mode) sensors incorporate a transmitter and a receiver on opposite sides of the target and evaluate absence or presence based on transmittance or blockage of the beam respectively. 
   Retroreflective       This design incorporates the emitter and detector in one body with parallel beams; a reflector opposite the target path is used to reflect the emitted beam back to detector; presence is detected when reflected beam is interrupted by an opaque object. 
   Polarized Retroreflective       Variant of the retroreflective in which the emitter and receiver have polarizing filters 90º apart, thereby making the reflector the only recognizable source.  This is used to prevent false detection from sources other than reflector. 
   Diffuse       Emitter and receiver are packaged together. Presence is detected when any portion of the diffuse reflected signal bounces back from the detected object. Reflective properties of the target must be evaluated for correct placement. 
   Divergent       Divergent beam sensors are short-range diffuse-type sensors without any collimating lenses.  This makes the presentation angle of the target less critical.  This is important for mirror-like or specular objects, where a collimated beam from a standard diffuse sensor may reflect off a non-parallel surface and may thus not be detected.  This type can also be used for short-range sensing of targets with small profiles such as wire or yarn. 
   Convergent       Convergent, fixed focus, or fixed distance. Optics (such as lenses) are used to focus the emitter beam at a fixed distance from the sensor. Another lens may be used to focus the field of view of the receiver on exactly the same spot. This allows for good sensitivity but limited depth of detection. The high sensitivity of this style makes it suitable for uses such as detection of transparent objects. 
   Fixed Field Background Suppression       Fixed-field sensors are designed to have a distance limit beyond which they will not detect objects, no matter how reflective.  This is done with an emitter and two detectors, whose light detection is compared.  Sensor output is canceled when light detection by one detector surpasses the other.  The field distance is typically factory set per application specifications. 
   Adjustable Field Background Suppression       Adjustable field sensors utilize a cutoff distance beyond which a target will not be detected, even if it is more reflective than the target.  Two current outputs from the sensor are compared to indicate detection.  The ratio of the two currents determines the cutoff distance and is readily adjustable, electronically or with a manual adjustment such as a potentiometer. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Fiber Optic       
   Your choices are...         
   Glass       Light is supplied and returned via glass fiber optic cables.  Fiber optic cables can fit in small spaces, are not susceptible to electrical noise, and exhibit no danger of sparking or shorting.  Glass fiber exhibits very good optical qualities and typically carries high temperature ratings. 
   Plastic       Light is supplied and returned via plastic fiber optic cables.  Fiber optic cables can fit in small spaces, are not susceptible to electrical noise, and exhibit no danger of sparking or shorting.  Plastic fiber can be cut to length in the field and can be flexible enough to accommodate various routing configurations. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Beam       
   Your choices are...         
   Visible       The beam of the sensor is in the visible light spectrum range (380 - 750nm wavelength) 
   Infrared       The beam of the sensor is in the infrared light spectrum range (750 - 1000nm wavelength) 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Mode       
   Your choices are...         
   Light-on       Output is "high" or on as long as light is detected. 
   Dark-on       Output is "high" or on as long as no light is detected. 
   Light/Dark Programmable       Light or dark activation is programmable or switch selectable. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Electrical
   Output       
   Your choices are...         
   Voltage       Output voltage is a simple (usually linear) function of the measurement. 
   Current       Often called a transmitter. A current is imposed on the output circuit proportional to the measurement. Feedback is used to provide the appropriate current regardless of line noise, impedance, etc. Useful when sending signals long distances. 
   Frequency       The output signal is encoded via amplitude modulation (AM), frequency modulation (FM), or some other modulation scheme, but the signal is still analog in nature. 
   Resistance       An output consisting of a simple change in resistance is typically for a magnetoresistive device. 
   Switched / Alarm       An "output" of a change in state of switches or alarms 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Load       
   Your choices are...         
   AC Load       Output is an alternating current switched value. 
   DC Load       Output is a direct current switched value. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   DC Load       
   Your choices are...         
   2-Wire       2-Wire DC circuitry typically includes a diode bridge in series with the sensor, allowing functionality either as NPN or PNP in a DC circuit.  Acceptable values of leakage current must be evaluated in this type of circuit. 
   3-Wire NPN       Transistor output that switches the common or negative voltage to the load; the load is connected between the sensor output and positive voltage supply; also referred to as sinking type. 
   3-Wire PNP       Transistor output that switches the positive voltage to the load; the load is connected between the sensor output and the voltage supply common or negative; also referred to as sourcing type. 
   4-Wire NPN       Transistor output that switches the common or negative voltage to the load; the load is connected between the sensor output and positive voltage supply; also referred to as sinking type. 
   4-Wire PNP       Transistor output that switches the positive voltage to the load; the load is connected between the sensor output and the voltage supply common or negative; also referred to as sourcing type. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Switch Type       
   Your choices are...         
   Normally Open       Switch is 'open' until an object is detected. 
   Normally Closed       Switch is 'closed' until an object is detected. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Interface       
   Your choices are...         
   Serial       A standard digital output protocol (serial) such as RS232, etc. 
   Parallel       A standard digital output protocol (parallel) such as IEEE488, etc. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Body Shape
   Body       
   Your choices are...         
   Cylindrical       The shape of the potentiometer body is shaped like a cylinder/barrel. 
   Rectangular       The shape of the potentiometer body is square or rectangular. 
   Ring       A round or "doughnut" shaped sensor, where object passes through center of ring. 
   Slot       Designed to detect the presence of a vane or tab as it passes through a sensing slot, or "U" channel. 
   Other       The body shape is other/specialty. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Threaded Barrel       
   Your choices are...         
   Threaded Barrel       Body exterior is threaded; often comes with mating nuts for panel mounting. 
   Search Logic:      Products with the selected attribute will be returned as matches. Leaving or selecting "No Preference" will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top