Light-on Fiber Optic Proximity Sensors

37 Results
Compact confocal chromatic controller for industrial series applications -- confocalDT IFC2411
from Micro-Epsilon Group

Compact confocal chromatic controller for industrial series applications with nanometer resolution, an IP40 aluminum housing and flexible integration via Ethernet, RS422, Industrial Ethernet and analog output. [See More]

  • Mode: Light-on
  • Optical Technology Type: Convergent
  • Operating Temperature: 41 to 122
  • Beam Type: Visible
Fiber optic sensor -- OCF500
from ifm efector inc.

Intelligent clamping system simplifies installation. Fast set-up thanks to intuitive menu navigation and OLED display. Automatic selection of the right operating mode. Two switching outputs - for fast processes and diagnostic options. Universally suitable for fiber optics made of glass or plastic. [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: -13 to 140
  • Operation Distance: 0.0 to 142
  • Beam Type: Visible
Compact confocal chromatic controller for industrial series applications -- confocalDT IFC2412
from Micro-Epsilon Group

Compact confocal chromatic controller for industrial series applications with nanometer resolution, an IP40 aluminum housing and flexible integration via Ethernet, RS422, Industrial Ethernet and analog output. [See More]

  • Mode: Light-on
  • Optical Technology Type: Convergent
  • Operating Temperature: 41 to 122
  • Beam Type: Visible
Fiber optic sensor -- OCF501
from ifm efector inc.

Intelligent clamping system simplifies installation. Fast set-up thanks to intuitive menu navigation and OLED display. Automatic selection of the right operating mode. Two switching outputs - for fast processes and diagnostic options. Universally suitable for fiber optics made of glass or plastic. [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: -13 to 140
  • Operation Distance: 0.0 to 142
  • Beam Type: Visible
Compact confocal sensor -- confocalDT IFS2404-2(001)
from Micro-Epsilon Group

Compact confocal chromatic sensor with a 12 mm diameter, submicron resolution and a small light spot for precise distance and one-sided thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 0.5512 to 0.6299
  • Optical Technology Type: Convergent
Fiber optic sensor -- OCF502
from ifm efector inc.

Intelligent clamping system simplifies installation. Fast set-up thanks to intuitive menu navigation and OLED display. Automatic selection of the right operating mode. Two switching outputs - for fast processes and diagnostic options. Universally suitable for fiber optics made of glass or plastic. [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: -13 to 140
  • Operation Distance: 0.0 to 142
  • Beam Type: Visible
Compact confocal sensor -- confocalDT IFS2404/90-2
from Micro-Epsilon Group

Compact confocal chromatic sensor with a 12 mm diameter, submicron resolution and a small light spot for precise distance and one-sided thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 0.3780 to 0.4567
  • Optical Technology Type: Convergent
Confocal chromatic sensor system with integrated controller -- confocalDT IFD2410-1/IE
from Micro-Epsilon Group

Confocal chromatic sensor system with integrated controller, IP65 housing and up to 8 kHz measuring rate for micrometer-accurate distance and thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 122
  • Operation Distance: 0.5906 to 0.6299
  • Optical Technology Type: Convergent
Confocal hybrid sensor -- confocalDT IFS2403-0.4
from Micro-Epsilon Group

Hybrid confocal chromatic sensor with an 8 mm diameter and an axial or radial beam path for precise distance measurements in confined installation spaces. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 0.0984 to 0.1142
  • Optical Technology Type: Convergent
Confocal hybrid sensor -- confocalDT IFS2403/90-1.5
from Micro-Epsilon Group

Hybrid confocal chromatic sensor with an 8 mm diameter and an axial or radial beam path for precise distance measurements in confined installation spaces. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 0.1929 to 0.2520
  • Optical Technology Type: Convergent
Confocal miniature sensor -- confocalDT IFS2402-4
from Micro-Epsilon Group

Miniature confocal chromatic sensor with a 4 mm diameter and an axial or radial beam path for precise distance measurements in confined installation spaces. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 0.0748 to 0.2126
  • Optical Technology Type: Convergent
Confocal miniature sensor -- confocalDT IFS2402/90-4
from Micro-Epsilon Group

Miniature confocal chromatic sensor with a 4 mm diameter and an axial or radial beam path for precise distance measurements in confined installation spaces. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 0.0984 to 0.2362
  • Optical Technology Type: Convergent
Confocal sensor for series applications -- confocalDT IFS2404-1
from Micro-Epsilon Group

Confocal chromatic sensor for series applications with submicron resolution, a small light spot and an excellent price-performance ratio for precise distance and one-sided thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 0.5906 to 0.6299
  • Optical Technology Type: Convergent
Confocal sensor for series applications -- confocalDT IFS2404-18
from Micro-Epsilon Group

Confocal chromatic sensor for series applications with submicron resolution, a small light spot and an excellent price-performance ratio for precise distance and one-sided thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 2.4 to 3.11
  • Optical Technology Type: Convergent
Confocal sensor for special requirements -- confocalDT IFS2406-10
from Micro-Epsilon Group

Confocal chromatic sensor for special requirements with an axial or radial beam path, a very small light spot and suitability for vacuum areas for precise distance and one-sided thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 1.06 to 1.46
  • Optical Technology Type: Convergent
Confocal sensor for special requirements -- confocalDT IFS2406/90-2.5/VAC(001)
from Micro-Epsilon Group

Confocal chromatic sensor for special requirements with an axial or radial beam path, a very small light spot and suitability for vacuum areas for precise distance and one-sided thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 0.4961 to 0.5945
  • Optical Technology Type: Convergent
Confocal universal controller for industrial applications -- confocalDT IFC2421
from Micro-Epsilon Group

Universal confocal controller for industrial applications with up to 10 kHz measuring rate, fast surface compensation and configurable interfaces via web interface. [See More]

  • Mode: Light-on
  • Optical Technology Type: Convergent
  • Operating Temperature: 41 to 122
  • Beam Type: Visible
High performance sensor system with integrated controller -- confocalDT IFD2415-1/IE
from Micro-Epsilon Group

High-performance confocal chromatic sensor system with integrated controller, IP65 housing and up to 25 kHz measuring rate for high-precision distance, thickness and multilayer measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 122
  • Operation Distance: 0.3937 to 0.4331
  • Optical Technology Type: Convergent
High precision confocal sensor for distance and thickness measurement -- confocalDT IFS2407-0.1
from Micro-Epsilon Group

High-precision confocal chromatic sensor with a very small light spot and large tilt angle for precise distance and one-sided thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 0.0394 to 0.0433
  • Optical Technology Type: Convergent
High precision confocal sensor for distance and thickness measurement -- confocalDT IFS2407-1.5
from Micro-Epsilon Group

High-precision confocal chromatic sensor with a very small light spot and large tilt angle for precise distance and one-sided thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 0.6693 to 0.7283
  • Optical Technology Type: Convergent
High precision confocal sensor for distance and thickness measurement -- confocalDT IFS2407/90-0.3
from Micro-Epsilon Group

High-precision confocal chromatic sensor with a very small light spot and large tilt angle for precise distance and one-sided thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 0.2087 to 0.2205
  • Optical Technology Type: Convergent
High temperature confocal sensor for environments up to 200 C -- confocalDT IFS2407-0.8HT/VAC
from Micro-Epsilon Group

High-temperature confocal chromatic sensor for environments up to 200 C, suitable for vacuum applications up to UHV and for precise distance and thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 392
  • Operation Distance: 0.2303 to 0.2618
  • Optical Technology Type: Convergent
High temperature confocal sensor for environments up to 200 C -- confocalDT IFS2407/90-2HT/VAC
from Micro-Epsilon Group

High-temperature confocal chromatic sensor for environments up to 200 C, suitable for vacuum applications up to UHV and for precise distance and thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 392
  • Operation Distance: 0.3150 to 0.3937
  • Optical Technology Type: Convergent
Light-intensive controller for very high-speed measurements -- confocalDT IFC2466
from Micro-Epsilon Group

Light-intensive confocal controller for very high-speed measurements with up to 30 kHz measuring rate, fast surface compensation and support for multi-layer thickness measurements. [See More]

  • Mode: Light-on
  • Optical Technology Type: Convergent
  • Operating Temperature: 41 to 122
  • Beam Type: Visible
Precise universal confocal sensor -- confocalDT IFS2405-28
from Micro-Epsilon Group

Robust universal confocal chromatic sensor with an extremely small light spot and large tilt angle for precise distance and one-sided thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 8.66 to 9.76
  • Optical Technology Type: Convergent
Precise universal confocal sensor -- confocalDT IFS2405-28/VAC(001)
from Micro-Epsilon Group

Robust universal confocal chromatic sensor with an extremely small light spot and large tilt angle for precise distance and one-sided thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 8.66 to 9.76
  • Optical Technology Type: Convergent
Precise universal confocal sensor -- confocalDT IFS2405/90-6
from Micro-Epsilon Group

Robust universal confocal chromatic sensor with an extremely small light spot and large tilt angle for precise distance and one-sided thickness measurements. [See More]

  • Mode: Light-on
  • Operating Temperature: 41 to 158
  • Operation Distance: 1.61 to 1.85
  • Optical Technology Type: Convergent
BRF Series 10-turn FO Amplifier -- B2IF-WN
from Optex FA

Interconnect type FO amp IR LED 10-turn for sensing water based materials [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: -13 to 131
  • Operation Distance: 0.0 to 3.94
  • Optical Technology Type: Through Beam; Diffuse
50 Series -- 1155A-6511
from Eaton Corporation - Sensors

Customize These High Performance Sensors with Interchangeable Outputs and Logic Functions. Cutler-Hammer 50 Series Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost effective self-contained package. Choose from four output... [See More]

  • Mode: Light-on; Dark-on
  • Operating Temperature: -22 to 158
  • Operation Distance: ? to 840
  • Optical Technology Type: Through Beam
Diffuse Sensor -- FZAM 18 (Mechanically Adjustable, Axial)
from Baumer Ltd.

Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]

  • Mode: Light-on
  • Operating Temperature: -13 to 131
  • Operation Distance: 0.7874 to 11.02
  • Optical Technology Type: Diffuse
55 Series -- 1155A-6511
from Eaton Corporation - Sensors

High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment. Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a... [See More]

  • Mode: Light-on
  • Operating Temperature: -22 to 158
  • Operation Distance: ? to 840
  • Optical Technology Type: Through Beam
Diffuse Sensor -- FZAM 18 (Mechanically Adjustable, Lateral)
from Baumer Ltd.

Baumer ’s innovative photoelectric sensors have been successfully employed for years in numerous industrial fields, where they can securely solve even the trickiest detection and measurement problems. A wide variety of employed sensor technologies forms the basis for an extremely broad area of... [See More]

  • Mode: Light-on
  • Operating Temperature: -13 to 131
  • Operation Distance: 2.36 to 31.5
  • Optical Technology Type: Diffuse
Comet Series -- 13104A6515
from Eaton Corporation - Sensors

These High Performance Sensors Have the Versatility to Solve All of Your Sensing Problems. The Cutler-Hammer Comet Series from Eaton's electrical business is a complete line of high performance, 18 mm tubular sensors with a variety of models and modes to solve virtually any sensing problem. The... [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: -40 to 158
  • Operation Distance: 0.0787 to 1.2
  • Optical Technology Type: Diffuse
E51 Limit Switch Style -- E51CLF1
from Eaton Corporation - Sensors

Modular Construction and a Variety of Operating Modes. Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications. [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: -13 to 158
  • Operation Distance: ? to 25
  • Optical Technology Type: Through Beam
E65 Miniature Series -- E65CBL4
from Eaton Corporation - Sensors

Compact Sensors for a Wide Variety of Applications Including Reliable Detection of Clear Objects. The Cutler-Hammer E65 Miniature Series by Eaton's electrical business delivers high performance in a compact package. E65 Series sensors operate on 10 to 30V DC and can be easily configured for PNP or... [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: 5 to 131
  • Operation Distance: ? to 198
  • Optical Technology Type: Through Beam
Prism Series -- 11155AA14
from Eaton Corporation - Sensors

The Cutler-Hammer Prism Series from Eaton's electrical business is a cost-effective line of miniature photoelectric sensors with twice the optical gain of other sensors in this product class. Forward and rightangle viewing models feature identical gain and optical characteristics for the best fit on... [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: -13 to 131
  • Operation Distance: ? to 240
  • Optical Technology Type: Through Beam
SM Series -- E65-SMTS15-HA
from Eaton Corporation - Sensors

The Easiest Photoelectric Sensor to Set Up and Use. The Cutler-Hammer SM Series from Eaton's electrical business provides high performance and ease of use in an economical, compact package. Lock In on Great Performance with TargetLock. ™. A sensor can have the greatest performance in the... [See More]

  • Mode: Light-on; Dark-on
  • Operating Temperature: -13 to 131
  • Operation Distance: ? to 600
  • Optical Technology Type: Through Beam