Switched / Alarm Fiber Optic Proximity Sensors
from Locon Sensor Systems, Inc.
At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022). − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... 100 mm for blue-light executions and 0 ... 140 mm for executions with high switching frequency. − No blind... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -13 to 131
- Operation Distance: 3.94 to 7.87
- Fiber Optic: Glass
from Festo Corporation
Use for precise and space-saving position sensing in electronics and light assembly. Switching frequencies of up to 8000 Hz. Operational with fiber optic cable SOOC as accessory. Variants: LED or LED display, timer function. Mounting: H-rail mounting or via through-holes. With protection against... [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -4 to 140
from Locon Sensor Systems, Inc.
Universal Heavy Duty Photoelectrics. Cylindrical Housing Size of M18 and M30. Diffuse sensing range of up to 2M. Fiber Optic Diffuse sensing range of up to 500mm. Fiber Optic Thru-Beam sensing range of up to 3M [See More]
- Electrical Output: Switched / Alarm
- Operating Temperature: -4 to 140
- Operation Distance: 78.74
- Optical Technology Type: Through Beam (optional feature); Diffuse (optional feature)
from Festo Corporation
Use for precise and space-saving position sensing in electronics and light assembly. Switching frequencies of up to 8000 Hz. Operational with fiber optic cable SOOC as accessory. Variants: LED or LED display, timer function. Mounting: H-rail mounting or via through-holes. With protection against... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -4 to 140
from Festo Corporation
Use for precise and space-saving position sensing in electronics and light assembly. Switching frequencies of up to 8000 Hz. Operational with fiber optic cable SOOC as accessory. Variants: LED or LED display, timer function. Mounting: H-rail mounting or via through-holes. With protection against... [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -4 to 140
from Festo Corporation
Use for precise and space-saving position sensing in electronics and light assembly. Switching frequencies of up to 8000 Hz. Operational with fiber optic cable SOOC as accessory. Variants: LED or LED display, timer function. Mounting: H-rail mounting or via through-holes. With protection against... [See More]
- Electrical Output: Current; Switched / Alarm
- Output Load: 3-Wire NPN
- Operating Temperature: -4 to 140
from Banner Engineering Corp.
12 to 24V dc or 15 to 24V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA current analog output or 0-10V dc voltage analog output, depending on model. Digital display of signal strength and operating status. Push-button for easy-to-set static, dynamic or single-point... [See More]
- Electrical Output: Voltage; Current; Switched / Alarm
- Operating Temperature: -4 to 131
- Operation Distance: 0.1181 to 94.49
- Optical Technology Type: Diffuse
from Azbil Corporation
Detects objects by reflection or shielding of visible or invisible rays. Switches with built-in amplifiers and fiber switches are available. General-Purpose Photoelectric Switches with Self-Contained Amplifier. Fiber Optic Switches. Wet Process Switches and Optical Fiber Units. High-Accuracy... [See More]
- Electrical Output: Switched / Alarm
- Body Shape: Rectangular
- Beam Type: Visible; Infrared
from SensoPart
Simple teach-in via button. Control line for teach-in and button lock. Contamination indicator. N.O./N.C. switchable. For fiber-optic cables with diameter of 2.2 mm [See More]
- Electrical Output: Switched / Alarm
- Electrical Connection: Plug M8, 4-pin
- Operating Temperature: -4 to 140
from Banner Engineering Corp.
Features advanced fiber optic amplifier for use with plastic fibers. Available in bipolar discrete, dual-discrete and analog/discrete models. Features numeric or bargraph display on Expert models. Available in models with push-button programming or manual gain adjustment. Available with visible red... [See More]
- Electrical Output: Switched / Alarm
- Optical Technology Type: Diffuse
- Operating Temperature: -4 to 131
- Fiber Optic: Plastic
from SensoPart
Fibre-optic sensor for the adaptation of a wide variety of fiber-optic cables. DIN-rail mounting. No mutual interference thanks to automatic communication. Simple operation via electronic Teach-in button or control line. Robust plastic housing (IP 64) [See More]
- Electrical Output: Switched / Alarm
- Electrical Connection: Plug M8, 4-pin
- Operating Temperature: -4 to 140
from Banner Engineering Corp.
Features LED bargraph to indicate signal strength, sensing contrast, programming status and diagnostic warnings, when not in high-speed mode. Available in glass and plastic fiber optic models. Includes marginal gain indicator with alarm output. Solves routine applications with economical standard... [See More]
- Electrical Output: Switched / Alarm
- Operating Temperature: -4 to 158
- Operation Distance: 0.1969 to 1320
- Optical Technology Type: Diffuse
from Banner Engineering Corp.
Easy to read dual digital displays simultaneously show signal level and threshold. Simple user interface ensures easy sensor set-up and programming. Expert TEACH and SET methods ensure optimal gain and threshold for all applications, especially low contrast applications. User has full control over... [See More]
- Electrical Output: Switched / Alarm
- Fiber Optic: Plastic
- Operating Temperature: 14 to 131
- Beam Type: Visible