Voltage Fiber Optic Proximity Sensors

17 Results
Compact confocal chromatic controller for industrial series applications -- confocalDT IFC2411
from Micro-Epsilon Group

Compact confocal chromatic controller for industrial series applications with nanometer resolution, an IP40 aluminum housing and flexible integration via Ethernet, RS422, Industrial Ethernet and analog output. [See More]

  • Electrical Output: Voltage; Current
  • Optical Technology Type: Convergent
  • Operating Temperature: 41 to 122
  • Beam Type: Visible
Fiber Optic Photoelectric Sensors -- Series 3060
from Locon Sensor Systems, Inc.

At a glance: − Fiber-optic amplifiers for DIN-rail mounting (DIN/EN 50022). − Excellent detection properties across a wide sensing range of 0 ... 200 mm for red-light / 0 ... 100 mm for blue-light executions and 0 ... 140 mm for executions with high switching frequency. − No blind... [See More]

  • Electrical Output: Voltage; Current; Switched / Alarm
  • Operating Temperature: -13 to 131
  • Operation Distance: 3.94 to 7.87
  • Fiber Optic: Glass
Fiber-optic unit -- SOE4-FO-D-HF2-1NU-K
from Festo Corporation

Use for precise and space-saving position sensing in electronics and light assembly. Switching frequencies of up to 8000 Hz. Operational with fiber optic cable SOOC as accessory. Variants: LED or LED display, timer function. Mounting: H-rail mounting or via through-holes. With protection against... [See More]

  • Electrical Output: Voltage; Current; Switched / Alarm
  • Output Load: 3-Wire NPN
  • Operating Temperature: -4 to 140
Compact confocal chromatic controller for industrial series applications -- confocalDT IFC2412
from Micro-Epsilon Group

Compact confocal chromatic controller for industrial series applications with nanometer resolution, an IP40 aluminum housing and flexible integration via Ethernet, RS422, Industrial Ethernet and analog output. [See More]

  • Electrical Output: Voltage; Current
  • Optical Technology Type: Convergent
  • Operating Temperature: 41 to 122
  • Beam Type: Visible
Confocal chromatic sensor system with integrated controller -- confocalDT IFD2410-1/IE
from Micro-Epsilon Group

Confocal chromatic sensor system with integrated controller, IP65 housing and up to 8 kHz measuring rate for micrometer-accurate distance and thickness measurements. [See More]

  • Electrical Output: Voltage; Current
  • Operating Temperature: 41 to 122
  • Operation Distance: 0.5906 to 0.6299
  • Optical Technology Type: Convergent
Confocal universal controller for industrial applications -- confocalDT IFC2421
from Micro-Epsilon Group

Universal confocal controller for industrial applications with up to 10 kHz measuring rate, fast surface compensation and configurable interfaces via web interface. [See More]

  • Electrical Output: Voltage; Current
  • Optical Technology Type: Convergent
  • Operating Temperature: 41 to 122
  • Beam Type: Visible
Controller with Antivalence Function -- optoCONTROL CLS1000-QN-NPN
from Micro-Epsilon Group

The fiber optic sensor comprises a CFS sensor and a CLS1000 controller. The wide detection and operating ranges of up to 2000 mm make the fiber optic sensor ideal for the detection of components even at great distances. The optoCONTROL CLS1000 optoelectronic fiber optic sensor is suitable for use in... [See More]

  • Electrical Output: Voltage; Resistance
  • Beam Type: Infrared
  • Operating Temperature: 23 to 131
  • Mode: Light/Dark Programmable
High performance sensor system with integrated controller -- confocalDT IFD2415-1/IE
from Micro-Epsilon Group

High-performance confocal chromatic sensor system with integrated controller, IP65 housing and up to 25 kHz measuring rate for high-precision distance, thickness and multilayer measurements. [See More]

  • Electrical Output: Voltage; Current
  • Operating Temperature: 41 to 122
  • Operation Distance: 0.3937 to 0.4331
  • Optical Technology Type: Convergent
Light-intensive controller for very high-speed measurements -- confocalDT IFC2466
from Micro-Epsilon Group

Light-intensive confocal controller for very high-speed measurements with up to 30 kHz measuring rate, fast surface compensation and support for multi-layer thickness measurements. [See More]

  • Electrical Output: Voltage; Current
  • Optical Technology Type: Convergent
  • Operating Temperature: 41 to 122
  • Beam Type: Visible
KEYENCE Fiber Optic Sensors FS-N Series -- FS-N11MN
from KEYENCE

KEYENCE Fiber Optic Sensors: FS-N Series. KEYENCE'S FS-N Series contains a multitude of innovative features; including one-touch calibration, dual digital display, automatic maintenance, and MEGA power mode, making them an industry leader in fiber optic sensing. The FS-N series amplifiers pair with... [See More]

  • Electrical Output: Voltage
  • Optical Technology Type: Through Beam; Retroreflective; Polarized Retroreflective; Diffuse; Convergent; Adjustable Field Background Suppression
  • Operating Temperature: -4 to 131
  • Fiber Optic: Glass; Plastic
Analog Output Sensors -- D10 Expert with Numeric Display - Analog & Discrete
from Banner Engineering Corp.

12 to 24V dc or 15 to 24V dc supply voltage with either an NPN or PNP discrete output, and a 4-20 mA current analog output or 0-10V dc voltage analog output, depending on model. Digital display of signal strength and operating status. Push-button for easy-to-set static, dynamic or single-point... [See More]

  • Electrical Output: Voltage; Current; Switched / Alarm
  • Operating Temperature: -4 to 131
  • Operation Distance: 0.1181 to 94.49
  • Optical Technology Type: Diffuse
Fiber Optic Sensor -- F2R
from Takex America, Inc.

Features. Amazingly slim (External dimensions 8mm0mm.length 73mm). The Amplifier can be used as if it were cable. 2 output types: NPN or PNP. Fast response time [See More]

  • Electrical Output: Voltage; Current
  • Beam Type: Visible
  • Optical Technology Type: Through Beam (optional feature); Retroreflective (optional feature)
  • Mode: Light/Dark Programmable
Fiber Optic Sensor -- F70ARPN
from Takex America, Inc.

Features. The digital presentation of sensing information. Function setting by an easy operation. The stability level is displayed directly in a receiving optical level and the displacement display. Display which sees easily in back light addition LCD. It equips it with an easy-to-use function. [See More]

  • Electrical Output: Voltage; Current
  • Beam Type: Visible
  • Fiber Optic: Plastic
  • Mode: Light/Dark Programmable
Fiber Optic Sensor -- F71RAN
from Takex America, Inc.

Features. Analog output type sensor with fine resolution. Fiber optic type with very small detection head. Ultra-slim 9-mm body. 8-turn adjustment with indicator for fine-tuning. Red LED allows for checking of illumination [See More]

  • Electrical Output: Voltage
  • Beam Type: Visible
  • Optical Technology Type: Through Beam
  • Electrical Connection: Terminal
Fiber Optic Sensor -- F71RHPN
from Takex America, Inc.

Features. Ultra thin type. 8 turns sensitivity adjustment. Anti Mutual Interference function covers up to 8 units. Adjacent installation of up to 8 units. - Proprietary Anti Interference feature is used -. High-accuracy-8-turn sensitivity adjustment. - Position indicator is provided -. High-speed... [See More]

  • Electrical Output: Voltage; Current
  • Beam Type: Visible
  • Fiber Optic: Plastic
  • Mode: Light/Dark Programmable
Fiber Optic Sensor -- F80RPN
from Takex America, Inc.

Features. Simple operation and low cost design. “Long-distance ” mode for dramatically increased detecting distance. “Received light ” indication enlarged by about 8 times (compared with conventional TAKEX product). Larger digital display allows for simple adjustment. Low... [See More]

  • Electrical Output: Voltage
  • Beam Type: Visible
  • Fiber Optic: Plastic
  • Mode: Light/Dark Programmable
Optical Fiber Hot Metal Detection Photo Sensor (HMD) -- FD-A310C
from Takex America, Inc.

Description. FD-A310C is an optical fiber hot metal detection photo sensor (HMD) that directly detects infrared radiation from heated glass or steel. Glass fiber optic cables with good heat resistance and transmission performance are used in conjunction with the Optical head. The detected infrared... [See More]

  • Electrical Output: Voltage
  • Body Shape: Cylindrical
  • Electrical Connection: Terminal