Dark-on Fiber Optic Proximity Sensors

11 Results
Fiber optic sensor -- OCF500
from ifm efector inc.

Intelligent clamping system simplifies installation. Fast set-up thanks to intuitive menu navigation and OLED display. Automatic selection of the right operating mode. Two switching outputs - for fast processes and diagnostic options. Universally suitable for fiber optics made of glass or plastic. [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: -13 to 140
  • Operation Distance: 0.0 to 142
  • Beam Type: Visible
Fiber optic sensor -- OCF501
from ifm efector inc.

Intelligent clamping system simplifies installation. Fast set-up thanks to intuitive menu navigation and OLED display. Automatic selection of the right operating mode. Two switching outputs - for fast processes and diagnostic options. Universally suitable for fiber optics made of glass or plastic. [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: -13 to 140
  • Operation Distance: 0.0 to 142
  • Beam Type: Visible
Fiber optic sensor -- OCF502
from ifm efector inc.

Intelligent clamping system simplifies installation. Fast set-up thanks to intuitive menu navigation and OLED display. Automatic selection of the right operating mode. Two switching outputs - for fast processes and diagnostic options. Universally suitable for fiber optics made of glass or plastic. [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: -13 to 140
  • Operation Distance: 0.0 to 142
  • Beam Type: Visible
BRF Series 10-turn FO Amplifier -- B2IF-WN
from Optex FA

Interconnect type FO amp IR LED 10-turn for sensing water based materials [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: -13 to 131
  • Operation Distance: 0.0 to 3.94
  • Optical Technology Type: Through Beam; Diffuse
50 Series -- 1155A-6511
from Eaton Corporation - Sensors

Customize These High Performance Sensors with Interchangeable Outputs and Logic Functions. Cutler-Hammer 50 Series Photoelectric Sensors from Eaton's electrical business offer flexibility, durability and high optical performance in a cost effective self-contained package. Choose from four output... [See More]

  • Mode: Light-on; Dark-on
  • Operating Temperature: -22 to 158
  • Operation Distance: ? to 840
  • Optical Technology Type: Through Beam
55 Series -- 1355AD6503
from Eaton Corporation - Sensors

High Optical Performance and a Built-In Swivel Bracket for Easy and Precise Alignment. Cutler-Hammer 55 Series Photoelectric Sensors are identical to Eaton's 50 Series except without the interchangeable outputs or logic functions. They offer durability and high optical performance in a... [See More]

  • Mode: Dark-on
  • Operating Temperature: -40 to 158
  • Operation Distance: ? to 10
  • Optical Technology Type: Diffuse
Comet Series -- 13104A6515
from Eaton Corporation - Sensors

These High Performance Sensors Have the Versatility to Solve All of Your Sensing Problems. The Cutler-Hammer Comet Series from Eaton's electrical business is a complete line of high performance, 18 mm tubular sensors with a variety of models and modes to solve virtually any sensing problem. The... [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: -40 to 158
  • Operation Distance: 0.0787 to 1.2
  • Optical Technology Type: Diffuse
E51 Limit Switch Style -- E51CLF1
from Eaton Corporation - Sensors

Modular Construction and a Variety of Operating Modes. Cutler-Hammer E51 Limit Switch Style Modular Sensors from Eaton's electrical business are available in thru-beam, reflex, polarized reflex, diffuse reflective and fiber optic sensing modes to solve a wide variety of sensing applications. [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: -13 to 158
  • Operation Distance: ? to 25
  • Optical Technology Type: Through Beam
E65 Miniature Series -- E65CBL4
from Eaton Corporation - Sensors

Compact Sensors for a Wide Variety of Applications Including Reliable Detection of Clear Objects. The Cutler-Hammer E65 Miniature Series by Eaton's electrical business delivers high performance in a compact package. E65 Series sensors operate on 10 to 30V DC and can be easily configured for PNP or... [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: 5 to 131
  • Operation Distance: ? to 198
  • Optical Technology Type: Through Beam
Prism Series -- 11155AA14
from Eaton Corporation - Sensors

The Cutler-Hammer Prism Series from Eaton's electrical business is a cost-effective line of miniature photoelectric sensors with twice the optical gain of other sensors in this product class. Forward and rightangle viewing models feature identical gain and optical characteristics for the best fit on... [See More]

  • Mode: Light-on; Dark-on; Light/Dark Programmable
  • Operating Temperature: -13 to 131
  • Operation Distance: ? to 240
  • Optical Technology Type: Through Beam
SM Series -- E65-SMTS15-HA
from Eaton Corporation - Sensors

The Easiest Photoelectric Sensor to Set Up and Use. The Cutler-Hammer SM Series from Eaton's electrical business provides high performance and ease of use in an economical, compact package. Lock In on Great Performance with TargetLock. ™. A sensor can have the greatest performance in the... [See More]

  • Mode: Light-on; Dark-on
  • Operating Temperature: -13 to 131
  • Operation Distance: ? to 600
  • Optical Technology Type: Through Beam