Environmental Temperature Humidity Test Chamber
Featured Product from AI SI LI (China) Test Equipment Co., Ltd.
The Environmental Temperature Humidity Test Chamber is designed to simulate specific environmental conditions, enabling the evaluation of product performance, material durability, and compliance with industry standards. This chamber is widely used across industries such as electronics, automotive, and pharmaceuticals for rigorous testing and quality assurance.
Key Features:
- Temperature Range: -70°C to +150°C; rapid changes between -45°C and +85°C with a max speed of 20°C/min.
- Humidity Range: 20%~98% R.H. (Optional: 5%~98% R.H., requires a dehumidifier).
- Control Accuracy: ±0.5°C for temperature, ±2.5% R.H. for humidity.
- Material: Durable SUS 304 stainless steel interior; exterior available in stainless steel or painted cold-rolled steel.
- Insulation: High-density foam resistant to temperature and chemical corrosion.
- Cooling System: Water-cooled compressor from renowned brands like Tecumseh and Bizer.
- Safety Features: Over-temperature, over-humidity, and coolant protection switches, fault warnings, and fuse-free operation.
Models and Dimensions:
- F-TH-150(A~F): 500x600x500 mm; Weight: 250 kg
- F-TH-225(A~F): 600x750x500 mm; Weight: 350 kg
- F-TH-408(A~F): 600x850x800 mm; Weight: 450 kg
- F-TH-800(A~F): 1000x1000x800 mm; Weight: 600 kg
Optional Accessories:
- Inner door with operation hole
- Water purifier
- Dehumidifier
This chamber ensures precise and reliable testing, making it an indispensable tool for advanced R&D, manufacturing, and quality assurance processes.
More Featured Products