Thermal Shock Environmental Test Chamber

Featured Product from AI SI LI (China) Test Equipment Co., Ltd.

Thermal Shock Environmental Test Chamber-Image
Name
Thermal Shock Test Chamber
Model
TS-80(A~C)
TS-150(A~C)
TS-252(A~C)
Internal Dimension WxHxD (mm)
500x400x400
600x500x500
700x600x600
External Dimension WxHxD (mm)
1550x1950x1550
1600x2000x1700
1700x2100x1750
Temperature Range of Testing zone
Type A:-40 ºC~+150ºC ( 200ºC is Optional)
Type B:-55ºC ~+150ºC ( 200ºC is Optional )
Type C:-65ºC ~+150ºC ( 200ºC is Optional)
High temperature Range of Testing zone: +60ºC~+150ºC ( 200ºC is Optional);
Low Temperature Range of Testing Zone: -10ºC~-40ºC / -55ºC / -65ºC
Control Accuracy / Distribution Uniformity
±0.5ºC/±2ºC
Internal and External Material
The material of the inner box is SUS 304# stainless steel, of the outer box is stainless steel or cold-rolled steel with paint coating.
Mechanics
P.I.D+S.S.R+ Micro-computer balanced temperature control system
Cooling System
Semi-hermetic double-stage compressor(water-cooled type) /Hermetic double-stage compressor (air-cooled type)