Ovel gear Flow Sensor
Featured Product from Aichi Tokei Denki Co., Ltd.
Model OF is the oval-gear flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and systems. Fluids including fuels such as kerosene and heavy oil can be measured. Due to its excellent repeatability,
it has merits in various applications such as dialysis machine, offset rotary printing machine, electric oven, bread machine, Vending machine for household cleaner, Adblue refilling dispenser for diesel cars, etc.
Features
OF-Z flow sensor is suitable for measuring oil (heavy oil, light oil, heating oil, etc.). It is a flow sensor with elliptic gears that measures microflow with accuracy.
?Measures heavy, light, heating oil, etc.
?Measures the microflow range with superior manufacturing technology.
?Good at measuring pulsating flow.
?Amplifier built-in magnetic sensor, which is strong against noise, is output in proportion to the flow velocity.
?Pulse output by open collectors or voltage pulse.
?Measures a wide range of flow rate with high accuracy.
?Simple structure due to the elliptic gears employed as a measuring principle.
?Capable of measuring various liquids.
?RoHS complaint (Complies with the RoHS directive to address the environmental issues.)