Portable ISO 5 Clean Zone for Lab Applications

Featured Product from AirClean Systems

More Info Email Supplier Request a Quote

Vertical Laminar Flow Workstation AirClean® Systems AC600 Series Vertical laminar flow workstations are ideal for non-hazardous applications that require a clean work area. These compact, lightweight workstations provide positive-pressure, ISO 5 air throughout the chamber and sash opening, thus keeping airborne particulate away from sensitive applications. Given the small footprint and ease of installation (simply plug in the power cord), the AC600 Series vertical laminar flow workstations are an excellent choice for mobile ‘clean zones’ within your facility.

Benefits

  • Filter safety lockout to ensure correct filter replacement
  • Shipped fully assembled
  • Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • ISO 5 tested
  • Real time monitoring of installed filtration bed

 

Follow us on:

 

AirClean® Systems
At AirClean® Systems, our goal is to continually offer the safest, most reliable and trusted hoods, enclosures and cabinets in the industry. For anyone who works with hazardous chemicals, we strive to create a safe and clean environment that protects the operator, the process and the environment. We do this by providing organizations across a wide range of industries with products to preserve a toxin-free environment.